Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jet Edge
Description: Closed Loop Filtration Systems are specifically designed for waterjet cutting or water jet cleaning systems overflow water to the drain. Dissolved solids are the metals that are dissolved in water from the water jet cutting process. Filtration
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Waste / Sludge
-
Supplier: Taylor Dynamometer, Inc.
Description: jacket water temperature. The jacket water temperature and pressure are controlled to setpoints selected by the operator that are within the capabilities of the system. The Taylor Dynamometer Closed Loop Cooling Center also includes a coolant pump within the
-
Supplier: Arjay Engineering
Description: water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water
-
-
Supplier: Chromalox
Description: to 300°F (150°C) with either water or water/glycol fluids. Its electric heating core assures responsive and precise temperature control in a space saving package. The system is suitable for a large range of heating needs with a compact design. The MWS operates in a closed
- Operating Temperature: 300 F
- Media Flow Rate: 60 to 200 GPM
- Discharge Pressure: 100 psi
- Heater Capacity: 50 to 800 kW
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: capability. An optional recirculation system increases cooling efficiency and reduces the amount of waste water produced. Intensive cooling by turbulence for wood plastic composites 3-axis tank movement for precise alignment withextrusion line Optional closed-loop
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: capability. An optional recirculation system increases cooling efficiency and reduces the amount of waste water produced. Intensive cooling by turbulence for wood plastic composites 3-axis tank movement for precise alignment withextrusion line Optional closed-loop
-
Supplier: ToneCooling Technology Co., Ltd
Description: The closed-loop system is sealed and requires minimal maintenance, reducing downtime and operational costs 1. Data Centers: These cooling modules are essential in modern data centers, where they help manage the significant heat generated by densely packed servers. By efficiently
- Device: Liquid Cooler/Cold Plate
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: capability. An optional recirculation system increases cooling efficiency and reduces the amount of waste water produced. Intensive cooling by turbulence for wood plastic composites 3-axis tank movement for precise alignment withextrusion line Optional closed-loop
-
Supplier: ToneCooling Technology Co., Ltd
Description: low noise and long working life time.Precise helium leakage testing system(HLTS) 1. Efficient Heat Dissipation: These modules use a closed-loop system to circulate coolant, effectively transferring heat away from critical components like CPUs and GPUs, ensuring consistent
-
Supplier: ToneCooling Technology Co., Ltd
Description: conductivity and durability, enhancing heat dissipation 3. Compact Design: The integrated system is designed to fit seamlessly into server racks, optimizing space without compromising cooling performance 4. Minimal Maintenance: The closed-loop system is sealed and
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: solution considerably re duce its own operational power and noise when it meets the samethermal dissipation target 1. Closed-Loop Design: • Self-Contained System: The closed-loop design ensures that the coolant is contained within the system, reducing the
- Device: Liquid Cooler/Cold Plate
-
Description: Take advantage of an existing in-house water system for heat removal. Thermo Scientific™ System Water-to-Water Heat Exchangers use less energy and cost less to operate than traditional compressor-based chillers. They provide a clean, stable, controlled,
- Liquid Flow Rate: 5 to 6 GPM
- Maximum Working Pressure: 42.6 to 60 psi
- Temperature Range: 41 to 95 F
- Application / Industry: Domestic Water Use
-
Supplier: Ambrell Induction Heating Solutions
Description: This water to water heat exchanger isolates the clean water required by the induction system from the plant cooling water. The electromagnetic field generated by an induction coil will interact with dissolved minerals (especially iron) in the cooling water,
- Application: Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250°F. WG series standard components include
- Operating Temperature: 250 F
- Media Flow Rate: 90 GPM
- Expansion Tank Capacity: 24 gallons
- Heater Capacity: 180 kW
-
Supplier: SAE International
Description: closed-loop process, the conversion of the hydrogen, resulting from the oxygen generation via electrolysis, to water. The ARES Payload is foreseen to be installed - in 2012 - onboard the ISS in the Columbus Module. The operation of ARES - in a representative manned microgravity
-
Supplier: Arjay Engineering
Description: The HydroSense 4420-OCM PPM Oil Content Meter offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: options Designed for closed water loops Dual heat recovery - from water loop and refrigerant circuit Self-cooling cabinet design Inlet water temperature range: 23-113° F Max. Total Refrigerant Piping Length: up to 2,460 feet based on model Connects to CITY
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Baltimore Aircoil Company
Description: The PF2 induced draft, counterflow unit is designed for systems that benefit from dry operation in severe cold weather. The PF2 offers the flexibility to operate in evaporative cooling mode to minimize energy usage, or in dry mode for extreme winter conditions. BAC’s patented OptiSpray™
- Motor Power: 0.75 to 5 HP
- Sump / Basin Capacity: 48 to 4,196 gallons
- Operating Weight: 4,190 to 197,410 lbs
- Design: Closed Loop
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Sunstone Engineering
Description: closed-loop circulation system designed for heat transfer. The water chiller will take the warm or hot water coming from the handpiece and cables, and cool it to and recirculates back to the handpiece. The Water-Cooled Hand Piece, Water Cooled Weld
-
Supplier: Baltimore Aircoil Company
Description: FXV Closed Circuit Cooling Towers deliver independently verified, fully rated thermal performance over a wide range of flow and temperature requirements. Standard design features satisfy today’s environmental concerns, minimize installation costs, maximize year-round operating reliability,
- Motor Power: 2 to 20 HP
- Cooling Capacity: 29 to 138 tons
- Sump / Basin Capacity: 44 to 197 gallons
- Operating Weight: 7,780 to 15,920 lbs
-
Supplier: Dry Coolers, Inc.
Description: towers require clean water otherwise they clog and become less efficient. A closed loop cooling system can provide the solution to this by isolating the tower water from the rest of the cooling system via plate and frame heat exchanger. The cooling tower
-
Supplier: INDECK Power Equipment Company
Description: International-Lamont Advantages: • High Temperature Differentials • No Thermal Shocking • Low Maintenance • High Efficiencies • Closed Loop System • Low Pressure Drops • Compact Design • Safe Operation • Minimum Water Treatment • Proven Design • Low NOx Emissions
- Heat Output (Capacity): 10,000,000 to 199,999,999.99999997 BTU/hr
- Type: Hot Water
- Features: Low Emissions, Water Treater / Conditioner
-
Description: Single Water Cooled High Current Feedthrough features a single hollow copper conductor intended for high amperage applications. These feedthroughs should be used in closed loop, grounded systems with deionized water.
- Mounting Diameter: 0.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Rated Voltage: 3,000 volts
-
Supplier: Laserglow Technologies
Description: significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Closed Loop Water Cooling - no need for external plumbing connection Lightweight, compact design Pulse
- Wavelength Range: 1,064 to 1,604 nm
- Laser Wavelength: Infrared
- Features: Internal Power Supply
- Laser Output: Q-Switched
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: capability. An optional recirculation system increases cooling efficiency and reduces the amount of waste water produced. Intensive cooling by turbulence for wood plastic composites 3-axis tank movement for precise alignment withextrusion line Optional closed-loop
-
Supplier: Laserglow Technologies
Description: or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Closed Loop Water Cooling - no need for external plumbing connection
- Wavelength Range: 532 nm
- Laser Wavelength: Green
- Features: Internal Power Supply
- Laser Output: Q-Switched
-
Supplier: Ambrell Induction Heating Solutions
Description: This water to water heat exchanger isolates the clean water required by the induction system from the plant cooling water. The electromagnetic field generated by an induction coil will interact with dissolved minerals (especially iron) in the cooling water,
- Liquid Flow Rate: 1.1 GPM
- Maximum Working Pressure: 45 psi
- Technology: Air-Cooled
-
Supplier: Saint Clair Systems, Inc.
Description: The SCS Temperature Control Unit (TCU) monitors and maintains material temperature by heating or cooling during adhesive and sealant dispense operations. The TCU circulates closed-loop conditioning water through heat exchangers and ancillary components to ensure proper
- Task: Heating and Cooling
- Cooling Source: Water
-
Supplier: Thermax Inc. - MA
Description: Plant cooling water, seawater, once-through river water, or a closed loop water/glycol system can be used to vaporize cryogenic fluids with these units. Water temperatures as low as 45°F are used in Thermax designs. Since these vaporized are generally
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: indoors, which means that system performance efficiency is independent of outdoor ambient temperatures. Modular design up to 30 ton maximum capacity 208/230V, 3-Phase, 60Hz and 460V, 3-Phase, 60Hz options Designed for closed water loops Self-cooling cabinet design Inlet
-
Supplier: Watts
Description: Series ETX, ETSX Non-Potable Water Expansion Tanks are for use in commercial and residential closed loop hydronic heating system piping to control the thermal expansion of hot water and maintain system pressure below the relief setting of the relief valve.
- Volume Capacity: 2.1 to 81 gallons
- Diameter / Width: 8 to 21 inch
- Height: 12.5 to 62 inch
- Pressure Rating: 75 to 100 psi
-
Supplier: Alfa Laval Inc.
Description: PureNOx is a complete water treatment system using a centrifugal separator to clean the wash water in the wet scrubber PureNOx cleans the scrubber water in an Exhaust Gas Recirculation (EGR) process. EGR is one of the solutions under development for compliance with Tier
- Features: All Centrifugal Separators
-
Supplier: Xoxide
Description: antimicrobial agent, capable of eliminating and maintaining the microbiological growth found in closed loop water cooling systems. Not only will this water cooling additive work immediately, but it will continue to protect your system well into the future.
-
Supplier: OMEGA Engineering, Inc.
Description: The FLV-4600 Series Water Flow Controller utilizes a proportional valve coupled to a flowmeter body creating a unique in-situ closed-loop flow controller system. Measurements are taken within the laminar region of the flow meter and the integral PID controller positions
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Serial / Digital
Find Suppliers by Category Top
Featured Products Top
-
HydroSense 4420-OCM Continuous Closed-Loop The HydroSense 4420-OCM PPM Oil Content Meter offers a low-cost approach to monitoring ppm concentrations of (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Brochures HydroSense 4410-OCM Continuous closed-loop for cleaned water (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
- Spokane or China based tool build, On-site tool maintenance and modification in Mexico, Spokane or El Paso Central Cooling System - Closed loop process cooling water systems with up to (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
Hz TFN series induction power unit supplying power to a 4000mm coil. The above unit is supplied complete with a control console together with closed-loop temperature control and a water re-circulating cooling system. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
blowers feature gas-tight, permanent magnet motors with active magnetic bearings, integrated frequency converters and closed-loop water cooling. Units are compact and quiet plus advanced controls offer full interoperability with SCADA systems. (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
water pumps: Power plants generate a lot of heat. Cooling water pumps move water from the cooling tower to the condenser. The cooling water system is a closed or open loop that adds cooler water from a nearby freshwater source. Fuel pumps: Power plants that burn heavy oil or natural gas (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
technologies. PTM now utilizes air oxidizers that clean emissions from various equipment, ensuring that approximately 99% of the air released is clean. A closed-loop chiller system has been installed for process cooling water, eliminating the need for continuous fresh water consumption and (read more)
Browse Metal Foils and Foil Stock Datasheets for Arnold Magnetic Technologies -
Brochures HydroSense 4420-OCM Continuous closed-loop for all (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
exceptional choice for heating process liquids, non-corrosive to the materials of construction. Circulation gas heaters are also used when heating closed loop systems that require high temperatures of up to 1000 deg F. These applications use large flange heating vessels that contain the gas and heat it up in containment most efficiently requiring low maintenance and excellent heat transfer. (read more)
Browse Circulation Heaters Datasheets for WATTCO -
magnets used are often high-strength permanent magnets to increase the force density. All HIWIN motors are closed-loop servos and require a position feedback system such as a linear encoder. A servo drive uses the position feedback attached to the moving carriage to coordinate the output to each of (read more)
Browse Linear Motors Datasheets for HIWIN Corporation
Conduct Research Top
-
The Energy Savings Potential in Closed Loop Chilled Water Systems (.pdf)
The variable heating & cooling demands of a hospital environment accentuate all aspects of a district cooling system. Contrary to conventional thought, closed loop systems experience significant contaminant fouling and create hardships for system energy efficiency. Optimizing operation and control
-
Accelerated Wear Testing of Water Pumps
of Water Pumps", a standard PC pump and a SEEPEX PC pump with SCT were compared in performance over the course of a constant-flow wear test using bentonite and water within a closed-loop system. The standard PC pump failed at approximately 240 hours of operation. The SEEPEX PC pump lasted approximately
-
Make Water Treatment Part of Your Process-Cooling Program
Dirty, rusty, smelly water can wreak havoc with even the most meticulous process-cooling program. Here?? TMs how to make sure your water is up to the task. This is what the water side of a closed-loop system pipe should look like when properly treated. Shown is a plug that has been cut out
-
Real-Time Nitrite Detection for Hot Water Boiler and Cooling System
In closed low-pressure water heating and cooling systems, sodium nitrite is a commonly used inhibitor that prevents oxygen related corrosion. It inhibits corrosion by promoting formation of protective films on surfaces. When nitrite is used as a corrosion inhibitor, it becomes crucial to maintain
-
Twelve Strike Bowling Services Chooses American-Made Jet Edge Waterjet
Filtration System eliminates the need for a drain by filtering and reusing water. A closed-loop filtration system prevents the introduction of hazardous materials into drainage systems, protects the waterjet pump, maximizes orifice life and reduces water/sewage costs.
-
Direct Contact Heat Transfer using No. 2 Type-K Tellerette (R) Tower Packing (.pdf)
A customer with a sulfuric acid reclamation facility needed to cool a saturated air stream or closed loop process operation. The 10,000 CFM air stream at 165° F. had to be cooled to 110°F. The existing equipment was only able to achieve 125°F. Cooling liquid availability included a large quantity
-
M&M Cut-O-Matic Grows Industrial Cutting Service with Waterjet
M & M Cut-O-Matic's Jet Edge High Rail Gantry waterjet. The company uses a closed-loop filtration and water recycling system which reduces water consumption and eliminates the need to dump water down the drain, essential in Southern California's desert environment. During the past four years
-
Why Is Mineral Oil Used In Thermal Heaters?
Thermal heaters, also known as thermal fluid heaters, employ the use of a thermal liquid such as water, glycol, mineral oil, synthetic liquids or aromatics as the source of heat transfer. The medium for transferring heat is circulated within a closed loop system to supply heat to the end user
More Information Top
-
Chemistry for the Protection of the Environment 4
The selection of separate treatment steps that, together, comprise a closed loop water system , is complex.
-
Handbook of Corrosion Inhibitors
Uses: Corrosion inhibitor for closed loop water systems .
-
NSLS-II Preliminary Design Report
This heat is rejected to closed loop water systems at different inlet water temperatures as shown in column 3.
-
Spatial life cycle sustainability assessment: a conceptual framework for net-zero buildings
The net-zero water target of LBC is ‘‘one hundred percent of the project’s water needs must be supplied by captured precipitation or other natural closed loop water systems that account for downstream ecosystem impacts, or by re- cycling used project water.
-
Progress report on the accelerator production of tritium materials irradiation program
A closed loop water system will be used to determine water chemistry, corrosion rates of candidate materials, .
-
Turning research into results, final report
The closed water loop system is efficient, cost-effective, and very reliable.
-
Hands-on using on-line engineering: The trend to better solutions
B. Closed loop water system .
-
Specifying DC chopper systems for electrochemical applications
Heat exchangersfor closed loop water systems are available as tube and shell or plate and frame.
Indicates content that may require registration and/or purchase.