Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Practice for Outdoor Evaluation of Wet Stack Storage Conditions on Coil-Coated Metals
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our 60134 Test Lead is our 34 model Test Needle Probe to Stacking Standard Banana Plug on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10” to 60”. The 0.45” Needle tip probe has a 0.080” diameter and is housed in a tapered nylon body with E-Z-Grip Finger Flange Handle.
- Attenuation Factor: 1X
- Features: Other
- Probe Type: Voltage
-
Supplier: Radwell International
Description: 24 VDC COIL STACKING SOLENOID VALVE, FOR USE WITH SIERRA 18MM & PREMAIR VALVES. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our 60234C Test Lead is our 34 model Test Needle Probe to 0.080” Stacking Pin Plug on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10” to 60”. The 0.45” Needle tip probe has a 0.080” diameter and is housed in a tapered nylon body with E-Z-Grip Finger Flange Handle. The
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: ASTM International
Description: 1.1 This procedure describes the practice for determining relative performance of coil-coated metal in an outdoor wet stack testing environment. 1.2 The purpose of this test is to evaluate relative wet stack corrosion resistance and blistering. Substrates, pretreatments, primers, topcoats,
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR OUTDOOR EVALUATION OF WET STACK STORAGE CONDITIONS ON COIL-COATED METALS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Radwell International
Description: STACK LIGHT LENS, LED LIGHT MODULE, 50 MM (1.31/32 INCH), COIL: 110/120 VAC 50/60 HZ, FLASHING, AMBER LENS AND LED. FREE 2 YEAR RADWELL WARRANTY
- AC Voltage Rating: 120 volts
- Light Colors Available: Amber (Orange)
- Light Options: Flashing
-
Supplier: Swiger Coil Systems, A Wabtec Company
Description: Swiger Coil Systems, A Wabtec Company was founded in 1975 to provide armature coils, stator coils, and field service coils for the motor repair industry. We have grown to provide production quantities of OEM coils, repair or manufacture edgewound coils and
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Solenoid Coil, Stators, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Industrial, Machine Tools, Marine, Medical, Military, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: Midwest US Only, North America, Other, United States Only
-
Description: Efficiently handles vertically stacked coils of any size coil I.D. from 16" to 20". Leg positioning handle is easy to operate and has a positive locking feature. Complies with ASME standards.
-
Description: With a motorized 350° rotation at approximately 2 RPM and motorized leg drive, the Rotating Bail maximizes the efficient handling of coils. Leg drive speed - 2.8" per second. Narrow aisle stacking maximizes coil storage floor space. Curved lifting pads for coil protection. High
-
Description: Its motorized leg drive maximizes the efficient handling of coils, while the design allows for easy maintenance access to drive components Leg drive speed - 2.8" per second. Narrow aisle stacking maximizes coil storage floor space. Curved lifting pads for coil protection. High
-
Supplier: Radwell International
Description: SOLENOID, INDUSTRIAL, 110/120 V, 60 HZ, PULL TYPE ,STANDARD BASE,1.25 INCH STACKING SIZE, 0.50 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Description: A quick and easy solution to transfer slit coils from an eye horizontal to an eye vertical position where overhead clearance is limited. Pivoting wedge for easy tilting of stacked coils. Wedge acts as retainer. Efficient and easy to use. Popular for use with small, lightweight
-
Description: Specifies the main dimensions of coil formers for transformers and inductors, using a square stack of the laminations inserted in the coil formers.
-
Supplier: CSA Group
Description: Specifies the main dimensions of coil formers for transformers and inductors, using a square stack of the laminations inserted in the coil formers.
-
Supplier: H2W Technologies
Description: The VCS10-023-BS-01-MCS-R voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 6.9 lbs
- Base Length: 3.75 inch
- Base Width: 4 inch
-
Supplier: Restek
Description: High durability tubing. Recommended for: inert applications. high temperatures. high pressures. corrosive environments. zero bleed. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling.
- Outside Diameter / Size: 0.125 to 0.375 inch
- Maximum Inside Diameter / Size: 0.055 to 0.277 inch
- Application: Chemical
- Features: Coiled / Spiral, Stainless Steel
-
Supplier: Restek
Description: Our highest performing tubing. Recommended for: demanding/corrosive environments. high temperatures. ultimate inertness. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling. Sulfinert®—A
- Outside Diameter / Size: 0.125 to 0.25 inch
- Maximum Inside Diameter / Size: 0.085 to 0.18 inch
- Application: Chemical
- Features: Coiled / Spiral, Stainless Steel
-
Supplier: United Performance Metals
Description: 321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium Carbide in heat
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.008 to 0.24 inch
- Tensile Strength (UTS, Break): 75,000 psi
-
Supplier: Restek
Description: Our most popular grade of tubing. Recommended for: chromatography applications. gas delivery systems. lower pressures. inert applications. Maximum temperature of 450 °C in an inert atmosphere. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for
- Outside Diameter / Size: 0.022 to 0.25 inch
- Maximum Inside Diameter / Size: 0.011 to 0.21 inch
- Temperature Range: 842 F
- Application: Chemical
-
Supplier: Hosetract Industries, Ltd.
Description: REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 375 to 450 ft
- Hose Length: 375 to 450 ft
- Type Of Reel: Hose Reel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: weight of the usual vehicle is borne by the spring. Slow down road bumps. The coil spring is a buffer element. When the impact force of the road on the wheel is transmitted to the coil spring, the coil spring will deform, absorb the kinetic energy of the wheel, and convert it
- Features: Other / Specialty
-
Supplier: Hosetract Industries, Ltd.
Description: REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 475 to 550 ft
- Hose Length: 475 to 550 ft
- Type Of Reel: Hose Reel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Industrial Nested Wave Springs OEM Custom 17-7ph Stainless Steel Material Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that
- Outer Diameter (OD): 2.250001215 inch
- Solid Height: 0.19291349 inch
- Spring Rate: 1,003.2728564985133 lbs/in
- Features: Other / Specialty
-
Supplier: Cleaver-Brooks
Description: to a near-condensing mode when firing #2 oil (if applicable). The upper coil, lower coil, modulating valves, control system, and other system components are sized as a system to deliver the maximum possible cost savings. Features: Separate upper and lower coils – allows heating
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Allied Electronics, Inc.
Description: are tooled with provisions to modify the basic design and tooling to fit high volume applications at the lowest possible unit cost. Super-T Laminates can be supplied with fully encapsulated coils at the same price as taped coils.
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 681 test lead features the 9274 insulated alligator (crocodile) clip to the 9260 standard stacking unshrouded banana plug test connectors. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire.
- Attenuation Factor: 1X
- Probe Configuration: Alligator Clip
- Features: Other
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 680P test lead features the 9350 large insulated insulation-piercing needle cluster alligator (crocodile) clip to 9260 standard stacking banana plug. Test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire.
- Attenuation Factor: 1X
- Probe Configuration: Alligator Clip
- Features: Other
- Probe Type: Voltage
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.99606353 inch
- Spring Rate: 13.81855613390098 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Air Compressors Direct
Description: Extra Value Kit Included •25' Coil Hose, Blow Gun w/ safety nozzle •Inflation Needle and Adapter, Dual Tire Chuck, Quick Coupler •1/4" Male and Female Thread Connectors & Thread Sealant
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.7 to 2.4 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Allied Electronics, Inc.
Description: Minigrabber® Test Clip to Stacking Banana Plug With Rectractile (Coiled) Cord Type BU-5050 has BNC male connectors at both ends. Type BU-5454 has BNC male connectors with strain reliefs on both ends. Type BU-5656 features fully insulated BNC male connectors on both ends. Type BU-5659 is a BNC
-
Supplier: Visual Sound, Inc.
Description: lightweight centrally vented enclosure housing two 18 inch woofers. These advanced components, each fitted with dual voice coils, provide the highest output power-to-weight ratio of any speaker system in its class. The VT4880 can be oriented vertically in suspended arrays or it can be
-
Supplier: Air Compressors Direct
Description: staples/nails on hand for easy access Lightweight Portable Design •Well balanced and easy to carry Rubber Feet •Stabilizes compressor & eliminates movement due to vibration 1 1/4" 2-In-1 Brad Nailer/Stapler •500 Nails, 500 Staples & Bottle of Tool Oil 25 Ft. Coil Hose and Accessory Kit •1/4"
- Flow Capacity: 0.8 SCFM
- Power Source: AC Single Phase
-
Supplier: Kundel Industries, Inc.
Description: Custom Mechanical Gripping Units are custom built based upon the application. Features like gripping, flipping, rotating, expanding collars and more can be built into the gripping device. Each unit is designed to create a balanced work environment allowing the user to move the product with ease.
- Maximum Load Capacity: 0.33075 tons
- Use: Automotive, Bale / Stack, Bar / Pipe, Coil / Roll, General Industrial, Pallet / Skid
- Product Type: Lifter
-
Supplier: Radwell International
Description: 120 VAC COIL CONNECTOR STACKING SOLENOID VALVE, FOR USE WITH SIERRA 18MM & PREMAIR VALVES. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 120 volts
Find Suppliers by Category Top
Featured Products Top
-
deflection ranges. One multi-turn wave spring can often replace a coiled spring or a stack of disc springs while occupying less axial space and simplifying assembly. Common applications include mechanical seals, power transmission systems, and fluid power components in automotive, medical, and (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Are you ready to replace stacks of Single-Turn Wave Springs? Nested Spirawave Wave Springs are flat wire wave springs with multiple turns coiled in parallel to produce higher forces. Providing two to three times the force of a Single-Turn Wave Spring, they are a cost (read more)
Browse Compression Springs Datasheets for Smalley -
, unified spring structure. ?? Key Characteristics: Tightly integrated turns: Unlike stacked springs, interlaced wave springs (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Optimized Wave Springs for Advanced Mechanical Systems Wave springs provide a compact, high-performance alternative to traditional coil or disc springs, enabling engineers to reduce axial space while (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
for 30 years, but this will mark the first standard series on the market. Nested Spirawave Wave Springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. Benefits Two to three times the force of a standard single (read more)
Browse Compression Springs Datasheets for Smalley -
size, and effective vibration absorption in precision mechanical systems. Compared with traditional coil springs, wave springs deliver the same force and deflection while reducing installation space by up to 50 (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
: Compact and robust replacement for coil springs or stacks of disc springs; they can save up to 50% of axial space compared to traditional springs while handling a wide range of loads and deflections. (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
load control, chances are you’ve used or considered Belleville washers or disc springs. These components are well established in applications where axial force is needed in a limited space. However, their performance is tied to stacked configurations or fixed stamped geometries, which can (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
space-saving performance in compact LiDAR structures. Compared with traditional coil springs and disc springs, wave springs manufactured from flat wire provide a lower working height, improved load distribution, and enhanced fatigue performance, making them suitable for precision (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
A wave spring is a flat-wire compression spring formed into a continuous wave pattern. Compared to traditional coil springs, it provides the same load and deflection performance while occupying substantially less axial height (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd.
Conduct Research Top
-
Compression Spring Solid Height
The Solid Height of a compression spring is the height of the spring when all of the coils are brought together (stacked) by compression (load). Solid Height should only be specified when it is important to the function of the spring. It should be specified as a maximum allowing the spring
-
An Exhaust Solution for Controlled Environments
product mixing, tableting, spray coating, drying (which creates particulate fines through airstream abrasion or contact friction) and even packaging. Mixed-flow impeller systems can offer substantial energy savings if they are equipped with heat recovery modules consisting of glycol/water-filled coils
-
Quieting Impact and Vibration (.pdf)
Spring technology for dampening is relatively old. Stagecoaches had leaf springs, early trains had large, crude, coil-spring buffers (to absorb shocks when cars bumped together) and early automobiles made use of simple springs for dampening as well. However, these early springs were roughly
-
Flat Motor PU1215 Series New Release
By compressing the motor structure and reduce stack height, the total height of motor can reduce 46-51mm. The stator is added with one more pair of coils and carbon brushes, which is changed from a 2-pole motor to a 4-pole motor. Then the loading torque at 10000rpm can be increased by 22%
More Information Top
-
Improvement of the structure and properties of reinforcement of strength class 500
The dependence of yield strength σy on metal temperature in the coil stacker tc.s for reinforcement of three diameters (8, 10, and 12 mm) from metal of experimental melts Nos. 1 and 2 was determined (Fig. 6).
-
High-carbon wire rod made of steel microalloyed with vanadium
The following regime was determined to be optimum for ensuring high strength: tem- perature of the metal on the coil stacker 950–970°C; first six jet-cooling blocks (JCBs) operating with a fan speed of 1480 min–1 and the last two operating at …
-
New technical and technological innovations being used in the reconstruction of continuous section mills and rod mills
Thanks to several innovations – especially the newly designed coil stacker – rolling speed on the rod mill has now been increased to 140 m/sec.
-
High-carbon wire rod made of high-chromium steel
However, there was another way that the strength properties could be improved: in regime 1, wire rod 12.0 mm in diameter was cooled to 930–940°C on the coil stacker .
-
Continuous light-section-rod mill at the Moldavian Metallurgical Plant
… tables; 19) hot bed; 20) straightening machine; 21) transverse conveyor; 22) cold shears; 24) transporter; 25, 26) bundling mechanisms; 27, 28) stacking tables; 31) lO-stand finishing block; 32) guide; 33) sizing shears; 34) marker; 35) coil stacker ; 36) air-cooling section …
-
Lowest cost due to highest productivity and highest quality
This stacker even allows the use of a larger coil width.
-
Integrated Material Handling Systems - Document Summary
Today, the primary application of the bridge type stacker is in warehousing systems for handling basic metal products such as coils , bars, sheets and plates.
-
Taiwan Cold Rolled, Taiwan Cold Rolled Manufacturers
*Fin Forming Device with forming roller and gathering roller * Coil Stand *Fin Forming Roll (Roller made by high speed steel plus cold treatment) *Fin forming stand *Control cabinet * Stacker *Strip :Aluminum *Machine...
-
Logistic-dictionary
voice-controlled picking speech tool n speech tool Spreader m spreader spacer stacker m straddle truck Spriegel m bow [vehicle] · hoop [vehicle] · roof arch splashboard flap f sullage flap of coil f coil track f gauge [web] trace · track …
-
Broadening the product line and improving the method of production of flooring shapes of galvanized steel
… 0.5-1.5) x (600-1250) shaping mill includes a loading trolley, an unreeler with a tension roll, a tracking centering unit for axial control of the coil during operation, a levelling … … finished shapes to the stacker , and a stacker with …
Indicates content that may require registration and/or purchase.