Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: bending-curvature is obtained based on tri-parameters elastic-plastic constitutive model. By classifying the cold-forming process, some typical cases of cold-forming are presented in this paper, and analytical solutions with a high precision of resilience for
-
Supplier: EXAIR
Description: Replace messy mist systems - improve dry machining with clean, cold air! The Cold Gun increases tool life, tolerances and production rates by eliminating heat build-up. The quiet Cold Gun produces cold air at 20°F from compressed air to extend tool life, stop burning, and
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8443-2 series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the
- Length: 1.4 inch
- Operating Temperature: -54.44444444444444 to 260 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8443-3 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the
- Length: 3 inch
- Operating Temperature: -54.44444444444444 to 260 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8447-8 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the
- Length: 6.8 inch
- Operating Temperature: -54.44444444444444 to 260 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8443-6.5 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the
- Length: 5.2 inch
- Operating Temperature: -54.44444444444444 to 260 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-rolled and cold-rolled drawing alloy-steel sheet and strip. Material of this quality is produced principally for applications involving severe cold plastic deformation such as deep drawn or severely formed parts. This steel is produced by a
-
Supplier: Techsil Limited
Description: Loctite® SI 5331 is a white, paste silicone designed for thread sealing; recommended for use on plastic pipe threaded fittings carrying hot or cold water. Loctite® 5331 cures at ambient room temperatures under the influence of atmospheric moisture, allowing it to form a low strength
-
Supplier: Total Plastics, Inc.
Description: Lexan™ Margard™ formable grade transparent coated sheet is flame retardant, offering excellent impact and abrasion resistance. Meets FAR 25 .853 A & B, BMS8 -246 type I. It can be drape-formed or cold formed to soft radii and has been specifically developed for aircraft window dust covers.
- Industry: Aerospace
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Opaque sheet products combine excellent impact performance and stiffness with ease of thermoforming or cold forming. They offer a consistent high-quality surface and cost-effective part differentiation through wide color availability.
- Form / Shape: Film / Sheet
- Features: Flame Retardant (e.g. UL 94 Rated), Thermoplastic
- Industry: Medical / Food (FDA, USDA)
- Chemical System: Polycarbonate (PC)
-
Supplier: Scientific Polymer Products, Inc.
Description: Polyvinylpyrrolidone Catalog # : 658 CAS : 9003-39-8 Physical Form : Powder Approx Mw : 40,000 Refractive Index : 1.5300 Intrinsic viscosity : 0.225 Tg (C) : 175 Soluble in : Alcohols, amines, chloroform, glycols, methylene chloride, nitroparaffins, water (cold)
- Index of Refraction: 1.53
- Chemical System: PolyVinyl Chloride (PVC)
- Type: Thermoplastic
-
Supplier: Henkel Corporation - Industrial
Description: resistance even after exposure to heat, cold and humid conditions. Conductive Flexible coating Can be applied to plastic or paper substrates Maintain low resistance even after heat exposure, cold and humid conditions
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Protective Sleeving - Tubing, Shrink; 0.67 in. (Min.) to 1.38in. (Max.); 12.0 in.; Black -- 70113639Supplier: Allied Electronics, Inc.
Description: Cold Shrink™ Connector Insulators, 8420 Series, Polypropylene Material, 1400 PSI Tensile Strength The 8420 series cold shrink connector insulators are open-ended, tubular, rubber sleeves that are factory expanded and assembled onto a removable plastic core. After the tube has
-
Protective Sleeving - Tubing, Shrink; 0.95 in. (Min.) to 1.94in. (Max.); 12.0 in.; Black -- 70113640Supplier: Allied Electronics, Inc.
Description: Cold Shrink™ Connector Insulators, 8420 Series, Polypropylene Material, 1400 PSI Tensile Strength The 8420 series cold shrink connector insulators are open-ended, tubular, rubber sleeves that are factory expanded and assembled onto a removable plastic core. After the tube has
-
Supplier: Allied Electronics, Inc.
Description: Cold Shrink™ Connector Insulators, 8420 Series, Polypropylene Material, 1400 PSI Tensile Strength The 8420 series cold shrink connector insulators are open-ended, tubular, rubber sleeves that are factory expanded and assembled onto a removable plastic core. After the tube has
-
Supplier: Allied Electronics, Inc.
Description: Cold Shrink™ Connector Insulators, 8420 Series, Polypropylene Material, 1400 PSI Tensile Strength The 8420 series cold shrink connector insulators are open-ended, tubular, rubber sleeves that are factory expanded and assembled onto a removable plastic core. After the tube has
-
Supplier: U.S. Plastic Corporation
Description: of purchase and other applications. Forming temperature 250F. - 320F. Meets FDA standards. Working temperature -40F - 150F. Not UV stabilized. Brake forming and cold bending operations can be used to make simple bends and curved areas.
- Form / Shape: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: aesthetics. The product can be thermoformed, pressure formed, twin sheet formed or used in flat or cold-formed applications. Paintable and/or available from SABIC Innovative Plastics in a range of colors, Ultem 1668A sheet is finding use in an array of interior aircraft applications,
- Overall Thickness: 0.055 to 0.125 inch
- Overall Width: 48 inch
- Overall Length: 36 to 144 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Laird Plastics, Inc.
Description: materials with the utmost efficiency. Bending: Laird Plastics can use either heating or cold processes to bend plastic sheets. Cold bending is an excellent solution for creating curves and bends using flat sheet stock, and maintains the integrity of the sheet. Many
- Materials: ABS, PVC, Polycarbonate (PC), Polyethylene (PE)
- Capabilities: Machining, Polishing
- Features: North America, Southern US Only, United States Only
-
Supplier: U.S. Plastic Corporation
Description: glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: weight of glass and 1/3 the weight of acrylic. Solar grade co-extruded layer protects the sheets against yellowing and surface wear from extended UV exposure. 100% recyclable. Maintains properties from -40F to 248F. Minimum bend radius is 43.75" for cold formed arches. Use 100% silicone
- Form / Shape: Film / Sheet
-
Supplier: Henkel Corporation - Industrial
Description: composites. It also provides high elongation and excellent cold temperature impact strength. It forms resilient bonds and maintains its strength over a wide range of temperatures. Non-sag Fast fixture time Excellent bond strength Provides high elongation and excellent cold temperature
- Viscosity: 190,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Two Component System
-
Supplier: M&P Manufacturing USA, Inc.
Description: More and moreproducts today have a plastic component included in the design. M&PManufacturing USA has extensive injection molding and extrusion capabilities to meet these needs. Weproduce parts using a broad range of technologies and materials meeting the exactrequirements of our Customer's
- Materials: ABS, Acrylic, Nylon / Polyamide, PPE/PPO, PVC, Polycarbonate, Polyurethane / Urethane
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Cold Extrusion, Hot Extrusion
-
Supplier: Akro-Mils, Inc.
Description: Louvered Floor Rack,One Sided,H 75 1/8. Single-sided floor racks can be placed against wall to save floor space. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support 36clear AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.
- Capacity: 1,000 lbs
- Length: 35.75 inch
- Width: 17 inch
- Category: Industrial
-
Supplier: Albion Casters and Wheels
Description: Manufactured from cold formed steel, this popular series is recommended for heavy duty applications. A heat treated king bolt and nut ensure longer caster life. FEATURES Top Plate: Cold formed from 1/4” steel plate to provide the strongest possible section for swivel bearing Swivel
- Load Capacity: 300 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2.5 inch
- Wheel Diameter: 4 to 10 inch
- Height: 5.625 to 11.5 inch
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: possible in applications where space is at a premium. The two piece valve body consists of a polyamide outer frame and an internal core which handles the medium. This part can be manufactured in high performance, plastics including PEI and PEEK, to enable use with higher temperature media. A
- Valve Size: 0.05905515 to 0.1968505 inch
- Pressure Rating: 0 to 116.03016 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: heat transferring medium through a special cold forming process. Cartridge heaters can withstand tough industrial usage; they can transmit up to 200 watts/in² heating capacity and are able to attain up to 1500°F sheath temperature. In order to facilitate installation and heat
-
Supplier: Albion Casters and Wheels
Description: available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and
- Load Capacity: 500 to 900 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s 52 Series is manufactured from cold formed steel. This series is highly recommended for use in medium duty industrial caster applications. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and
- Load Capacity: 350 to 1,400 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 10.125 inch
-
Description: and hammers; powered press brakes; metal shears; iron workers; cold headers; die-casting machines; plastic injection molding machines; stretch forming machines; roll-bending machines; welding machines; welding presses; radial expanding and compression equipment; packaging
-
Description: Walk in Temperature Humidity Climatic Stability Test Chamber is used to test various types of materials for their tolerances of heat, cold, dry, humidity. It is applied for quality inspection for All types of big test samples, such as electronic products, electric appliance, and products from
- Chamber Capacity: 35.31465726981547 to 953.4957462850176 cubic feet
- Temperature Range: -40 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Long-Lok Fasteners Corporation
Description: Self-Seal™ fasteners, manufactured exclusively by Long-Lok, are designed to provide the optimum combination of sealing and fastening in one complete unit. They are cold formed for strength and uniformity, and then assembled with O-rings capable of sealing almost any fluid or gas. With
- English Sizes: 1/4", 10, 4, 5/16", 6
- Drive: Allen, Philips, Slotted, Special Six Lobe Head / Torx®
- Body Material: Alloy Steel
- Coatings or Finishes: Black Oxide, Cadmium Plating, Passivation, Zinc Plating
-
Supplier: Eastman Chemical Company
Description: blades commonly used for plastic. Spectar Stratus can be vacuum-formed at lower temperatures than other plastics without pre-drying the sheet. It forms clear, strong bonds with commercially available cements and solvents. It accepts screen-printing, painting, laser-marking, and
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Albion Casters and Wheels
Description: available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and
- Load Capacity: 250 to 550 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
Find Suppliers by Category Top
Featured Products Top
-
. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
) takes place; the metal thickness is not changed except for a slight thinning at the bend radii. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
robotic machine,TIG welding machine,cnc lathe,etc.these part manufactured by sheet metal parts,such as laser cutting,cnc blanking,bending,welding,and cold drawing flanging or cold forming process, Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
the cost, our process can be:stamping,laser cutting, pipe laser cutting, cnc bending, CO2 welding,TIG welding, laser beam welding,,cold and hot forming,hot forging, cnc precision machining for these assembling parts, we can source the component such as the spring, bearing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
is open to any design the following materials used in the main components of a medical grade foot control have proven to be very successful: • Aluminum • Plastic • Molded PVC • Cold Rolled Steel • Stainless Steel • Cast Zinc • Cast Iron (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Process: stamping, laser cutting, cnc bending, stamping die forming, CO2 welding, TIG welding, Laser beam welding, cold drawing the steel flat or steel bar, we will analysise and choose the suitable process for parts to save cost, always optimize the solution (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
engineering, chemical engineering, and petroleum. Good processability: Copper joints are easy to process and undergo plastic deformation, and can be manufactured through various methods such as forging, cold extrusion (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations. Consistent shapes and (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
place; the metal thickness is not changed except for a slight thinning at the bend radii. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process (read more)
Browse Converting Services Datasheets for MP Metal Products
Conduct Research Top
-
Cold Heading Basics
Introduction to Cold Heading. Cold heading is a cold forming process that essentially involves applying. force with a punch to the end of a metal blank contained in a die. The force. must exceed the metal's elastic limit (yield strength) to cause plastic flow. It may be considered a forging
-
Types of Cold Working Processes: Definitions, Applications, and Benefits
Cold work is any metalworking process that plastically deforms the alloy below its recrystallization temperature. Each alloy has a unique recrystallization temperature but for the purposes of this article, it 's often found around halfway to the metal 's melting point. From roll forming and coining
-
Magnetic Stripe
ferrite. These materials are mixed with a resin to form a uniform slurry which is then coated onto a substrate. In the case of a credit card or similar application the slurry is usually coated onto a wide plastic sheet and dried. The coating is very thin and the plastic allows the coating to be handled
-
The Ultimate Tapping Screw for Plastics
exhibit varying levels of flexibility and memory; for example, ABS (acrylonitrile), PC (polycarbonate), and Nylons. These and many others have "cold flow" properties and are ideal for self-tapping screws of the thread forming or thread rolling styles. Given that, let's focus on a thread design that isn't
More Information Top
-
Cold forming of plastics part II. Draw forming of laminates containing crosslinkable core
Because cold forming offers significant advantages in the rate of production as compared with standard thermoforming techniques, it is not surprising that the search for a suitable cold formable plastic con- tinues in many directions.
-
Investigation of the ductility of rolled polymers
Practical interest in the problem was limited due to the large spring-back observed in cold formed plastic parts.
-
An analytic study of tensile and puncture test behavior as a function of large‐strain properties
The importance of un- derstanding this relationship lies not only within the context of impact and puncture re- sistance, but also with regard to the physics of cold forming plastic materials into structural components.
-
New method for forming shaft having thread and spline by rolling with round dies
Klepikov and Bodrov [7] also declared that the cold plastic forming is a preferable method in mass production of spline shafts.
-
Effect of a Loading Mode on Damage Accumulation in the Material
As is known [8], one of the important characteristics of the change in physicomechanical properties of the metal, subjected to cold plastic form changing, is hardness.
-
Effects of stress relief coupled with reduced EBW energy on flow formed maraging steel weldment
It is a cold plastic forming technique which is believed to form products of enhanced mechan- ical properties.
-
Effect of post-weld heat treatments on microstructure and mechanical properties of electron beam welded flow formed maraging steel weldment
It is a cold plastic forming technique which is believed to form products of enhanced mechanical properties.
-
Cold rolling of polymers. 1 Influence of rolling on properties of amorphous polymer
Thus cold formed plastics will be limited in their applica- tion because of dimensional changes at elevated tem- peratures.
-
Effect of precyclic loading on stress-corrosion-cracking initiation in an X-65 pipeline steel exposed to near-neutral pH soil environment
The steel pipelines are usually fabricated from coils of steel sheets or steel plates through various stages of cold plastic forming .
-
Thermoplastic Composite Technology; Tougher Than You Think
As the cold plastic forming is not a true measure of shear strength an off-axis tensile test was adopted to measure shear (ASTM D3846).
Indicates content that may require registration and/or purchase.