Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Marposs Corp
Description: DESCRIPTION GEMCMS is a highly effective tool for minimizing collision damage. GEMCMS reduces the crash detection time to less than 1 millisecond. Valuable time is gained, the stop command will be executed much quicker. A special sensor detects slightest µ-range deformations inside the
-
Supplier: Effecto
Description: The QS-4500 is a dynamically variable collision sensor that operates on an air pressure system – and provides excellent protection in harsh environmental conditions. A regulated air supply provides positive, variable pressure to hold the collision sensor rigid during normal
- Sensing Type: Pneumatic
-
Supplier: ATI Industrial Automation
Description: The Protector is ATI Industrial Automation's patented robotic collision sensor designed to prevent costly damage to robotic end-effectors resulting from robot crashes. The Protector's features include: automatic reset, high repeatability, large moment rotation, rugged design and low cost.
- Angular Compliance (+ / -): 10 degrees
- Rotary or Torsional Compliance (+ / -): 20 degrees
- Axial Compliance: 460 mil
- Sensing Type: Mechanical
-
-
Supplier: Interface Displays & Controls
Description: IR/visible flash pattern regulation IR dimming capability Light color: Aviation red Equipment weight: 2.1 lbs. Input/output protection Lightning protection RTCA/DO 160E
- Specialty Applications: ARINC / Avionics, Vehicle Safety
- Flash Type: Continuous Indication
- Supply Voltage: DC / Battery
- Mounting: Flange Mount
-
Supplier: Marposs Corp
Description: DESCRIPTION GEMCMV is a highly effective tool for minimizing damage caused by dynamic collisions. GEMCMV reduces the crash detection time to less than 1 millisecond. Valuable time is gained, the stop command will be executed much quicker. The system measures acceleration in up to 3 axes
-
Supplier: AGI - American Grippers Inc.
Description: Dynamically Variable Trip Points - Use air regulator to adjust the breakaway moment. Being able to program your collision sensor offers protection at all speeds of operation. The breakaway threshold adjusts to match the working forc ranges of your robot/application. High Reliability -
- Angular Compliance (+ / -): 5 degrees
- Rotary or Torsional Compliance (+ / -): 360 degrees
- Axial Compliance: 366 mil
- Repeatability: 0.0005 mil
-
Description: ISO/TS 29062:2009 specifies a test method for child restraint systems in side impact collisions. The test method simulates the conditions in which most of the serious injuries occur, and for which the child restraint characteristics can improve the protection of the child.
-
Supplier: CSA Group
Description: ISO/TS 29062:2009 specifies a test method for child restraint systems in side impact collisions. The test method simulates the conditions in which most of the serious injuries occur, and for which the child restraint characteristics can improve the protection of the child.
-
Supplier: Accuris
Description: REGULATION NO 94 OF THE ECONOMIC COMMISSION FOR EUROPE OF THE UNITED NATIONS (UN/ECE) UNIFORM PROVISIONS CONCERNING THE APPROVALOF VEHICLES WITH REGARD TO THE PROTECTION OF THE OCCUPANTS IN THE EVENT OF A FRONTAL COLLISION
-
Supplier: Precitec, Inc.
Description: Features: integrated, non-contact, patented distance sensors modular system error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded mechanical protection if collision occurs (optional) magnetic protection if collision occurs
- Type: Component / Subsystem
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Accuris
Description: REGULATION NO 95 OF THE ECONOMIC COMMISSION FOR EUROPE OF THE UNITED NATIONS (UN/ECE) UNIFORM PROVISIONS CONCERNING THE APPROVALOF VEHICLES WITH REGARD TO THE PROTECTION OF THE OCCUPANTS IN THE EVENT OF A LATERAL COLLISION
-
Supplier: SAE International
Description: The conventional hood with single material and stiffener structural form conceals some limitations on pedestrian protection and lightweight, not satisfying the requirements of structural strength, pedestrian protection and lightweight contradictory with each other at the same time. In
-
Supplier: RAD
Description: The Stainless Steel Ultimatic™ Collision Sensor is RAD’s patented mechanical collision sensor that: Stops the robot* within 2 to 10ms of a collision to minimize costly damage to the robot arm and/or tooling. RAD’s collision sensor provides protection even if the
-
Supplier: ASME
Description: This Standard defines structural performance requirements for rail transit vehicles (railcars) including heavy rail, light rail, and streetcars. The objectives are to reduce injury risk and equipment damage resulting from railcar collisions by providing a means of protection when other
-
Supplier: ASME Standards and Certification
Description: This Standard defines structural performance requirements for rail transit vehicles (railcars) including heavy rail, light rail, and streetcars. The objectives are to reduce injury risk and equipment damage resulting from railcar collisions by providing a means of protection when other
-
Supplier: Brooks Automation, Inc.
Description: DDR takes up less space compared to vertically-articulated robots and minimizes collision forces through its inner link moving under the outer link and its ability to tuck in its arm for higher tool speed with lower kinetic energy. Soft foam covers provide protection during
- Load Capacity: 8 kg
- Reach: 896.0000000000001 mm
- Industry / Application: Assembly
- Robot Type: Collaborative / Cobot
-
Supplier: KEYENCE
Description: applications. Using the "time-of-flight" detection method, the SZ Series can easily monitor complex zones, while still remaining unobtrusive with its compact size. This makes the SZ Series ideal for a wide variety of applications including area protection, access protection, mobile
- Protection Zone: 1.2009113515078702 to 4.200141731923465 m
- Warning Zone: 2.9992303804155944 to 10.000482599739396 m
- Configurable Zones: 2
- Scanning Angle: 270 degrees
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: An in-house safety concept enables the integration of a collision-protected bearing for the sensor plate in addition to the known collision protection for the articulating unit. This reliably prevents sensor damage in the event of a collision with the part. Another
- Features: Detachable Stylus Module
- Mounting: Horizontal
- Probe Type: Proximity (Noncontact) Probe
-
Supplier: LINAK U.S. Inc.
Description: desk designs. Optional PIEZO™ (collision protection) can be chosen. PIEZO minimizes the risk for damages on a desk caused by collision with an obstacle. The DL19 system is controlled by a DESKLINE® control box (CBD), it ensures optimal parallel drive and a pleasant low noise
- Maximum Load: 179.84 lbs
- Maximum Stroke: 25.590565 inch
- Maximum Speed: 1.49606299212598 in/sec
- Retracted Length: 22.047256 inch
-
Supplier: Cogan USA, Inc.
Description: Sturdy and functional, protect your workspace inside and out from collision damage with Cogan steel pipe bollards. The no-nonsense solution for directing traffic and protecting your assets, our bollards absorb impact to increase safety and security in your facility. Use Cogan bollards to
- Height: 24 to 42 inch
- Diameter / Width: 4.5 to 6 inch
- Shape: Round Post
- Materials: Steel / Stainless
-
Supplier: SAE International
Description: Administration's National Fire Incident Reporting System (NFIRS) and the National Fire Protection Association's (NFPA's) fire department survey were used to estimate the frequency and associated losses of such fires attended by local U.S. fire departments, and the major factors in these fires
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: level of accuracy at every measured point. Additional highlights include the all-around collision protection for the ram and the probe, and the temperature compensation for the workpiece and scales. VAST navigator technology The MMZ T is equipped with the VAST gold active scanning
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 79 inch
- y-axis Measuring Length: 118 inch
- z-axis Measuring Length: 63 inch
-
Supplier: Infineon Technologies AG
Description: The Infineon XENSIV KP305 is a pressure sensor for side crash detection in passenger cars and other collision detection systems. It provides an output proportional to the pressure change inside a crash-sensitive air volume, offering relative pressure as a digital Manchester encoded output
- Working Pressure Range: 45.5 to 20.30515751000758 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: IZMAC Co., Ltd.
Description: collar is not necessary when shock absorber has steel head, and poly pad & urethane cap will helps to decrease collision noises efficiently. Rod cover is made of long lasting materials with function of seal protection and that enable to guarantee long life. Speed ranges standard : 0.3
- Absorber Stroke: 2.9527575 inch
- Extended Length: 9.6456745 inch
- Maximum Force (P1): 7.1936 to 19.7824 lbs
- Energy per Cycle: 6,637.16814159292 In-lbs
-
Supplier: Micro-Epsilon Group
Description: rotatable cable outlet and their compact design, these sensors can also be installed in difficult-to-access and narrow places. The compact sensors are designed for automation and are used for presence detection and collision monitoring, for example. Their robust plastic housing with IP69K
- Measurement Range: 0.001181103 to 393.701 inch
- Operating Temperature: -22 to 140 F
- Resolution: 1 mm
- Sampling Frequency: 0.333 kHz
-
Supplier: ACE Controls Inc.
Description: sample to find an optimum solution. The SLAB damping pads are proven impact or collision protection. They are used on luggage and transport belts, conveyor systems, pneumatic, electromechanical and hydraulic drives as well as on linear carriages.
- Height or Thickness (Before loading): 0.4724412 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: ASME
Description: collisions, so as to enhance passenger safety, and limit and control damage. This Standard does not cover light rail vehicles, automated people movers, and freight, commuter, or high speed rail vehicles. It does not cover structural repairs, fatigue, corrosion, fire protection,
-
Supplier: ASME Standards and Certification
Description: collisions, so as to enhance passenger safety, and limit and control damage. This Standard does not cover light rail vehicles, automated people movers, and freight, commuter, or high speed rail vehicles. It does not cover structural repairs, fatigue, corrosion, fire protection,
-
Supplier: Pexco
Description: Pexco’s High Visibility Fence Markers were initially designed for the protection of Sage Grouse in the Western U.S. These markers drastically reduce strikes and collisions with wire fences. Applying highly visible markers every three feet to wire fences has been shown to reduce
- Industry: Building / Construction, General Industrial
-
Description: widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Geekplus Technology Co., Ltd.
Description: navigate complex environments without collisions. Safety is a key focus of the M1000C, which includes an active control pedal and four emergency buttons, providing multiple layers of protection for both cargo and personnel. This design makes it suitable for use in shared workspaces
- Load Capacity: 1,000 kg
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
-
Supplier: Marposs Corp
Description: DESCRIPTION The P1dAE system is able to satisfy various requirements such as the continuous control of the grinding and dressing processes and it can minimise the damages in case of collision in the work area. Up to two acoustic sensors, managed contemporaneously can be connected and there
- Frequency Range: 1,000,000 Hz
- Meter Style: Sound Level Meter
Find Suppliers by Category Top
Featured Products Top
-
) to prevent collisions. For safety protection, it offers flexible Region of Interest (ROI) to set safe zones, plus Simple (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
) to prevent collisions. For safety protection, it offers flexible Region of Interest (ROI) to set safe zones, plus Simple (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
result is a self-correcting manufacturing process that consistently produces parts within specification. For unattended operation, machine protection is equally critical. Marposs' Collision Monitoring System (CMS) continuously monitors machine behavior and detects abnormal conditions that may (read more)
Browse Process Monitors Datasheets for Marposs Corp -
equipment costs and simplify production. An integrated protection device also helps safeguard the gauge in the event of frontal collisions. Working seamlessly with a WRI radio receiver and a MARPOSS P7 or E9066 amplifier, the WRG enables real-time measurement (read more)
Browse Bore and ID Gages Datasheets for Marposs Corp -
along to the curing oven. For the past four summers, Nutter has worn a 3M Versaflo face shield that supplies fresh air, keeping his face and head from overheating. Bruce Dunehew, the Collision Center Manager, was impressed by the effectiveness of the mask and wanted to expand protection to cool (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
As robotics and intelligent automation systems continue advancing, force sensing accuracy plays an increasingly critical role in system control, collision detection, and motion precision. Conventional sensing solutions often face challenges related to crosstalk (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
narrower protection zone. The UAM-05LP is a compact and light-weight safety scanner which can be mounted in confined spaces. It uses a 2D LiDAR system to monitor a 5 meter protection zone, with up to 20 meter warning area, and has a 270° field-of-view. It is equipped with an (read more)
Browse Safety Laser Scanners Datasheets for Schmersal Inc. -
Measurement tests according to ISO 10218 and ANSI A3 R15.06 Within collaborative applications where there exists direct interaction between a human operator and a Class I robot, collisions between the two cannot be overlooked, but rather expected as a reasonable foreseeable event. Current (read more)
Browse Engineering Consulting Services Datasheets for Schmersal Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
utilize expanded stainless and low-carbon steel to increase the structural support of high temperature gaskets used for head and exhaust gaskets. Dexmet's expanded foil materials offer both EMI and RFI frequency shielding protection as well. Common applications are flat ribbon cable used in (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
detection and collision monitoring - Quality inspection and product testing - Force-guided robot teaching - Laboratory automation and robotics research - End-effector force monitoring - Human-robot interaction and physical AI development For surface finishing applications, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Retrofit Your Vehicles with Collision Protection
Forklift drivers need a high level of concentration when manoeuvring in reverse. The camera-based anti-collision system from ifm, which automatically detects persons and obstacles in the rear area of the vehicle, warns the driver and stops the vehicle, if necessary, provides support.
-
Large Planes cause Less Stress at TREPEL Airport Equipment
TREPEL Airport Equipment utilizes SICK 's Aircraft Protection System object detection system to improve operations and reduce the risk of collisions on the runway. Schedules are tight. The apron is crowded. And tractor drivers are constantly moving a wide range of aircrafts. Today 's airports
More Information Top
-
Integral safety of motor vehicles
Collision protection in road traffic.
-
Passive safety of motor vehicles
Collision protection in road traffic; 2000.
-
Protection of bridge piers against ship collision
For this purpose, indepen- dent impact collision protection supported on three piles was placed upstream, see Fig. 44a.
-
States > Wisconsin > State > Regulations > Agriculture‚ Trade and Consumer Protection > [WI AC sps 310] 093 - Flammable and Combustible Liquids
Vehicle collision protection .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42817/43522661-MIT.pdf?sequence=2
We examine overspeed and collision protection for a set of vehicles traveling on straight tracks, on binary merges, and on a directed graph of tracks involving binary merges and diverges.
-
http://prijipati.library.usyd.edu.au/bitstream/2123/2773/1/jf-roberts-2008-thesis.pdf
COLLISION PROTECTION SYSTEM: .
Indicates content that may require registration and/or purchase.