-
Supplier: West Control Solutions
Description: set up to change (green to red) to indicate alarm status. With either temperature or process inputs available and a choice of alarm and retransmission outputs, the N8080 can serve most process indication requirements. Benefits & Features Large 5 digit display Security lock Color
- Computer Interface: Computer Interface
- Features: Controller
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: West Control Solutions
Description: The 8010+ is a digital panel process indicator which provides a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 8010+ provides a jumperless configuration, plug in
- Number of Control Outputs: 5 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Temperature Indicators - Non-Reversible Temperature Label -- TL-TI Non-Reversible Temperature LabelsSupplier: OMEGA Engineering, Inc.
Description: Triple Level Thermal Disinfection Indicator (TDI) is designed to withstand the extreme conditions within an industrial dishwasher and provide permanent proof that a rated temperature has been reached. Not one, but 3 distinct temperature levels depending upon need. An
- Sensed Temperature Range: 149 to 179.6 F
- # of Inputs / Channels: 1 #
- Fahrenheit Display Range: 150 to 180 F
- Celsius Display Range: 65 to 82 C
-
-
Supplier: Tempco Electric Heater Corporation
Description: Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature
- Mounting Options: Other
-
Supplier: Tempco Electric Heater Corporation
Description: Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature
- Mounting Options: Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALABEL® is a self-adhesive temperature monitor consisting of a heat-sensitive indicator sealed under a transparent heat-resistant window. The indicator circle turns from light gray to black at the temperature rating shown on the card. Color change is not
- Sensed Temperature Range: 100.4 to 129.2 F
- # of Inputs / Channels: 1 #
- Fahrenheit Display Range: 100 to 130 F
- Celsius Display Range: 38 to 54 C
-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensive and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100°C is +/-1°C100°C to 154°C is
-
Supplier: Tempco Electric Heater Corporation
Description: Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature
- Mounting Options: Other
-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensive and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy Tolerances29°C to 99°C is +/-1°C100°C to 154°C is +/-1.5°C160°C to
-
Supplier: ThermometerSite.com
Description: +/-(1%+1°C) Temperature range 29-290°C Labels or Strips Silver to Black Color Change Last Black Event is the highest temperature achieved Dual Scale - with corresponding °F and °C - (as pictured) Specifications: Size: 0.47" x 0.51" (12 x 13mm) Type: Single
-
Supplier: OMEGA Engineering, Inc.
Description: Triple Level Thermal Disinfection Indicator (TDI) is designed to withstand the extreme conditions within an industrial dishwasher and provide permanent proof that a rated temperature has been reached. Not one, but 3 distinct temperature levels depending upon need. An
-
Supplier: Traceable® Products
Description: Indicator Humidity Sponges™ Indicator Sponge has one side of clear film and one of white Tyvek*. It contains blues particles which turn pink when the desiccant has reached its moisture capacity and needs to be replaced. Indicator Humidity Sponge™ cannot be regenerated.
- Absorption (% Dry Weight): 16 %
- Features: Color Changing, FDA Compliant, Specialty / Other
- Type: Desiccant
- Application: Electronics, Moisture / Humidity Control, Pharmaceutical / Medical, Sanitary / Food Grade
-
Supplier: OMEGA Engineering, Inc.
Description: The ML4C are miniature non-reversible temperature labels. Each label contains 4 dots with different temperature ranges. Upon reaching the rated temperature, the dot will change color. Even though the temperature may drop, the dot will retain the color
-
Supplier: Paper Thermometer Company
Description: Our 5-Temp Thermolabel features five incremental temperature sensitive elements that produce a non-reversible white to black color change at their rated temperatures. This provides a clear indication of which temperature has been reached. The self-adhering
- Indicating Temperature: 340 to 380 F
- Features: Adhesive, Other
- Type: Film / Label
-
Supplier: ThermometerSite.com
Description: • Easy to Use & Versatile • 1.4” L x 0.7”w with self adhesive • Pull safety TAB to activate sensor after acclimating to product temperature above rated temperature • Changes color clear to red when exposed to rated temperature • Available from - 20 to +15°C •
-
Supplier: Dynisco
Description: Features and Benefits Graphical/text LCD Display with color change LED backlight on alarm (red/green) Graphical trend view of process, alarms & events as standard Easy to use Setup Wizard Display of differential pressure is available USB port option for access to configuration and log
- Analog Input Channels: 1
- Response Time: 50 milliseconds
- Accuracy: 0.1 to 1 ± % of Full Scale
- Width: 96 mm
-
Supplier: Specialty Product Technologies
Description: configuration, plug in output boards and quick and easy setup. The S428A further provides a new user-selectable dual color display option with fixed red or green displays or a green to red color change when an alarm condition occurs.
- Number of Digits: 5
- Input Type: DC Current, DC Voltage, Temperature
- Display Type: Numeric Display
- Outputs: Relay
-
Supplier: LCR Hallcrest
Description: ThermostripTM DC is a highly accurate heat indicator designed for use within a drying, curing, laminating or bonding process. The individual strip has 5 temperature settings that when exposed to heat will permanently change color from silver to black Indicating attained
- Indicating Temperature: 190.4 to 230 F
- Features: Adhesive, Other
- Type: Film / Label
- Industry: OEM / Industrial
-
Supplier: HydraCheck Inc.
Description: Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures non-contact temperature up to 1202°F (650°C). Built-in laser pointer
- Fahrenheit Scale: -4 to 1,202 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -20 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Cole-Parmer
Description: PREVENT ACTIVATION WHILE IN TRANSIT Labels are made up of a series of temperature-sensitive elements sealed between heat-resistant substrates with transparent windows. Each element changes color distinctly as its rated temperature is met or exceeded. The changes to
- Type: Film / Label
-
Supplier: OTEK Corporation
Description: By simple front panel push-button setup, one meter with a DC signal conditioner can be programmed to display a large number of variables and scales, including watts, volts, amps, RPM, percent, DC voltage, current, strain gauges or process signals. The temperature signal conditioner allows the
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Electroluminescence (EL). When determining the accuracy of an LED s illumination, color temperature measurements are particularly important. This instrument utilizes sensors that closely parallel the color-matching functions specified by the International Commission on
- Operating Temperature: 14 to 104 F
- Operating Humidity: 0 to 85 %
- Property Measured: Chroma
- Remote Interface: Computer Interface
-
Supplier: Ircon, Inc.
Description: space, reduces installation costs and eliminates costly duplication of control instrumentation. The advantage of a two-color, or ratio thermometer, allows reliable temperature measurements for difficult high temperature applications where target emissivity changes; where
- Temperature Range: 1,300 to 6,500 F
- Operating Temperature: 30 to 130 F
- Electrical Output: Current, Voltage
- Technology: Optical Pyrometer
-
Supplier: Cole-Parmer
Description: shows changes in temperature instantly Ensure product quality during lyophilization, dry ice shipping, and freezer storage with the LyoTemp logger. Alarm status LED indicators are color-coded: green blinks to indicate safe conditions, yellow blinks when temperature
- Data Acquisition: Datalogger / Recorder
-
Supplier: ASTM International
Description: may obscure the color change of the indicator, resulting in poor reproducibility. 1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and
-
Supplier: Flow Technology, Inc.
Description: At the heart of the FUSION system is a real-time data display that shows critical fuel information to the crew. Using a sunlight readable color liquid crystal display (LCD), the data is presented as simple numeric and analog color-coded bars. The wheelhouse can be a busy place and so
- Accuracy: 0.25 ±% FS
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: Euchner-U.S.A., Inc.
Description: release with door handle Optional buttons and indicators can be integrated directly into the housing Actuating direction is easily changed without disassembly Non-locking, Mechanical locking and Electrical locking versions available New changeable pushbutton color versions available
- Maximum Current: 0.35 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -4 to 131 F
-
Supplier: BinMaster, Inc.
Description: The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21
- Material Temperature Range: -4 to 284 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Side mount, Top mount
-
Supplier: LJ Star
Description: high temperature fluids. More than a safety device, the MagnaStar’s rugged design also minimizes operating costs by eliminating downtime due to leaks or required maintenance. The MagnaStar™ level gauge has no glass tube to replace or multiple gaskets to maintain. The two-color
- Maximum Operating Pressure: 900 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Infineon Technologies AG
Description: indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED
- Output Current: 5 to 80 milliamps
- Number of Channels: 3 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board
- Output Current: 15 to 240 milliamps
- Number of Channels: 1 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation
- Output Current: 5 to 120 milliamps
- Number of Channels: 2 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board
- Output Current: 5 to 80 milliamps
- Number of Channels: 3 #
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: easy-to-read colors: red, orange and green. The color change can be tied to the setpoints, providing the operator with a visual display of changing conditions in the application. And that’s not all! A second display line is a 0.35" high 9-digit, green LCD that can be programmed
-
Supplier: Lion Precision
Description: requiring precise noncontact position sensing have struggled with getting the performance they need into the small space and budget they have available. Multi-channel precision capacitive displacement sensor systems are often large modular designs offering user adjustments and indicators.
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Current, Voltage
Find Suppliers by Category Top
Featured Products Top
-
the refrigerant is wet. The indicator is formulated so that it changes color at the moisture levels generally accepted as the safe operating range. Also, one can see through the sight glass to determine refrigerant is at the proper level in the liquid line to feed the expansion device (read more)
Browse Sight Windows Datasheets for Parker Sporlan Division -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
, repeated presses can cycle through values such as voltage, current, pressure or temperature. Color and blinking can indicate normal, warning and fault conditions. (read more)
Browse Toggle Switches Datasheets for NKK Switches -
of products under rapid temperature changes. Applicable products include electronic components, automotive parts, aerospace materials, metals, plastics, rubber, and many other industrial products. It is suitable for schools, factories, military units, research institutions, and other (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
) Built-in high-efficiency filter, suitable for clean rooms, semiconductors, and optical components. Nitrogen-filled tabletop oven (anti-oxidation) Can introduce nitrogen to prevent metal, copper parts, and components from oxidizing and changing color at high temperatures. (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
readings change with temperature; TDS does not change. Some instruments ignore the importance of temperature. Others require a separate thermometer for testing sample temperature, then manual adjustment of the instrument. All Myron L RO meters, however, feature fast and precise Automatic (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
. TEMPERATURE: -40°C to +105°C. VOLT. RATING: SVT, SVEO, SJEOW, SJTOW, SJEOOW &SJTOOW -- 300V. VOLT. RATING: SEOW & STOW -- 600V. COND. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-Yellow. STD.PKG.:6 (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
Evaluating backlit components—such as illuminated controls, instrument panels, and LED light strips—requires a unique measurement approach. The quality of an illuminated component is determined as much by its photometric qualities (brightness, color) as it is by the overall integrity (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
signature red housing, the VRX is engineered to provide dependable point-level detection for powders and bulk solids—even under the most demanding industrial conditions. A highly visible, on-board status indicator light changes from green to red when the probe changes from an (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
point on the device through the fiber-optic cable to the spectrometer. The spectrometer evaluates individual wavelengths of the light beam (380-780 nm) to provide a highly accurate spectral measurement. This data can be used to determine: Correlated color temperature (CCT) Color (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
More Information Top
-
Rare-earth doped solid-state phosphor with temperature-induced variable chromaticity
In an actual color changeable temperature indicator device, based upon the system herein described, one will use an all-fiber Nd-doped based superfluorescent source[26] of radiation as the excitation, instead of a laser source.
-
Compiled by the American Ceramic Society
F., Jr., and Howes, R.B. Ir- reversible temperature change color indicator , P (9) 2616.
-
CERAMIC ABSTRACTS
Irreversible temperature change color indicator .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Color - Change Temperature Indicators .
-
Chemically Amplified Photolithography of a Copolymer Containing Phenolphthalein
Phenolphthaleins are increasingly important as active materials in color change indicators , temperature resistant polymers, and optoelectronic photosensors.
-
Gamma-Ray Dose Mapping in Operational CANDU Reactor Containment Areas Using MOS Dosimeters
Dosimeters in 8 pin packages were then deployed in sealed transparent plastic bags which included identification numbers and a colour - change temperature indicator with indications of 400 , 430 , 460 , .
-
Flow measuring technique
During the mesophase, the optical properties of crystals with respect to color changes as temperature indicator can be exploited.
-
Reversible and irreversible thermochromism of some Schiff base metal complexes
Thermochromic materials are wi- dely used in the manufacture of colour indicators for temperature changes , temperature-sensitive light filters, imaging systems, etcJ~-3).
-
Review of Time Temperature Indicators as Quality Monitors in Food Packaging
Time– temperature color - changing indicator and application and using method thereof.
-
Evaluation of methods for determining food surface temperature in the presence of low-pressure cool plasma.
This paper compares the performance of fiber-optic probes, thermocouples (with and without sheaths), resistance thermometers, Thermochrons (temperature loggers) and temperature indicators ( color changing strips and tapes) under low-pressure microwave cool plasma conditions.
Indicates content that may require registration and/or purchase.