-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems.
- Control type: Multifunction Keypad, Pushbutton
- Features: LCD/LED Display
- Number of Buttons / Keys: 2 to 10
- Pendant Type: Control Pendant
-
Supplier: Gullco International Limited
Description: Supplied with 10 ft. (3048mm) cable providing control of numerous KAT functions.
- Control type: Handwheel
- Pendant Type: Control Pendant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F Pendant Station, No Holes, No Color
- Control type: Pushbutton
- Pendant Type: Control Pendant
-
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Pendant Stations are hand held control devices that allow tasks such as machine setup, troubleshooting and maintenance to be performed at the point of operation. Their durable, lightweight, ergonomic design provide for years of service even in harsh environments.
- Control type: Handwheel
- Features: Emergency Stop
- Number of Speeds: Single
- Operating Temperature: 32 to 122 F
-
Supplier: Gorbel Inc.
Description: This handle is a two-button infinitely variable control handle for use with our G-Force® and the Easy Arm™. It is an optional alternative to our standard G-Force® slide handle. The buttons of the G-Force® Pendant Control require less than one pound of force to depress
- Pendant Type: Control Pendant
-
Supplier: Eaton Corporation
Description: PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 1NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE START LEGEND FLUSH RECTANGULAR WITH PADLOCK OPERATOR TYPE 1 ELEMENT(S) GREEN OPERATOR COLOR 10250H MODEL
- Control type: Pushbutton
- Number of Buttons / Keys: 1
- Pendant Type: Control Pendant
-
Supplier: Eaton Corporation
Description: PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 6 INCH H SIZE 2NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE UP/DOWN/STOP LEGEND (3) FLUSH RECTANGULAR OPERATOR TYPE 3 ELEMENT(S) BLACK, BLACK, BLACK OPERATOR COLOR 10250H MODEL
- Control type: Pushbutton
- Pendant Type: Control Pendant
-
Supplier: Eaton Corporation
Description: PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE START/STOP LEGEND (2) FLUSH RECTANGULAR OPERATOR TYPE 2 ELEMENT(S) GREEN, RED OPERATOR COLOR 10250H MODEL
- Control type: Pushbutton
- Number of Buttons / Keys: 2
- Pendant Type: Control Pendant
-
Supplier: Eaton Corporation
Description: MECHANICALLY INTERLOCKED PUSHBUTTON TYPE 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE 2NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING WALL MOUNTING OPEN ENCLOSURE NO LEGEND LEGEND (2) FLUSH ROUND OPERATOR TYPE 2 ELEMENT(S) BLACK, BLACK OPERATOR COLOR 10250H MODEL
- Control type: Pushbutton
- Number of Buttons / Keys: 2
- Pendant Type: Control Pendant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F Pendant Station, No Holes, No Color
- Control type: Pushbutton
- Pendant Type: Control Pendant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F Pendant Station, No Holes, No Color
- Control type: Pushbutton
- Pendant Type: Control Pendant
-
Supplier: Euchner-U.S.A., Inc.
Description: Euchner ZSG, ZSE and ZXE pushbuttons enabling switches are designed for use in pendant stations (HBA, HBE, HBL) and control panels provides a wide selection of two position (OFF-ON) (dead-man switch) and three position (OFF-ON-OFF) (live-man switch). Features 3 stage
- Control type: Pushbutton
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
-
Supplier: Conductix-Wampfler
Description: 60 Series Push Button Pendants are an economical solution to crane control and can handle 2 or 4 buttons. Many standard configurations available. NEMA 4X impact-resistant case. A two-button Pistol-Grip version is available! C-UL listed.
- Control type: Pushbutton
- NEMA Enclosure Type: Type 4X
- Number of Buttons / Keys: 2 to 4
- Operating Temperature: 5 to 160 F
-
Supplier: Demag Cranes & Components
Description: DSE Control Pendants are mutually actuated pushbutton switches for the contactor control of machinery. They are particularly suitable for the control of hoists and materials handling equipment from ground level in your applications Benefits The curved housing of the
- Control type: Pushbutton
- Features: Visual Indicators
- Number of Buttons / Keys: 10
- Operating Temperature: -13 to 158 F
-
Supplier: Conductix-Wampfler
Description: 20 Series Push Button Pendants give you direct control over small single-phase motors at 120 or 240 volts. Durable NEMA 4 housing. C-UL Listed.
- Control type: Pushbutton
- NEMA Enclosure Type: Type 4, Type 12
- Number of Buttons / Keys: 2
- Number of Speeds: Single
-
Supplier: Schmersal Inc.
Description: The BDF series control stations are designed to offer up to 4 operators for various machine or process controls conveniently located at the guard door in one compact, easy to install housing. The BDF series eliminates the need for larger custom control boxes to be
- Control type: Pushbutton
- Features: Emergency Stop, Visual Indicators
- Number of Buttons / Keys: 4
- Pendant Type: Control Pendant
-
Supplier: Conductix-Wampfler
Description: 80 Series Push-Button Pendants are excellent for crane control and ergonomically designed to accommodate from 2 to 12 buttons. Many standard and custom configurations possible. High-impact NEMA 4X case with Neoprene-booted buttons for indoor or outdoor use. Two and three button
- Control type: Pushbutton
- NEMA Enclosure Type: Type 4X
- Number of Buttons / Keys: 2 to 12
- Number of Speeds: Single, Two, Three
-
Supplier: Columbus McKinnon Corporation
Description: Magnetek’s rugged line of radio controls incorporate the latest electronic technology in a wide range of lightweight, comfortably contoured transmitters designed to meet the needs of a variety of industrial radio control applications and industries and can be customized to meet almost
- Pendant Type: Control Pendant
-
Supplier: Omni Metalcraft Corp.
Description: A push button station, hand pendant or emergency stop can be remote mounted to provide the operator with a more convenient control location.
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Koike Aronson/Ransome Handheld Radio Remote Controlled Pendant is user friendly and adaptable to any Positioner. The weatherproof and lightweight pendant includes a resettable E-Stop and speed potentiometer for complete, safe machine control. A magnetic holder allows
-
Supplier: LINAK U.S. Inc.
Description: Flexible Patient Panel (FPP). Comes with a flexible arm making it ideal for hospital and nursing home beds. It enables patients to control and adjust backrest and leg support, for instance. The FPP (Flexible Patient Panel) is a user-friendly control panel especially for elderly
- Control type: Multifunction Keypad
- Number of Buttons / Keys: 6
- Operating Temperature: 41 to 104 F
- Pendant Type: Control Pendant
-
Supplier: Ewellix
Description: Benefits: Ergonomic Easy to clean Features: Robust design Membrane Clearly marked keys The manual switches of the EHE series are used to operate TXG lifting columns or up to 4 ECOMAG actuators in conjunction with an SEM control unit. The drive movement can be controlled effortlessly
- Control type: Pushbutton
- Pendant Type: Control Pendant
-
Supplier: steute
Description: Wireless controls serve as command devices for the performing of tasks from machines and plants, such as acknowledging confirmation. The many different application fields include, for example, materials requests or error notifications, but also security-related tasks in various areas of
- Control type: Pushbutton
- Number of Buttons / Keys: 1 to 3
- Operating Temperature: -4 to 149 F
- Pendant Type: Control Pendant
-
Supplier: ifm electronic gmbh
Description: Use as start/stop button or as acknowledgement button on machines Tactile pushbuttons reduce accidental contact Clearly visible LEDs for visible feedback of actuation Active triggering via AS-interface High protection rating for the requirements of harsh industrial environments
- Control type: Pushbutton
- Features: Visual Indicators
- Number of Buttons / Keys: 2
- Operating Temperature: -13 to 140 F
-
Supplier: RS Components, Ltd.
Description: The Guardian Line GLM-SS from IDEM is a compact and robust mini safety rope pull switch. It is designed to protect a 30 m conveyor using just a single switch or up to 50 m using two switches. It is available in a choice of 3 or 4 pole contacts to ensure flexibility with all modern control
- Pendant Type: Control Pendant
-
Supplier: Galco Industrial Electronics
Description: Square D 9001 Pendant Station 600
-
Supplier: ANVER Corporation
Description: duty frames or for mounting remotely. Safety Features: Load Sensitive Lifting Bale with Safety Lock-Out Pendant controls are only active when the lifter and load are lowered completely to remove the risk of accidental release by the operator. (Not on the VPE1
- Applications: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
- Lubrication: Dry / Oil-less
- Motor Power: 0.5000 HP
-
Supplier: Messer-MG Systems and Welding, Inc.
Description: Embedded process database, standard shapes included, up to 6 tool stations
- Applications: Torch Table, Welding
- Configuration: Pendant, Pedestal
- Features: Multi-program Storage, Simultaneous Control
- Industrial Communications: Ethernet, Universal Serial Bus (USB), Web-Enabled, Other
-
Supplier: DigiKey
Description: EMPTY PENDANT CONTROL STATION XA
-
Supplier: RS Components, Ltd.
Description: A range of Schneider accessories from the Harmony XAC series for use with pendant control stations. Accessory Type = Cable Sleeve For Use With = Pendant Station
-
Supplier: RS Components, Ltd.
Description: A range of Schneider accessories from the Harmony XAC series for use with pendant control stations. Series = XB2
- Terminal Block Type: Other
-
Supplier: RS Components, Ltd.
Description: A range of Schneider accessories from the Harmony XAC series for use with pendant control stations. Voltage Rating = 24 V ac/dc Bulb Type = LED Lamp Base = BA9S Lens Colour = Red
-
Supplier: COH Inc.
Description: computer. System 100% automatic and autonomous. It can operate 24 hours a day, 7 days a week, fully independently with no manual intervention. Manual mode operations are available from the cab, radio, or pendant station for maintenance and backup purpose.
- Additional Capabilities: Powder / Bulk Handling, Custom Equipment Design
- Industries Served: Aerospace / Aeronautics, Automotive, Electrical, Furnace / Heat Treatment, General Industry / Manufacturing, Paper, Power Plants / Utilities, Transportation, Other
- Location: North America, Canada Only
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Systems Design / Integration, On-site Support / Training, Turnkey Systems, Process Development
-
Supplier: Enclosure Solutions, Inc.
Description: Applications Junction boxes in wet locations Control stations and pushbutton stations Pendant applications Pump and water treatment controls
- Additional Features: Hinged Cover
- Material: Other
- NEMA Rating: Type 4X, Type 6P, Type 12, Type 13
- Shape: Rectangular
-
Supplier: MY-TE Products, Inc.
Description: . Its triple redundant braking system also optimizes safety and load control. APPLICATIONS For rolling loads up to 20,000 lbs, you can easily move carts in and out of production areas, pull trailers through assembly stations, or pull tarps or covers over tanks and pits. Has full
- Line Diameter: 0.2500 inch
- Line Type: Wire Rope / Cable
- Load Capacity: Up to 20000 lbs
- Maximum Loaded Line Speed: 37 ft/min
Find Suppliers by Category Top
Featured Products Top
-
, transmitters can be recharged in a convenient charging cradle. Increased Facility and Operator Safety Wireless controls allow operators to manage equipment farther away from a potentially dangerous situation as compared to hardwired stations and pendants. Operators have (read more)
Browse Pendant Stations Datasheets for Columbus McKinnon Corporation -
, QUICKSMART™ Touch-Screen Station Controls, the (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
The STVM® Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal element is designed to throttle steam (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
ThermOmegaTech®’s innovative washdown systems include a variety of high-temperature sanitation and maintenance equipment necessary for industrial facilities. This includes steam and water washdown stations, hot water mixing stations, washdown guns, washdown hoses, and to (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from the hoist, trolley or crane (where applicable). In some cases, hard-wired pendant stations may also be wall-mounted. Wireless radio remote control systems are also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
with a user's production control system to insure the AGV is released from a work station only when the required operations are completed. The DC-20L utilizes the state-of-the-art Savant Virtual Pathä navigation employing a solid state inertial sensor to compare AGV heading and (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Inductotherm Group companies manufacture Thermatool® Seam Annealing / Normalizing systems, which are highly efficient and offer tube and pipe producers proven reliability. To provide rigorous quality control and to ensure process repeatability, both essential (read more)
Browse Soldering Irons, Stations, and Accessories Datasheets for Inductotherm Group