Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Walter Surface Technologies
Description: types of stainless and alloyed steels Cutting with stationary cut-off machines
- Outer Diameter (OD): 12 to 24 inch
- Bore ID / Shank Diameter: 1 to 1.574804 inch
- Thickness: 0.125 to 0.25 inch
- Rotary Speed: 5,100 rpm
-
Supplier: Accuris
Description: Straight Cut-Off Blades for Lathes and Screw Machines
-
Supplier: Accuris
Description: Hand-held motor-operated electric tools - Safety Part 2: Particular requirements for cut-off machines
-
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS's traveling up-cut saws are ideal for cutting semi-rigid to rigid applications, such as window lineals, fencing panels, siding, railing and small to medium-sized tubular products. For greater cutting and speed-holding accuracy, these saws can be equipped with a brushless servo motor (CSS
-
Supplier: Makita USA, Inc.
Description: vise for secure material retention and fast, repeated cut-offs Cuts 4-1/2" round stock at 45° and 90° Socket wrench stores on base for convenience Adjustable depth stop for precise, repeatable cutting depth Shaft lock for easy wheel changes INCLUDES: Abrasive Wheel (A-93859-5)
- Blade Diameter: 14 inch
- Cutting Capacity: 4.5 inch
- Power Source: AC Power
- Operation: Bench Top
-
Supplier: Accuris
Description: Building construction machinery and equipment Portable hand-held, internal combustion engine driven cut-off machines Safety
-
Supplier: Milwaukee Electric Tool Corporation
Description: 1 TYPE T GRADE METAL/STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 4-1/2 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER A60T STANDARD DESIGNATION USED ON ABRASIVE CUT-OFF MACHINE SPEED RATING (RPM) 13580
- Outer Diameter (OD): 4.5 inch
- Thickness: 0.045 inch
- Rotary Speed: 13,580 rpm
- Applications & Materials Abraded: Metalworking
-
Supplier: Accuris
Description: Hand-held motor-operated electric tools - Safety Part 2-22: Particular requirements for cut-off machines
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDED TYPE 16 INCH 120 VOLT AC/DC 1-PHASE INPUT SUPPLY RATING 15 AMP CURRENT RATING 4 HP POWER RATING 1 INCH ARBOR SIZE 4-5/8 INCH X 4-5/8 INCH CUTTING CAPACITY 14 INCH WHEEL DIAMETER MAXIMUM BEVEL CAPACITY 45 DEGREE NECK DEPTH 9 INCH INCLUDES (1) ABRASIVE WHEEL, (1) HEX WRENCH, (1) VISE, 1 INCH
- Blade Diameter: 14 inch
- Cutting Capacity: 4.625 inch
- Motor Power: 4 HP
- Operation: Bench Top
-
Supplier: UL Standards & Engagement
Description: Hand-Held Motor-Operated Electric Tools - Safety - Part 2-22: Particular Requirements For Cut-Off Machines UL 60745-2-22 This clause of Part 1 is applicable as follows:Addition:This standard applies to cut-off machines fitted with - one bonded reinforced
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 8 inch
- Thickness: 0.625 inch
- Rotary Speed: 8,000 rpm
- Type: Aluminum Oxide
-
Supplier: CSA Group
Description: IEC 60745-2-22:2011 applies to cut-off machines fitted with one bonded reinforced wheel of Type 41 or Type 42, orone or more diamond cut-off wheels with the peripheral gaps, if any, not exceeding 10 mm and with a rated speed not exceeding a peripheral speed of the
-
Description: IEC 60745-2-22:2011 applies to cut-off machines fitted with one bonded reinforced wheel of Type 41 or Type 42, orone or more diamond cut-off wheels with the peripheral gaps, if any, not exceeding 10 mm and with a rated speed not exceeding a peripheral speed of the
-
Supplier: CSA Group
Description: ISO 19432:2012 specifies safety requirements and measures for their verification for the design and construction of portable, hand-held, internal combustion engine driven, cut-off machines, intended to be used by a single operator in the cutting of construction materials, such
-
Description: ISO 19432:2012 specifies safety requirements and measures for their verification for the design and construction of portable, hand-held, internal combustion engine driven, cut-off machines, intended to be used by a single operator in the cutting of construction materials, such
-
Supplier: CSA Group
Description: a spindle shaft, and designed for cutting construction materials such as asphalt, concrete, stone, and metal. The requirements in this standard apply to machines using up to 406-mm (16-in) cut-off wheels. If the machine is designed for larger than 406-mm (16-in)
-
Supplier: Norton Abrasives
Description: Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on chop saw cut-off machine applications
- Outer Diameter (OD): 12 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.109 inch
- Grit Size: 36 # or Microns
-
Supplier: Norton Abrasives
Description: Sharp, coarse grit silicon carbide abrasive engineered for consistent performance and economical price on masonry stationary cut-off machine applications
- Outer Diameter (OD): 10 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.093 inch
- Grit Size: 24 # or Microns
-
Supplier: Norton Abrasives
Description: Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
- Outer Diameter (OD): 20 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.187 inch
- Grit Size: 24 # or Microns
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK One-Way Cutoff Valve is available in six basic sizes. The 3 through 6-inch (75 -150 mm) valves match the I.D. of standard Schedule 40 pipe. The 8 and 10-inch (200 and 250 mm) valves match the I.D. of standard Schedule 30 pipe. Operating temperature up to 400° F (205°
-
Supplier: FIPA Inc.
Description: double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum
- English Size: 0.125 to 0.25 inch
- Metric Size: 4 to 6 mm
- Fitting Type: Adapter, Elbow
- Features: English, Metric
-
Supplier: Precision Surfacing Solutions
Description: In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International
-
Abrasive Discs - Norton Metal A Type 01/41 Stationary Saw Cut-Off Wheel - 07660789390 -- 07660789390Supplier: Norton Abrasives
Description: Quality aluminum oxide abrasive for quick cutting of metals, including hard and soft carbon steels, on stationary cut-off machines
- Outer Diameter (OD): 10 inch
- Grit Size: 24 # or Microns
- Type: Aluminum Oxide
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Dry Grinding, MRO / Construction
-
Supplier: FIPA Inc.
Description: double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum
- English Size: 0.125 to 0.25 inch
- Metric Size: 4 to 6 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Description: concrete, stone, and metal. The requirements in this standard apply to machines using up to 406-mm (16-in) cut-off wheels. If the machine is designed for larger than 406-mm (16-in) cut-off wheels, the requirements of this standard shall be considered. The
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive - bonded reinforced wheel of Type 41, or -
-
Description: IEC 62841-3-10:2015 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive bonded reinforced wheel of Type 41, or diamond cut-off wheel with the peripheral gaps, if any, not
-
Supplier: Hymark/Kentucky Gauge
Description: line program memory (cut-list) RS232 interface with PC Motor brake for secure positioning Left or right side mounting Accommodates tubes ranging in size from 3/16" OD to 12-3/4" OD, up to 5/8" wall thickness Adjustable stroke for maximum cycle efficiency Chipless operation Heavy duty,
- Cutting Capacity: 0.25 to 12.75 inch
- Power Source: AC Power
- Cutting type: Dry
- Operation: Free Standing
-
Supplier: CSA Group
Description: This Standard is based on IEC Publication 60745-2-22, edition 1. Scope This clause of Part 1 is applicable as follows: Addition: This Standard applies to cut-off machines fitted with one bonded reinforced wheel of Type 41 or Type 42, or one or more diamond cut-off
-
Supplier: Makita USA, Inc.
Description: brush material for longer tool life INCLUDES: Cut-Off Wheel (724117-A-25) Lock Nut (224574-9) Lock Nut Wrench (782412-6) Side Handle (153489-2) Inner Flange (224390-9) Cut-Off Wheel Guard (165486-6)
- Rotary Speed: 4,000 to 9,000 rpm
- Current: 12 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Makita USA, Inc.
Description: seals and protects the motor and bearings from dust and debris for longer tool life Externally accessible brushes for greater serviceability Ergonomic soft grip provides increased comfort on the job Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 1 ea.
- Rotary Speed: 10,000 rpm
- Current: 10.5 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: J&S Machine, Inc.
Description: Single head descending blade (ø275-400mm) Two blade rotation speeds Machined & slotted table for mounting cutting fixtures Automatic coolant circulation system
- Blade Diameter: 10.8267775 to 15.74804 inch
- Cutting Capacity: 3.875 to 6.25 inch
- Motor Power: 5 HP
- Power Source: AC Power
-
Supplier: Makita USA, Inc.
Description: Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers 10,000 RPM for the most demanding applications Electronic speed control maintains constant speed under load Soft start
- Rotary Speed: 10,000 rpm
- Current: 13 amps
- Type: Angle Grinder
- Mounting: Handheld / None
Find Suppliers by Category Top
Featured Products Top
-
Custom industrial gearbox designs are common at DieQua Corporation. With our vast variety of standard components and machining capabilities, a custom-designed and manufactured gearbox for distinct applications is something we do all the time. Make DieQua your go-to custom gearbox supplier/manufacturer and inquire about a special design below. (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
requirements can drive cost savings when making a gasket selection. Die cut gaskets play a critical role in the function of machine parts in major industries like agriculture, automotive, aviation, military, and more. continue reading (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
This customer machines Titanium and 316 grade stainless steel. At the same concentration (10%), the customer doubled tool life, reduced coolant consumption by 70%, and realized cost savings by switching to XTREME CUT 240. With the incumbant product, the daily consumption was 1L of coolant, and is now only 300mL daily with QualiChem. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
By extending the time between wheel dressings, XTREME CUT 241 helped reduce wear on expensive grinding wheels, minimize machine downtime, and create a more consistent production rhythm across shifts. In this case, the savings on grinding wheels alone were enough to offset the cost of the coolant. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Diamond Wire Saw for Semiconductor Graphite Cut High-purity graphite is widely used in semiconductor manufacturing for heaters, susceptors, boats, and structural components. In practical machining, engineers often face issues (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Budnick now offers simpler and faster processing of large, complicated die-cut parts. Producing large die-cut parts has always been a challenge for converters. Machine limitations often forced customers to compromise on design and quality or pay for less efficient (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and rectangular. Grinding (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, acceleration response, and overall riding dynamics. Our custom-engineered sprockets are designed to maximize power transmission efficiency while providing the durability required for demanding off-road and street applications. Technical (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
...... With Tapped or Threaded Shafts or Off-The-Shelf. Our most requested diameters and pre-cut lengths are available with ends precisely machined. (read more)
Browse Linear Shafts Datasheets for NB Corporation of America -
include any electrical device requiring on/off switching, including garbage disposers, drill presses, pumps, lights, farm equipment, industrial machines, lab devices, and more. Learn about these controller (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation
Conduct Research Top
-
Rotary Knife Cutoff Precision Motion Control Application
Cut-to-length process uses a rotary knife cutter and "recipe" storage to create flexible automation solution. A web of material is fed into the machine by a prime mover.
-
How to Control the Interference of Transformer to Amplifier?
The transformer can interfere with the amplifier through magnetic field, electromagnetic induction and circuit. It is the biggest interference source in the audio machine. Therefore, to deal with its working state and application environment, the interference generated by the power transformer can
-
PT 104: Cooling Towers and Process Cooler Fans
provides early warning of machine degradation and impending disaster. In the past, vibration monitoring was a technical challenge due to slow rotational speeds, a variety of support structures, and wet corrosive environments. Mechanical ball/spring vibration cutoff switches were traditionally used
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
using Deep Reactive Ion Etching (Alcatel Micro. Machining Systems, Annecy, France). Silicon oxide was. grown on the master stamp using thermal oxidation for 4 h at. 10001C and removed with buffered oxide etch (BOE) solvent. This was repeated twice to adequately reduce surface. scalloping and reduce
More Information Top
-
Manual mechanical engineering
The developments of machine tool-construction series had to take place on the base of norm numbers after DIN 323 (see the section machine elements).
-
Manual mechanical engineering
The building series by machine tools development of Werkzeugmaschinen- construction series had to take place on the base of norm numbers after DIN 323 (see the section machine elements).
-
Conception and introduction of measuring-systems
Measurement of setting times and ungeplanten interruptions machine data acquisition machine time profile .
-
Manual electrical engineering
It becomes so possible to program in dependence of the state bits jumps (see also section machine language).
-
Machine tools compactly
The developments of machine tool-construction series had to take place on the base of norm numbers after DIN 323 (see the section machine elements).
-
Static and dynamic calculation of turbine foundations of reinforced concrete
[12] base paperback, part 3: creations, section machine foundations.
-
Electrical machines and drives
For many applications like e.g. in machine tools ( section 7.1), a far rotation speed region with constant power delivery of the drive and therewith a torque process of the E machine M ∼ 1/n ∼ 1/fs is desired.
-
Theory of production planning and control
Sawing machine section 0,8 .
-
Electrical drive-foundations
… 230-two-quadrant-circuit 214 GM, 209-low setting actuators, Tröger-circuit, 211-four-quadrant-circuit, 226-waiting time, 222-two-point-hysteresis-control, see the direct current machine GNM, see the direct-current-secondary final machine limit rotation speed 513 fundamental …
Indicates content that may require registration and/or purchase.