Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Stationary equipment for agriculture - Data communications network for livestock farming
-
Supplier: Accuris
Description: Stationary equipment for agriculture \x97 Data communications network for livestock farming
-
Supplier: Accuris
Description: INTERFACE BETWEEN DATA TERMINAL EQUIPMENT (DTE) AND DATA CIRCUIT-TERMINATING EQUIPMENT (DCE) FOR OPERATION WITH PACKET-SWITCHED DATA COMMUNICATIONS NETWORKS (WITHDRAWN)
-
-
Supplier: Accuris
Description: INFORMATION SYSTEMS - INTERFACE BETWEEN DATA TERMINAL EQUIPMENT AND DATA CIRCUIT TERMINATING EQUIPMENT FOR PACKET MODE OPERATION WITH PACKET-SWITCHED DATA COMMUNICATIONS NETWORKS
-
Supplier: CSA Group
Description: ISO 17532:2007 specifies a protocol for the automatic and interactive communication and control of computer systems used in livestock production. It supports communication within the livestock production as well as across the Internet.
-
Description: ISO 17532:2007 specifies a protocol for the automatic and interactive communication and control of computer systems used in livestock production. It supports communication within the livestock production as well as across the Internet.
-
Description: Specifies common attribute types and common data classes related to substation applications. Specifies particularly: common data classes for status information, for measured information, for controllable status information, for controllable analogue set point information, for status
-
Description: Applies to data communication in Open Trains. Defines interfaces so as to achieve plug-in compatibility between equipment located in different vehicles and between equipment located within the same vehicle. Allows for interoperability of individual vehicles within Open
-
Description: IEC 61375-3-4:2014 specifies the data communication network inside a Consist based on Ethernet technology, the Ethernet Consist Network (ECN). The applicability of this part of IEC 61375 to the Consist Network allows for interoperability of individual vehicles
-
Supplier: CSA Group
Description: IEC 61375-3-4:2014 specifies the data communication network inside a Consist based on Ethernet technology, the Ethernet Consist Network (ECN). The applicability of this part of IEC 61375 to the Consist Network allows for interoperability of individual vehicles
-
Description: Specifies the information model of devices and functions related to substation applications. Specifies in particular the compatible logical node names and data names for communication between Intelligent Electronic Devices, which includes the relationship between Logical Nodes and
-
Supplier: CSA Group
Description: IEC 61375-1:2012 applies to the architecture of data communication systems in open trains, i.e. it covers the architecture of a communication system for the data communication between vehicles of the said open trains, the data communication within the
-
Supplier: CSA Group
Description: IEC 61375-2-3:2015 specifies rules for the data exchange between consists in trains. The aggregation of these rules defines the TCN communication profile. The objective of the communication profile is to ensure interoperability between consists of the said trains with respect to
-
Description: ISO 11783 as a whole specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose is to standardize the method and format of transfer of data between sensors,
-
Description: ISO 11783 as a whole specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose is to standardize the method and format of transfer of data between sensors,
-
Supplier: GL Communications, Inc.
Description: Dual UTA HD is a compact and portable device which provides multiple interfaces for connecting to any communication device on a network. The VQuad™ with Dual UTA HD can work with variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and
- Features: Other
-
Supplier: CAS DataLoggers
Description: devices are designed for rail-mounted installations, and ProfiLab, with its 4 mm plugs, for laboratory applications. Product features Data acquisition and automation Data transmission via LAN (internet/intranet) Data storage capability for independent operation Modular and
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
-
Supplier: GL Communications, Inc.
Description: The VQuad™ software is used to automatically send and record voice, video, and data traffic from four different types of network (Quad refers to 4 network types: Wireless, VoIP, TDM, & Analog). The VQuad™ uses a universal adapter such as Dual Universal Telephone Adapter High
-
Description: ISO 11783 as a whole specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose is to standardize the method and format of transfer of data between sensors,
-
Supplier: Classic Automation LLC
Description: Miniature Asynchronous Short Range Modem or local data distribution, connecting full duplex asynchronous DTEs to computers
- Network Equipment: Modem
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Satellite communication systems, medical treatment equipment, radar antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reels, unmanned vehicles, aerostat mobile platforms, submarine towed optical
- Number of Circuits: 42
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover protectors for data communications and fire-alarm circuits. 1.2 As covered by these requirements, data communications circuit protectors and fire-alarm circuit protectors consist of single- and multiple-pair air-gap arresters, gas-tube
-
Description: The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz and 60 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and multiple modulation formats to support scalable data rates is
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover protectors for data communications and fire-alarm circuits. 1.2 As covered by these requirements, data communications circuit protectors and fire-alarm circuit protectors consist of single- and multiple-pair air-gap arresters, gas-tube
-
Description: are limited to data rates of less than 10 000 bits/s. Wideband local networks used for high-speed data acquisition and control functions are excluded. This standard covers the communication channels, channel interfaces, message format, information field usage, and
-
Supplier: UL Standards & Engagement
Description: space for the installation of the additional equipment. These enclosure systems are intended to be used by manufacturers in the construction of complete A/V, IT and communications equipment, or by service providers and other qualified installers for the installation of
-
Supplier: LORD MicroStrain Sensing Systems
Description: The WSDA® -1500 -LXRS® is a network-ready gateway for high- speed, sophisticated data aggregation, with J1939 CAN and Ethernet interfaces. Product HighlightsEthernet-based gateway configures, coordinates, and collects sensor data from a scalable network of wireless sensor
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Greenlee Textron, Inc.
Description: Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-688 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 2-Pair HVAC Communications Links protocol data networks while remaining
- Maximum Surge Current: 375 amps
- Operating Temperature: -22 to 149 F
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa.
- Data Rate: 0.0000003 to 0.000057600000000000004 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-264-1 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 1-Pair HVAC Communications Links protocol data networks while
- Maximum Surge Current: 150 amps
- Operating Temperature: -4 to 122 F
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Telecom Applications
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: fiber connections Loop topology optical fiber media offers maximum speed and dual redundancy Single bus coax offers many performance benefits with economical media No programming required to establish cyclic network communications; just set parameters in GX Works2 Transient
- Data Rate: 0.025 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Networks and Communication Products, PKTx Communication Card, Single channel card supporting DH+, RIO scanner,and DH-485
-
Description: The protocol and compatible interconnection of data and multimedia communication equipment via 2.4 GHz and 60 GHz radio transmissions in a Wireless Personal Area Network (WPAN) using low power and multiple modulation formats to support scalable data rates is
-
Supplier: GAO Tek, Inc.
Description: This E1/T1 BERT and data transmission analyzer is an invaluable tool for the routine maintenance, repairs and operational monitoring of communication equipment.
- Equipment Type: Network / LAN Analyzer
Find Suppliers by Category Top
Featured Products Top
-
The MT8821C Radio Communication Analyzer is a powerful tool designed for research and development (R&D) of mobile devices such as smartphones, tablets, and Internet of Things (IoT) modules. It builds upon the successful MT8820C model, favored by UE and chipset vendors worldwide, by offering (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
platform supports various application tests, including data throughput measurements, handover tests, and network behavior testing under normal and abnormal conditions. These tests provide insights into how devices perform in real-world use cases. The MT8000A is designed for flexibility and scalability (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
individually allows for a comprehensive evaluation of signal quality across all supported data rates within this new standard. Beyond its Network Mode functionality, the MT8862A offers several features that simplify and enhance the testing process: Easy Setup: The MT8862A can act as (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
threats and are working vigorously to implement advanced systems that can detect and respond to these threats faster. Data networks are the backbone of these emerging systems. To achieve the highest operational performance in dynamic environments, today’s advanced aerospace and defense communication and networking systems rely on ruggedized precision timing technology to synchronize the flow of data with accuracy and reliability. (read more)
Browse Oscillators Datasheets for SiTime Corporation -
comprehensive testing capabilities for various Bluetooth aspects. It supports Basic Rate (BR), Enhanced Data Rate (EDR), and Bluetooth Low Energy (BLE) measurements, covering key parameters like transmit power, frequency, modulation, and receiver sensitivity. These measurements comply with Bluetooth RF test (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
As the concept of the Internet of Things (IoT) began to be applied to the automotive industry, the Internet of Vehicles (IoV) was born. These large-scale integrated communication systems and networks for automobiles provide new information services while improving transportation efficiency and (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
. Its high-performance communication bus ensures exceptional speed and stability, reducing setup time and eliminating errors, even in complex networks. The heart of the system is the Smart Connector—not just a connector, but a compact module that hosts signal digitalization and (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
standards are supported: PWM communication according to IEC 61851 and powerline communication according to ISO 15118. The latter provides a flexible communication channel to transmit all necessary data between the vehicle and the charging station. (read more)
Browse I/O Modules and Instruments Datasheets for Beckhoff Automation LLC -
PIC Aircraft Network Cable Airborne data networks are in growing demand - for applications ranging from monitoring and managing flight data to in-flight passenger communications via internet and e-mail. PIC Data Cables are the perfect solution. Our aerospace ethernet (read more)
Browse Network Cables Datasheets for PIC Wire & Cable -
networks. ibaM-EIP-S-1G is specifically designed for capturing cyclic data exchange in EtherNet/IP networks, which are widely used in automation technology. It supports communication between EtherNet/IP scanners (masters) and adapters (slaves) and can be integrated into existing networks with one or multiple scanners. Learn more. (read more)
Browse Data Loggers and Data Recorders Datasheets for iba America LLC
Conduct Research Top
-
Data Security in Networks
Power Line Communication (PLC) is a technology for the transmission of signals and data over the. existing low-voltage networks, The signals are fed with a high-frequency carrier together with the. mains power. The applications range from intercoms and simple controls through in-house networks
-
CANopen Communication System (Part 1)
CANopen can be defined in basic terms as the communication language used when transferring data on the CAN bus. The definition of data information by the sender and the receiver needs to follow a common standard. Compared with the CAN bus underlying protocol, which includes the physical layer
-
Data Communication Protocol For Control Networks Enabling Automated Buildings
This white paper discusses how the BACnet protocol provides the infrastructure for automated buildings. Details of the functionality of the software protocol library and use cases on the Texas Instruments (TI) processor are also outlined in this paper.
-
Power Line Carrier Communication: Is it Suitable when Human Safety is Critical?
PLCC has experienced a surge in smart grid applications, which include automation/smart metering, load management, and distribution over domestic and commercial power networks. Utility companies around the world are now using power line communication to access power consumption data from consumers
-
Data Line Overview
For industrial sites or communication based systems integrating a linked data network, any single issue at one end of the system can cause issues throughout. It is critically important to reinforce a level of reliability to these systems by employing surge protectors at points of entry and exit
-
Sharing Network Resources
known as ). These adapter cards transfer data at rates much higher than those possible with conventional modems. A sophisticated wiring and switching system connecting the network adapters helps route data from one computer to the next. The type of cabling you can use for networks is quite varied
-
Modify the Network Segment
The GCAN Ethernet CAN gateway is a data converter integrating one Ethernet interface and two CANBUS interfaces, which can be connected to a computer and CANBUS communication equipment to realize computer control or information monitoring of other equipment. In order to establish a connection
-
Optical Networking Best Practices Handbook
. Nevertheless, most people still visualize electrical signals when they think of voice and data communications, but the truth is that the underlying transport of the majority of signals in today 's networks is optical. The use of optical technologies is increasing every day because it is the only way
-
MiWi Wireless Networking Protocol Stack
and modifying it to suit their ownprotocol designed for low data rate, short distance, applications.low-cost networks. Fundamentally based on IEEE 802.15.4 TM for wireless personal area networks For the most up-to-date list of limitations of the Stack, (WPANs), the MiWi protocol provides an easy
-
Protecting Variable Frequency Drives
Surge Protection Devices (SPDs). Sophisticated and highly susceptible microprocessor based electronics and data communication networks are integrated across every sector of today's fast paced business world. Preserving these mission-critical systems from the damages of surges, spikes
-
Smart Computing Article - Ethereal Communication
August 2000 Vol.4 Issue 3 Page(s) 132-138 in print issue Add To My Personal Library How Ethernet Networks help Computers Talk To Each Other An Ethernet networking standard that describes a specific type of network. The 10 stands for 10Mbps (megabits per second), the network's top data transfer
-
Smart Computing Article - Get Connected With Networks
route data from one computer to the next. The type of cabling you can use for networks is quite varied, ranging from simple telephone wire to coaxial cable to fiber optics cable. In addition to physical connections, a number of wireless communication schemes are in use, including infrared and radio
-
An I2C Network Protocol for Environmental Monitoring (,pdf)
Communication network systems are rapidly growing in size and complexity. These systems have many high speed integrated circuits with critical operating parameters and must provide extremely reliable service with zero down time. To maintain the performance of these systems, adequate environmental
-
Internet Considerations for Business, Personal and Public Networks
and personal internet use, and public networks. Personal Internet Use. Internet service to residences can be communication to a single computer, or a personal network. For personal Internet use, reliability and speed are the essential performance parameters. In addition, homeowners generally want the best
More Information Top
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
…digital microwave synchronization transmission equipment manufacture and system, builds 3, satellite communication system and terrestrial station equipment manufacture and builds 4, network management supervision, clock synchronization, billing etc communicating brace network, builds 5 and data communication network equipment manufacture and builds 6…
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
The following MasterFormat™ 2010 Update Level 2 sections are applicable to this chapter: 27 21 00 Data Communications Network Equipment 27 22 00 27 24 00 Data Communications Hardware Data Communications Peripheral Data Equipment Data Communications Software Voice Communications Terminal Equipment 27…
Indicates content that may require registration and/or purchase.