-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1-PH, 230VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:7E Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 3-PH, 57-288VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:57VAC to 288VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1-PH, 57-288VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:57VAC to 288VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1/2/3-PHASE, DIN RAIL; No. of Phases:Single Phase, Two Phase, Three Phase; Supply Voltage:100VAC to 415VAC, 100VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:EM50 Series
-
Supplier: RS Components, Ltd.
Description: DIN Rail Power analyser
- Operating Temperature: 70 C
- Optical Meter Type: Energy Meter
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Semiconductor technology is used to produce very compact electronic kWh meters as a replacement for electro-mechanical check meters. The meter range has variations for single phase, two phase, three phase 3/4 wire balanced and 3/4 wire unbalanced systems. In addition to the LCD
- Display Type: Analog
- Phase: Three Phase
-
Supplier: DigiKey
Description: Energy Monitor (Power Meter) LCD - Black Characters Display DIN Rail
- Voltage Range: 28 to 519 volts
- Current Range: 0 amps
- Operating Temperature: 14 to 131 F
- Input Type: AC Voltage
-
Supplier: Quarktwin Technology Ltd.
Description: Energy Monitor Display DIN Rail
- Voltage Range: 24 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Radwell International
Description: POWER & ENERGY METER, EASYLOGIC PM2230, SUPPLY VOLTAGE: 80-277VAC, BACKLIT LCD, UP TO THE 31ST HARMONIC, LCD DISPLAY, RS485 PORT, 3PH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Measurement Range : 57.7-277 V L-N (100-480V L-L) Power Meter Outputs : One Pulsed Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Rail Operation/Application Operating Frequency Range (HZ) : 44 - 66 Product Type
- Phase: Single Phase
-
Supplier: Quarktwin Technology Ltd.
Description: Energy and Power Metering Module Chassis Mount, DIN Rail 9 ~ 30VDC
- Number of Outputs: 30
- Operating Temperature: 5 to 149 F
- Mounting Options: DIN Rail
- Features: Other
-
Supplier: GE Grid Solutions
Description: modules. This flexible meter can be used for a wide range of high accuracy applications including disturbance recording and power quality studies. This meter is available in a transducer configuration (EPM 7000T) that comes without a display and has a DIN rail mount. It’s
- AC Voltage Range: 0 to 721 volts
- Data Storage: 2 MB
- Electrical Parameters: AC Current, AC Voltage
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: Spire Metering Technology
Description: Coupled with AMR solution, offers a direct path to better energy management The 103E is a DIN rail four wire three phase smart energy meter. It is a new addition to Spire Metering’s ePrime Series smart meter product family. It utilizes state-of-the-art
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Spire Metering Technology
Description: 101E - ideal solution for accurately monitoring electricity consumption Coupled with AMR solution, offers a direct path to better energy management The 101E single phase meter is a new addition to Spire Metering’s ePrime Series smart meter product family. It is a
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1123043-ET330DINAV53HS1X Category: Industrial Automation and Controls>Panel Meters Type: Energy Monitor (Power Meter) Termination Style: Screw Terminal Package: Box Ingress Protection: IP20 Standard Package: 5 Measuring Range: 5A, 400 ~ 480VAC Voltage -
- Voltage Range: 100 to 240 volts
- Operating Temperature: -13 to 149 F
-
Supplier: CAS DataLoggers
Description: 5 Aac (True-RMS) – It does allow the use of CTs for higher current applications Active Power Reactive power Apparent power Frequency: 45 to 65 Hz Power Factor: 0.00 to 1.00 All in a single, compact, DIN rail mounting unit featuring RS485 /Modbus-RTU interface as standard (baud rate
- Features: AC Current Input, AC Voltage Input, Other
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Radwell International
Description: POWER/ENERGY METER, DIN-RAIL MOUNT, W/REMOTE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Radwell International
Description: POWER METER, E50 ENHANCED POWER AND ENERGY METER, ALARM, PULSE, MODBUS (RTU), LCD, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Schneider Electric
Description: power and energy meter for feeders, loads or tenant space Compact, affordable series of DIN mounted meters EnerceptRetrofit power and energy meter DIN rail power meters for basic metering applications Multi-circuit Power and
- AC Voltage Range: 20 to 300 volts
- AC Current Range: 100 to 2,400 amps
- Electrical Parameters: AC Voltage
-
Supplier: L-com, Inc.
Description: IEEE 802.3at standard with up to 30W per port and a total power budget of 120W. Simplify your installation by removing unnecessary power cables. This 10 Port Industrial Ethernet DIN Rail switch is powered by an external 48V DC Industrial Power Supply, (Sold Separately) and features
- Number of Ports: 10 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: up to 30W per port and a total power budget of 120W. Simplify your installation by removing unnecessary power cables. This 6 Port Industrial Ethernet DIN Rail switch is powered by an external 48V DC Industrial Power Supply, (Sold Separately) and features standard 35mm DIN
- Number of Ports: 6 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Finder S.p.A. con unico socio
Description: measurement: kWh Accuracy Class: 0.5% F.S. Available measure register: MSW first, LSW first or hundredts Fully configurable by Modbus RS485 interface Conform to EN 61010-1/2010 Din Rail mounting (with DIN rail adaptor included)
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection, Bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications DIN rail power supplies Energy Storage Systems In-Cabin
- VF: 0.8 volts
- IF: 200 mA
- VR: 30 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Finder S.p.A. con unico socio
Description: measurement: kWh Accuracy Class: 0.5% F.S. Available measure register: MSW first, LSW first or hundredts Fully configurable by Modbus RS485 interface Conform to EN 61010-1/2010 Din Rail mounting (with DIN rail adaptor included)
-
Supplier: ABB Inc.
Description: renewed solution for electronic trip units to adapt Tmax XT to different applications scenarios. Customized protection and information availability Specific electronic trip units for energy metering, motor protection and generator protection in addition to a Modbus communication module for
-
Description: fixed and are intended to be used indoors as panel-mounted devices, or as modular devices fixed on a DIN rail, or as housing devices fixed on a DIN rail, or as devices fixed by other means inside a cabinet. These devices are used to upload or download information
-
Supplier: CSA Group
Description: fixed and are intended to be used indoors as panel-mounted devices, or as modular devices fixed on a DIN rail, or as housing devices fixed on a DIN rail, or as devices fixed by other means inside a cabinet. These devices are used to upload or download information
-
Supplier: SOCOMEC
Description: DATALOG H40 and H60 dataloggers associated with Socomec wireless interfaces enable you to create a smart energy data communication network in order to : • Remotely and automatically read multi-fluid energy meters and multi-function meters, isolated or not. • Centralise,
- Operating Temperature: 23 to 122 F
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- User Interface: None
-
Supplier: Advanced Energy Industries, Inc.
Description: combination with process controls are possible. Benefits Save space and simplify installation with a compact unit footprint and a DIN-rail mountable design (up to 60 A system rating) Precisely regulate power, including load management, for optimal control and energy consumption
- Load Voltage: 230 to 1,500 volts
- Maximum Load Current: 8 to 1,500 amps
- SSPC Type: AC Controller
- Mounting: DIN Rail
-
Description: are fixed and are intended to be used indoors as panel-mounted devices, or as modular devices fixed on a DIN rail, or as housing devices fixed on a DIN rail, or as devices fixed by other means inside a cabinet. These devices are used to upload or download information
-
Supplier: Mersen
Description: technology Single pole devices for TNS, TNC, IT and TT earthing systems Un(L-N/L-L): 120/208V, 230/400V, 277/480V, 400/690V DIN-rail mountable, monobloc format Back-up fuse: 500 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 176 F
- Features: Other, SPD, Telecom Applications
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering, even with low
- Primary current (Ratio) Range: 100 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications
Find Suppliers by Category Top
Featured Products Top
-
Single or Dual tariff Pulse output for remote energy management; SO interface (open collector) according DIN 43864 LC-Display or Mechanical Display 35mm rail (EN 60715) mount (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
and a QR code for access to the latest technical documentation. Thanks to their modular/compact housing, they can be installed in either enclosures or industrial panels by clipping on an omega (DIN) rail. This generation of wide operating range universal power supplies integrates new functions (read more)
Browse Power Supplies Datasheets for DigiKey -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
supply options, adapting to the requirements of connected devices. With an efficiency of over 93% under convection cooling at maximum load (230VAC), it qualifies as a 93% efficiency din rail power supply, minimizing energy loss and optimizing operational costs. Ideal for multiple sectors, it (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Digital IO-Link communication Simple mounting on DIN rail With the new three-phase version, the ESS 076 3-phase smart current sensor, (read more)
Browse Current Sensors Datasheets for STEGO -
the process control industry. These DIN-rail mounted, rugged, industrial modules provide a modern solution for a wide range of energy related applications. Both modules, PWRM10-01 and PWRM20-01, are universal, high-accuracy, compact, and self-powered IoT electrical energy measurement devices (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation
More Information Top
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 18)
… watt-hour meter, meter, electronic meter, electricity meter, electronic energy meter, single phase meter, electric energy meter, watt hour meter, din rail meter, electrical meter, watthour meter, single phase, kilowatt-hour meter, digital meter, din rail energy meter , static meter, single phase …
-
Energy Meters Selling Leads, Energy Meters Manufacturers, Energy Meters Exporters & Suppliers
Din Rail Energy Meter .
-
ADL Din Rail Energy Meter from Shanghai Acrel Ltd, China
ADL Din Rail Energy Meter .
-
DIN 4102-1 Fire Test To Building Material-Classification from Firetc Fire Test Center, China
Din Rail Energy Meter .
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 2)
… watt-hour meter, meter, electronic meter, electricity meter, electronic energy meter, single phase meter, electric energy meter, watt hour meter, din rail meter, electrical meter, watthour meter, single phase, kilowatt-hour meter, digital meter, din rail energy meter , static meter, single phase …
-
Temperature Meter Exporters, Temperature Meter Selling Leads (Page 5)
Din Rail Energy Meter .
-
DIN Exporters, DIN Selling Leads
Din Rail Energy Meter .
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 3)
… watt-hour meter, meter, electronic meter, electricity meter, electronic energy meter, single phase meter, electric energy meter, watt hour meter, din rail meter, electrical meter, watthour meter, single phase, kilowatt-hour meter, digital meter, din rail energy meter , static meter, single phase …
-
kwh meter - offers from kwh meter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Energy meter, Din rail energy meter , Single phase energy meter, Household energy meter ] .
-
energy meter ( Page 11 ) - offers from energy meter manufacturers, suppliers, exporters & wholesalers
DDM100T Three Phase Din Rail energy meter .
Indicates content that may require registration and/or purchase.