Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Drawing Lubricant
-
Supplier: Houghton International, Inc.
Description: Houghto-Draw® 756-A is a synthetic metal forming lubricant that provides deep drawing capabilities for carbon, stainless steel, aluminum, copper and brass. It is also used in cold heading and cold forging operations. Water-dilutable Houghto-Draw 756-A contains no petroleum and shows
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: MILFORM® 6276 is a moderate to heavy duty synthetic stamping and drawing fluid recommended for ferrous and most non-ferrous applications. MILFORM® 6276 utilizes new lubricant additives to replace traditional extreme pressure additives.
- Pour Point: 30 F
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Fluid / Oil, Metal Working Fluid
- Function: Lubricant, Metal Forming
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
-
Supplier: Houghton International, Inc.
Description: Houghto-Draw® 7060 is a biostable, water-soluble, heavy-duty drawing and stamping lubricant. The biostable technology provides heavy-duty stamping capabilities for all metals. Its clean formula protects without staining and is compatible with hard water. It provides excellent corrosion
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Houghton International, Inc.
Description: Houghto-Draw® WD 4812 drawing lubricant is a water-soluble copper and aluminum wire drawing compound. Additives in Houghto-Draw WD 4812 reduce capstan wear and improve drawing performance while extending solution life. The formulation of Houghto-Draw WD 4812 provides
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
-
Supplier: Houghton International, Inc.
Description: Houghto-Draw® 404 is a chlorinated straight oil lubricant of medium viscosity that contains carefully selected refined petroleum stocks and chlorinated components. It is ideal for high-speed processes where excessive heat is generated.
- Features: Fluid / Oil, Metal Working Fluid, Specialty, Straight Oil (Non-soluble)
- Function: Lubricant, Metal Forming
-
Supplier: Accuris
Description: DRAWING LUBRICANT; COLD EXTRUSION
-
Supplier: Accuris
Description: DRAWING COMPOUND LUBRICANT
-
Supplier: Surventis Surface Treatment LLC
Description: Gardolube 138 is a Drawing Lubricant for the Cold Forming of Steel Alloys. The Lubricant is Free of Chlorine Compounds.
- Function: Lubricant, Metal Forming
- Features: Metal Working Fluid
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Apply by: Immersion Process(es): Cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum. Other applications include weaving (wire mesh), wire drawing, blanking, piercing, bending, stamping and deep drawing. Gardolube L 6332
- Features: Fluid / Oil, Metal Working Fluid
- Function: Lubricant, Metal Forming
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® L-FM 2004™ FORMING LUBRICANT ACHESON is a synthetic compound designed for deep drawing and stamping of ferrous and aluminum alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP) additives and lubricity additives provide a durable product for today's
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: CIMTECH® 609G is a “hybrid synthetic” utilizing patented and commercial lubricants in combination for superior grinding and excellent machining performance. CIMTECH® 609G is also functional for stamping and drawing applications.
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Features: Fluid / Oil, Metal Working Fluid, Water & Oil Emulsion
- Function: Grinding Fluid, Lubricant, Metal Cutting
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Surventis Surface Treatment LLC
Description: Reactive drawing oil for low surface roughness after drawing.
- Features: Fluid / Oil, Metal Working Fluid
- Function: Lubricant, Metal Forming
-
Metalworking Lubricants, Coolants, and Fluids - Cold Forming - Polymer Lubricant -- Gardolube L 6339Supplier: Surventis Surface Treatment LLC
Description: Gardolube L 6339 is an organic polymer coating applied to a metal substrate to aid in roll forming and deep-drawing operations. This Dry Film Lubricant (DFL) is chrome free, offers temporary corrosion protection, and can be applied on all metal substrates.
- Function: Lubricant, Metal Forming
- Features: Metal Working Fluid
-
Supplier: Dupont Molykote
Description: Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Machine / Gears, Metal Working, Process Equipment, Solid / Dry Film Release
-
Supplier: ASME
Description: Handling and Storage Care in lubricant handling Lubricant packaging and delivery Storage Dispensing and applying lubricants Chapter 14 Health and Safety Overall safety of lubricants Flammability and explosions Accidents involving lubricants Health aspects of
-
Supplier: ASME Standards and Certification
Description: Handling and Storage Care in lubricant handling Lubricant packaging and delivery Storage Dispensing and applying lubricants Chapter 14 Health and Safety Overall safety of lubricants Flammability and explosions Accidents involving lubricants Health aspects of
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 124 cSt
- Viscosity Index: 190
- Pour Point: -31 F
- Flash Point: 948.2 F
-
Supplier: ASTM International
Description: 1.1 This test method describes a means for determining the amount of fuel dilution present in an in-service lubricant. This is achieved by drawing into a surface acoustic wave (SAW) sensor vapor from the lubricant. Fuel vapor will be absorbed by the SAW sensor’s polymer coating.
-
Supplier: Total Lubricants USA, Inc.
Description: Chlorinated, drawing and forming lubricant for ferrous metals.
- Function: Metal Forming
-
Supplier: Gesswein Co., Inc.
Description: Use on any grinding, cutting, drilling, piercing or similar tool to speed up production and increase tool life. Lube-Stik reduces friction and heat buildup so that tools stay sharper, work faster and cut smoother. Easy to use – just run your tool into the soft lubricant every so often.
- Function: Lubricant, Metal Cutting
- Features: Metal Working Fluid, Specialty
-
Supplier: ASTM International
Description: 1.1 This test method, commonly referred to as the L-37-1 test, describes a test procedure for evaluating the load-carrying capacity, wear performance, and extreme pressure properties of a gear lubricant in a hypoid axle under conditions of low-speed, high-torque operation. 1.2 The values
-
Supplier: Hudson Technologies
Description: stainless steel and titanium, and difficult shapes. Green manufacturer using environmentally-friendly lubricants and an aqueous cleaning system that produce no hazardous waste. ISO 9001:2008 and ISO 13485:2003 certified. REACH, RoHS and ISO 14001 compliant. Over 135 presses (1 to 500 tons).
- Material Thickness: 0.002 to 0.187 inch
- Part Diameter / Length (rectangular section): 0.125 to 12 inch
- Part Depth: 0.1 to 12 inch
- Capabilities: Anodizing, Beading, Electroplating, Heat Treating / Stress Relieving, Hot Tin Dipping, Machining, Marking, Painting / Powder Coating, Piercing, Polishing, Slotting, Soldering, Threading, Tool Making, Welding
-
Supplier: Dupont Molykote
Description: Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance Applications Molykote® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant - for new or rebuilt
- Operating / Use Temperature: 0.4 to 750.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.33 specific gravity
- Features: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Machine / Gears, Metal Forming Fluid, Metal Working Fluid, Mineral Oil, Process Equipment
- Function: Lubricant
-
Supplier: Ellsworth Adhesives
Description: Techspray Silicone Grease is used for nanthe cleaning and to cool power transistors by drawing away heat. It is heat conductive and easy to apply. 4 oz Tube.
- Thermal Conductivity: 0.73 W/m-K
- Flash Point: 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.4 specific gravity
- Type: Grease / Gel
-
Supplier: Pavco, Inc.
Description: Clean-R 820 - is an alkaline, granular, highly active, non-chelated cleaning compound. Clean R-820 is not compatible with PAVCO® 's alkaline zinc plating systems. Clean-R 820 is recommended for the removal of drawing compounds, processing oils, smuts, greases and lubricants from
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent, Degreaser, Surface Treatment
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Description: ISO 1219-2:2011 establishes the main rules for drawing hydraulic and pneumatic circuit diagrams using graphical symbols drawn in accordance with ISO 1219-1. ISO 1219-2:2011 also applies to circuit diagrams relating to cooling systems, lubrication systems, cooling lubricant systems and
-
Supplier: CSA Group
Description: ISO 1219-2:2011 establishes the main rules for drawing hydraulic and pneumatic circuit diagrams using graphical symbols drawn in accordance with ISO 1219-1. ISO 1219-2:2011 also applies to circuit diagrams relating to cooling systems, lubrication systems, cooling lubricant systems and
-
Supplier: Pico Chemical Corp.
Description: Machining & Material Removal: PICO specialty lubricants offer extended tool life, high-quality finishes and outstanding lubrication and are formulated to provide long service life, corrosion protection, low foam characteristics, bio-dynamic equilibrium and safety for workers. They help
-
Supplier: Nordson EFD
Description: Apply a fine, uniform coating of lubricants, corrosion inhibitors, and release agents from any angle with the MicroCoat® MC781 Pulsed Lubrication System from Nordson EFD. Designed to provide precise, consistent applications of low- to high-viscosity lubricants, the MC781 reduces oil
- Capacity: 0.264172 to 5.019268 gallons
- Features: Adjustable Volume, Other
- Delivery: Constant Level
- Operation: Electric
-
Supplier: Ultrasonic Power Corporation
Description: This product may be used on carbonized deposits; coolants, cutting oils, drawing oils, and lubricants; ferrous substrates such as iron, mild steel and stainless steel; greases; printing inks; magnesium substrate; and natural oils. 815QR is safe for use on most metals including steel,
- Temperature (As Used): 130 to 170 F
- Concentration (As Used, by Volume): 10 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Rust / Corrosion Remover
-
Supplier: WorldWide Electric Corporation
Description: Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart Download Lubrication Table Download 2-D Drawings Download 3-D Drawings
- Features: Other
- Gearing: Worm
-
Description: The second edition of the Dictionary of Automotive Engineering provides complete coverage of over 3,000 terms and over 100 detailed drawings currently used in automotive engineering worldwide. This thorough technical reference defines the terminology of the professional engineer, and also
-
Supplier: Hubbard-Hall Inc.
Description: aluminum alloys, nickel clad steel, stainless steel, and zinc die-castings. Aquaease™ PL 72 A32 may be used to clean a variety of synthetic lubricants and coolants, quench oils, stamping and drawing lubricants. I can be used with ultrasonics in immersion cleaning operations.
- Applications: Cleaners / Disinfectants
- Form & Features: Liquid / Solution
Find Suppliers by Category Top
Featured Products Top
-
-contained with high-resolution touch screen, battery and microprocessor Enables easy operation, in sunlight or low light, drawing minimal power for a 6-hour battery life. Requires no PC. Small sample size Small sample size of 60µl (about 4 (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific -
, review the installation, operation, parts list, and maintenance manual for your pump model. Review the parts list and cross section drawing carefully to determine the additional parts you may require. The grease seal is supplied with an installation instruction sheet as well. Don't forget gaskets (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
Conduct Research Top
-
What Can Boron Nitride Powder be Used For?
Boron nitride is the release agent for metal forming and lubricant for metal drawing. Boron nitride is the special electrolysis and resistance material in high temperature state.
More Information Top
-
Encyclopedia of Lubricants and Lubrication
Aluminum Wire Drawing Lubricants .
-
Handbook of Lubricants
Uses: Processing aid for rubber and plastics; controlled release binder for tableting; in metal drawing lubricants , packing and sealants, strippable coat- ings, dielec. compds., wax polishes, cosmetics and toiletries, lipstick, anti- perspirant sticks, potting compds., pencils/crayons Features: Resist. to water, oils, fats…
-
Handbook of Textile Processing Chemicals
textile drawing lubricants , defoamers, plasticizers, thickeners in greases .
-
Handbook of SOLVENTS
Uses: Lubricant for metalworking, textiles, and agric. applics., cutting flu- ids and drawing compds., drawing lubricants in aluminum beverage cans; solvent, cosolvent, crop oil, or carrier oil in agric. applics.
-
Handbook of Corrosion Inhibitors
Uses: Wax for cosmetic and pharmaceutical anhyd. prods. requiring a soft creamy texture; antitackifier, antistat, corrosion inhibitor, plasticizer, pro- cessing aid, coupling agent, lubricant, mold release for rubber and plastics; in metal drawing lubricants , sealants, strippable coatings, dielec. compds., wax polishes, crayons…
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Processing aid for rubber and plastics; controlled release binder for tableting; in metal drawing lubricants , packing and sealants, strippable coatings, dielec. compds., wax polishes, cosmetics and toiletries, lipstick, antiperspirant sticks, potting compds., pencils/crayons .
-
Handbook of Workability and Process Design
Table 1 Commonly used drawing lubricants and typical values (lubricants listed according to increasing severity of conditions) .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Processing aid for rubber and plastics; controlled release binder for tableting; in metal drawing lubricants , packing and sealants, strippable coatings, dielec. compds., wax polishes, cosmetics and toiletries, lip- .
-
Handbook of Industrial Surfactants Volume 1 and 2
…suspending agent for aluminum chlorohydrate in antiperspi- rant sticks; wax for eye shadow sticks, lipstick, and lip glosses, cosmetics and toi- letries; processing aid, coupling agent, lubricant, mold release agent for rubber and plastics; in metal drawing lubricants , sealants, strippable coatings, dielec.
-
Handbook of Rheology Modifiers
suspending agent in ceramic glazes; also for cosmetics, toothpaste, wire drawing lubricants , .
Indicates content that may require registration and/or purchase.