Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: Polyester (Class F): SV8COIL-115 AC, SV8COIL-220 AC Black Epoxy Resin (Class H): All 14 Watt coils Valve Materials of Construction Body: Brass Armature Tube: Stainless Steel 300 Fixed Core: Stainless Steel 400 Plunger: Stainless Steel 400 Spring: Stainless Steel 300 Shading Ring: Copper
- Valve Size: 0.125 to 0.4375 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.24 to 1.5
- Pressure Rating: 175 to 300 psi
-
Supplier: Spirax-Sarco
Description: The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 266 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: sampling and purging a wide variety of clean liquids or gases. Left to manual draining, air systems are often neglected or forgotten. Other types of automatic drains have small ports that clog up with sediment, scale and sludge. Float drain linkages immersed in steady corrosive
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Media Temperature: -15 to 300 F
- Primary Material: Brass / Bronze
-
-
Description: Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or flanges
- Features: Drain Valves, Steam
-
Description: Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or flanges
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: Titus Company (The)
Description: This timed electric motorized ball valve drain is ideally suited for processes consisting of high viscosity condensate and pressure of up to 720 psi. It's also easy to use, with a microprocessor-controlled electric valve and convenient touchpad that enables you to
- Connection Size: 0.125 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: U.S. Plastic Corporation
Description: opposed to the hit-and-miss adjustments with traditional timed electric drain valves; the Closed Loop Demand Solenoid Drain Valve has incorporated a technological breakthrough that allows only the necessary amount of compressed air needed to purge excess fluid. The
- Valve Size: 0.5 inch
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: JORC Industrial LLC
Description: The Mini MAG is the optimum choice in compact energy saving condensate drains. Unlike timed or electronic drains which require electricity to operate, the Mini MAG operates using a magnetic level sensor providing energy saving zero air loss operation without the need for a power
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Titus Company (The)
Description: This specially designed electric-operated condensate drain offers an energy-efficient compressed air system solution. The guillotine-style valve resists clogs, which increases efficiency and performance and saves time. The vertical design is compact, allowing you to place the
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Watts
Description: Series 100DT Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure relief valve. It connects to the drain connection on a side-mounted
- Valve Size: 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Series 100DT-A60 Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure relief valve. It connects to the drain connection on a
- Valve Size: 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Festo Corporation
Description: Fully automatic condensate drain with independent electrical controller Interface for communicating with master control device Reliable thanks to non-contacting capacitive sensor Can be used with air preparation units or simply in piping systems Ready status and switching status indicated via
- Pressure Rating: 11.603016 to 232.06032 psi
- Media Temperature: 140 to 33.8 F
- Features: Air, Compressed Air, Drain Valves
- Actuation: Electric
-
Supplier: Radwell International
Description: VALVE, AUTODRAIN, 4460.160.15, 24V, SPX FLOW, ELECTRIC DEMAND. FREE 2 YEAR RADWELL WARRANTY
- Features: Drain Valves
-
Supplier: KSB AG
Description: Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications
- Horsepower: 5.293870520366139 HP
- Maximum Discharge Flow: 154.10033333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Description: Battery-operated Touchless Valve to dispense coffee, tea, juices, and other beverages from serving equipment. Installs in place of manual valves on most existing equipment with minimal retrofit effort. The valve utilizes patent pending technology to detect a cup underneath then
- Media Temperature: 208.4 F
- Features: Cold Water, Drain Valves, Hot Water, Sanitary / Hygienic Valves, Threaded, Water
- Actuation: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: The P72F Series Smooth Start/Exhaust Valves are designed for use as a single in-line unit or as part of Norgren's Excelon® modular compressed air preparation supply system. As a modular component, this smooth start /exhaust valve can quickly be attached to filters, oilers, safety
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -4 to 149 F
- Number of Ports/Ways: 3
-
Supplier: Hydrofarm, Inc.
Description: Fill and drain kit for non-electric siphoning pumps. • Faucet adapter changes ordinary faucets into hose threads • Super Pump can create over 20 lbs of vacuum and is non-electric • Hose shut-off valve allows you to shut off at the filling point • Hose guard's micro screen
-
Description: application can evolve into remote control float valve, pressure reducing valve, no slamming hydraulic check valve, flow control valve, pressure relief valve, hydraulic electric control valve, pump control valve, etc. Water pump control
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: HAWE North America Inc.
Description: block (with or without pressure limiting valve) or installed directly onto hydraulic power packs (type HK, HC, MP, MPN, KA and FP) or other valve banks utilizing an adapter plate. Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve
- Pressure Rating: 6,526.6965 psi
- Valve Type: Directional Valves, Solenoid Valves
- Actuation: Electric
- Media: Hydraulic Fluid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.9842525 inch
- Number of Ports/Ways: 3
- Media Temperature: 14 to 176 F
- Flow (Cv): 0 to 14.8
-
Supplier: co-ax valves inc.
Description: special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,450.377 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 212 F
-
Supplier: ThermOmegaTech®
Description: Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers,
- Valve Size: 0.75 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 150 to 3,300 psi
- Number of Ports/Ways: 3
-
Supplier: Assured Automation
Description: Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: solenoid valve upstream of the float valve, but in the same body, this acts as the shut off to the supply line. This combined valve allows other equipment connected to the same supply to remain in operation and also avoids the unintentional refill of the tank in the event of
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: DeZURIK, Inc.
Description: The SmartCHECK Pump Control Valve with integrated swing check and electric motor operator combines the functionality of a full-featured pump control valve with the best features of APCO’s CVS-6000 swing check valve. It is the valve you need when you want to control
- Valve Type: Check Valves, Control Valves
-
Supplier: Continental Hydraulics
Description: standard NFPA and ISO patterns, these pilot operated valves are used in applications requiring high flow rates. The valves are available in both 2 or 3 position and various spool flow patterns. On VSD*M valves, the configuration for internal or external pilot/drains can
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 284 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.3149608 to 0.5511814 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: ASCO
Description: • Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems
- Valve Size: 0.375 inch
- Pressure Rating: 15 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: ASCO
Description: • Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems
- Valve Size: 0.75 inch
- Pressure Rating: 4 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Clark Solutions
Description: Model 1393 two-way normally closed and normally open solenoid valves have a forged brass body. Model 1393 is suitable for steam and compatible hot fluids. Close off is accomplished with a stainless steel blade type closure on Teflon seats. Unlike conventional valves, the flow passage
- Valve Size: 0.3149608 inch
- Pressure Rating: 58.01508 psi
- Number of Ports/Ways: 2
- Power: 12 to 240 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
Find Suppliers by Category Top
Featured Products Top
-
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
ThermOmegaTech®’s line of GURU PC® passenger car freeze protection valves are self-operating, thermostatic drain valves that protect potable water-bearing systems from freezing which in turn (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
filter bypass system. The existing butterfly valves, with their central disc design, were unsuitable for dirty media and caused flow restrictions. The replacement required full-port valves to maximize flow, all within strict face-to-face and vertical space limitations. Adding electric actuators (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
temperature. Many applications use liquids with low flash point and, require explosion proof housing (NEMA 7) to avoid potential mishaps. Other useful features found with electric circulation heaters are drain valves. They can be installed in any location on the vessel and allow for easy maintenance (read more)
Browse Circulation Heaters Datasheets for WATTCO -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
-sensing, self-operating thermostatic drain valves that respond to engine coolant temperature. Installed at the lowest point in the coolant system, when the water temperature falls to the GURU’s set-point, the plug snaps open and drains the system before freeze damage can occur. The Plugs can (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
protection valve automatically drains cold water before it can freeze. This prevents damage, replaces manual freeze valves, and conserves water. How It Works The HAT/FP freeze protection valve prevents water supply lines from freezing during cold (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
/biotechnology market requirements. Construction features triple-sloped IAQ drain pans, welded floors, galvanized, aluminum or stainless steel casings with foam or fiberglass insulation. A wide array of components are available, as is complete unit factory testing and start-up. Cashco, Inc./Valve Concepts, Inc
More Information Top
-
DYNAQUIP CONTROLS Auto Drain Valve,1/2" NPT,0.92 gal/cycle - Timed Electric Auto Drain Valves - 6W175|AD1B 1/2 - Grainger Industrial Supply
• Electric Drain Valves (50) .
-
INGERSOLL-RAND Auto Drain Valve,1/2" NPT,1.0 gpm - Timed Electric Auto Drain Valves - 4N443|54410931 - Grainger Industrial Supply
• Electric Drain Valves (50) .
-
Energy and Power Technology
3) If the electric drain valve could be used, the SBR process automatic control would be achieved, the manual valve can also be used to meet the lower level users’ requirements.
-
heaters Heater Replacement Parts - Plumbing - Grainger Industrial Supply
○ Electric Drain Valve (1) .
-
$35-$40 Replacement Parts - Plumbing - Grainger Industrial Supply
○ Electric Drain Valve (1) .
-
solenoid switch manufacturers & suppliers ( Page 8 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
Switch,Oil Seal,Gear Wheel,Coupling,Thermostat Valve,Solenoid Valve, Electric Drain Valve ,Belt,Elbow,Control Panel,Oil Cooler,Air Cooler,Air Filter ...
-
CR4 - Thread: Compressor Question
Each compressor has a seperate refrigerated dryer that dries to -30* to -40* dew point, with electric drain valves with manual test buttons.
-
Performance of laboratory experiments over the
Internet: towards an Intelligent Tutoring System
on Automatic Control.
In the closed loop system, a floater is used as the level sensor, to monitor h(t), and an electric liquid supply pump along with an electric draining valve are used to control h(t).
-
Study on flocculation and algae removal of cooling water for power plant and realization of monitor system
The sludge in the flocculation pools is drained to the mud pipes by opening the electric drainage valves regularly and the mud water that comes from the no-valve pools flows to the mud pipes automatically.
Indicates content that may require registration and/or purchase.