-
Supplier: Mannesman Demag
Description: versions Ergonomically designed hand bars Non-lubricated models All automatic clutch screw drivers with full opening force Low maintenance and cost effective through long lifetime of the motors and the clutches. Non-lubrication motors
- Torque Range: 1.10619469026549 to 7.37463126843658 Ft-lbs
- Screwdriver Style: Handheld Cylindrical, Handheld with Pistol Grip
- Head Style: In-line
- Drive Style: Pneumatic
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a
- Torque Rating: 0.005162241887905605 to 0.10324483775811209 Ft-lbs
- Bore Diameter: 0.2362206 inch
- Diameter: 1.87007975 inch
- Length: 1.6535442 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a
- Torque Rating: 0.04424778761061947 to 0.8849557522123893 Ft-lbs
- Bore Diameter: 0.6299216 inch
- Diameter: 3.2283482 inch
- Length: 2.5196864 inch
-
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a
- Torque Rating: 0.24336283185840707 to 5.825958702064897 Ft-lbs
- Bore Diameter: 0.6299216 inch
- Diameter: 6.299216 inch
- Length: 4.11811246 inch
-
Supplier: Mannesman Demag
Description: versions Ergonomically designed hand bars Non-lubricated models All automatic clutch screw drivers with full opening force Low maintenance and cost effective through long lifetime of the motors and the clutches. Non-lubrication motors
- Torque Range: 0.294985250737463 to 44.2477876106195 Ft-lbs
- Screwdriver Style: Handheld Cylindrical, Handheld with Pistol Grip
- Head Style: In-line, Right-Angle
- Drive Style: Pneumatic
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a
- Torque Rating: 0.08112094395280235 to 2.0870206489675516 Ft-lbs
- Bore Diameter: 0.6299216 inch
- Diameter: 4.5669316 inch
- Length: 3.1102379 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: installation method, continous transmit power & signal for industrial equipment Description Ingiant is a professional customized slip ring manufacturer, with experienced engineer, QC, and workers team. Slip ring is designed to use to transmit power, signal or data, pneumatically or
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK035-6-2Q Pneumatic Slip Ring Rotary Joint, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description Ingiant pneumatic slip ring is combination of
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Description: access to the Clutch, Motor, Electrical Control Panel and Brake Assembly. LONGER SERVICE LIFE Lifetime grease-lubricated Gear Box and helical gearing ensures efficient operation. Heavy duty rated motors. Hoist workmanship backed by a lifetime warranty. QUIETER OPERATION 80% reduction
-
Supplier: CS UNITEC
Description: rolling and other jobs. • Safety slip clutch on 7/8" capacities and higher to protect operator and tool. • Drilling capacities up to 11/4" in steel. • Special OEM motors available on request. • One-year warranty.
- Weight: 9.2 lbs
- RPM: 250 to 450 rpm
- Amps: 10.5 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Venture Mfg. Co.
Description: A 12v linear actuator consists of the following parts: •Electric Motor (12v capacity)•Stepper•Gear Reducers•Brushless Motor•Slip Clutches Venture Mfg. Co. has always been a trusted name in the industry for the manufacture of superior quality, highly durable linear
- Motor Voltage: 12 volts
- Motor Type: DC Brushless, Stepper
- Actuation Type: Electrical
- Drive Type: Gear Drive
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard. ACME
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Nitto Seiko America
Description: Hand-Held Screw Driver - Hand-Held, Self-Fed Screw Driver with air motor or electric motor. Stand alone unit comes complete with screw feeder, feed hose, screw chuck and motor. Operator presses the driver to actuate the motor and drive the screw. When the driver is
- Torque Range: 0.18436578171091444 to 32.52212389380531 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Certex UK
Description: The Lodestar features quieter operation, an environment friendly design, easier access to key components, higher duty cycles, less maintenance, and enhanced safety features. Features: Cast aluminium, lightweight housing covered with acid resistant powder coated paint IP 66 enclosure rating
- Load Capacity: 6,613.86 lbs
- Maximum Lift Speed: 4.593175853018375 ft/min
- Line Type: Chain
-
Supplier: Certex UK
Description: The Lodestar features quieter operation, an environment friendly design, easier access to key components, higher duty cycles, less maintenance, and enhanced safety features. Features: Cast aluminium, lightweight housing covered with acid resistant powder coated paint IP 66 enclosure rating
- Load Capacity: 2,204.62 lbs
- Maximum Lift Speed: 13.451443569553811 ft/min
- Line Type: Chain
-
Supplier: Certex UK
Description: The Lodestar features quieter operation, an environment friendly design, easier access to key components, higher duty cycles, less maintenance, and enhanced safety features. Features: Cast aluminium, lightweight housing covered with acid resistant powder coated paint IP 66 enclosure rating
- Load Capacity: 4,409.24 lbs
- Maximum Lift Speed: 6.56167979002625 ft/min
- Line Type: Chain
-
Supplier: Certex UK
Description: The Lodestar features quieter operation, an environment friendly design, easier access to key components, higher duty cycles, less maintenance, and enhanced safety features. Features: Cast aluminium, lightweight housing covered with acid resistant powder coated paint IP 66 enclosure rating
- Load Capacity: 551.155 lbs
- Maximum Lift Speed: 26.574803149606314 ft/min
- Line Type: Chain
-
Supplier: Nitto Seiko America
Description: Center Board Type Fastener Feeder - FF503H Center Board Type Fastener Feeder with single blow feed escapement. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the escapement. An electric
- Part Diameter: 0.0787402 to 0.4724412 inch
- Part Length: 0.9842525 inch
- Bowl Capacity: 27.460706860706857 cubic inches
- Output Rate: 30 to 50 parts/min
-
Supplier: Walter Surface Technologies
Description: DIALSPEED electronic speed control DYNAMAX for maintaining selected speed constant Ergonomic, lightweight design Exclusive DUSTGUARD - for outstanding motor life Exclusive QUICK feature for tool-free wheel change Exclusive safety clutch and adjustable guard Exclusive spindle lock High torque
- Rotary Speed: 10,500 rpm
- Current: 9.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: PowerMate - L P International Inc.
Description: prominently displayed on your PowerMate. Our customer service personnel are always happy to help with on-site support. P-1 Specifications Extruded Aluminum Frame .65 Kilowatt High Efficiency DC Motor. Fully Automatic Braking System Super Efficient Ball Screw Drive End Stop Override Clutch
- Features: Aluminum, Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain
- Actuation: Electric Motor
- Tires: Pneumatic
- Mechanism: Screw Lift
-
Supplier: General Pipe Cleaners
Description: Rodrunner is ready to handle the toughest stoppages in 3-10" lines, as far as 200 feet away. A heavy-duty 3/4 hp motor with capacitor and overload protection spins cable at 485 rpm, an ideal speed for self-feeding into the line while protecting the cable against sudden torque build-ups. For
- Pipe Diameter (Nominal): 3 to 10 inch
- Flexible Cable Length: 200 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: Demag Cranes & Components
Description: places all common maintenance components behind a service cover Monitored brake/clutch systems prevents load slipping or dropping Rapid replacement of the chain drive without having to remove the motor and gear parts Field adjustable pushbutton stations provides 10 ft of adjustment Elapsed
- Load Capacity: 176.4 to 275.625 lbs
- Lift: 26 ft
- Maximum Lift Speed: 32 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
-
Supplier: Mile-X Equipment, Inc.
Description: Jet 1/2SS-1C-10 1/2 Ton Chain Hoist 1/2SS-1C-10, 1/2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V Need a lift? Then JET has got your back. The 1/2SS-1C-10 electric hoist boasts a 7/8 HP motor with capacities ranging from 1/2 to 5 ton capacities. These hoists are available in 1 Ph and 3
Find Suppliers by Category Top
Featured Products Top
-
, ventilators and turbines A backstop for drilling plants, conveyors and electric motor applications A switchback or disconnection device for amusement park rides For applications demanding high precision motion control Simple, rugged (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
equipped with a mechanical visual position indicator. Other features include mechanical stops, two SPDT auxiliary switches, heater, thermostat and built-in thermal protection that prevent motor burnout. All units are available with a clutch-less manual override (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Ensures precise and responsive operation of electromagnetic clutches and brakes. Axial Fixing of Motor Stators Maintains stator position (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
systems Clutches, hubs, and power transfer units GGB Bearing and Coating Solutions for Electric Vehicles (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
a 250 kW electric motor to an existing SAE clutch arrangement while preserving the option of returning to diesel power. An (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
?industry medium transmission needs Integrated Module Matched with HDMI slip ring, crane slip ring, micro through?hole slip ring, industrial cable reel slip ring; realizes gas?electric hybrid transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
smooth integration and reliable operation. Typical Applications: • Transmissions, Axles, Transfer Cases • Limited-Slip Couplings / E-LSDs • Power Transfer Units • Traction Motors (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
series Electric Actuator (DynaFly Series) Key Actuator Specifications and Benefits NEMA 4/4X Weatherproof/Corrosion resistant housing Manual Override and Non-clutch side mounted hand-wheel Die Cast Aluminum with Epoxy (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls
More Information Top
-
A device for the take-up of pneumatically tangled acetate yarns onto a spinning package
frequency transformer, which is installed instead of the electric motor drive with a magnetic slip clutch [I].
-
Solving the Powertrain Puzzle
By means of a simulation, it was pos- sible to show that interplay between ac- tive damping via the electric motor and starting clutch micro- slip offers ideal en- ergy conditions coupled with a high de- gree of vibration comfort (Figure 9).
-
Manual mechanical engineering
The differences of the peripheral speeds of both drums according to the differently large stretching slip of the band in the circulation by drums are reduced through the Turbo clutch or through the slip of the electric motor .
-
Manual mechanical engineering
The differences of the peripheral speeds of both drums according to the differently large stretching slip of the band in the circulation by drums are reduced through the Turbo clutch or through the slip of the electric motor .
-
Vie path manual mechanical engineering
The differences of the peripheral speeds of both drums according to the differently large stretching slip of the band in the circulation by drums are reduced through the Turbo clutch or through the slip of the electric motor .
-
Heavy work: upping the tempo of underway replenishment
Finally, the ASD no longer uses an active slipping clutch to transmit torque from the electric motor to the squeeze sheave.
-
A Laboratory Study of Rock Breakage by Rotary Drilling
EXPERIMENTAL EQUIPMENT AND PROCEDURE The laboratory drilling apparatus (Fig. 1) consists essentially of an inverted drill press driven by a mag- netic- clutch electric motor coupled with a non- slip belt.
-
Underwater Vehicle tether management systems
The traction drive and bail arm drive are generally con- nected, possibly via a slip clutch to a single submersible electric drive motor .
-
Experimental Setups for Active Limited Slip Differential Dynamics Research
Due to the differential final drive gear, the clutch slip speed is equal to the electric motor speed divided by the speed ratio of 3.73.
-
High-Torque, Lightweight, Pneumatically Driven Wrench For Small Spaces
Includes reversible pneumatic motor ( electric motor could be used instead) and slip clutch .
Indicates content that may require registration and/or purchase.