Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Synthetic Polyol Ester Lubricant
-
Supplier: Accuris
Description: Lubricant, Ester Based, Salt Resistant
-
Supplier: Accuris
Description: LUBRICANT, SYNTHETIC POLYOL ESTER
-
-
Supplier: Accuris
Description: STANDARD METHOD FOR ESTIMATION OF SOLUBILITY OF WATER IN HYDROCARBON AND ALIPHATIC ESTER LUBRICANTS
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for estimating the equilibrium solubility of water and its vapor in hydrocarbon and aliphatic ester lubricants, at temperatures between 277 and 373 K. The test method is limited to liquids of low to moderate polarity and hydrogen bonding, with
-
Supplier: SAE International
Description: This method is intended to evaluate the thermal and oxidative stability of synthetic, ester-based aviation lubricants under defined conditions of time and temperature. This method is applicable to lubricants meeting the compositional and performance requirements of AS5780.
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (ester) based, high temperature, oven chain lubricant for use on all types of chains and ovens.
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Teknor Apex Company
Description: as well as specialty proprietary plasticizers and additives that are used internally by our compounding divisions. Teknor Apex introduced a standard line of TruVisTM esters for lubricant manufacturers in 2008. We have experience in most of the ester types used in synthetic
- Chemical Family: All Esters
-
Supplier: Tecsia Lubricants USA
Description: Gear and bearing failures can be traced to mechanical problems or lubricant failure. Lubricant related failures are usually traced to contamination, lack of oil film, additive depletion and use of improper lubrication for the application. To prevent premature failure, lubricant
- Kinematic Viscosity (@ 40°C): 32 cSt
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Tecsia Lubricants USA
Description: or grease to the chain external. Although this does a nice job of lubricating the sprockets and the outside of the chain, it gives little protection to most vulnerable areas such as the contacting surfaces inside the pin, bushing and roller. Tecsia Lubricants has carefully selected the
- Kinematic Viscosity (@ 40°C): 68 cSt
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
-
Supplier: Tecsia Lubricants USA
Description: "life-blood." There are many lubricant brands in the market. Choosing the wrong lubricating oils often cause the compressor to have a very short life, while selecting the right oil reduces downtimes and extend life of the compressor. Let Tecsia Lubricants help you to select the right
- Kinematic Viscosity (@ 40°C): 100 cSt
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) chain and conveyor lubricant. Recommended for use on roller chains and sliding conveyors, plain and anti-friction bearings, cams, slides, circulating oil systems, lithographing ovens, tenter frames, annealing ovens, gypsum board kilns, plywood kilns, and building
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Description: Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination
- Density / Specific Gravity (@15.6°C, 60°F): 0.921 specific gravity
- Kinematic Viscosity (@ 40°C): 14 cSt
- Viscosity Index: 144
- Pour Point: -71 F
-
Description: Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination
- Density / Specific Gravity (@15.6°C, 60°F): 0.967 specific gravity
- Kinematic Viscosity (@ 40°C): 38 cSt
- Viscosity Index: 62
- Pour Point: -44 F
-
Description: Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination
- Density / Specific Gravity (@15.6°C, 60°F): 0.945 specific gravity
- Kinematic Viscosity (@ 40°C): 19 cSt
- Viscosity Index: 136
- Pour Point: -54 F
-
Description: Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination
- Density / Specific Gravity (@15.6°C, 60°F): 0.978 specific gravity
- Kinematic Viscosity (@ 40°C): 124 cSt
- Viscosity Index: 81
- Pour Point: -27 F
-
Supplier: SAE International
Description: The test method describes the procedure for determination of the total acid number of new and degraded polyol ester and diester based gas turbine lubricants by potentiometric titration technique. The method was validated to cover an acidity range 0.05 to 6.0 mg KOH g 2x. The method may
-
Description: Specifies the characteristics of unused triaryl phosphate ester fluids for turbine governor controls and other hydraulic systems in electrical power stations. Fluids used in this application are classified under category TCD of ISO 6743-5. This publication has the status of a technical report
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties Vegetable ester-based micro emulsion for superior performance. Ideal for the most difficult operations and surface tolerance requirements. All ferrous and non-ferrous materials. Ideally suited for the most demanding machining & grinding applications.
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Composition / Chemistry: Ester / Diester, Natural (Vegetable Oil / Animal Fat)
- Features: Synthetic / Semi-synthetic
-
Description: Specifies the characteristics of unused triaryl phosphate ester fluids for turbine governor controls and other hydraulic systems in electrical power stations. Fluids used in this application are classified under category TCD of ISO 6743-5. The major changes with regard to the first edition
-
Supplier: Champion
Description: Rotary Screw Lubricant Synthetic - RotorLub 8000 RotorLub 8000 is a superior PAO (polyalphaolefin)/MFSE (multi-functional synthetic ester) blend formulated with proven additive components. The result is superior thermal and oxidative stability. RotorLub 8000 is ideal for applications
- Functions: Compressors / Piston Pumps
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: SAE International
Description: The test method describes the procedure for determination of the total acid number of new and degraded polyol ester and diester based gas turbine lubricants by potentiometric titration technique. The method was validated to cover an acidity range 0.05 to 6.0 mg KOH g 2x. The method may
-
Supplier: Badger Meter
Description: The Hedland® phosphate ester fluid meter provides a measurement solution for fire-resistant fluids, aviation hydraulic fluid and industrial lubricant, which have high ignition temperatures and low vapor pressures. Durable Design. Economical Solution. The Hedland phosphate ester
- Pipe Diameter: 0.25 to 1.5 inch
- Liquid Volumetric Flow Rate: 0.02 to 150 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0000441 to 0.33075 lbs/min
-
Supplier: Quarktwin Technology Ltd.
Description: HIGH SPEED ESTER BASE LITHIUM SY
- Type / Function: Grease / Gel, Specialty / Other
-
Supplier: CSA Group
Description: ISO 10050:2005 specifies the characteristics of unused triaryl phosphate ester fluids for turbine governor controls and other hydraulic systems in electrical power stations.
-
Description: ISO 10050:2005 specifies the characteristics of unused triaryl phosphate ester fluids for turbine governor controls and other hydraulic systems in electrical power stations.
-
Supplier: M&I Materials Limited
Description: MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Kinematic Viscosity (@ 40°C): 28 cSt
- Pour Point: -76 F
- Flash Point: 500 F
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 67.2 cSt
- Viscosity Index: 190
- Pour Point: -31 F
- Flash Point: 948.2 F
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic PAO/ester based lubricant for rotary air compressors.
- Functions: Compressors / Piston Pumps
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Chevron Lubricants
Description: A premium performance, synthetic polyol ester-based turbine lubricant for use in modified aviation-type gas turbines in stationary and marine service. A special additive system imparts excellent high temperature thermal and oxidation stability.
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant, Specialty
-
Description: turbine lubricants can also be used in these auxiliary systems. ISO 8068:2006 should be read in conjunction with ISO 6743-5, the classification of different turbine lubricant types. The lubricants considered in ISO 8068:2006 are mineral oils, synthetic lubricants
-
Supplier: Dupont Molykote
Description: costs Wider temperature range Longer oil-drain intervals Reduced lubricant consumption Extended equipment lifetime Reduced energy consumption Long life reduces lubricant usage, maintenance costs
- Kinematic Viscosity (@ 40°C): 48.1 cSt
- Viscosity Index: 111
- Pour Point: -43.6 F
- Flash Point: 550 F
-
Supplier: Dupont Molykote
Description: costs Wider temperature range Longer oil-drain intervals Reduced lubricant consumption Extended equipment lifetime Reduced energy consumption Long life reduces lubricant usage, maintenance costs
- Kinematic Viscosity (@ 40°C): 48.2 cSt
- Viscosity Index: 183
- Pour Point: -49 F
- Flash Point: 525 F
-
Supplier: Mobil Industrial Lubricants
Description: The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL Arctic Series has been well documented with HFCs in a broad range of
- Kinematic Viscosity (@ 40°C): 15.9 cSt
- Viscosity Index: 108
- Pour Point: -76 F
- Flash Point: 456.8 F
-
Supplier: Houghton International, Inc.
Description: Drawsol™ 850 is a heavy-duty straight oil lubricant that ideal for difficult steel and stainless steel operations. The formula blends extreme-pressure agents, fatty lubricants, petroleum oil and inhibitors. Its high levels of ester and high EP content provide maximum performance
- Features: EP (Extreme Pressure / Active), Lubricant, Metal Forming, Specialty
- Type: Fluid / Oil
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
Find Suppliers by Category Top
Featured Products Top
-
Esteres esters can be used as a stand-alone base stock or in a combination with other fluids. Their compatibility with polyalphaolefin (PAO) and other base stocks available from ExxonMobil Chemical offers another solution for your formulation challenges. Most Esterex esters are inherently (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Synesstic AN combines the stability of a polyalphaolefin (PAO) and solubility benefits of an ester, helping formulators extend the performance of synthetic and mineral-oil-based lubricants used in many automotive and industrial applications. Available in 5 and 12 cSt grades, Synesstic AN is (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil increases synthetic base stock capacity
-term ambitions as they grow their business.” The synthetic lubricant market is forecasted to grow by over 20 percent* between 2017 and 2021. ExxonMobil Synthetics has four Group IV and V base stock manufacturing facilities supplying over 350 kilo-tons across all grades to (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
450° F FLUOROSILICONE - LS70 Recommended where extreme temperature properties are required. For petroleum oils, fuels and lubricants; synthetic ester and diester lubricants.Temperature Range: -100 to 350° F Also (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
450° F FLUOROSILICONE - LS70 Recommended where extreme temperature properties are required. For petroleum oils, fuels and lubricants; synthetic ester and diester lubricants.Temperature Range: -100 to 350° F Also (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
of the major umbrella standards out there is the SAE AS5780. It is a widely used standard for turbofan and turbo engine applications. It refers to lubricants that are often hindered by ester basestock or fully synthetic fluids. Many of them are used for gearbox applications as well. There are (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
system maker. Chemical stability, high flash and fire points, viscosity, and oxidation resistance are all valued, and as a result mineral and synthetic hydrocarbon fluids are selected for mobile and industrial systems, whereas functional chemicals such as phosphate esters are chosen for (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
entrained air in the lubricant = minimizing the vibrations and noise caused by air. » Minimum sensitivity to particle pollution = longest life of the pump and circuit. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
CSZ Refrigeration Retrofit Guidelines
an environmentally friendly facility by corporate direction. Whatever your reason, a change of refrigerants has never required more consideration than today, because HFCs require polyol ester lubricants and can't be used with the mineral oils in CFC systems.
More Information Top
-
The Condensed Encyclopedia of Surfactants
[454] Pentaerythritol tetra-C,J C,; syn. ester lubricant ; liq.; m.w. 580; ref. index 1.4543; sol. in hexane, benzene, IPA, trichlorethylene, min. and veg. oil; sp.gr.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Chem. Descrip.: balanced fatty acid ester lubricant Uses: Lubricant for injection molding, mold release Regulatory: Canada DSL; Europe EINECS; Japan MITI; Australia AICS; .
-
Handbook of Textile Processing Chemicals
Uses: Emulsifier and coupling agent for paraffinic, naphthenic and organic ester lubricants , textiles, metalworking and hydraulic fluids, polymerization .
-
Chemistry and Technology of Lubricants
2.6.4 Physicochemical Properties of Ester Lubricants .
-
Encyclopedia of Lubricants and Lubrication
Hydraulic Fluids, Table 11 Extract – minimum requirements of HEES hydraulic fluids ISO 15380 (2002): Specifications for types HEES hydraulic fluids, synthetic esters Lubricants , industrial oils and related products Group HE: environmentally acceptable hydraulic fluids .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Ester lubricants overwhelm the surface, thereby preventing the absorption of these additives.
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
ALTHOUGH THE DEVELOPMENT OF SYNTHETIC ESTER LUBRICANTS is relatively recent, the use of esters as lubricating fluids is as old as human technology.
-
Synthetic Lubricants
Neopolyol Ester Lubricant Base Stock ............................
-
Synthetic Lubricants
For reciprocating and rotary (sliding vane, screw) compressors, use of the dibasic acid ester lubricants is increasing because of their high tem- perature and oxidation stability, demulsibility, and antifoaming prop- erties .
-
Lubricants, Synthetic
121 Silicate ester lubricants .................................................................................................................
Indicates content that may require registration and/or purchase.