-
Supplier: KHK USA, Inc.
Description: Allows large gear ratios. Can also be used as segment gears and corner racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 120
- Pitch Diameter: 360 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 296 mm
-
Supplier: KHK USA, Inc.
Description: Allows large gear ratios. Can also be used as segment gears and corner racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 200
- Pitch Diameter: 400 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 354 mm
-
Supplier: KHK USA, Inc.
Description: Allows large gear ratios. Can also be used as segment gears and corner racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 120
- Pitch Diameter: 240 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 194 mm
-
-
Supplier: KHK USA, Inc.
Description: Allows large gear ratios. Can also be used as segment gears and corner racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 160
- Pitch Diameter: 480 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 416 mm
-
Supplier: Nordex AG
Description: servicing. Drive train The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 15
- Pitch Diameter: 0.625 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.25 inch
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 72
- Pitch Diameter: 108 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 16 mm
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring
- Number of Teeth: 84
- Pitch Diameter: 1.75 inch
- Face Width: 0.104 inch
- Bore Diameter (if applicable): 0.1873 inch
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 40
- Pitch Diameter: 1.25 inch
- Face Width: 0.1875 inch
- Bore Diameter (if applicable): 0.375 inch
-
Supplier: RS Components, Ltd.
Description: Delrin spur gear - 0.5 module 70 teeth
- Number of Teeth: 70
- Pitch Diameter: 35 mm
- Face Width: 3 mm
- Bore Diameter (if applicable): 6 mm
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 11 to 120
- Face Width: 3 inch
- Bore Diameter (if applicable): 1.3125 to 5 inch
- Pressure Angle: 14.5°
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 12 to 127
- Bore Diameter (if applicable): 8 to 25 mm
- Pressure Angle: 20°
- Gear Center: Center Bore
-
Supplier: QTC METRIC GEARS
Description: Module 2.5, 25 Tooth Ground Steel Spur Gear with 25mm Finished Bore
- Number of Teeth: 25
- Pitch Diameter: 62.5 mm
- Face Width: 25 mm
- Bore Diameter (if applicable): 25 mm
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing
- Number of Teeth: 122
- Pitch Diameter: 1.92126088 inch
- Bore Diameter (if applicable): 0.1968505 inch
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 20
- Pitch Diameter: 20 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 6 mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Steel spur gears, 14.5 pressure angle, 8DP, with hubs
- Number of Teeth: 44
- Pitch Diameter: 5.5 inch
- Face Width: 1.25 inch
- Bore Diameter (if applicable): 1 inch
-
Supplier: Wedin International, Inc.
Description: Wedin International’s Product Design Division can provide professional and experienced help in making any design idea a reality. We offer complete turnkey service, from Rapid Prototyping to Full Production Runs. Our design group provides Cad/Cam support on any project. This includes the ability to
- Gear Type: Change Gear, Helical Gear, Internal Gear, Miter / Bevel Gear, Miter / Bevel Gear Set, Rack, Spur Gear, Worm, Worm Wheel
- Design: English
- Features: Other
-
Supplier: Boston Gear
Description: Overview Boston Gear's spur gears, which are designed to transmit motion and power between parallel shafts, are the most economical gears in the power transmission industry. We offer both 14 1/2° and 20° PA (pressure angle), involute, and full-depth system gears.
- Pressure Angle: 14.5°, 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron
- Design: English
- Gear Type: Spur Gear
-
Supplier: Overton Chicago Gear
Description: Overton Chicago Gear offers precision custom spur & helical gear cutting and grinding and bevel gear cutting and hard finishing. We're always looking for new ways to meet our customers' gearing needs.
- Face Width: 18 to 59 inch
- Design: English
- Gear Type: Helical Gear, Spur Gear
-
Supplier: Reid Supply
Description: Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts. .
- Number of Teeth: 32
- Pitch Diameter: 2.667 inch
- Face Width: 0.75 inch
- Bore Diameter (if applicable): 0.625 inch
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of gears available, they can be added to our clutches or purchased separately.
- Number of Teeth: 28
- Pitch Diameter: 0.875 inch
- Face Width: 0.1 inch
- Bore Diameter (if applicable): 0.629 inch
-
Supplier: TPA Motion
Description: Precision gears are found in positioning and more specifically in closed loop feedback systems. Applications where coarse combined with fine measurements are critical typically use these gear sets. The anti-backlash gears eliminate play or lost motion in a mechanism caused by
- Features: Anti-backlash
- Gear Center: Center Bore
- Gear Type: Spur Gear
-
Supplier: Huco Dynatork
Description: Injection moulded gears with machined bores. Pressure angle is 20°. Suitable for running temperatures up to 100°C with an intermittent temperature limit of 150°C. High strength and low friction coefficient make these gears a popular choice for many applications, including underwater
- Pressure Angle: 20°
- Material: Acetal
- Gear Center: Center Bore
- Mounting: Hub, Simple Bore
-
Supplier: Horsburgh & Scott Co. (The)
Description: HORSBURGH & SCOTT have been manufacturing spur gears for 100 years and have the experience to provide you with a gearing solution that will optimize your safety margin, gear strength and performance. We offer a large catalog of different gear types, have thousands of
- Gear Type: Spur Gear
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears,
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Description: As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
- Gear Type: Spur Gear
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of gears available, they can be added to our clutches or purchased separately.
- Number of Teeth: 109
- Pitch Diameter: 2.271 inch
- Face Width: 0.187 inch
- Bore Diameter (if applicable): 0.615 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: designer the flexibility of choosing the desired level of rack precision to meet the application needs. These racks are available in straight (spur) and helical versions, in modules 2.0 through 12.0, in half meter and one meter lengths. These racks are ideal for high accuracy applications
- Number of Teeth: 108
- Face Width: 59 mm
- Length: 2,035.75 mm
- Pressure Angle: 20°
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures spur gears and gear rack, bevel gears, miter gears and worm gears. With a vast inventory of raw materials, modern machine tool capacity, and a pro-service attitude, Martin makes short work of a quick delivery on all specialty
- Number of Teeth: 20
- Pitch Diameter: 2 inch
- Face Width: 1 inch
- Bore Diameter (if applicable): 0.75 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of gears available, they can be added to our clutches or purchased separately.
- Number of Teeth: 20
- Pitch Diameter: 1 inch
- Face Width: 0.375 inch
- Bore Diameter (if applicable): 0.562 inch
-
Supplier: Gear Motions, Inc.
Description: Spur gears have straight teeth and are the most common type of gear. They are used to transmit motion between two parallel shafts and are known for being highly efficient and producing a lot of power. Gear Motions specializes in producing high precision, high quality
- Gear Type: Spur Gear
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears,
- Face Width: 0.094 to 0.438 inch
- Material: Aluminum, Stainless Steel
- Features: Anti-backlash
- Gear Center: Center Bore
Find Suppliers by Category Top
Featured Products Top
-
), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Gear Type: Gear Ring, Gear shaft, helical tooth gear,planet gear, straight tooth, bevel gear, skew gear, internal/external tooth, Industry: New energy vehicle, Truck, excavator, crane, Automobile, Tractor, oil pump, valve (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gears, cluster spur gear assemblies are manufactured in metal or plastic to meet your specifications. Internal spur gears are precision machined to precisely mate with an external spur gear. Cluster spur gear assemblies are manufactured for low to high-torque applications. SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
external reinforcement ring fully follows the form of the seal ring, and has been sized to bear the axial force generated by internal over-pressures. Before performing laboratory tests, it was necessary to strengthen the entire system that fastens the ring onto the flange, so that it could (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
or in the special machinery area. The bore diameter of the Isotech ball-bearing slewing rings is at least 50 millimeters. The bearings are available with and without gear teeth, optionally in a corrosion-resistant or a customer specific tailor-made design. Features and (read more)
Browse Datasheets for Isotech, Inc. -
. Unlike traditional retaining rings which have two distinct faces, top and bottom, these rings feature a 15-degree bevel and a narrower edge —either along the outer periphery for internal rings or along the inner edge for external rings. This distinct chamfered design allows the rings to (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
. Optimized Helical Gearing: Precision helical gear meshes provide a continuous, high tooth-contact overlap compared to standard spur gears. This continuous engagement distributes dynamic forces evenly, minimizes torque ripple during violent deceleration spikes, and (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test indicators Gears / Splines Tapered pipe (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
IUTAM Symposium on Computational Methods in Contact Mechanics
Ring rolling of external spur gears .
-
The IRAIT Project: infrared astronomy from Antartica
The azimuth bearing has an outer ring with an external spur gear of 360 teeth and is coupled to pinion (having 32 teeth).
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > BASICS OF MECHANISMS
The external driver spur gear (lower right) drives the outer ring spur gear (center) which, in turn, drives three internal planet spur gears; they transfer torque to the driven gear (lower left).
-
Past Developments and Future Trends in the Rotary or Orbital Forging Process
• Application of rotary forging will continue in the cold forming of axisymmetric parts, with external details and large thin flanges, such as clutch discs, ring , spur , and bevel gears , and belville springs.
-
The Trangine - A Novel Powertrain
… on the ring gear (RG) of the planetary (P); the planetary gears (F) in mesh with the internal gear of the ring gear and the sun gear … … sun gear drives a spur gear (U) meshed with the external gear on the spider …
-
Automotive Transmissions
German standard DIN 3990 specifies that in the case of spur gears the number of teeth of a wheel with external gearing is positive, and that the number of teeth of a wheel with internal toothing ( ring gear) is to be taken …
-
Kinematic Geometry of Gearing 2nd Edition
The examples presented include cylindrical gears (spur and helical), double- ring gears , conical (spiral bevel), hyperboloidal ( spur , left spiral/left hand, right spiral/left hand, and right spiral/right hand), general skew axis, internal– external (planar and skew), nonorthogonal worm and worm wheel, in addition …
-
Russian Models from the Mechanisms Collection of Bauman University
… 69 - bevel, 25 - hypoid 161, 167 - orthogonal spatial, transmission, 52 - ratio, 33, 69 - ring 52, 124, 128 - screw, 20 Gearing , 45, 67 - bevel (intersecting … … 67 - cycloid, 18, 25 - external , 18, 25 - helical, 124 … … 28, 72 - spiroid, 67 - spur , 39 - worm, 25, 62 …
-
Gears and Gear Drives
Span measurement in the transverse plane is determined analogously to that in spur gears , by this equation: Wt ¼ mt cos at ½pðzw 0; 5Þ … … 0; 5Þ þ 2x tan an þ z inv at : For external helical gears, it is … … ret ha t the st raight contact lines betwe en the mea su ring su rf ac …
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > GEARING
14 The arrangement shown in Fig. 21.55 consists of a central sun gear with external teeth, a ring gear with internal teeth, revolving planet pinions which engage the sun gear and the internal ring gear, and a planet carrier in which … 14 Epicyclic trains may incorporate spur or helical gears, external or internal, or bevel gears arranged in …
Indicates content that may require registration and/or purchase.