Products & Services

See also: Categories | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Welding of Aeronautical Components
    It can join sections with complex cross sections, and it is used in the aeronautical industry to join rings for jet engines made of temperature-resistant alloys and extruded aluminum components for landing gear .
  • Welding Processes for Aeronautics
    It can join sections with complex cross sections, and it is used in the aeronautical industry to join rings for jet engines made of temperature-resistant alloys and extruded aluminum components for landing gear .
  • http://dspace.mit.edu/bitstream/handle/1721.1/36752/78609332-MIT.pdf?sequence=2
    The aluminum box extrusions , worm gear winch, outriggers and .
  • BA. 704: Aluminum extrusion alloy
    704 is a heat treatable aluminum extrusion alloy for aircraft components, gears , fittings and machinery .
  • Industrial Gases Processing
    In the processing industry, nitrogen is used to: join components by cold-shrinking and positive grouting with LIN (e.g. shafts, gear wheels, valve seats) extrude aluminium (cooling the extruder head and/or the running strand with GAN or LIN) In metallurgy, foundry …
  • Handbook of Lubricants
    Uses: Lubricant for mold releases, rubber-plastic, metal-plastic, and metal- metal contact, aluminum machining/ extruding , ball bearings, gears ; working media for smart fluids; surf. tens. reducer for nonaq. solvs.; wetting agent, leveling agent in coatings, inks; compatibilizer in lubricants, cosmetics .
  • Industrial Chemical Thesaurus
    … silicon dioxide HMIS: Health 1, Flammability 1, Reactivity 0 Storage: Store in tightly sealed conainers away from oxidizing agents Uses: Lubricant for mold releases, rubber-plastic, metal-plastic, and metal-metal contact, aluminum machining/ extruding , ball bearings, gears ; working media for smart …
  • Aluminum: New challenges in downstream activities
    Other important uses of impact extrusions are the aluminum cylinders for scuba diving gear , and medical and other gas products.
  • Overview of Coating Materials, Surface Treatments, and Screening Techniques for Tribological Applications—Part 1: Coating Materials and Surface Treatments
    The carbonitriding is used on aluminum extrusion and die-casting dies, gears , pump parts, cylinder liners, crankshafts, cyHnder heads, plastic molding tools, and components for electric typewriters.
  • ZASMHBA0001188
    As a result of these beneficial effects this is suited to quench large-diameter tooling for the aluminum extrusion industry; quench larger-diameter carburized gear , larger fasteners, and precision gears to be jigged vertically; harden high-speed steel tools (such as saw …