-
Supplier: SKF/North America
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Chemistry / Constituents: Petroleum / Mineral Oil, Specialty / Other
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
-
Supplier: Dupont Molykote
Description: prevention and due to its polyurea thickener superior shear and oxidation stability. APPLICATIONS Electrical motors Fan bearings Water pump bearings Dryers in chemical and paper industries FEATURES Wide temperature range Extreme Pressure lubrication Excellent
- Applications: Bearings, Electrical / Electronic, Process Equipment
- Chemistry / Constituents: Petroleum / Mineral Oil, Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active)
- Kinematic Viscosity (@ 40°C): 125 cSt
-
Supplier: Dupont Molykote
Description: : Kiln preheater fans, oven fans, radiator cooling fans Textile slashers and driers Aircraft engine Conveyor systems These greases do not soften or affect most plastics and are used to lubricate plastic gears, bearings and cams, as well as metal and rubber
- Applications / Function: Aerospace, Bearing Lube, Combustion Engines / Motor Oil
- Chemistry / Constituents: Lithium Complex, Silicone, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
- Kinematic Viscosity (@ 40°C): 125 cSt
-
-
Supplier: Dupont Molykote
Description: : Kiln preheater fans, oven fans, radiator cooling fans Textile slashers and driers Aircraft engine Conveyor systems These greases do not soften or affect most plastics and are used to lubricate plastic gears, bearings and cams, as well as metal and rubber
- Applications / Function: Aerospace, Bearing Lube, Combustion Engines / Motor Oil
- Chemistry / Constituents: Lithium Complex, Silicone, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
- Kinematic Viscosity (@ 40°C): 125 cSt
-
Supplier: SKF/North America
Description: Good mechanical stability Excellent water resistance and rust inhibiting properties Typical applications: Agricultural equipment Automotive wheel bearings Conveyors Small electric motors Industrial fans
- Applications: Automotive / Transportation, Bearings, Machine / Gears, Specialty
- Chemistry / Constituents: Lithium Complex, Petroleum / Mineral Oil
- Kinematic Viscosity (@ 40°C): 110 cSt
- Operating / Use Temperature: -22 to 250 F
-
Supplier: SKF/North America
Description: rollers in copying machines Wafer baking machines Textile dryers Film stretching tenders Electric motors running at extreme temperatures Emergency / hot fans Vacuum pumps
- Applications: Automotive / Transportation, Bearings, Food Grade / Contact (FDA H1), Machine / Gears
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
-
Supplier: SKF/Global
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Chemistry / Constituents: Petroleum / Mineral Oil, Specialty / Other
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
-
Supplier: SKF/North America
Description: at peak temperatures up to 220 °C (430 °F) for short periods Protection of wheel bearings operating under severe conditions Effective lubrication in wet conditions Good water and corrosion resistance Excellent lubrication under high loads and low speeds Typical applications: Wheel
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Chemistry / Constituents: Lithium Complex, Petroleum / Mineral Oil
- Kinematic Viscosity (@ 40°C): 185 cSt
- Operating / Use Temperature: -22 to 284 F
-
Supplier: Techsil Limited
Description: Prolongs bearing life Extends lubrication periods Applications Cement Mixers Conveyors Elevators Gas Extractors Motors Tray Loaders Ventilator Fans
-
Supplier: SKF/Global
Description: Good mechanical stability Excellent water resistance and rust inhibiting properties Typical applications: Agricultural equipment Automotive wheel bearings Conveyors Small electric motors Industrial fans
- Applications: Automotive / Transportation, Bearings, Machine / Gears, Specialty
- Chemistry / Constituents: Lithium Complex, Petroleum / Mineral Oil
- Kinematic Viscosity (@ 40°C): 110 cSt
- Operating / Use Temperature: -22 to 250 F
-
Supplier: SKF/Global
Description: rollers in copying machines Wafer baking machines Textile dryers Film stretching tenders Electric motors running at extreme temperatures Emergency / hot fans Vacuum pumps
- Applications: Automotive / Transportation, Bearings, Food Grade / Contact (FDA H1), Machine / Gears
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
-
Supplier: SKF/Global
Description: at peak temperatures up to 220 °C (430 °F) for short periods Protection of wheel bearings operating under severe conditions Effective lubrication in wet conditions Good water and corrosion resistance Excellent lubrication under high loads and low speeds Typical applications: Wheel
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Chemistry / Constituents: Lithium Complex, Petroleum / Mineral Oil
- Kinematic Viscosity (@ 40°C): 185 cSt
- Operating / Use Temperature: -22 to 284 F
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® G-0010 Multipurpose Bearing Grease is a polyurea-thickened material used for electrical motors, water pump and fan bearings, and dryers. It offers a wide temperature range, shear resistance, corrosion inhibitors, and extreme pressure lubrication.
- Density / Specific Gravity (@15.6°C, 60°F): 0.9300 specific gravity
-
Supplier: Aitken Products, Inc.
Description: sets weight matched to within 2 grams tolerance. Thermal overload protection, (Texas Instruments) built-in, self -resetting, a new UL requirement for fans using solid state motor speed controls. Permanently sealed and greased bearings for maintenance-free whisper quiet
-
Description: series electric motors are equipped with bearings produced by the main manufacturers such as FAG, SKF, N5K and ROLLWAY. The grease guns for the forced lubrication of the bearings on the command side and the opposite side are incorporated from size 160 upwards. On request,
-
Supplier: GE Power Conversion
Description: Star Bearing System has been designed to significantly reduce the potential for bearing failure. Vibration has been reduced to an industry leading 0.04 ips, reducing a leading cause of bearing failure. Regreasing consideration has been made easy with extended greasing
- Environmental Features: Totally Enclosed
- Motor Shape: Cylindrical Body
- NEMA Frame Size: 143 to 449 #
- Orientation: In-line, Single-ended
-
Supplier: Bison Gear and Engineering
Description: Bison series shaded pole open fan cooled gearmotor. Gearhead Specifications Gearing:: Plastic High Speed & Steel Lubrication:: Grease Filled Bearings:: Porous Bronze
- AC Motor Features: Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 2.6 amps
- Continuous Torque: 59 In-lbs
-
Supplier: Bison Gear and Engineering
Description: Bison series shaded pole open fan cooled gearmotor. Gearhead Specifications Gearing:: Plastic High Speed & Steel Lubrication:: Grease Filled Bearings:: Porous Bronze
- AC Motor Features: Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 2.6 amps
- Continuous Torque: 59 In-lbs
-
Supplier: Bison Gear and Engineering
Description: Bison series shaded pole open fan cooled gearmotor. Gearhead Specifications Gearing:: Plastic High Speed & Steel Lubrication:: Grease Filled Bearings:: Porous Bronze
- AC Motor Features: Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 1.6 amps
- Continuous Torque: 113 In-lbs
-
Supplier: National Fan Company
Description: constructed belt drive roof exhausters for industrial & commercial applications. •Galvanized steel wind-band and rain-proof butterfly dampers. •Cast iron pillow block bearings (out of air stream), complete with external grease fittings. •Cast aluminum blades. 12" to
- Air Flow Rate: Up to 37270 SCFM
- Applications: Exhaust Ventilation
- Drive Options: Belt Drive
- Features: Explosion Proof
-
Supplier: Wolong Electric Industrial Motors
Description: (most models) Oversized, 90 degree rotatable heavy gauge steel conduit box Bearing Life 65,000 hours direct, 25,000 belted Regreasible on all frames 320T and larger with Chevron SRI-2 Grease ISO grade 8.8 Hardware Electrical All
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz, 50 Hz / International Power, Other
- Design Units: English
- Environmental Features: Drip-proof
- Motor Shape: Cylindrical Body
-
Supplier: Continental Blower, LLC
Description: and/or external drains Shaft: Polished carbon steel or stainless steel for corrosive gas applications Impellers: Cast or fabricated high strength aluminum, available in radial or backward curved vane configurations Bearings: Outboard mounted, grease or oil lubrication
- Air Flow Rate: 45000 SCFM
- Design Configuration: Centrifugal
- Drive Options: Direct Drive, Belt Drive
- Environment: Clean Air / Gas
-
Supplier: RS Components, Ltd.
Description: ) allowing units to be washed with water jets (See Note). Greased for life bearings allowing installation at any angle. 230V operation. Class F motor insulation (-40°C to +70°C) with a ribbed aluminium body for efficient cooling. Thermal overload motor protection. 4 Pole
- Air Flow Rate: 12.81 SCFM
- Applications: Other
-
Description: Mosquito Fogging Wastewater Aeration Trenchless Drilling Air Sparging Compost Aeration Vacuum Cleaning Dust Collection Features: Gears: Helical gearing for quiet operation Bearings
- Air Flow Rate: 6 to 2300 SCFM
- Design Configuration: Positive Displacement / Rotary Lobe
- Drive Options: Direct Drive
- Environment: Clean Air / Gas
-
Supplier: Hartzell Air Movement
Description: construction Designed for a minimum of four hours of operation at 500°F Welded steel propeller Totally enclosed fan-cooled motors with 1.15 service factor is standard Integral horsepower motors with re-greasable bearings Oversized oil-, heat- and
- Design Configuration: Other
- Drive Options: Belt Drive
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
-
Description: pressure operation with capacities ranging 4.9 to 57 m³/min (172.9 to 2,011.8) and pressure up to 99,5 mbar. Solid lightweight construction. Vibration free and quiet running. The bearings are greased for life and need no servicing. Motors comply with DIN EN 60034 and have IP 54
- Air Flow Rate: 78.8 to 2012 SCFM
- Applications: Materials Handling / Pneumatics
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: KSB AG
Description: bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive
- Horsepower: 643 HP
- Maximum Discharge Pressure: 580 psi
- Maximum Discharge Flow: 4.4 to 7.04 GPM
- Power Source: AC Powered
-
Supplier: Makita USA, Inc.
Description: gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more
- Amps: 6.7 amps
- Length: 16 inch
- Power: Power Tools, Electrical Tools
- Type: Rotary Hammer
-
Supplier: Xoxide
Description: ,000 rpm) with small motor hub for better airflow. The fan can be replaced by general 120 mm fans with open corners for screw holes. Higher Compatibility One of the main characteristics of the Big Shuriken 2 is its outstanding compatibility. Only 58 mm in height it is versatile
-
Supplier: Palmetto, Inc.
Description: design requires no special machining for a tight shaft fit. Unlike conventional spring-loaded oil seals, the CHEKSEAL cannot fret or groove expensive shafts and accepts radial shaft motion due to bearing play. The CHEKSEAL automatically vents excess grease during re-greasing
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: Electro-Sensors, Inc.
Description: liquid tanks, piping, conveyors, bucket elevators, motors, gearboxes, pumps, turbines, fans, curing ovens, centrifuges, agitators, hammermills, and more. 3 Models TT420F - flat surface mount- mounts onto any flat surface with a #10 machine screw (included
- Basic Element Used: Thermocouple
- Element Configuration: Single Element
- Probe Configuration: Other
- Sensed Temperature: -40 to 248 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: available. Motors: NEMA standard open drip-proof, totally enclosed fan cooled or explosion proof enclosures. Rugged ball bearing design for continuous duty under all operating conditions.
- Pump Type / Application: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
DC Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball, One Ball, One (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
Direct Drive Plug Fans are designed and constructed for applications where the system plenum acts as the fan housing. This compact design reduces overall system size and cost achieving operating efficiencies nearly equal to conventional housed fan equipment. The Direct Drive Plug Fan also (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
will contact you within 48 hours. Some replacement parts that are offered are: Housing Inlet Cone Inlet Assembly Wheels Shaft Bearings Motor Drive Safety Equipment How to Locate (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
temperature and speed of the motor, bearings and drives. For air mointoring within the fan, particle sensors can monitor the amount of dirt and dust, while humidity sensors measure moisture. Current and voltage sensors also allow for continuous monitoring of power input to allow AI software to make (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
groove ball bearings for industrial speed reducers Deep groove ball bearings are widely used in industrial speed reducers, especially suitable for working conditions with high speed and small load. For example, light transmission equipment, motors, fans, pumps and so on. Simple structure (read more)
Browse Roller Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
The Advantages of Choosing Centrifugal Fans Ball-vs-Sleeve Bearing (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
design for harsh environments. The IP68 rating ensures that the motor has complete protection from dust and other particles and can be completely submerged in water of depths up to three meters. With the DC Fans, special functions are available such as alarms, tachometers (read more)
Browse Electronic Cooling Fans Datasheets for Omni Pro Electronics, Inc. -
class IP 44/54 for reliability in humid environments, thermal contacts wired into windings for motor protection, and standard maintenance-free ball bearings. The range of sizes for the new KH Series fans includes 450 mm, 500 mm, and 560 mm fans. They deliver up to 7 inches of water gauge of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
blowers offer several advantages to today's electronic devices, including: Superior efficiency. Traditional fan and blower varieties are typically equipped with motors of silicon steel and feature radial air gaps. This design makes miniaturization (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Portable exhausters POR-004 SKID B, POR-005 SKID C, POR-006 SKID D storage plan
ExhaustFan Lubricatethe fan motor and shaft bearings with Shell AlavaniaEP2LF grease .
-
Handbook of Lubricants
Uses: Lubricating grease for elec. motor bearings , HVAC fans /motors, recre- ation/sports vehicles, door and window mechanisms, chain drives, thread lube, rubber/plastics/metal lubrication; mold release; corrosion inhibitor; water repellent .
-
Handbook of Corrosion Inhibitors
Uses: Lubricating grease for elec. motor bearings , HVAC fans /motors, recre- ation/sports vehicles, door and window mechanisms, chain drives, thread lube, rubber/plastics/metal lubrication; mold release; corrosion inhibitor; water repellent .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Chem. Descrip.: Silicone grease Uses: Lubricating grease for elec. motor bearings , HVAC fans /motors, rec- .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
provided by the fan mechanism, the motor bearings need to be greased regularly to prevent noise and the belts need to be checked for breakage and looseness.
-
17th DOE nuclear air cleaning conference: proceedings. Volume 2
At one PWR installation under construction, onsite inspection of the fan motors showed that the grease originally placed in the bearings had hardened and, when new grease was added, the old grease was forced into the motor windings.
-
Products | Kaeser's redesigned rotary screw compressors offer efficiency and minimal maintenance | Plant Services
Remote grease fittings for the drive and fan motor also increase bearing life, adding to the compressor's longevity and durability.
-
Plant Maintenance Product | Kaeser Compressors' DSD direct drive series rotary screw compressors are performance certified | Plant Services
Remote grease fittings for the drive and fan motor also increase bearing life — adding to longevity and durability.