Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sentinel
Description: Many Film Processing Accessories, including: Film Developing Reels Digital and Analog Timers Immersion heaters and Thermometers 5 and 1 Reticle Comparators Densiometers Safelights, Printers and More!
- X-ray / Radiographic Inspection: Darkroom / Processing Equipment
-
Supplier: JTEKT North America, Inc.
Description: equipment. Bearing for heat treatment deposition equipment A special-specification bearing that can be lubricated even at high temperatures is adopted for the thermal treatment film generator. Bearing for EB exposure equipment The bearing of the EB exposure
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: InCon Process Systems
Description: Equipment & Systems Technology WE DELIVER YOUR COMMERCIAL SYSTEM Using InCon’s process knowledge and GIG Karasek's process and internationally acclaimed fabrication expertise, we will design, fabricate, test, deliver, and startup your system. GIG Karasek, the world’s largest thin film
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery
- Operation / Mounting: Clean in Place, Floor / Field, Laboratory / Bench, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Piping, Pressure Vessels, Pumps, Separators, Tanks
- Services: Complete Machine / Turnkey System, Installation / B.O.T. / Commissioning, Repair / Overhaul Services
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Kolon series dry film photoresists deliver high first-pass yields through fine-line resolution, strong adhesion, excellent tenting properties, and superior substrate conformance. These resists are easy to strip, with controlled particle sizes that significantly reduce
- Chemical / Composition: Tin Plating
-
Supplier: CoorsTek
Description: Semiconductor deposition processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments. CoorsTek
- Features: Alumina / Aluminum Oxide, Carbide Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Supplier: CSA Group
Description: tests made under controlled conditions, but does not necessarily predict the actual scratch resistance of a film in any particular commercial machine. Method A gives a measure of the minimum load requirement to produce a scratch, requires less elaborate evaluation equipment and is less
-
Description: tests made under controlled conditions, but does not necessarily predict the actual scratch resistance of a film in any particular commercial machine. Method A gives a measure of the minimum load requirement to produce a scratch, requires less elaborate evaluation equipment and is less
-
Supplier: Carestream NDT
Description: Ease of operation with nine programmable-controlled processing channels Economical medium-range processor with capacity of 27 sheets/hour (35cmX43cm) in the recommended processing cycle Compact design for smaller labs or environments Comes with a table stand as standard Filtered
- Form Factor: Bench / Rack / Cabinet, Monitoring System
- Features: Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: ASTM International
Description: 1.1 This guide establishes guidelines that may be used for the control and maintenance of industrial radiographic film processing equipment and materials. Effective use of these guidelines aid in controlling the consistency and quality of industrial radiographic film
-
Supplier: Technic, Inc.
Description: Available for a wide range of continuous processing applications, Technic equipment and chemistry is widely used throughout the industry. Technic’s Reel-to-Reel Plating Systems offer precise engineering, quality construction and some of the most advanced cell designs and configurations
- Machinery Type: Continuous Web - Reel to Reel
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
- Process / Technology: Electroplating
-
Supplier: Taylor Products / Smoot
Description: The V5100 Baler completes the packaging process by taking completed product bags and creating a film-wrapped bale. This machine completely removes the need for expensive cardboard boxes and paper wrapping, while automating a labor-intensive process. Imagine gaining an advantage over your
- Machine Type: Closing Machines
-
Supplier: ASTM International
Description: 1.1 This method determines a characteristic equation that describes the overall characteristics of a resistor material and the process used to produce thick or thin film resistors. 1.2 This method provides two linear, statistical models for characterizing film resistors that are simple
-
Supplier: UL Standards & Engagement
Description: meters; film copiers, film cutters, film dryers; film editors; household film viewers; film and paper processors; film rewinders, film strip projectors; film strip projector-phonograph combinations; film strip projector-tape
-
Supplier: LPKF Laser & Electronics North America
Description: material processing. The camera and image recognition process probe any fiducials or geometric structures on the substrate to be processed. A higher resolution and faster detection algorithms accelerate the manufacturing process. Broad processing range due to UV laser Stabilized in the
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
-
Supplier: LPKF Laser & Electronics North America
Description: The new ProtoLaser R is packaged in the familiar third generation ProtoLaser system housing. It is structurally decoupled from the effects of the environment and can be rolled through any lab door. Micro-Material Processing Specialist Unlike pure cutting applications, micro material
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Laser Output Power: 4 watts
-
Supplier: CSA Group
Description: Applies to those components of X-ray equipment which process radiographic film. Describes constancy parameters in film processors and a method to check these parameters in order to ensure that the conditions for producing consistent radiograms of adequate quality on radiographic
-
Description: Applies to those components of X-ray equipment which process radiographic film. Describes constancy parameters in film processors and a method to check these parameters in order to ensure that the conditions for producing consistent radiograms of adequate quality on radiographic
-
Supplier: New Process Fibre Company, Inc.
Description: washer dies for significant savings in tool costs. 70+ available presses in our production department give New Process the ideal press for cost efficiency on any job, from small prototypes presses to high speed equipment with outputs to 400 strokes per minute Rigorous attention to quality is
- Cutting: Band Saw Cutting, Circular Cold Saw Cutting, Electrical Discharge Machining (EDM)
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Plastics
- Specialty Cutting: Film / Sheet
-
Supplier: NETZSCH-Gerätebau GmbH
Description: easily and conveniently determine the best parameters for processing the material. Practical Set-Up for Sample Handling One great advantage of DEA is the ability to use the same sample amount and geometry as is utilized in the real process. By applying the wide range of available sensors,
- Test Media: Adhesives / Coatings, Polymers (Plastics, Elastomers)
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: AMPP Resources
Description: Specifies procedures to design, install, and inspect thin-film organic linings applied to new carbon steel process vessels to prevent corrosion and other forms of degradation, such as hydrogen-induced cracking, or to prevent product contamination. It is also useful for lining applications in
-
Description: Specifies procedures to design, install, and inspect thin-film organic linings applied to new carbon steel process vessels to prevent corrosion and other forms of degradation, such as hydrogen-induced cracking, or to prevent product contamination. It is also useful for lining applications in
-
Description: IEC 60115-8-1:2014 is applicable to the drafting of detail specifications for fixed surface mount (SMD) low-power film resistors in rectangular chip shape (styles RR) or in cylindrical MELF shape (styles RC) classified to level G, which is defined in IEC 60115-8:2009, 1.5 for general
-
Supplier: CSA Group
Description: IEC 60115-8-1:2014 is applicable to the drafting of detail specifications for fixed surface mount (SMD) low-power film resistors in rectangular chip shape (styles RR) or in cylindrical MELF shape (styles RC) classified to level G, which is defined in IEC 60115-8:2009, 1.5 for general
-
Supplier: CoorsTek
Description: Semiconductor deposition processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments. CoorsTek
- Heater Type: Ceramic Fiber Heater
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Introduction Chair Footrest Static Vertical Force Testing Equipment used for the vertical pressure testing, destructive testing and fatigue testing use of the office chair Ipomoea base (Star Base) repeated pressure loading in setting force test cycle, as the fatigue test. Pressure on the size
- Force / Load Capacity: 6,615 lbs
- Stroke / Travel: 0.393701 to 19.68505 inch
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: Surventis Surface Treatment LLC
Description: Liquid Power-Det is a mildly alkaline material with heavy-duty cleaning ability for removing oil, grease, fabricating soils and road films. It is recommended for plant maintenance cleaning and for washing trucks, diesel interiors and other transportation equipment. It is also used in
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: Whitford Corporation
Description: Dry film lubricant; corrosion protection.
- Operating / Use Temperature: -40 to 180 F
- Industry Applications: Automotive / Transportation
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Process Equipment, Specialty
-
Supplier: Ruco USA, Inc.
Description: properly. Lamination A UVFX printed label can be easily laminated. Processing Instructions Pre-treatment We recommend a corona pre-treatment of at least 38-44 dyne/cm. Printing Equipment UVFX ink series is suitable for all commonly used UV Flexo Printing machines. While changing from
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: properly. Lamination A UVFX printed label can be easily laminated. Processing Instructions Pre-treatment We recommend a corona pre-treatment of at least 38-44 dyne/cm. Printing Equipment UVFX ink series is suitable for all commonly used UV Flexo Printing machines. While changing from
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: properly. Lamination A UVFX printed label can be easily laminated. Processing Instructions Pre-treatment We recommend a corona pre-treatment of at least 38-44 dyne/cm. Printing Equipment UVFX ink series is suitable for all commonly used UV Flexo Printing machines. While changing from
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: properly. Lamination A UVFX printed label can be easily laminated. Processing Instructions Pre-treatment We recommend a corona pre-treatment of at least 38-44 dyne/cm. Printing Equipment UVFX ink series is suitable for all commonly used UV Flexo Printing machines. While changing from
- Features: Other
- Substrate: Plastic
-
Supplier: Pope Scientific, Inc.
Description: falling film stills, rotary evaporators and other equipment, in any processing application where heat-sensitivity is a factor. Pope Short Path/Wiped-Film Stills (WFS) and Wiped-Film Evaporators (WFE) successfully separate volatile from less volatile components with
- System Capacity: 23 to 230 kg/hr
- Operating Temperature: 30 to 400 C
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery, Waste Water Treatment
-
Description: This standard specifies the dimensions of 8-mm type S motion-picture projection reels of 75-mm (2.95-in) diameter with a nominal film capacity of 15 m (50 ft) generally used for returning the film from the processing laboratory. The reels fit reel-to-reel equipment and
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 350 F
- Applications: Aerospace
- Material: Carbon / Graphite
- Features: Other
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 200 F
- Applications: Automotive / Transportation, Industrial OEM, Marine, Medical
- Material: Carbon / Graphite
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Inocart NDT is designed for Non-Destructive Testing processes to apply powder developer. This application process is widely used in the aerospace market. Powder is finely applied in a homogenous layer with the substrate still visible. In order to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
SIRRUS™ plasma deposition process on equipment that was designed and built by our team. This allows us to reliably and repeatedly produce the same high-performance thin-film notch filters over several different coating runs, which translates to consistent performance across all of your systems (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
When considering a surface heating solution for your project or process, how about a heater that can be described as lighter, thinner, smaller, and faster? Well, if this is music to your application designers or project engineers, Heatron has made it (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
ASC Capacitor introduces the IFP Series film capacitors, engineered for high-performance applications that demand excellent stability and reliability. The IFP series provides low loss, high capacitance stability, and robust performance in a variety of environments. These capacitors are ideal for (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
ELASTOMERIC PARTS Many of our solid film lubricants have been specifically designed for elastomeric substrates. These coatings solve performance problems including spalling, sticking, and lubricity issues (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
A company engaged in the manufacturing of synthetic resins, plastics materials, and non vulcanizable elastomers, faced a danger of an explosion from the buildup of solvent vapors in the oven dryer atmosphere. This buildup could occur by a malfunction in the production process such as: a (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
-precision grinding and polishing needs. GRISH has developed a series of optical fiber grinding and polishing process, and developed and produced a variety of ultra-precision polishing consumables and equipment, including ordinary optical fiber special grinding and polishing paper, special grinding (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH micro-finishing film roll is evenly covered with a layer of abrasive particles on the PET film. The processing of different workpiece hardness has different requirements for abrasives. The strong polishing performance can easily achieve the ideal end face and obtain a brand-new appearance (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
's cell constant and the benefits of 2-electrode and 4-electrode measurement for different applications. We'll then take a trip to the cleanroom and see how they are made, step-by-step, using thin- and thick-film processes. Lastly, we'll discuss sensor customization for unique applications Register for OnDemand Webinar (read more)
Browse Biosensors and Microarrays Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Materials Science in Microelectronics: The Relationships Between Thin Film Processing and Structure, Volume 1, Second Edition
Materials Science in Microelectronics: The Relationships Between Thin Film Processing and Structure, Volume 1, Second Edition. An ideal text or reference work for students and researchers in material science who need to learn the basics of thin films, this book focuses on the relationship between
-
Magnet Designs for Magneto-electronic Thin Film Processing
Magnetic fields are pivotal in the manufacture and processing of advanced magneto-electronic. thin films. These include giant magnetoresistive (GMR), current perpendicular to plane (CPP) spin valves and magnetic tunnel junctions (MTJ) thin films.The magneto-electronic films are utilized in: disk
-
Ultrasonic Processing of Fabric and Film
Fabrics and films used in the nonwoven, medical, filtration, textile and packaging industries can be processed using ultrasonic energy. Several of the common techniques applied are ultrasonic rotary/continuous bonding, ultrasonic slitting, plunge and traversing. Ultrasonic bonding assembles two
-
Thin Film Deposition Introduction
Thin film deposition of metallic, insulating, conductive and dielectric materials plays an important role in a large number of manufacturing, production and research applications. Resistance heating, heating and electron beam heating are the processes most widely used. Techniques employed
-
An Introduction To Selecting Film Capacitors
Todays' engineers are quite well versed about how to employ embedded processors, write code and even robotic technologies. However, when it comes to the selection and application of passive components, such as film capacitors, we often see a knowledge. gap. Having a basic background
-
Plastics Processing Applications: BOPP Film Production
The worldwide film demand is steadily growing. Growth in biaxially-oriented films for the packaging industry is especially strong. Biaxially-oriented films can be divided into two categories: - Commodity films, which need to be produced as cost-efficiently as possible due to strong price pressure
-
How Fluid Film Bearings Work
In a fluid film bearing, the stationary and rotating surfaces are separated by a thin film of lubricant, such as oil, air, water or process fluid. In a hydrodynamic fluid film bearing, the film pressure that separates the surfaces is created by the relative motion (rotation) of the surfaces
-
Dual Technology Film Thickness Measurement
Capacitive sensing technology can measure thickness of nonconductive films such as paper or plastic. The process can be effective and straightforward for large changes in thickness; however, resolving thickness to microns requires controlling or compensating for error sources which are often
-
A Concise Chronicle of Thin-film Maturation
From coating architectural glass to manipulate light and heat transmission, to the design of absorber layers for solar cells to magnetic thin films for electronic data storage. The technology may be considered largely a processing product of the 20th century, but its roots extend much further
-
Vacuum Deposition onto Webs, Films, and Foils
Vacuum Deposition onto Webs, Films, and Foils. Written to guide operators and engineers as an onsite consultant would, this unique reference provides a broad appreciation of roll-to-roll vacuum deposition systems and processes.
-
Laser Etching of ITO Glass and Thin Film Comparison
ITO coated glass and thin film etching process is an important procedure for solar cell, touch screen, optoelectronics and other industries. To ensure production efficiency, cost, and environmental protection, ITO laser etching is indispensable.
More Information Top
-
Modeling The Economics Of PACS: What Is Important?
The equipment acquisition cost of installing conventional film processing equipment in the new facility is illustrated in Table 1.
-
ZASMHBA0002216
Guidelines for the control and maintenance of manual and automatic radiographic film processing equipment are specified in ASTM E 999. perature of the water bath in which the tanks are immersed · The equipment does not require much space · There is …
-
Photolab equipment of All sorts, film processing etc. - MacRumors Forums
My family owns a photo lab and is now selling the old film processing equipment as we switch into digital only work such as banner printing and smaller digital image prints.
-
A Cost Analysis Comparing Xeroradiography to Film Technics for Intraoral Radiography
Conventional film processing equipment con- sists of a darkroom and associated materials includ- ing light-tight door, safelight and white light, proc- essing tanks, hot and cold running water, accurate timer and thermometer, stirring rods, fresh water tanks, drying racks or drier …
-
States > Nevada > State > Regulations > [NAC 457] 457 - Cancer
Tests of film processing equipment ; action on results.
Indicates content that may require registration and/or purchase.