Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: plano-concave design. BRD Optical's cylindrical lenses combine low wedge with high surface accuracy. As one of the best optical manufacturers, we assess the quality of each individual lens using Trioptics centration measurement and a Zygo GPI interferometer. All BRD
- Diameter / Length: 2 to 200 mm
- Length: 2 to 200 mm
- Surface Flatness: λ/10, λ/2, λ/4, λ/5, λ/8
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: with flat or angle polished surface to collimate light emittied from an optical liber or to focus an incident beam into an optical liber. End faces can be provided with an anti-reflection coating to avoid unwanted back reflection.GRIN lenses can be used for WDM
- Diameter / Length: 3 to 280 mm
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Insaco, Inc.
Description: Specialized Lens Generating and Polishing Equipment allows Insaco to Manufacture a wide variety of Lenses in Sapphire and other Optical Materials. Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We
- Materials: Sapphire
- Lens Type: Spherical Lens
-
-
Description: shape of cylindrical lens like rectangular, square, rod or circular, that are widely accepted by high laser diode or scanner imaging manufacturer. These cylinder lenses size can be from 1.2mm to 350mm, and material can be of glass and crystal like bk7, UVFS, silicon, and caf2 etc. One
- Diameter / Length: 1.2000000000000002 to 350 mm
- Length: 1.2000000000000002 to 350 mm
- Materials: BK7 Glass, Calcium Fluoride, UV Grade Fused Silica
- Features: Concave-Concave, Convex-Convex, Other, Plano-Concave, Plano-Convex
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Lens Application: Infrared, Ultraviolet
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Plano Concave Lenses are ideal for beam expansion, light projection, or for expanding an optical system's focal length. Plano Concave Lenses, which have one concave surface, are Optical Lenses with negative focal lengths. PCV Lenses should be shaped with the
- Diameter / Length: 6 to 50.800000000000004 mm
- Diameter: 6 to 50.800000000000004 mm
- Lens Features: Antireflection Coating
- Features: Plano-Concave
-
Supplier: HG Optronics, Inc.
Description: Plano Concave Lenses are ideal for beam expansion, light projection, or for expanding an optical system's focal length. Plano Concave Lenses, which have one concave surface, are Optical Lenses with negative focal lengths. Plano-Concave Lenses should be
- Focal Length: -500.00000000000006 to -8 mm
- Diameter / Length: 6 to 50.800000000000004 mm
- Diameter: 6 to 50.800000000000004 mm
- Center Thickness: 2 to 3 mm
-
Supplier: Fairfield Crystal Technology, LLC.
Description: OPTICAL COMPONENT MANUFACTURING Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms,
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
-
Supplier: Shanghai Optics
Description: amplification, cylindrical lenses effectively correct spherical and chromatic aberrations. As a result, cylindrical lenses are widely used to correct ocular astigmatism and change image size. Cylindrical Lenses for Every Application Cylindrical lenses are optical
- Lens Type: Cylindrical Lens
- Lens Application: Ultraviolet
-
Supplier: Zygo Corporation
Description: Computer Controlled Optical Surfacing Aspheres & precision sphere, flats, cylinders Can achieve: ›› 1 nm RMS surface figure, ›› 0.2 nm RMS surface roughness (glass) Configurable for glass, CaF2, Zerodur, ULE, SiC, Si, other materials and a wide range of part geometries Scalable for
- Lens Type: Cylindrical Lens
- Features: Other
-
Supplier: Light in Motion LLC
Description: Description: The CQX15 and CQX17 series are 940nm LEDs in a wide angle, TO-46 package. Features: Good optical to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor Hermetically sealed package High irradiance level European "Pro Electron" registered
- Peak Wavelength: 940 nm
- Forward Voltage: 1.7 volts
- Forward Current: 100 milliamps
- Lens Type: Flat Lens
-
Supplier: Shanghai Optics
Description: will only want to use these lenses when the conjugates are relatively small. Plano concave (PCV) lenses have one concave (inward curved) and one flat side, and can be used for beam expansion and light projection, as well as to expand the focal length of an optical system.
- Lens Application: Infrared, Ultraviolet
- Features: Other
- Lens Type: Spherical Lens
-
Supplier: Shanghai Optics
Description: A plano concave lens is an optical lens with one concave surface and one flat surface. It has a negative focal length, and can be used for light projection, beam expansion, or to increase focal length of an optical system. Shanghai Optics manufactures a wide variety of Plano
- Features: Plano-Concave
- Lens Type: Spherical Lens
- Lens Application: Ultraviolet, Visible
-
Supplier: Shanghai Optics
Description: Shanghai Optics manufactures high quality plano-convex lens; optical lenses with a positive focal length. These all-purpose lenses are available in a wide variety of sizes, substrates, and coatings, and can be customized for your application. These lenses work well with
- Features: Plano-Convex
- Lens Type: Spherical Lens
- Lens Application: Visible
-
Supplier: Artifex Engineering
Description: Plano-Concave (PCV) lenses have one flat and one inward curved surface. PCV lenses have a negative focal length and are used for image reduction or to spread light.
- Focal Length: -6.300000000000001 to -400 mm
- Diameter / Length: 4 to 25.400000000000002 mm
- Diameter: 4 to 25.400000000000002 mm
- Center Thickness: 1.5 to 2 mm
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating
- Features: Other
- Materials: UV Grade Fused Silica
-
Supplier: EKSMA OPTICS
Description: These lenses are thicker at the edge than in the centre and flat on one side. The plano-concave lenses are used to expand light beams or to increase focal lengths in optical systems. They are often employed for beam expansion of high peak power pulsed lasers. A beam
- Focal Length: 25 to 5,000.000000000001 mm
- Diameter / Length: 12.700000000000001 to 38.1 mm
- Center Thickness: 1.3 to 4.7 mm
- Length: 12.700000000000001 to 38.1 mm
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and
- Diameter / Length: 2 to 450 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Avantier Inc.
Description: Avantier specializes in the manufacturing of high-quality plano-convex lenses, which are optical lenses with a positive focal length. These lenses are versatile and can be tailored to suit your specific application by offering a wide range of sizes, substrates, and
- Center Thickness: 0.05000000000000001 mm
- Surface Quality: 20-10 Scratch / Dig
- Lens Type: Aspheric Lens, Spherical Lens
- Materials: BK7 Glass, Germanium
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Plano-convex lenses are positive focal length elements that have one spherical surface and one flat surface. These lenses are designed for infinite conjugate (parallel light) use or simple imaging in non-critical applications. These optic lenses are ideal for all-purpose
- Diameter / Length: 2 to 300.00000000000006 mm
- Diameter: 2 to 300.00000000000006 mm
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
-
Supplier: Newport MKS
Description: The LCM-1 Self-Centering Lens Mount reliably centers and securely holds 0.125 to 1.063 inch diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model LCM-1 accommodates
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 3.2000000000000006 to 27 mm
- Maximum Thickness: 3 to 9.58 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: The LCM-2 Self-Centering Lens Mount reliably centers and securely holds 0.125 to 2.375 inch diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model LCM-2 accommodates
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 3.2000000000000006 to 60.300000000000004 mm
- Maximum Thickness: 3 to 6.7299999999999995 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Advanced Optics, Inc.
Description: In addition to our in-stock optical mirrors, Advanced Optics provides custom fabrication and free engineering services. Our capabilities allow us to: Drill holes. Produce beveled substrates. Fabricate custom sizes and shapes. Manufacture polished concave and convex lenses. Supply
- Wavelength Range: 0.188 to 3,000 nm
- Diameter/Width: 3.174998285500926 to 203.19989027205926 mm
- Thickness: 1 to 38.09997942601111 mm
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
-
Supplier: Electro Optical Components, Inc.
Description: M Plan APO (Apochromat) Objective for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of objectives are made to the highest quality and standards; they provide long working
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.8 NA
- Working Distance: 4.04 to 34.6 mm
- Field of View: 0.48000000000000004 to 12 mm
-
Supplier: EKSMA OPTICS
Description: These simplest form lenses have flat surface on one side and spherical surface on the other. They are widely used in telescopes, microscopes, collimators, optical transceivers, magnifiers, condenser systems and eyepieces. Plano convex lens made of BK7, UV FS (UV grade Fused
- Focal Length: 25 to 5,000.000000000001 mm
- Diameter / Length: 12.700000000000001 to 50.800000000000004 mm
- Center Thickness: 3 to 13.5 mm
- Length: 12.700000000000001 to 50.800000000000004 mm
-
Supplier: Newport MKS
Description: The M-LCM-2 Self-Centering Lens Mount reliably centers and securely holds 3.2 to 60.3 mm diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model M-LCM-2 accommodates
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 3.2000000000000006 to 60.300000000000004 mm
- Maximum Thickness: 3 to 7.36 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Ross Optical Industries
Description: These lenses have one flat surface and one concave surface. They have a negative focal length and are used to diverge incoming light, or to increase focal length in an existing optical system. They can be used in beam expanders and projection systems.
- Focal Length: -50 mm
- Diameter / Length: 38.1 mm
- Diameter: 38.1 mm
- Center Thickness: 2.5000000000000004 mm
-
Supplier: Ross Optical Industries
Description: These are lenses with one flat surface and one convex surface. They have a positive focal length and are used to converge or focus incoming light. They are best for infinite conjugate systems. They can be used in many different optical systems such as magnifiers, telescopes,
- Focal Length: 380 mm
- Diameter / Length: 200 mm
- Diameter: 200 mm
- Center Thickness: 30 mm
-
Supplier: EKSMA OPTICS
Description: These simplest form lenses have flat surface on one side and spherical surface on the other. They are widely used in telescopes, microscopes, collimators, optical transceivers, magnifiers, condenser systems and eyepieces. Plano convex lens made of BK7, UV FS (UV grade Fused
- Focal Length: 25 to 1,000.0000000000001 mm
- Diameter / Length: 12.700000000000001 to 25.400000000000002 mm
- Center Thickness: 2.1 to 7.900000000000001 mm
- Length: 12.700000000000001 to 25.400000000000002 mm
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Plano-convex lenses are positive focal length elements that have one flat surface and one spherical surface. These lenses are designed for infinite conjugate (parallel light) use or simple imaging in non-critical applications. These optical lenses are very ideal
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Please note; Due to the size of some of these lenses, we may need charge an additional fee for shipping. If you would like further details, please send your request to customerservices@knightoptical.co.uk Fresnel lenses consist of a flat surface with interspaced, concentric
- Focal Length: 5.000000000000001 mm
- Width: 0.6000000000000001 mm
- Thickness: 0.20000000000000004 mm
- Lens Type: Fresnel Lens
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Laser-grade plano-convex lenses are among the most commonly used optical components in a wide range of applications requiring control of laser beams. These lenses are commonly used in laser systems for beam shaping, collimation, and focusing to achieve specific results, such as
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Cylindrical Lens
- Lens Features: Laser / Heat Resistant
- Features: Plano-Convex
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: focus on the retina properly. Plano-concave lenses are also used in optical systems such as telescopes, microscopes, and other various instruments as image forming objectives and collimating lenses. They are also used in laser beam expanders and beam shaping applications. Double
- Surface Quality: 40-20 Scratch / Dig
- Features: Concave-Concave, Other, Plano-Concave
- Lens Type: Cylindrical Lens
-
Description: N-BK7 is excellent for making high-precision optical lenses. Hangzhou Shalom EO offers stocked N-BK7 Plano-Convex Cylindrical Lenses. The various focal lengths range from 4mm to 1000mm, while the dimensions also come in diversities to accommodate your requirements. Standard
- Materials: BK7 Glass
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Cylindrcial Plano-Concave Lenses (N-BK7) Specifications Material: N-BK7 Diameter tolerance: +/-0.1mm Design wavelength: 546.1nm (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
slightest imperfection can affect performance. Spherical Lens Shapes Plano-Convex Lenses: One flat and one spherical surface, with a positive focal length. Ideal for collimation and near-infinite conjugates, with (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Sapphire Windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
across the visible spectrum. Key Features Focal tolerance held to ±2% for reliable, repeatable optical performance Fine 60-40 scratch-dig surface quality with λ/4 @ 633 nm flatness for low scatter and high wavefront accuracy 90 (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Lenses Beam Splitters - polarized and unpolarized Beamsplitter Plates and Cubes Mirrors - protected and unprotected coatings Flat Aluminized, Maximum Reflection Flats, Front Surface Concave; Silver Plane, Front surface concave Prisms (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
Avantier designs and manufactures custom and stock F-theta lenses built to order for clients in industry, research, and medicine. Our optical engineers and designers have years (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
, characterized by a Knoop hardness of 780 and a high density of 5.33 g/cm³, allows these lenses to withstand demanding environments and applications. Available in a wide variety of shapes and sizes, our Germanium lenses can be tailored to meet specific optical requirements. Options include spherical (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
tolerance, centration, and surface flatness, these lenses provide stable optical performance for demanding applications requiring reliable beam expansion and optical correction. Designed for laser systems, industrial imaging equipment, and scientific optical research, these lenses feature (read more)
Browse Cylindrical Lenses Datasheets for CeNing Optics Co., Ltd.
Conduct Research Top
-
Cylindrical Lenses
As the name suggests, a cylindrical lens is an optical lens with a cylindrical or semi-cylindrical shape. Like a spherical lens, a cylindrical lens has one curved and one flat side. Unlike a spherical lens, however, cylindrical lenses aren't fully symmetrical - the orientation of a cylindrical lens
-
Choosing the Correct Eyepiece
plano-convex lenses with both plano surfaces facing the eye. These offer lateral color correction and diminished coma for a flat field. Not typically used with a reticle because the image plane is between the two lenses. Often used in economical systems.
-
Diffraction, Fourier Optics and Imaging - Preface
as a flat lens. Chapter 16 is a continuation of Chapter 15, and covers new methods of coding. DOEs and their further refinements. The method of projections onto convex sets. (POCS) discussed in Chapter 14 is used in several ways for this purpose. The. methods discussed are virtual holography, which makes
More Information Top
-
A flat lens made of leucosapphire
Development of flat optical lenses is a topical prob- lem.
-
Transformation optical designs for wave collimators, flat lenses and right-angle bends
The transformation optics technique is applied to design three novel devices—a wave collimator, far-zone and near-zone focusing flat optical lenses and a right-angle bend for propagating beam fields.
-
Practical implementation of a depth‐feeling‐enhanced two‐plane electro‐floating display system using three‐dimensional integral images
The Fresnel lens is a thin, flat optical lens which con- sists of a series of small narrow concentric grooves on the surface of a lightweight plastic sheet in order to reduce the thickness, weight, and cost.
-
Principle and design approach of flat nano-metallic surface plasmonic lens
Just as the schematic shown in Fig. 4, this design is an analogy of the gradient index flat op- tical lens .
-
Modelling of a circular Fresnel zone plate lens for electromagnetic wave antenna application
Fresnel zone plate lenses (FZPL) have been used as a flat optical lens [1].
-
Mass transfer in eddies close to air‐water interface
To pre- vent light distortion due to tank wall curvature and to obtain a stronger signal, two flat optical lenses of approximately 2 cm dia. were installed opposite each other in the top part of the tank wall.
-
Front Matter: Volume 8847
Flat optical lens by use of 90-degree volume holographic grating recording geometry and nonvolatile thermal fixing in LiNbO3:Fe crystal [8847-53] .
-
Fresnel lens on new photosensitive material
The Fresnel lens was invented by French physicist Augustin Jean Fresnel, who first used this design to build a glass lighthouse lens in 1822, it is a thin, flat optical lens which consists of a series of small narrow concentric grooves on…
-
Ultra-precision cutting of Fresnel lenses on single crystal germanium and the machining processing analysis
Fresnel lens is a thin, flat optical lens which consists of a series of small narrow concentric grooves on the surface and each groove is at a slightly different angle than the next and with the same focal length in order to…
-
A framework for detecting positions of objects in water
The Fresnel lens is a thin, flat optical lens that consists of a concentric series of small, simple lens sections.
Indicates content that may require registration and/or purchase.