Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: INDUSTRIAL ETHERNET CABLE FOR FLEXIBLE APPLICATIONS
-
Supplier: LAPP
Description: protection from EMI Cables meet Category 5, 5e, 6, 6a or 7 PROFINET, EtherNet/IP and EtherCAT conform styles available Suitable for stationary, continuous flex and torsion applications For FAST Ethernet, Gigabit Ethernet or 10 Gigabit Ethernet Service Fields of
- Operating Temperature: -40 to 80 C
- Rated Voltage: 0.125 kilovolts
- North American (AWG): 26 AWG
- Impedance: 85 to 115 ohms
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: PN 663 is an UL approved Profinet type B industrial ethernet cable for flexible applications.
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -30 to 70 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, LAN / Ethernet, Multiconductor Cable, Other
-
-
Supplier: Winchester Interconnect
Description: Flexible, durable, crush resistant Engineered to withstand continuous flex usage, C&M Industrial Ethernet Cables provide a reliable data connection between high-speed production machines, robots and automation equipment. C&M Industrial Ethernet Cables
- Cable Length: 196.8505 ft
- Ethernet Type: 1000Base-T, 10Base-T
- Product Category: Bulk Cable
- Features: LAN / Ethernet, Other
-
Supplier: LAPP
Description: protection from EMI Cables meet Category 5, 5e, 6, 6a or 7 PROFINET, EtherNet/IP and EtherCAT conform styles available Suitable for stationary, continuous flex and torsion applications For FAST Ethernet, Gigabit Ethernet or 10 Gigabit Ethernet Service Fields of
- Operating Temperature: -40 to 105 C
- Rated Voltage: 0.125 kilovolts
- Product Category: Bulk Cable
- Cable Type: Cat 5/Cat 5E
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This cable is a Profinet type B cable, which is suitable for flexible use. Its inner sheath is made of thermoplastic material and its outer sheath of SABIX®. Industrial Ethernet is a young and very fast developing network technology. SAB has developed this Profinet
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -30 to 70 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, LAN / Ethernet, Multiconductor Cable, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Profinet cable CAT 5 for flexible applications with UL approval. This Profinet CAT 5 cable has an inner jacket made of thermoplastic material and a peak operating voltage of max. 350 V. Industrial Ethernet is a young and very fast developing network technology. SAB
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -40 to 70 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, LAN / Ethernet, Multiconductor Cable, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Our CAT 7A Industrial Ethernet cables with cable track are suitable for flexible use under harsh industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity, especially in automation. The oil resistant
- Rated Voltage: 0.09 kilovolts
- Operating Temperature: -40 to 70 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, LAN / Ethernet, Multiconductor Cable, Other
-
Supplier: Alpha Wire
Description: 6 construction (74010), ideal for limited spaces. Cables are available in conductor sizes from 26-22 AWG and with temperature ranges between -40°C to +90°C. Alpha Wire’s Industrial Ethernet cables are the perfect solution for applications in the robotics, medical,
- Operating Temperature: -40 to 90 C
- North American (AWG): 22 AWG
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E, Cat 6, Twisted Pair
-
Supplier: Allied Electronics, Inc.
Description: Twisted Pair Cable, 4 Pairs, 24 AWG, 7 x 32 Stranding, Industrial Ethernet Complete Line of Twisted Pair Solutions for the Industrial Ethernet Data Tuff® Twisted Pair are Verified Category 5e Cables, Available in Shielded and Unshielded Designs with Both
-
Supplier: Alpha Wire
Description: Designed to be Tough Alpha Wire’s Xtra-Guard® Industrial Ethernet flex cables are designed to ensure a reliable Ethernet network without compromising performance in continuous-flex applications. Offers additional low-temperature flexibility and is significantly more
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 24 AWG
- Impedance: 100 ohms
-
Supplier: Alpha Wire
Description: Xtra-Guard® Industrial Ethernet - Rugged connectivity for industrial networking Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -50 to 75 C
- North American (AWG): 24 AWG
- Impedance: 100 ohms
-
Supplier: L-com, Inc.
Description: Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket that is resistant to UV
- Cable Length: 75 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket that is resistant to UV
- Cable Length: 3 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket that is resistant to UV
- Cable Length: 1 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket that is resistant to UV
- Cable Length: 100 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: Weidmuller
Description: Weidmüller Industrial Ethernet components are the perfect link the data communication between Ethernet enabled devices in industrial automation. By supporting various topologies and protocols, they can be used in many industrial applications. As a complete provider
- Cable Length: 1.1482945833333333 ft
- Operating Temperature: 0 to 60 C
- Number of Conductors: 8 #
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: Hi-Tech Controls, Inc.
Description: This copper data cable, designed especially for heavy-duty industrial applications is very well suited for Ethernet applications. It ensures superior transmission properties and can be used even under most severe conditions. The line specified here corresponds the PROFInet type,
- Number of Conductors: 8 #
- Operating Temperature: -40 to 70 C
- North American (AWG): 16 to 22 AWG
- Product Category: Bulk Cable
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178CEE-POE, an industrial grade Ethernet Extender with POE supported integrates three advanced technologies: Ethernet extend over coaxial cable or phone wire IEEE 802.3af Power over Ethernet Industrial wide range operating temperature The
- Number of Ports: 6 #
- Data Rate: 0.099 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Weidmuller
Description: Weidmüller Industrial Ethernet components are the perfect link the data communication between Ethernet enabled devices in industrial automation. By supporting various topologies and protocols, they can be used in many industrial applications. As a complete provider
- Length / Height: 7.00000378 inch
- Width/Diameter: 18.9370181 inch
- Depth: 7.96850824 inch
- Rack Height: 4 U
-
Supplier: Henrich Electronics, Inc.
Description: 24-Port Rackmount Managed Ethernet switches Find the Rackmount managed industrial Ethernet switch you’ve been searching for. The MX6024 series is designed for power substation automation applications that operate in extremely harsh environments. The MX6024 series is compliant
- Number of Ports: 24 #
- Data Rate: 0.1 Gbps
- Network Media: Fiber Optic
- Form Factor: Rack Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE
- Cable Length: 3 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE
- Cable Length: 75 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE
- Cable Length: 50 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AHF series of Category 6a, 10 gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 6a patch cords are also excellent for PoE (Power over Ethernet)
- Cable Length: 3 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: than currently available Industrial Ethernet based networks. The new network uses commercially available Ethernet physical layer components such as Cat5e cable and RJ45 connectors. Inherent Determinism Without Ethernet Switches - A significant difference between
- Data Rate: 1 Gbps
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: Features Industrial-Grade HDMI Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThe industrial-grade P569-010-IND (M/M) connects high-speed digital audio/video and Ethernet components in outdoor applications and other areas where protection from harsh elements is
- Cable Length: 10 ft
- North American (AWG): 28 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Tripp Lite by Eaton
Description: Features Industrial-Grade HDMI Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThe industrial-grade P569-012-IND (M/M) connects high-speed digital audio/video and Ethernet components in outdoor applications and other areas where protection from harsh elements is
- Cable Length: 12 ft
- North American (AWG): 28 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Microchip Technology, Inc.
Description: services to customers who select our products for their application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-Chip Ethernet PHY Comprehensive flexPWR® technology
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Lapp Tannehill
Description: This LAPP ETHERLINE® CAT5e cable is a 22 AWG industrial Ethernet cable for flexible applications Provides reliable network communication in demanding industrial environments High quality foil and braid shield assure protection from EMI Cables meet the
- Operating Temperature: -20 to 60.0000000000001 C
- Rated Voltage: 0.6 kilovolts
- Cable Type: Cat 5/Cat 5E
- Features: LAN / Ethernet, Other
-
Supplier: Belden Inc.
Description: U/UTP, Category 6, 4-Pair, 24 AWG Stranded Bare Copper Conductors, Polyethylene Insulation, PVC Jacket, High Flexibility
- Number of Conductors: 8 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 24 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: This copper data cable, designed especially for heavy-duty industrial applications is very well suited for Ethernet applications. It ensures superior transmission properties and can be used even under most severe conditions. The lines specified here corresponds the PROFInet
- Number of Conductors: 2 #
- Rated Voltage: 0.7 kilovolts
- Operating Temperature: 70 C
- North American (AWG): 22 AWG
-
Supplier: Microchip Technology, Inc.
Description: who select our products for their application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-Chip Ethernet PHY Comprehensive flexPWR® technology Flexible power management
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Lapp Tannehill
Description: This LAPP ETHERLINE® CAT5e cable is a 26 AWG industrial Ethernet cable for flexible applications. It provides reliable network communication in demanding industrial environments. The high quality foil and braid shield assure protection from EMI.
- Operating Temperature: -4.99999999999999 to 60.0000000000001 C
- Rated Voltage: 1 kilovolts
- Cable Type: Cat 5/Cat 5E
- Features: LAN / Ethernet, Other
-
Supplier: Lapp Tannehill
Description: 125V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Flame retardant Oil-resistant APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets. WEIGHT LBS/MFT : 32
- Operating Temperature: -4.99999999999999 to 50.0000000000001 C
- Rated Voltage: 0.125 kilovolts
- Cable Type: Cat 5/Cat 5E
- Features: LAN / Ethernet
Find Suppliers by Category Top
Featured Products Top
-
Reliable Industrial Ethernet communication depends on more than cable performance alone. Connector quality, assembly precision, and mechanical durability all contribute to long-term network reliability in industrial environments. To meet these requirements, SAB Bröckskes offers (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
SAB Bröckskes introduces the SABClean CATLine CAT 5e S, a highly flexible Industrial Ethernet cable engineered for cleanroom environments requiring both strict air cleanliness and continuous mechanical movement. In (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
of these cable assemblies feature 26 AWG stranded conductors for flexibility, while the plenum Ethernet cables feature 23 AWG solid conductor construction. L-Com’s LSZH Cat6a cable assemblies are designed to withstand a robust wide temperature range of -20° to +75°C. (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
Extra flexible multiconductor cable is available "off the shelf" from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Gigabit Ethernet ExLD cables have been specially developed for use in the ignition protection types Ex-d (flameproof enclosure) and Ex-e (increased safety). They fully comply with the requirements of IEC/EN 60079-14, which serves as the binding basis for the planning (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
High/Low Temp Applications Industrial Automation, Robotics, “Power Track” or Cable carrier, Auto Industry Type NM2 - Nonmetallic UL Recognized Extra-Flexible (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
-availability seamless redundancy (HSR) protocols, thereby offloading the host processor. Each of the six ports can be configured to operate at different speeds. The EVAL-ADIN6310EBZ is a flexible platform that enables efficient evaluation of the ADIN6310 industrial Ethernet switch with TSN capability. (read more)
Browse Network Equipment Datasheets for DigiKey
Conduct Research Top
-
ADVANTAGES OF DRAW-WIRE ENCODERS
be mounted in a different and larger location. A further benefit is that the cable-pulling mechanism can be coupled to any encoder which preserves the same complete set of functions as the standard encoder. This provides excellent flexibility in terms of applications and environments. Lika's range
More Information Top
-
When Ethernet Bonds Are Too Rigid, The Result Can Be 'Break' Up and Disappointment...
In fact, we've run our pressure jacketed industrial Ethernet cables through 10 million cycles in flex testing device that simulates an unsupported bend, much like the situation cables would be exposed to on a robotic arm.
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS7_complete_English_2010-02.pdf
As an alternative to the IE FC TP Standard Cable according to the configuration graphics, an IE FC Flexible Cable is also available for distances up to 60 … … for details see Catalog IK PI, Chapter " Industrial Ethernet ", Section "Cabling systems").
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/78/SIMATICPCS7_STPCS7_complete_Spanish_2010-02.pdf
Como alternativa al IE FC TP Standard Cable según el gráfico de configuración ofre- cemos un IE FC Flexible Cable para distancias de hasta 60 m (los … … encontrará en el catálogo IK PI, capítulo Indus- trial Ethernet , sección Técnica de cableado).
-
System connectivity solutions for in-vehicle networks
… the connectivity requirements encountered in buses, trams and trains can be optimised with a combination of supplementary, interactive products, such as Ethernet switches with PoE (power over Ethernet ), highly flexible data cables compliant with LSZH (low … … HARTING's wide range of industrial connectors.
-
Advances in Energy Science and Technology
And then, through the RS485 interface digital signals is transmitted to signal adapter, installing in the hub, by the flexible cable sticking on the blade surface. At last, through the ethernet interface the signals is transmitted to industrial controller by 50 road signal link.
-
Handbook of Machine Vision
… LEDs can also cause damages at the human eye retina) Demands of electrical features: • operation with no dangerous low voltage • wide range voltage input with stabilization for typical industrial voltages between 10 and … … interfaces with USB or Ethernet (if necessary). • simple storage and adjustment of operating parameters (see Fig. 3.7) • all controlling circuitry included in the housing • temperature management to avoid overheating • flexible and tough cables for operation in robotics with a high resistance against bending stress .
-
Industrial Ethernet- overview and best practices
Fig. 2 Typical Industrial 600V RJ45 style Ethernet Cables Specially designed unshielded pressure extruded cable maintains maximum balance during flexing and can be suitable for high …
-
VFD Systems and Cable
--8- Flexible Signal & Control Cable --9-Field Bus and Industrial Ethernet Cable .
-
Save Time and Money by Meeting the NFPA 79 Cable Requirements
--8- Flexible Signal & Control Cable --9-Field Bus and Industrial Ethernet Cable .
-
The Importance of Oil Resistant Cables
--8- Flexible Signal & Control Cable --9-Field Bus and Industrial Ethernet Cable .
Indicates content that may require registration and/or purchase.