Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Shipbuilding - Flat Glass Oil Level Gauges
-
Supplier: LJ Star
Description: LJ Star’s weld-on and magnetic level gauges provide safe and accurate visual indication of fluid levels in a tank, process vessel or boiler. The advanced non-intrusive design of the MagnaStar™ magnetic level gauge provides accurate level readings while
- Maximum Operating Pressure: 900 psi
- Features: Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Side Mount
-
Supplier: LJ Star
Description: Welded into a vessel or a pipeline, these rugged sight glass fittings provide either flow or level indication. They are available in carbon steel, stainless steel and special alloys. Rectangular sight glass fittings are available with a 5/8? wide view and up to 70? in overall
- Circular Diameter, Oblong Length: 8.07 to 37.6 inch
- Oblong Width: 2.75 inch
- Pressure Rating: 230 psi
- Optical / Window: Glass
-
-
Supplier: ABB Measurement & Analytics
Description: The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free
- Measuring Range: 0 to 48 inch
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 1,000 F
- Liquid Specific Gravity: 0.25 (Specific Gravity #)
-
Supplier: Armstrong International
Description: The unbreakable reflex glass liquid level gauge is designed for safe and accurate visual indication of liquid level in vessels under high pressure and temperature conditions. The liquid chamber is a one-piece metal body covered by glass. The light striking the
- Measuring Range: 6 to 60 inch
- Column Height: 6 to 60 inch
- Features: Continuous Level, Level Gauge, Liquid, Side Mount
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Features: Level Gauge, Liquid
-
Supplier: FineTek
Description: Level Transmitter, Liquid Level Transmitter, Level gauge The EF/MEF series are magnetic level gauge product lines capable of providing local visual indication, level switch activation and a continuous level transmitter output, all from a single
- Measuring Range: 228 inch
- Column Height: 228 inch
- Features: Continuous Level, Level Gauge, Liquid, Transmitter
-
Supplier: Barksdale Control Products
Description: Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly
- Maximum Operating Pressure: 240 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Side Mount
-
Supplier: jbj Techniques Limited
Description: The LV series of visual level gauges provides various useful options. Available with integrated valves which interrupt the flow to the gauge and allow oil sampling to take place without opening the tank or breaking into any supply lines. Manufactured with glass fibre
- Material Temperature Range: -4 to 212 F
- Features: Continuous Level, Level Gauge, Liquid, Sensor-Only, Top Mount
-
Supplier: Oil-Rite Corp.
Description: Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex gauge is
- Maximum Operating Pressure: 507.63195 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals,
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: ¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Quickmount liquid level gauge is a direct reading, tubular design for general industrial use. The unique isolating valve and collar
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 302 F
- Features: Level Gauge, Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: control of liquid levels. Any medium with viscosity less than 200 cPs is a candidate. KOBOLD's bypass design relies on the hydrostatic pressure principle to display tank level in a side mounted measuring chamber. A float, containing a ring magnet, rises and falls with the liquid
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 750 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: Krueger Sentry Gauge Co.
Description: Overfill Gauge This model of pop up overfill alert gauge (all plastic type PO) has the glass calibration, a pvc gauge guard, pvc bushing, Peek plastic rods, and polypropylene float. This mechanical overfill alert gauge is custom made in house to fit your overfill
- Measuring Range: 6 to 40 inch
- Column Height: 6 to 40 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Swiss Jewel Company
Description: Black Glass Balls are typically used in gauges, flowmeters, and rotameters for medical and industrial instrumentation where precision and weight of the black glass ball are critical. Black glass balls are mainly made with 2.60 and 3.17 densities depending on your end
- Features: Corrosion Resistant, Dielectric / Electrically Insulating
- Applications: Float / Level Sensing, Flow / Metering, Medical / Biotech
- Ball Type: Glass Balls
-
Supplier: Abrisa Technologies
Description: High Ion-Exchange (HIE™) aluminosilicate glass is a strong, lightweight, colorless and flexible glass that achieves high levels of damage resistance for scratch, break, impact and shock combined with good optical clarity. It is an excellent choice for use as protective
- Length: 46 inch
- Width / O.D.: 29 inch
- Thickness / Wall Thickness: 0.01574804 to 0.0787402 inch
- Width: 29 inch
-
Supplier: ABB Measurement & Analytics
Description: Magnetic Level Gauge Superior Sensor (Patent #5,473,245) Local Indication with HMI Display Dual Compartment Housing with Separate Field Terminal Compartment Loop Powered to 15.24m (50ft) Probe Length Total and/or Interface Level Measurement Temperature Range: -195.5 to 426.6ºC
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 800 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Digital Readouts
-
Supplier: JOGLER, Inc.
Description: Jogler’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most
- Measuring Range: 240 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Marposs Corp
Description: rotating/translating bore gauge to dynamically measure the mouth inside diameter and profile • weight and push-up measuring station including an industrial scale and an ultrasonic sensor integrated in the same station • wall thickness measuring station based on chromatic confocal technology •
- Gage / Instrument Type: Gaging System / Station
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Cole-Parmer
Description: both stationary and portable configurations. Construction is simple with virtually indestructible molded white styrene-acrylonitrile housing, indicating tube and fluid wells, molded ABS knobs and zero adjust plunger, shock mounted glass level vial and leak proof 'O' ring seals. These
-
Supplier: ABB Measurement & Analytics
Description: Since the Level Indicated by the ST95 is More Visible than with a Conventional Gauge Glass, it is Easier to Monitor Seal Performance. The ST95 was Developed to Decrease Installation Costs for Customers that were Sourcing the Pots without Gauge Glasses from Seal
- Material Temperature Range: 400 F
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Features: Electromechanical Switch, Instrument / Sensor System
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard
-
Supplier: Alliance Sensors Group
Description: Marposs introduces Digi Crown™, an innovative system of Digital Probe Technology for Dimensional Measurement and Quality Control. Digi Crown™ brings a new measurement standard to the metal cutting, metal forming, glass, ceramic and plastics industries in one comprehensive package. This system
-
Supplier: Radwell International
Description: GAUGE LIQUID LEVEL SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sentry Air Systems, Inc.
Description: The 35” Wide Portable Downdraft Bench - Sitting Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The 35” Wide Portable Downdraft Bench - Standing Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Transcat, Inc.
Description: Product Highlights 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion 3/16" bores, accurate to ±.0002" are permanently free of bends or crooks, will not require recalibration because of distortion Ground glass bubble
- Type: Gauge
-
Supplier: Radwell International
Description: GASKET KIT, MP-1050 WATER LEVEL GAUGE GLASS, 1A SEALING GASKET SPRIAL WOUND, 2 MICA SET FOR DP/MP - 1050 WATER LEVEL GAUGE, 1B PROTECTIVE GASKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights Well manometers are a direct reading device designed for process monitoring, general purpose production testing or laboratory measurement. Designed for a maximum line pressure of 250 PSI (500 PSI optional) these instruments may also be used for tank level, flow measurement
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Best-in-Class performance with up to 0.04% reference accuracy Industry first installed five-year stability Unmatched Dynamic Performance Coplanar™ platform enables integrated pressure, flow, and level solutions Advanced PlantWeb® Functionality to increase plant productivity
- Pressure Measurement: Gauge
Find Suppliers by Category Top
Featured Products Top
-
. By means of the included standards you can adjust the coating thickness gauge at any time. To do this, the coating thickness gauge must be placed on one of the foils. Please make sure that the meter is seated straight / level. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
Radiation Shielding Projects Initial Consultation and Design Review MarShield began by conducting a thorough assessment of the client’s requirements, which included evaluating the level of radiation protection needed, the work envelope that required shielding (read more)
Browse Radiation Shielding Datasheets for MarShield -
interferometric sensor line can measure the thickness of substrates such as silicon, SiC, GaN, glass, and sapphire, as well as ultra-thin coatings such as silicon oxide and dielectric materials, including interlayer dielectrics. Marposs is also a leading supplier of sensors designed for (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and then removed from. the silicon mold. Finally, fluidic connections to the channels. were punched with 15 gauge blunt needles (Howard Electronic. Instruments, USA). The PDMS replica was bonded. with clean glass slides after treating with air plasma for 2 min. 3.3 Experimental set-up. Pipette tips were
More Information Top
-
borosilicate level gauge glass,China borosilicate level gauge glass Manufacturers, Suppliers - ECOL
It is also named: Reflex Gauge Glass, Sight glass, Reflex GlassesReflex sight glass, Spares For level ... pressure: 8.0 MPaThe material:Borosilicate Glass Level Gauge Glass Physical PropertyTesting ItemStandard Rules1.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1831 - Safety Evaluation ...
… LRA Table 3.3.2-11, in addition to System Walkdown Program, the Water Chemistry Control Program will manage the effects of aging on the components with an internal environment of treated water, except for level glass gauges and molded plastic tanks.
-
ISA CSE TECH REF HANDBOOK - Control Systems Engineer Technical Reference Handbook
Tubular Glass Level Gauge : This type is not recommended for use in industrial areas due to glass breakage potential, unless it is of armored design.
-
An electrical contact level gauge for glass
The glass-level gauge is made up of the control unit (with slight modifications) from the URK-2 type gauge and therefore the new model is called an electro-contact glass level gauge URK-2M.
-
Causes of errors in a float-type level gauge for molten glass
Despite recent creation and utilization of fundamentally new types of molten glass level gauges -electrocontact, optical, and other [I], many factories continue to use float-type level gauges, since they have a relatively simple design and are of uncomplicated operation.
-
A Practical Approach to Hazard Identification for Operations and Maintenance Workers Complete Document
Sight glasses and glass level gauges have been sources of catastrophic failures with release of toxic, corrosive or flammable materials.
-
CR4 - Thread: By-pass Glass Level Gauge/Transmitter Length Problem
By-pass Glass Level Gauge /Transmitter Length Problem .
-
A new glass-level gauge
At the suggestion of the author of this article, since September 1988 a new glass level gauge was brought into servine at the Ashkhabad M. L Kalinin glass factory, which was equipped with a type DSR-1 automatic re- cording and control …
-
level gauge - offers from level gauge manufacturers, suppliers, exporters & wholesalers
DIN7081 sight glass level gauge is suitable for oil and water ect liquid as bolier indicator. there are two types, ...
-
CERAMIC ABSTRACTS
Composite fire door, P (3) 48c; Electronic inspection of glass con- tainers, P (4) GOc; Glass level gauge and re- corder, P (8) 145e' Glasslevel recording mecha- nism, P ( 5 ) 81a; 'Glass welding method, P (4) 6le; Inclined melter furnace and method …
Indicates content that may require registration and/or purchase.