-
Supplier: Houghton International, Inc.
Description: Houghto-Safe® 620 is a premium water glycol type fire-resistant hydraulic fluid designed to provide maximum safety for use near open flames or in high-temperature areas. Houghto-Safe 620 continues to be the preeminent fluid in the water glycol market, setting the
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: Accuris
Description: HYDRAULIC FLUID, FIRE RESISTANT - WATER-GLYCOL
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FR Hydraulic Fluid is an invert-emulsion (water-in-oil) type fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It combines the benefits of an oil-based
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Glycol FR-5046HP is a high pressure polymer thickened water-glycol fluid which gives superior fire-resistance at pressures in excess of 5,000 psi. Pump test results show CITGO Glycol FR-5046HP low pump wear rate performance to be essentially equivalent or
- Kinematic Viscosity: 46 cSt
- Viscosity Index: 210
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: ASTM International
Description: fluids; HFDR, which are phosphate ester-based fluids; HFDU, which arewater-free fluids based on chemical compounds other than phosphate esters and chlorinated hydrocarbons; and HEPG, which are anhydrous "environmentally friendly" polyalkylene glycol-derived
-
Supplier: ASTM International
Description: fluids; HFDR, which are phosphate ester-based fluids; HFDU, which arewater-free fluids based on chemical compounds other than phosphate esters and chlorinated hydrocarbons; and HEPG, which are anhydrous "environmentally friendly" polyalkylene glycol-derived
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG) based, biodegradable, non-toxic, anti-wear hydraulic oil. Developed for hydraulic systems operating in industrial, marine, or mobile service.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries.
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 220
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries.
- Kinematic Viscosity: 14 cSt
- Viscosity Index: 215
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FC Fluid-D is a water-glycol based fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It can withstand intermittent pressure spikes up to 5000 psi. It contains
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic PAG (polyalkylene glycol) Gear Fluids are premium products designed to provide optimum performance in gear boxes, worm gears, bearings, blowers, reciprocating compressors, and hydraulic systems well beyond the capabilities of mineral oils. • Outstanding
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: jbj Techniques Limited
Description: tools themselves. Fire-resistant fluids are used whenever there is a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are specially
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: BP Lubricants North America
Description: Enersyn® SF-C (formerly Energol® FRG-46) fire-resistant, water glycol hydraulic fluid provides excellent anti-wear protection for hydraulic pumps, exceptionally low phenol response levels for ease of disposal and is compatible with most pump types. It is red in color to
- Kinematic Viscosity: 43 cSt
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: CMH Manufacturing Co.
Description: continuous circulation, filtration, and cooling of the fluid. All pumps, valves, and hoses are designed for hydraulic oil and water glycol. Pumps are vertically mounted and submerged in the reservoir to improve suction characteristics and reduce noise level. Extra ports are a
- Operating Pressure: 1,000 to 1,500 psi
- Flow: 6 to 34 GPM
- Total Power: 5 to 25 HP
- Reservoir Capacity: 42 to 70 gallons
-
Supplier: ASTM International
Description: The ISO 8068, DIN 51515-1, or DIN 51515-2 may also be of useful reference. For polyol ester fluids used to lubricate land-based gas turbines, the user is referred to the current version of military specification MIL-PRF-23699 for fluid performance requirements. For phosphate ester
-
Supplier: Kuriyama of America, Inc.
Description: AF3B - 3 wire braid MSHA IC-152/16 approved flame resistance Hydraulic system with petroleum or water/glycol based fluids, fuel, lubricating oils. Specially designed for ultra low temperature applications.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.85 inch
- Working Pressure: 7,280 psi
- Temperature Range: 212 F
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle concentration and particle size distribution in new and in-service oils used for lubrication and hydraulic purposes. 1.2 Particles considered are in the range from 4 µm (c) to 200 µm (c) with the upper limit being dependent on the
-
Supplier: AMETEK Spectro Scientific
Description: oil needs to be serviced due to degradation of the oil chemistry or contamination by other fluids such as water or the wrong oil. ASTM Compliance ASTM D7889 Compliant- “Standard Test Method for Field Determination of In-service Fluid Properties Using IR Spectroscopy” High correlation
-
Supplier: Kuriyama of America, Inc.
Description: TR4XF - Extra Flexible SAE 100 R4 Oil Return Hose T634AA - Textile reinforced with four spiral wire helix to prevent collapsing. Low pressure return lines or suction lines with half the bend radius requirements of SAE J517 100R4, service with petroleum based hydraulic fluids,
- Inside Diameter: 1 inch
- Outside Diameter: 1.42 inch
- Working Pressure: 250 psi
- Temperature Range: 212 F
-
Supplier: Kuriyama of America, Inc.
Description: TR4XF - Extra Flexible SAE 100 R4 Oil Return Hose T634AA - Textile reinforced with four spiral wire helix to prevent collapsing. Low pressure return lines or suction lines with half the bend radius requirements of SAE J517 100R4, service with petroleum based hydraulic fluids,
- Inside Diameter: 2 inch
- Outside Diameter: 2.44 inch
- Working Pressure: 100 psi
- Temperature Range: 212 F
-
Supplier: Kuriyama of America, Inc.
Description: TR4XF - Extra Flexible SAE 100 R4 Oil Return Hose T634AA - Textile reinforced with four spiral wire helix to prevent collapsing. Low pressure return lines or suction lines with half the bend radius requirements of SAE J517 100R4, service with petroleum based hydraulic fluids,
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.18 inch
- Working Pressure: 300 psi
- Temperature Range: 212 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Gauge Comparator Hydraulic Compatable without Gauge Operating Pressure: 0-10,000 psi (maximum) (0-70,000 kPa) Operating Media Standard: SAE 20 weight automotive or machine oil Optional: Phosphate-based or glycol fluids; Distilled water for oxygen
- Type: Gauge
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.25984266 inch
- Outside Diameter: 0.52362233 inch
- Working Pressure: 5,801.47357428788 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.38582698 inch
- Outside Diameter: 0.61023655 inch
- Working Pressure: 2,610.663108429546 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63779562 inch
- Outside Diameter: 0.92519735 inch
- Working Pressure: 3,625.920983929925 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63779562 inch
- Outside Diameter: 0.88189024 inch
- Working Pressure: 1,885.478911643561 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ashcroft Inc.
Description: material: stainless steel O-ring material: Type 1305D: Buna-N Type 1305DH: Ethylene Propylene Fluid: Type 1305D: SAE 20 weight automotive or machine oil Type 1305DH: Phosphate ester or Glycol based hydraulic fluids
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, water-glycol based, fire resistant, food grade, anti-wear hydraulic fluid. Designed for use in hydraulic systems near fire sources in food plants.
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CSA Group
Description: Cancels and replaces the first edition (1984). Specifies requirements for six types of embedded-wire hose and hose assembly of bore diameter from 5 mm to 51 mm for use with common hydraulic fluids such as mineral oils, soluble oils, oil and water emulsions, aqueous glycol
-
Description: Cancels and replaces the first edition (1984). Specifies requirements for six types of embedded-wire hose and hose assembly of bore diameter from 5 mm to 51 mm for use with common hydraulic fluids such as mineral oils, soluble oils, oil and water emulsions, aqueous glycol
-
Supplier: Houghton International, Inc.
Description: surfaces. Is completely compatible with conventional soluble oils, industrial ethylene, propylene glycol and commercial permanent antifreeze. Hydrolubric 120-B is biodegradable and offers advantages in handling and disposal.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
- Composition / Chemistry: Synthetic, Water Soluble / Emulsion
-
Supplier: SAE International
Description: Microchannel heat exchangers are taken as a great area of research interest for their elevated heat transfer characteristics, higher heating surface area to volume ratio, smaller size, lighter weight, lower fluid inventory and energy efficiency compared to conventional heat exchangers with
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Stucchi Inc.
Description: Overview: Specialty Couplers were designed as a solution to customer applications, replacement couplers for custom applications such as automation plates for cooling systems and hydraulics Locomotive coolant systems, steel mill automation equipment. Type of fluids: Cooling water (water
- English Size: 0.5 to 3 inch
- Features: Carbon & Alloy Steel, English, Non Valved
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
Find Suppliers by Category Top
Featured Products Top
-
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
general industrial fluid transfer applications, helping engineers achieve efficient and compact system layouts. Reliable Across Multiple Working Media Compatible with petroleum-based hydraulic oils, water, air, ethylene glycol, and lubricating oils, ensuring (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
thickness measurement instruments to verify dimensional consistency and product reliability. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
high-strength steel wire braiding. Resists extrusion and aging, extending service life in harsh working conditions Multi-Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, meeting (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic presses, and heavy machinery hydraulic circuits. Multiple Media Compatibility Works safely with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. This versatility allows professional buyers to stock one hose type for multiple fluid (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery. Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are specially formulated so they are more difficult to ignite and do not propagate a flame from an ignition source. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited