Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CDM Inc.
Description: CDM Inc. is your source for heavy duty, harsh environment cable assemblies. Supporting both the Industrial and Military marketplace, our assemblies are found in generators, military vehicles, commercial and military aircraft, power distribution panels, emergency shelters, and simulators.
- Cable Types / Application: Industrial / Heavy Equipment
- Features: North America, Northeast US Only, United States Only
-
Supplier: OTTO Controls
Description: OTTO serves agriculture, off-highway, material handling and specialized industrial equipment markets. In addition to our standard grips, OTTO can design and build custom-made solutions, utilizing state-of-the-art 3D solid modeling workstations. Our grips can accommodate thousands of switch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 48U Heavy-Duty 4-Post Open Frame Rack helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST48HD is a simple solution for housing IT equipment in secure environments and other areas that don’t
- Mounting Style: Rack Mounted
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 58U Heavy-Duty 4-Post Open Frame Rack helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST58HD is a simple solution for housing IT equipment in secure environments and other areas that don’t
- Mounting Style: Rack Mounted
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 50U Heavy-Duty 4-Post Open Frame Rack helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST50HD is a simple solution for housing IT equipment in secure environments and other areas that don’t
- Mounting Style: Rack Mounted
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 52U Heavy-Duty 4-Post Open Frame Rack helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST52HD is a simple solution for housing IT equipment in secure environments and other areas that don’t
- Mounting Style: Rack Mounted
-
Supplier: Equipto Electronics Corporation
Description: underframe which eliminates bowing of the laminated top from both heavy equipment mounted on top and/or heavy equipment mounted in the compartments below. The pylon end assemblies offer strong structural support and an easily accessible compartment for storage and passage
- Length: 26 to 30 inch
- Width: 19 to 24 inch
- Type: Desk, Electrical / Electronic Bench, Heavy-duty Workbench
- Features: Storage Cabinet(s)
-
Supplier: DigiKey
Description: HEAVY INDUSTRY MASK ASSEMBLY
-
Supplier: Cablecraft Motion Controls
Description: The 165-574-001 and -002 throttle pedals are intended for medium and heavy-duty trucks, construction and farm equipment, and buses. The -001 configuration is a foot throttle only design. The -002 configuration adds hardware allowing for a manual remote hand operated throttle control. A
- Pedal Material: Metal
- Protection: No Guard (or Separate Guard)
- Pedals: One
-
Supplier: DME Company
Description: TopsAll® Extra Heavy Duty Line
- Features: Adjusting Screw, Other, Specialty / Other
- Clamp Straps: Clamp Strap Assembly
- Strap Type: Forked / U-Clamp, Plain / Taper Nose Clamp
- Application: Heavy Duty, Mold Equipment
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: this cable are machine tools, control systems, assembly lines, CNC machining, grinding machines, bottling equipment, data processing equipment, and connections between control panels and machines.
- Rated Voltage: 1 kilovolts
- Operating Temperature: 105 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: CCTY
Description: CCTY Bearing manufacturers a number of tie rods for agriculture machines, construction equipment and mining trucks. Our tie rods are made from high high-quality steel; the parts then undergo induction hardening to provide reliable performance. CCTY offers a variety of inner and outer
-
Supplier: Westek Electronics, Inc.
Description: 3 Conductor single bantam plug to heavy test clips. Test equipment access on 66 block. Bed of Nails Call 1-800-526-2673 for additional lengths and other custom assemblies3 Conductor single bantam plug to heavy test clips. Test equipment access on 66 block. Bed of Nails
- Features: Other
- Product Type: Patch Cable / Cord
-
Supplier: Glenair, Inc.
Description: dielectric sandwiched between conductive circuit patterns etched into layers of copper foil cladding. After connectorization, these flex circuits may be installed directly within an electronic equipment housing as a turnkey sub-assembly. PCB/flex circuit assemblies solve a myriad of
- Cable Types / Application: Aerospace / Military, Computer / Networking, Consumer Electronics / Appliances, Industrial / Heavy Equipment
- Features: United States Only
-
Supplier: Belmont Metals, Inc.
Description: good fluid-forming properties. They are easily cast, can be rigidly bonded to Cast Iron, Steel or Bronze, will run satisfactory against a Steel shaft, and show excellent corrosion resistance. Given suitable design of a bearing assembly, a properly selected Belmont Babbitt alloy will give
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: RWM Casters Company
Description: conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty
- Load Capacity: 670 to 7,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 12 inch
- Height: 7 to 15.5 inch
-
Supplier: NAI Group, LLC
Description: housed in an enclosure. Often referred to as a “box build,” this assembly construction provides easier installation and protects the connections from adverse environmental conditions. Cable Assembly Options NAI fiber optic cable assemblies, copper assemblies or hybrids can be
- Cable Types / Application: Aerospace / Military, Coaxial / RF, Fiber Optic, Industrial / Heavy Equipment, Medical, Power Cable
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: East Asia / Pacific Only, Midwest US Only, North America, Other, Southwest US Only, United States Only
-
Supplier: ODU-USA, Inc.
Description: Cable assembly for your customized system solution Get everything you need from a single source! To create a connector system that is right for you, we ensure the optimal interaction of three central components: the ODU Connectors, the optimal termination technology, and a suitable cable. For
- Cable Types / Application: Aerospace / Military, Industrial / Heavy Equipment, Medical, Molded Cable
- Supplier Capability: Design Assistance, Production Quantities, Prototype Quantities
- Features: Europe Only
-
Supplier: Glenair, Inc.
Description: assemblies with 100% reliability and quality control. We offer complete, turnkey cable assembly services from design engineering to fabrication and test, and are qualified to all military and commercial aerospace standards.
- Cable Types / Application: Aerospace / Military, Computer / Networking, Consumer Electronics / Appliances, Industrial / Heavy Equipment
- Features: United States Only
-
Supplier: Liberty Electronics, Inc.
Description: Liberty Electronics - An Industry Leader in Highly reliable Contract Manufacturing Conventional point to point, overmolded cables, potting & encapsulation, environmentally protected cables, co-ax cable, E.M.I. assemblies protected by either metal overbraid or tape, overbraided assembly with
- Cable Types / Application: Aerospace / Military, Coaxial / RF, Industrial / Heavy Equipment, Medical, Molded Cable, Power Cable
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America, Northeast US Only, United States Only
-
Supplier: Brady Corporation
Description: BASIC? Universal Sorbents is an economical, general purpose sorbent to clean up oils, coolants, solvents, and water-based fluids. These sorbents absorb up to 20 times their weight and are put to use against spills in assembly lines, printing, equipment or any general manufacturing
-
Supplier: METCASE
Description: Heavy duty sealed diecast boxes Robust diecast enclosures for electronics equipment Highly durable and shock resistant design Standard IP 65 (NEMA 4) neoprene sealing gasket Aluminum alloy ADC-12 (Al-Si-Cu based) RFI/EMI shielding properties Tongue and groove construction Lid fitted
- Length / Height: 2.51 to 8.74 inch
- Width/Diameter: 1.41 to 6.25 inch
- Depth: 1.18 to 4.01 inch
- Height: 2.51 to 8.74 inch
-
Supplier: Brady Corporation
Description: BASIC? Universal Sorbents is an economical, general purpose sorbent to clean up oils, coolants, solvents, and water-based fluids. These sorbents absorb up to 20 times their weight and are put to use against spills in assembly lines, printing, equipment or any general manufacturing
-
Supplier: Sugatsune America, Inc.
Description: Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and long-term service Made with trivalent chromium for RoHS compliance
- Load Capacity: 718.83 lbs
- Wheel Tread Width: 3.5625 inch
- Height: 4.1875 inch
- Features: Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and long-term service Made with trivalent chromium for RoHS compliance
- Load Capacity: 674.73 lbs
- Wheel Tread Width: 3.5625 inch
- Height: 3.625 inch
- Features: Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and long-term service Made with trivalent chromium for RoHS compliance
- Load Capacity: 359.415 lbs
- Wheel Tread Width: 2 inch
- Height: 2.6875 inch
- Features: Other, Threaded Stem
-
Supplier: Compass Electronics Solutions
Description: products. We Solve Cable Assembly and Wire Harness Challenges Many customers bring us their complex cable assembly and wire harness complications, including production and recommendations for efficient, quality products. We enjoy being an intricate participant from the initial concept
- Cable Types / Application: Aerospace / Military, Computer / Networking, Industrial / Heavy Equipment, Medical, Molded Cable, Power Cable
- Supplier Capability: Design Assistance, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9214 standard 4 mm style heavy-duty banana plug allows for larger wire diameters up to 0.216 in (5.29 mm). This connector is for use as a DIY (do-it-yourself) test lead assembly via a crimp or solder connection. The design of the heavy-duty housing material is also for
- Connector Type: Automotive Connector
- Gender: Male / Plug
-
Supplier: CSA Group
Description: intended to be used with other standards as specified in each individual clause. 1.4 This equipment may be used indoor or outdoor or both as specified in each individual clause. 1.5 This Standard does not apply to a) portable equipment consuming power such as hand tools; b) "mobile
-
Supplier: Accurex Measurement, Inc.
Description: Fully Automated Guided Assembly & Verification Ideal for medium to large assemblies such as airframe components, jet engines, tubular assemblies, heavy vehicles, construction equipment, and weldments
- Use: Professional
-
Supplier: Volex Group, plc
Description: Medical Equipment: Typical equipment we manufacture assemblies for include but are not limited to Magnetic Resonance, X-Ray, Robotic Surgery, Blood flow, Computed Tomography, Ultrasound, Cholesterol Monitoring, Diabetes Screening/Monitoring, Incubators, and a range of patient
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Cable Types / Application: Consumer Electronics / Appliances, Industrial / Heavy Equipment, Medical
- Supplier Capability: Design Assistance, Production Quantities, Prototype Quantities
-
Supplier: Fischer Connectors, Inc.
Description: precision connectors, components, parts and engineered cable. Fischer Connectors' skilled technical and support teams help you build the perfect cable assembly for your unique application, providing advice through design, prototype, assembly, testing, manufacturing, installation, and
- Cable Types / Application: Aerospace / Military, Industrial / Heavy Equipment, Medical, Molded Cable, Robotics
- Supplier Capability: Design Assistance, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: East Asia / Pacific Only, Europe Only, North America, South Asia Only, Southern US Only, United States Only
-
Supplier: Wisconsin Oven Corporation
Description: The SBH or Heavy Duty Small Batch or Bench oven is designed for heavy-duty applications and is offered in twenty-seven (27) standard sizes. Each of these units are available in two (2) standard continuous maximum temperature ratings, 650° F and 1,000° F. Custom sized ovens are
- Temperature Range: 650 to 1,000 F
- Capacity: 8 to 100 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: CCM Assembly & Manufacturing, Inc.
Description: CCM is a leader in providing innovative cable assembly manufacturing and design services. CCM focuses on establishing long term customer partnerships by delivering the most comprehensive services available in labor intensive assembly and turnkey manufacturing. From Concept to
- Cable Types / Application: Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Industrial / Heavy Equipment, Power Cable, Ribbon Cable
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: ABSOPULSE Electronics Ltd.
Description: heatsink assembly. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is
- DC Input Voltage: 14.4 to 154 volts
- DC Output Voltage: 12 to 110 volts
- DC Output Power: 200 watts
- Type: DC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
abrasion resistance and improved grip for heavy-duty routing, making it ideal for rugged mobile equipment and harsh outdoor environments. The smooth cover offers a low-friction glossy surface that resists snagging and facilitates clean installation through tight cable trays and guide rollers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Find out how switching to PEM® THFE™ heavy-duty studs with the PEMSERTER® installation system helped to simplify the assembly process and satisfy critical safety requirements for high-voltage applications. Download the full case study. (read more)
Browse Studs Datasheets for PennEngineering® -
Part Incline/Decline Routing (Z Frames) Positioning Automated and Manual Assembly High Speeds Long Runs Mainline Packaging (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
guided platen (T-slotted) Programmable logic controller Light curtain Swing-away mesh side guards Die safety block Extra depth throat Extra heavy reinforced frame Touchscreen OIT Automatic position/pressure reversal High speed hydraulics Hydraulic cooling (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Plow Bolts – Common in earth-moving and heavy equipment assemblies. Each part is produced for high strength and dimensional consistency, helping contractors (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
, joining, and assembly components, including: Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels and Bushings, Spacers, Compression Limiters, Threaded Inserts for Plastics, Disc Springs, Precision Shims, Pin Installation Equipment, Insert Installation Equipment, Compression Limiter (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
wear, simplify assembly, and improve equipment reliability. Available in PTFE, modified PTFE, PTFE compounds, PEEK, PCTFE, PVDF, and PPS materials, Dechengwang provides customized bushing solutions for different temperature, load, and application requirements (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
transmission systems • High-speed rotating shafts • Mechanical drive assemblies • Industrial automation equipment • Precision mechanical systems Reliable bearing performance for heavy-duty and high-speed applications. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
% Applications Heavy-Duty Industrial Robots Material Handling Robots Robotic Assembly Machine Tending Intelligent Manufacturing Automated Production Systems Company Capability Hypersen (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
: Integrated bearings simplify assembly, reduce the number of components, and save space. Enhanced Durability: High-quality materials and engineering ensure robust performance under heavy loads. Improved Efficiency: Reduced friction and wear lead to smoother operation and lower (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
CNC Design Tips for Easily Assembly
During assembly, operators often complained that parts are difficult to be picked up. Consequently, assembly efficiency was lowered down. How to increase the assembly effectiveness? Here're design tips. 1. Parts shall not be either too small or too heavy, too slippery or too viscious 2. Design
-
Top 3 Design Tips to Ensure Your Part Easy for Assembly
Simple design modifications or optimization can have major effect on manufacturing and assembly. How can designers optimize part design that operators can pick up the parts easily? Here're top 3 design tips. 1. Parts shall not be either too small or too heavy, too slippery or too viscious 2. Design
-
Balancing Throughput and Process Control for Manufacturing of RF Power Amplifier Assemblies
The RF power amplifier market is expected to increase substantially in the next five years, primarily as a result of the 5G rollout which depends heavily on new power amplifier assemblies in the base stations. The estimated CAGR for the general RF power amplifier market is 5-6% from 2020-20251
-
Gantry Systems: The Perfect Solution for Heavy Loads and Larger Work Areas
Automation in the manufacturing industry is continuing to grow in demand and can be applied to nearly every application from processing, assembly, inspection to packaging. Gantries and 6-axis industrial robots are widely used to achieve automation for applications such as palletizing, sorting
-
Hexapod Robot Applications in Automotive Assembly
. Traditional robots are fast, can handle heavy loads, but lack positioning accuracy. Hexapod robots have a long history in precision alignment & micro-manufacturing automation, but were considered too precise for the automotive industry. The situation is rapidly changing.
-
Case Study-Automated Guided Vehicles Provide Increased Operational Efficiency in Automotive Assembly
AGV systems help to limit heavy goods handling by operators and ensure a safer environment
-
CASE STUDY: Stand Alone Bolt Driving Machine Eliminates the Strain of Manual Assembly
A casting and machine part gear box manufacturer was using an operator to perform a manual bolt placement and tightening operation with inconsistent results. Now a heavy-duty Visumatic VPD Power Driver has been applied to take on the strain of this high torque application.
-
Calculating True Conveyor Drive Costs
The following assembly procedure was extracted from a common manufacturer's maintenance manual as shown on their web site, and covers installation of a heavy duty side drive.
More Information Top
-
Steady-State Analysis and Scheduling of Cyclic Job Shops with Overtaking
recorder deck assembly lines, refrigerator assembly lines, and heavy equipment assembly lines.
-
THE PEACEKEEPING DEPLOYMENT IN ABKHAZIA
The weapons withdrawn from the zones are to be kept in heavy equipment assembly areas.
-
FME 2003: Formal Methods
This might be the if your company develops heavy equipment assembly line control software or other types of manufacturing soft- ware; if there is a personal safety risk to employees, formal methods might be appropriate.
-
Proceedings of the XIX international Linac conference
The entire switch assembly can be bench manufactured and does not require special manufacturing or heavy assembly equipment .
-
Advanced buck converter power supply ABCPS for APT
The emire switch assembly can be bench manufacnued and does nqt require special manufacturing or heavy assembly equipment .
-
The next generation munitions handler advanced technology demonstrator program
There are many instances where heavy equipment assembly is needed.
-
Building operation
What do advantages lie now in that the construction industry and has the significant capital to invest in manufacturing partial works and heavy assembly apparatus and therewith to take a high capital risk moved construction enterprises then to it?
-
Wind power plants
The so heavy assembly apparatus must be available for this purpose (image 17.5).
Indicates content that may require registration and/or purchase.