Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wayne Kerr Electronics
Description: Accuracy and versatility makes the HF LCR Meters the ideal choice for many different tasks and applications in manufacturing and test. The wide range of frequency specifications means that a model can be selected that best meets application requirements and within budget. Measurement
- Bandwidth: 20 to 5,000,000 Hz
- Operating Temperature: 0 to 40 C
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Assured Automation
Description: Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses,
- Pipe Diameter: 0.5 to 4 inch
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Spire Metering Technology
Description: MAG888 has been widely used in municipal, wastewater treatment, irrigation,chemicals, as well as industrial liquid processes. Besides the high accuracy full-bore magmeters, at Spire we also offer insertion magnetic flowmeters, battery-powered magmeters, GSM/GPRS wireless magmeters,
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE
- Pipe Diameter: 0.25 to 2 inch
- Operating Pressure: 10,000 psi
- Media Temperature: -40 to 350 F
- Media Temperature Range: -40 to 350 F
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meters for dual-channel frequency, rate, or period meter is a standard operating mode of the Laureate counter with the FR signal conditioner board. It can display frequency from 0.005 Hz to 1 MHz, rate in engineering units, and period
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Description: the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
- Pipe Diameter: 12 inch
- Mass Flow Rate: 661 to 13,200 lbs/min
- Operating Pressure: 800 psi
- Mass Flow Rate Range: 661 to 13,200 lbs/min
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Analog Input Channels: 2
- Width: 92 mm
- Height: 22.2 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Analog Input Channels: 2
- Width: 92 mm
- Height: 45 mm
-
Supplier: Daniel Measurement and Control Inc.
Description: and meter health Cost effective metering The 3812 provides significant capital and operating cost savings when compared with traditional technologies such as DP meters due to: High capacity and rangeability affording reduced station footprint Low maintenance costs One
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
-
Supplier: Sifam Tinsley UK
Description: The moving iron panel meters, DE 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz. Moving iron meters indicate rms-values practically
- Analog Input Channels: 1
- Voltage Range: 6 to 1,000 volts
- Current Range: 0.1 to 100 amps
- Frequency Range: 45 to 65 Hz
-
Supplier: ValueTronics International, Inc.
Description: alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 4.5 digit resolution 1% basic accuracy LCZ meter Four frequencies High precision The Keithley 3321 LCZ Meter
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance Can be used for mobile applications User-friendly communication and parameterization via
- Media Temperature Range: -40 to 248 F
- Liquid Volumetric Flow Rate: 63.4 GPM
- Operating Pressure: 1,450.377 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Automation24, Inc.
Description: The SV5610 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow monitoring
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 0.55 to 10.55 GPM
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: The SV7610 vortex flow meter from ifm with a measuring range of 1.3-26.4 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow monitoring
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 1.3 to 26.4 GPM
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: The SV4610 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow monitoring
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 0.26 to 5.28 GPM
- Operating Pressure: 12 psi
-
Supplier: MultiDimension Technology Co., Ltd.
Description: output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Sifam Tinsley UK
Description: The ND20 meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The
- Number of Digits: 16
- Analog Input Channels: 3
- Voltage Range: 2.8 to 480 volts
- Current Range: 1 to 5 amps
-
Supplier: MultiDimension Technology Co., Ltd.
Description: and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: up to 5 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The FTB-100 Series of turbine meters have a sealed ball bearing design for high accuracy performance (± 1 /2 % of reading, not full scale) at an economical cost. The non-metallic bearing retainers minimize friction, thereby allowing these meters to be used with clean fluids that
- Pipe Diameter: 0.5 to 3 inch
- Media Temperature Range: 449.6 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 2,000 to 5,000 psi
-
Supplier: MultiDimension Technology Co., Ltd.
Description: LGA3L (2mm × 1.5mm × 0.63mm) package. LGA3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V Open-drain push-pull output Low power consumption:
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: ValueTronics International, Inc.
Description: The 355 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. With a clamp meter,
-
Supplier: Malema Sensors
Description: FLOMID FX series is an advanced magnetic flow meter that is suitable for measuring conductive liquids with great accuracy and repeatability. Because of no moving parts or obstruction in the meter body the flow meter offers very low pressure drop and high durability. It
- Liquid Volumetric Flow Rate: 0.044 to 30,820.072773 GPM
- Volumetric Flow Rate Range: 0.044 to 30,820.072773 GPM
- Features: Aggressive / Corrosive Process Media, Liquid, Recorder / Totalizer Functions, Sanitary
- Electrical Output: Analog Current, Frequency
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Flow Range 1.6 to 110 GPH Accurate Measurements for Lubricating Media Economical Brass Construction Accuracy ±1% Reading The KOBOLD DRZ series rotary piston positive displacement flowmeter combines economy with high performance. The DRZ series is designed to measure any clean
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.0266666666666667 to 1.83333333333333 GPM
- Operating Pressure: 580 psi
- Operating Temperature: -4 to 140 F
-
Supplier: Spire Metering Technology
Description: 280W-R ultrasonic water meter is the latest innovation from Spire Metering. It is specially designed for domestic water metering applications where conventional water meters fail due to harsh environment, solids in water, high maintenance, magnetic vandalization or incapable of
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Panametrics
Description: The Sentinel LNG ultrasonic custody transfer liquid flow meter extends cryogenic applications to -200 C. Like other Sentinel meters it is reliable, robust and cost effective. With no moving parts, a robust path configuration and bundled waveguide technology, the signals can enter the
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to
- AC Voltage Range: 20 to 600 volts
- AC Current Range: 0.04 to 100 amps
- Real Power Range: 5 to 9,999 watts
- Frequency Range: 45 to 65 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM250 is a clamp on multifunction meter that provides high accuracy and reliability in a low cost portable package. The clamp allows for measurement of AC current to 660 amps and AC voltage to 600 volts. Ideal for monitoring electrical power sources to troubleshoot or
- AC Voltage Range: 600 volts
- Operating Temperature: 0 to 40 C
- AC Current Range: 660 amps
- Resistance / Impedance Range: 0 to 0.6 kohms
-
Supplier: Aalborg Instruments
Description: installation and servicing removal of meter without shutting off line No moving parts to wear or fail Electronics can be remotely mounted up to 30.5 m (100 ft) No holes to clog Aalborg’s proprietary DSP algorithm accurately filters vortex frequency, improving the quality of flow
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: find out how Hoffer turbine flowmeters can resolve your challenging subsea flow applications. OUTSTANDING FEATURES Operating depths to 20,000 FT or more. Robust flowmeter internals built to meet Military standards for high shock (MIL-S-901D) and vibrations (MIL-STD-167-1) requirements. A
- Pipe Diameter: 0.25 to 12 inch
- Media Temperature Range: -100 to 450 F
- Liquid Volumetric Flow Rate: 0.0625 to 15,000 GPM
- Operating Pressure: 2,900 psi
-
Supplier: Great Plains Industries, Inc.
Description: High pressure stainless housing, 200 mesh strainer size
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 248 F
- Liquid Volumetric Flow Rate: 0.00883333333333333 to 0.44 GPM
- Operating Pressure: 8,000 psi
-
Supplier: Eldridge Products, Inc.
Description: measurement challenges for customers around the world. ValuMass™ Series 500 Flow meters Eldridge Products, Inc. (EPI) is a proven leader in gas flow measurement. Our Master-Touch™ thermal dispersion gas mass flow meters and patented Flow Averaging Tubes set the standard for innovation,
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 399.2 F
-
Supplier: Litre Meter Limited
Description: Designed for very high pressure. Spheroidal graphite cast iron and steel bodied meter with 6 meter sizes from 1/2" to 4".
- Media Temperature Range: -4 to 482 F
- Liquid Volumetric Flow Rate: 0 to 2.64 GPM
- Operating Pressure: 6,091.5834 psi
- Media Temperature: -4 to 482 F
Find Suppliers by Category Top
Featured Products Top
-
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
Micsig CP503B High Frequency AC/DC Current Probe The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Welcome to A.H. Systems, inc. A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Open design for (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
High-Precision TCXO Crystal Oscillator for Smart Meters Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Split Type Clamp-on Design Three Year Warranty Low Frequency Current Probe The BCP-611 is designed to make conducted current measurements without making direct contact with the source (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
Vrms range, max current 4Arms; Adjustable output frequency: 40 … 440Hz in one band with 1Hz step; Digital meters for output voltage and frequency; Variable output voltage and frequency; Frequency Up/down buttons and pre-select buttons; Voltage (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
How a Vortex Flow Meter Works
and high flow gas measurements are also strong applications for vortex flow meters. Let's take a closer look at how the vortex flow meter works and what makes it the ideal choice for many gas, liquid, and steam industrial flow applications. What is a Vortex Flow Meter?. A vortex flow meter utilizes
-
Environmental Noise Control Trends in Instrumentation
. They are much less expensive (usually only a few dollars) and consume a very small current at low voltage. But they have a frequency response that is less well controlled. In recent years a third family of microphones has appeared in the industry: * MEMS microphones: Micro-Electro-Mechanical Systems
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
conductive. fluid to act as electrodes and provide the necessary electric. field. These reservoirs are placed adjacent to the main microfluidic. channel and are separated from the sample by a thin. barrier of a dielectric material as shown in Figure 1H. The. application of a high-frequency electric field
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
More Information Top
-
The analysis of turbulence time series: Statistical and correlation approaches using the minitab package
In particular, the analysis of data from high frequency current meter measurements using MINITAB is presented and the data files and analytical routines are included on the software disk.
-
Yesterday today tomorrow of measurement (explanation)
In tumbled heat ray thermocouple through け and changing the temperature in voltage becomes the high - frequency ammeter .
-
Ätiologie and Pathogenese
When after all operation, then in the furthest periphery, also in the adipose tissue by means of the elektrokanstischen high frequency ammeter .
-
Examination over the effect ultrakurzer shafts for the living bacterium cell
The thermal instrument ( high frequency flow meter ) consists of a veto high frequency current of erw ~ rmten I-Iitzdraht Mitre of which lies the LSt-sets of a thermoelement on.
-
Interpretation of equatorial current meter data as internal waves
But allowing the mean zonal velocity U and the buoyancy frequency N to depend on meridional position y is more general than is necessary to interpret high - frequency current meter spectra.
-
A Device for Measuring Output Power of UHF Therapy Apparatuses with Capacitive and Inductive Applicators
The calibration coefficient of the current collector within the measurement sub-ranges is determined by direct comparison with the readings of reference high - frequency current meters .
-
Bases for calculation the Lecherwelle on one verlustbehafteten line with elliptical cross-section
Kruse, H.; Zinke O.: high frequency - flow meter .
-
Invited comment to: "Laparoscopic resection of the Meckel-Divertikels"
The severing of tissue between 2 ligatures gentigt a scissor or a blade , high frequency current , is daftir never necessary.
-
Predicting Underwater Acoustic Volume Reverberation At Megahertz Frequencies
INTRODUCTION The work described in this paper was performed to meet the objective of studying the operating principles of Doppler acoustic current meters and high frequency , short range sonars in general.
-
Over receiving of alternating current curves under use of the ionizing effect of cathode rays
With aid of the rotary capacitor in the circuit II, was adjusted to resonance that was observed with a heat wire ammeter ffir of high frequency .
Indicates content that may require registration and/or purchase.