Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amecon, Inc.
Description: No Description Provided
- Primary current (Ratio) Range: 80 amps
- Frequency Range: 20 to 100 kHz
- Features: Current Transformer, Military Standard
- Type / Applications: PC Mount, Toroidal / Window
-
Supplier: Coilcraft, Inc.
Description: For use at frequencies up to 1000 kHz Incorporates current and sense windings in one small, encapsulated package Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance Samples of all values plus sensor-only versions available in Coilcraft Designer's Kit P403
- Operating Temperature: -40 to 85 C
- Features: Current Sense Transformer, Power / Power System / Distribution Transformer
- Transformer Type: Isolation Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Triad Magnetics
Description: Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
- Operating Frequency Range: 250,000 Hz
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
-
Supplier: Standex-Meder Electronics
Description: CSB Series High/Low Frequency Current Sense Transformer in PCB through-hole mount (THT) plug-in design with primary and secondary windings that are PC integrated, eliminating need for the customer to install primary winding separately as is usually required in toroidal
- Operating Temperature: -40 to 125 C
- Maximum Secondary Current Rating: 20 amps
- Other Transformer Types / Applications: Current Sense Transformer, High Frequency Transformer
- Mounting: PC / PCB Mount
-
Supplier: Coilcraft, Inc.
Description: Transformers // Power-Transformers // T6522 // T6522-AL
- Operating Temperature: -40 to 85 C
- Operating Frequency Range: 50,000 Hz
- Features: Current Sense Transformer, Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
- Transformer Type: Isolation Transformer
-
Supplier: Triad Magnetics
Description: Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are
- Operating Frequency Range: 20 to 200,000 Hz
- Features: Both Sides
- Other Transformer Types / Applications: Current Sense Transformer, Switch Mode Transformer
- Category: Signal / RF Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Description: output transformers (3) High frequency high voltage output transformers (4) High frequency high current output transformers (5) High frequency wide-band output transformers
- Maximum Secondary Voltage Rating: 1,000 to 10,000 volts
- Maximum Secondary Current Rating: 0.01 to 1,500 amps
- Power Rating (Watts): 50 to 20,000.000000000004 watts
- Output Type: DC
-
Supplier: Radwell International
Description: PULSE TRANSFORMER, HIGH FREQUENCY, WIRE WOUND, 380 UH, PRIMARY / SECONDARY / 3000 VRMS HI-POT, THROUGH HOLE, 1.100 L X 1.150 W INCH / 27.94 X 29.21 MM, EF25 PLATFORMS / THT HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Coilcraft, Inc.
Description: Senses current up to 20 Amps Designed for up to 1 MHz and above Eight different turns ratios to meet variety of requirements Two pin-out configurations for different applications AEC-Q200 Grade 1 (−40°C to +125°C) Two samples of each value are available in Coilcraft Designer's Kit C389
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 13,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Datatronics™
Description: Feature Designed for SMPS applications. International Safety construction. High dielectric strength capability 3750VRMS Frequency range 25kHz
- Operating Frequency Range: 25,000 Hz
- DCR: 0.7 to 11 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Mounting: PC / PCB Mount
-
Supplier: M&I Materials Limited
Description: Metrosil Current Transformer Protection Units (CTPU) are used to prevent dangerous voltages being developed on the secondary side of a current transformer if it is accidentally open circuited. CTPUs also provide excellent protection against over voltage in the secondary
- Maximum Surge Current: 100 amps
- Mounting: In-Line / Integrally Attached
- Features: Other, SPD
-
Supplier: West Coast Magnetics
Description: West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. this product is available in 250, 500 and 1000 turn versions and all generate a very high
- DCR: 0.009 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: RoMan Manufacturing, Inc.
Description: DC / Low Frequency water-cooled transformers are ideal for high current, long-duty cycle applications–large ring projection, flash-butt and rim welding. Available in various voltages and frequencies. Size and capability of our DC/Low Frequency transformers
- Maximum Primary Voltage Rating: 200 to 800 volts
- Maximum Secondary Voltage Rating: 0.5 to 50 volts
- Maximum Secondary Current Rating: 1,000 to 1,000,000 amps
- Power Rating (VA): 10,000 to 3,000,000 VA
-
Supplier: Coilcraft, Inc.
Description: The CSX7030 series is a high-isolation, low-loss current sensing transformer designed for high-performance power electronics and automotive applications. It features a small chip-style package with an ultra-low 3.3 mm profile and is manufactured using a highly automated
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 8,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: OTEK Corporation
Description: OTEK's new "CTT" is a variation of the company's recently introduced ACS Series that brought you the World's First Truly C.T. (Current Transformer) powered instruments to monitor or control A.C. variables (V, A, W & Hz). Now OTEK brings you complete freedom and savings. The "CTT" is
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 100 mA / 500 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 kHz The
- Primary current (Ratio) Range: 5 to 1,250 amps
- Features: Current Transformer
-
Supplier: Allied Electronics, Inc.
Description: AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing Overload
-
Supplier: Allied Electronics, Inc.
Description: AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing Overload
-
Supplier: Allied Electronics, Inc.
Description: AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing Overload
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 50 mA / 100 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 kHz The transformation
- Primary current (Ratio) Range: 5 to 300 amps
- Features: Current Transformer
-
Supplier: General Magnetics Corporation
Description: high currents. The R Type. This is made up of ring nickel laminations capable of linear response down to a few microamps. The C type. This has a composite core with both the high current capability and the low current response. The N Type. This uses the new
- Measuring Range: 0.5 to 52 amps
- Input Voltage: 20 volts
- Frequency Range: 40 to 5,000 Hz
- Operating Temperature: -67 to 266 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 801380-ACHS-7123-500E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current -
- Operating Frequency Range: 80,000 Hz
- Operating Temperature: -40 to 110 C
- Maximum Primary Voltage Rating: 5.5 volts
- Maximum Secondary Current Rating: 30 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 801379-ACHS-7122-500E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current -
- Operating Frequency Range: 80,000 Hz
- Operating Temperature: -40 to 110 C
- Maximum Primary Voltage Rating: 5.5 volts
- Maximum Secondary Current Rating: 20 amps
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 1 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 kHz The transformation ratio can
- Primary current (Ratio) Range: 0.005 amps
- Features: Current Transformer
-
Supplier: Standex-Meder Electronics
Description: SJ / SU Series High Frequency Toroidal Power Inductor packaged in a surface mount design (SMD) is ideal where space and weight are critical and surface mount is required. When used as power inductors, they may be connected for higher current lower inductance or lower
- Application: High Frequency
- Core Material: Iron
- Lead Style: No Leads (SMT)
- Mounting Option: Surface Mount Technology (SMT)
-
Supplier: Inductotherm Group
Description: Perfect for low power applications and limited diameter tube mills, the Thermatool™ Compact High Frequency Welder is a good fit when capital expenditures are limited. This simplified and compact design combines the traditional DC power supply into the RF Generator cabinet, making this
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Newark, An Avnet Company
Description: XFMR, 1.5KV, HIGH ISOLATION, SMD; PCB Transformer Type:High Isolation; Secondary Voltages:20V; Power Rating:1.4W; Frequency Range:75kHz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:5kVrms
-
Supplier: Allied Electronics, Inc.
Description: Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very
-
Supplier: Win Source Electronics
Description: Maximum Supply Current: 13.5mA Alternative Parts (Cross-Reference): ACS770ECB-200B-PFF-T; Introduction Date: March 26, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the
- Operating Frequency Range: 120,000 Hz
- Operating Temperature: -40 to 85 C
- Maximum Primary Voltage Rating: 5.5 volts
- Maximum Secondary Current Rating: 200 amps
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 126UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLYBACK TRANSFORMER, 155UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Current - Sensing: 20A Linearity: ±1% Accuracy: ±3% Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Maximum Supply Current: 12mA Is this a common-used part?: Yes Popularity: High Fake
- Measuring Range: 20 amps
- Frequency Range: 80,000 Hz
- Response Time: 5 µs
- Accuracy: 3 %FS
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high voltage
- Power Rating (VA): 75 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Electrocube, Inc.
Description: parts for all major commercial aircraft and jetliners, military and defense aircraft as well as many land-based facilities. The efficiency of these transformers exceeds 95% with regulations of 2% to 5%. Aluminum foil transformers Copper foil transformers Foil winding
- Maximum Primary Voltage Rating: 110 to 600 volts
- Power Rating (VA): 25 to 50,000 VA
- Operating Frequency Range: 300 to 10,000 Hz
- Transformer Type: Autotransformer, Isolation Transformer
Find Suppliers by Category Top
Featured Products Top
-
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
: CST206/CST306 Series High-Frequency Current Sense Transformers – The CST206/306 series is extremely reliable for operations across a frequency range of 20 kHz to 200 kHz. These models are specifically designed for detecting the current passing through a (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
We can offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on supplier stocks, however we are pleased to hold material stocks for regular items. (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Litz wire used in high frequency inductors and transformers to the micro-miniature coaxial cable used in surgical robots (read more)
Browse Datasheets for New England Wire Technologies Corporation -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Design Considerations for Current Sense Transformers Current sense transformers are instrument transformers designed to detect (i.e., sense) electrical current and convert (i.e., transform (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
ideal for high-frequency, high-power applications. Built to perform in harsh environments, these advanced magnetic components offer improved thermal management, reduced losses, and simplified integration. Trusted across electric mobility, aviation, defense, and renewable energy sectors (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
High Frequency - High Voltage Transformers (.doc)
The need for high frequency (HF) combined with high voltage (HV) in transformers is becoming more popular. The well known advantage of operating at high frequency is that it allows the transformer to be designed smaller. High frequency (HF) transformers are often referred to as switchers. When
-
Current-Sense Transformer Application Design Guidelines
The standard for precise current measurement in instrumentation and other high reliability equipment applications has been the current sense transformer. They are accurate, easy to implement, and reliable under harsh environmental and thermal conditions. In electronic systems applications
-
Design and Development of Medical Electronic Instrumentation
will walk you through the various practical aspects of implementing. medical devices. The projects presented in the book are truly unique. College-level books in the field of. biomedical instrumentation present block-diagram views of equipment, and high-level. hobby books restrict their scope
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
More Information Top
-
Design of the instrument current transformer for high frequency high power applications
Low losses, high flux density and minimum losses at high temperature make R, P, K, and F toroids excellent choices for high frequency current transformer .
-
Subject Index 2011
1408 CHARGE MEASUREMENT: Influence of High Frequency Current Transformers Bandwidth on Charge Evaluation in Partial Discharge Measurements 1798 CHARGE PACKETS: Bringing an Insulation to Failure: The Role of Space Charge .
-
On-line monitoring of partial discharges in a HVDC station environment
Method of PD coupling through High Frequency Current Transformer located on the capacitance-tap of the line winding transformer bushing.
-
Study on performance of developed and industrial HFCT sensors
The high frequency current transformer (HFCT) sensors which are connected to the HV apparatus directly are considered to measure more PD information than others.
-
A Utility AC 400V Grid-Connected DC Rail Side Active Edge Resonant ZVS-PWM DC-DC Converter using High-Frequency Transformer Parasitic Components
…compared, apparently the total power losses of the switches of HB configuration shown by the solid line (c) is lower than that for FB configuration, because power switches Q3 and Q4 are eliminated and high frequency transformer current it1 does not flow…
-
Insulation evaluation for electrical rotating machines
For on-line or live-line PD measuring, a high voltage high frequency current transformer has been developed and incorporated with a high voltage capacitor low frequency PD coupling device for noise suppression and PD position location.
-
Frequency dependent PD-pulse distortion in rotating machines
b) High frequency measurements in the frequency range of 1- lOOMHz by means of high frequency current transformers at the machine terminals.
-
high frequency transformer - offers from high frequency transformer manufacturers, suppliers, exporters & wholesalers
2kHz-500kHz PCB Mini High Frequency Current Transformer .
-
Partial discharge (PD) detection on medium voltage switchgears using non-invasive sensing methods
Commercially available inductive sensors are also known as HFCT ( High Frequency Current Transformer ).
-
Evaluation of chirp detector-based travelling wave localization of earth faults in MV networks
High Frequency Current Transformer Modeling for Traveling Waves Detection” IEEE/PES General Meeting, 24-28 June 2007, Tampa, USA.
Indicates content that may require registration and/or purchase.