Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microwave Photonic Systems, Inc.
Description: Designed to support RF transmission of signals spanning the frequency range of 100 MHz to 3.0 GHz, the MP-2320-SW brings a high isolation switch capability to the MP-2320 product family. Available in both flange mount and plug-in versions, the MP-2320-SW can provide up to 75 dB
- Frequency Range: 100 to 3,000 MHz
- Insertion Loss: 3 dB
- Isolation (Port to Port): 60 to 75 dB
- Switching Speed: 0.002 to 2 ms
-
Supplier: Custom MMIC
Description: The CMD230 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 26 GHz, the CMD230 features a low insertion loss of 1.4 dB and high isolation of 40 dB at 13 GHz. The CMD230 switch MMIC operates using
- Frequency Range: 26,000 MHz
- Insertion Loss: 1.4 dB
- Isolation (Port to Port): 40 dB
- Switching Speed: 0.0000034 ms
-
Supplier: Custom MMIC
Description: The CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary
- Frequency Range: 20,000 MHz
- Insertion Loss: 1 dB
- Isolation (Port to Port): 50 dB
- Switching Speed: 0.0000018000000000000001 ms
-
-
Supplier: Custom MMIC
Description: The CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates
- Frequency Range: 28,000 MHz
- Insertion Loss: 1.75 dB
- Isolation (Port to Port): 46 dB
- Switching Speed: 0.0000018000000000000001 ms
-
Supplier: Qorvo
Description: The QPC4270 is a high isolation Silicon on Insulator (SOI) single pole single throw (SPST) 75Ω absorptive switch designed for use in CATV, satellite set top and other highperformance communications systems, provided in a low cost small 6-pin DFN package.
- Frequency Range: 5 to 3,300 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 45 dB
- Actuator Voltage: 3 volts
-
Supplier: Qorvo
Description: The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability.
- Frequency Range: 5 to 6,000 MHz
- Insertion Loss: 0.9 dB
- Isolation (Port to Port): 62 dB
- Switching Speed: 0.00015 ms
-
Supplier: Qorvo
Description: The QM11022A is a dual-pole double-throw transfer switch designed for general purpose switching applications where RF port transfer (port swapping) control is needed. The low insertion loss along with excellent linearity performance makes the QM11022A ideal for multi-mode GSM, EDGE, UMTS, and
-
Supplier: Qorvo
Description: Qorvo's QPC6014 is a Silicon on Insulator (SOI) single-pole single-throw (SPST) absorptive switch designed for use in cellular, 3G, LTE and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking
- Supply Voltage (VS): 1.8 volts
- Min Operating Current: 0.075 mA
- Features: Other
- Switch Type: SPST
-
Supplier: Skyworks Solutions, Inc.
Description: to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as
- Frequency Range: 400 to 3,800 MHz
- Isolation (Port to Port): 60 dB
- Type: DPDT
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: switching paths. Depending on the logic voltage level applied to the control pins (V1 and V2), the RFC pin is connected to one of four switched RF outputs (RF1 to RF4) using a low insertion loss path, while the paths between the RFC pin and the other RF pins are in a high
- Frequency Range: 700 to 3,000 MHz
- Isolation (Port to Port): 50 dB
- Features: Other
- Type: SP4T
-
Supplier: Skyworks Solutions, Inc.
Description: insertion loss and high isolation for all switching paths. Depending on the logic voltage level applied to the control pins (V1 and V2), the RFC pin is connected to one of three switched RF outputs (RF1 to RF3) using a low insertion loss path, while the paths between the RFC pin
- Frequency Range: 700 to 3,000 MHz
- Isolation (Port to Port): 50 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high-isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as
- Frequency Range: 400 to 6,000 MHz
- Isolation (Port to Port): 38 dB
- Type: DPDT
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz.
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz.
-
Supplier: Infineon Technologies AG
Description: V. Unlike GaAs technology, external DC blocking capacitors at the RF Ports are only required if DC voltage is externally applied. Summary of Features High port-to-port isolation up to 6.0 GHz High linearity up to 20 dBm input power Fast switching speed (180 ns). MIPI RFFE
- Frequency Range: 400 to 6,000 MHz
- Insertion Loss: 0.48 dB
- Isolation (Port to Port): 63 dB
- Actuator Voltage: 1.65 to 1.95 volts
-
Supplier: DigiKey
Description: SPST 5-3GHZ, HIGH ISOLATION SWIT
- Frequency Range: 1 to 3,300 MHz
- Insertion Loss: 0.97 dB
- Isolation (Port to Port): 48 dB
- Operating Temperature: -40 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: HIGH ISOLATION SP4T SWITCH
- Operating Frequency: 2,700 MHz
- TJ: -40 to 90 C
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz.
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. High-speed. Long life. Switch Matrices based on the Ideal Switch can deliver the losses and isolation of a high-performance RF relay matrix in the form-factor of a solid-state RF switch matrix. This can save precious space in your test systems, while
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz.
-
Supplier: JFW Industries, Inc.
Description: matrix configuration. Using only switches also makes it possible to maintain very high isolation from input to output because switches have better isolation characteristics than power divider/combiners. The one disadvantage is that each input is only available to a
- Frequency Range: 700 to 3,000 MHz
- Insertion Loss: 14 dB
- Isolation (Port to Port): 60 to 70 dB
- Switching Speed: 0.02 ms
-
Supplier: Win Source Electronics
Description: RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-QFN (2x1.3) Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct.
- Operating Temperature: -30 to 85 C
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC). Standard 3-wire, grounded plug
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: APITech
Description: API Technologies designs a large selection of broadband, high isolation switches including PIN diode and high speed GaAs designs in frequencies up to 22 GHz featuring exceptional low loss performance.
-
Supplier: Richardson RFPD
Description: The HMC-C019 is a high speed, high isolation GaAs MESFET SPST switch housed in a miniature hermetic module with fi eld replaceable SMA connectors. Covering DC to 20 GHz, the switch features 100 dB isolation up to 4 GHz and 65 dB isolation up to 20 GHz. CMOS
- Frequency Range: 0 to 20,000 MHz
- Insertion Loss: 6 dB
- Isolation (Port to Port): 65 dB
- Switching Speed: 0.0000085 ms
-
Supplier: Win Source Electronics
Description: Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Is this a common-used part?: Yes
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: General Purpose Part Status: Active Family Name: PE4259 Categories: RF/IF and RFID Voltage - Supply: 1.8 V ~ 3.3 V Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Case:
- Operating Temperature: -40 to 85 C
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be
- Power Rating (VA): 500 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize
- Operating Frequency Range: 200,000 Hz
- Other Transformer Types / Applications: Industrial Control Transformer, Switch Mode Transformer
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diodes Summary of Features PIN diode for high speed switching of RF signals Very low forward resistance (low insertion loss) Very low capacitance (high isolation) For frequencies up to 3GHz Pb-free (RoHS compliant) package Potential Applications Wireless
- IF: 100 mA
- VR: 50 volts
- trr: 75 ns
- Features: Other, RF Diodes
-
Supplier: California Eastern Laboratories - CEL
Description: insertion loss and high isolation. This device is housed in a 6-pin lead-less minimold package (1511 PKG) and is suitable for high-density surface mounting.
- Frequency Range: 10 to 3,000 MHz
- Insertion Loss: 0.4 to 0.56 dB
- Isolation (Port to Port): 17 to 27 dB
- Switching Speed: 0.05 to 0.5 ms
-
Supplier: Win Source Electronics
Description: (typ) P1dB: 26dBm (typ) IP1dB RF Type: 802.11a/b/g/WiFi, WLAN Part Status: Active Family Name: SKY13317-373 Categories: RF/IF and RFID Supplier Device Package: 8-MLPQ-UT (1.5x1.5) Temperature Range - Operating: -40°C ~ 100°C Case: 8-XFDFN Exposed Pad Introduction Date: January 14, 2009
- Operating Ambient Temperature: -40 to 100 C
- Switch Type: SP3T
-
Supplier: AMETEK Programmable Power
Description: isolation specifications The EX1200-6102 is a high-density SPDT RF switch module designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Operation up to 85ºC No optocouplers, no electrolytics Rugged, railway quality Cooling by conduction/convection (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, railway
- DC Input Voltage: 43 to 154 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 300 watts
- Type: DC/DC Converter
-
Supplier: Custom MMIC
Description: General Description The XM-A5A6-0409D is a SP4T RF Switch (CMD203C4 from Custom MMIC) provided as a X-MWblock 0409 Drop-In Package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 3.0 dB and high isolation of 38 dB at 10 GHz. The switch also includes an on
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
Find Suppliers by Category Top
Featured Products Top
-
ultra-fast switching, low loss, and high isolation, the MA4AGSW2 helps engineers design high-performance RF systems with reduced footprint and enhanced reliability. (read more)
Browse RF Switches Datasheets for Win Source Electronics -
isolation. The device enables high speed switching between multi-antennas for high data throughput and minimizing the need for additional filtering. The (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high isolation. The device enables high speed switching between antennas for high data throughput and minimizes the need for additional filtering. The (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling (read more)
Browse RF Switches Datasheets for Qorvo -
The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA package. (read more)
Browse RF Switches Datasheets for Marki Microwave LLC -
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. Features: • Broadband (read more)
Browse RF Switches Datasheets for Richardson RFPD -
loss of 1 dB or less and greater than 40 dB isolation at 15 GHz, making it ideal for high isolation switching applications across both defense and commercial platforms. The QPC2320 is offered in a 2.25 x 2.25 mm with Flip-Chip on laminate-based package. This, along with the minimal DC power consumption, allows for easy system integration. (read more)
Browse RF Switches Datasheets for Qorvo -
loss of 1.5 dB or less and greater than 40 dB isolation at 30 GHz, making it ideal for high isolation switching applications across both defense and commercial platforms. The QPC2420 is offered in a 2.25 x 2.25 mm with Flip-Chip on laminate-based package. This, along with the minimal DC power consumption, allows for easy system integration. (read more)
Browse RF Switches Datasheets for Qorvo -
The PE42448 is a high?performance SP4T RF switch from pSemi, built on its patented UltraCMOS+™ silicon?on?insulator (SOI) process and enhanced with HaRP™ technology. It operates across a wide 10 MHz to 6 GHz frequency range and is designed for demanding RF applications. Key (read more)
Browse RF Switches Datasheets for Richardson RFPD
Conduct Research Top
-
Basics of RF Switches
RF and microwave switches route signals through transmission paths with a high degree of efficiency. Four fundamental electrical parameters characterize how these switch designs perform. Several electrical parameters are associated with the performance of RF and microwave switch designs, but four
More Information Top
-
A low voltage vertical comb RF MEMS switch
This good property, gives opportunity to design high isolation RF switches with low actuation voltages.
-
Optoelectronic Switching
E. Fong, " A High Isolation RF Switch ", r.f. design Vol. 3, No. 8, Sept. /Oct. 1980, .
-
Tuned dual beam low voltage RF MEMS capacitive switches for X-band applications
The tuned switch is designed to be a low voltage, low loss and high isolation RF switch for operation in the X – band (8-12 GHz).
-
New Proximity Coupled Feeding Method for Reconfigurable Circularly Polarized Microstrip Ring Antennas
In the reconfigurable design, a high isolation RF switch is used to direct the input signal between the two input ports.
-
A new polarization reconfigurable microstrip antenna for diversity array
A high isolation RF switch is used in the feeding network to change the polarization.
-
Interconnection of Cable Television and Consumer Electronics Devices
* Terminal equipment could be provided with multiposition, high isolation RF switching and RF outputs for other equipment.
-
Complete Wireless Design > Amplifier Design
Selecting a high isolation RF switch can decrease the importance of this issue.
-
A 24GHz Low-Cost, Long-Range, Narrow-Band, Monopulse Radar Front End System for Automotive ACC Applications
These two signals are then amplified with low-noise amplifiers and demodulated in a typical quadrature demodulator via a unique Rx chain, by using a high isolation RF switch function controlled by the base-band circuit (BB).
-
Switched parasitic antenna on a finite ground plane with conductive sleeve
Low loss, high isolation RF switches at the parasitic element bases present an optional path to ground.
-
Bluetooth diversity system using a two-branch switching method
Low insertion loss and high isolation RF switch is account for switching between antennas.
Indicates content that may require registration and/or purchase.