-
Supplier: RainWise, Inc.
Description: Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Humidity sensor converts temperature or humidity to a 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The humidity sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -22 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's HIH-4030/31 Series consists of Complementary Metal Oxide Semiconductor (CMOS)-based humidity sensors that use capacitive technology to provide an analog voltage output in a solderable SMD package. SMD packaging on tape and reel allows for use in high-volume,
-
-
Supplier: KEYENCE
Description: Humidity can vary in the same room depending on the location Since humidity changes with temperature, humidity can vary in a room depending on the location. Temperature is generally higher around manufacturing systems, which tends to produce lower relative humidity.
- DC Voltage Range: -50,000 to 50,000 volts
- Operating Temperature: 0 to 50 C
- Display Type: Digital
- Features: Other
-
Supplier: KEYENCE
Description: correlated: when humidity exceeds 60% RH, static charge is less likely to accumulate. Even during the winter, when static charges build up easily due to colder, drier air, static-related problems can be prevented by maintaining a constant level of humidity around target workpieces.
- DC Voltage Range: -50,000 to 50,000 volts
- Operating Temperature: 0 to 40 C
- Options & Features: Battery Powered, Data Storage / Logging
- Display Type: Digital
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer
- Acceleration: 50 g
- Frequency Range: 0 to 1,200 Hz
- Operating Temperature: -67 to 257 F
- Sensor Mounting: Adhesive Base
-
Supplier: Vaisala
Description: is easy with the high precision trimmers or using the Vaisala HUMICAP® Hand-held Humidity and Temperature Meter HM70. The transmitter is also configurable using the Vaisala Insight PC Software. The combination of high accuracy, stability and reliable operation makes this
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: variation effects, making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages,
- Acceleration: 200 g
- Frequency Range: 0 to 1,500 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: via LAN, USB, RS-485, RS-232 PC software for automatic synchronisation of climate data Dew point calculation Air density calculation Flexible connection options for up to 16 analog sensors and virtually any number of digital sensors 1 integrated air pressure sensor 1 external
- Height: 2.2834658 to 7.086618 inch
- Weight: 0.37485 to 0.99225 lbs
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
-
Supplier: PMC Engineering LLC
Description: The PC series offers a comprehensive range of relative humidity transmitters for accurate, stable and repeatable measurements. Available with analog or digital output signals, the PC series can be installed in a wide variety of applications. PC62 is designed for high accurate
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -20 to 185 F
-
Supplier: Traceable® Products
Description: Digital display permits instant readings of relative humidity and temperature (°F/°C). It is ideal to monitor conditions in chambers, clean rooms, food processing, scientific labs, and all humidity-sensitive manufacturing operations. Memory captures 99 data points which can be recalled
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 95 %
-
Supplier: Process Sensing Technologies USA
Description: The S8000 RS is a high-precision chilled mirror reference hygrometer which gives highly accurate and repeatable measurements of dew-point and humidity. It is intended for use as a reference instrument in standards laboratories and is also suitable for industrial applications –
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: connections SD card data logging Applications: Reference humidity measurements in standards laboratories Reference instrument in humidity calibration facilities Precision moisture measurements in research and development
- Form Factor: Meter / Indicator
-
Supplier: Hottinger Brüel & Kjær A/S
Description: making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a 4-pin M4.5 x
- Acceleration: 25 g
- Frequency Range: 0 to 500 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a 4-pin M4.5 x
- Acceleration: 5 g
- Frequency Range: 0 to 200 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: Cole-Parmer
Description: • The meters use a precision capacitance sensor to deliver accurate performance with long term stability. • Dual display • Relative function monitors humidity and temperature changes • Extended probe stem to easily access air ducts • Min / Max readings • Data Hold • Capacitive
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 140 F
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Cole-Parmer
Description: • The meters use a precision capacitance sensor to deliver accurate performance with long term stability. • Dual display • Relative function monitors humidity and temperature changes • Extended probe stem to easily access air ducts • Min / Max readings • Data Hold • Capacitive
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 140 F
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: converts temperature or humiditytoa 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The temperature sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 3 %
- Operating Temperature: -22 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Haida International Equipment Co., Ltd.
Description: change smoothly, thus greatly improve the accuracy of moisture control. 6. It adopted the imported film platinum resistor as temperature sensor, high precision, stable performance.。 7. With advanced technology in the heat exchanger and high thermal efficiency, reduce the
- Configuration: Floor Mount
- Features: Other
-
Supplier: CAS DataLoggers
Description: The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80°C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation
- Sensed Temperature Range: -22 to 176 F
- # of Inputs / Channels: 2 #
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius Display: Celsius / Centigrade
-
Supplier: Infineon Technologies AG
Description: XENSIV™ DPS368 - ultra small waterproof pressure sensor, environmentally protected against water (IPx8), dust & humidity XENSIVTM DPS368 is a miniaturized digital barometric air pressure sensor with ultra-high precision (±2 cm) and a low current consumption,
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Vaisala
Description: temperature only data logger. Features • Reliable temperature and relative humidity measurement precision • Dedicated mounting bracket with temporary and permanent mounting methods (including optional magnets) • Each data logger uses standard alkaline batteries, typical battery life
- Analog Input Channels: 1 #
- Sampling Frequency: 915 kHz
- Accuracy: 1.5 % FS
- Operating Temperature: -40 to 140 F
-
Supplier: Shaw Moisture Meters
Description: sensor is critical to the performance and reliability of systems and yet the construction varies from manufacturer to manufacturer. Our methods are tried, tested and trusted and involve layering and treating high quality components in such a way that we can control sensor speed,
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 122 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: RainWise, Inc.
Description: The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated sensors measure wind direction, wind speed, air temperature, humidity, dew point and barometric pressure with exceptionally high
- Height: 15.0393782 inch
- Weight: 5.5125 to 4.96125 lbs
- Operating Temperature: -40 to 158 F
- Features: Electrical Heater (For winter environments)
-
Supplier: Analytical Industries Inc.
Description: Overview This high-precision galvanic oxygen sensor is engineered for accurate measurement of 100% oxygen purity, delivering the stability and reliability required in demanding environments. Its compact PCB-mount design allows for easy installation and replacement, while the
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Gas Types: Oxygen (O2)
-
Supplier: Acme Engineering Products
Description: The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 60 seconds
-
Supplier: Radwell International
Description: SENSOR HEAD, ELECTROSTATIC SENSOR, SK SERIES, 1 KV, 10 V, 25 MM HIGH-PRECISION, 100 MM WIDE-RANGE, 1.4 MS SAMPLING CYCLE, 10-85 PERCENT RELATIVE HUMIDITY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: HX80 Series is a family of humidity probes that offers a variety of measurement parameters with precision accuracy: RH, temperature, dew point, pressure (psia), ppmv, ppmw, gr/lbs, etc. The probe is easily adaptable for most applications including high temperature and
- Relative Humidity Range: 5 to 95 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -76 to 86 F
- Operating Temperature: -4 to 239 F
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: AMO Corporation
Description: +/- 5 μm arc length, but are nevertheless very well able to resist environmental influences such as dust, humidity and so forth, and also feature extremely high resistance to shock and vibration.The high precision is mainly due to the procedure used to manufacture the
- Maximum Angular Measurement: 360 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: 14 to 212 F
- Output: Analog Voltage, Other Digital
-
Supplier: InspectorTools
Description: measurements High temperature measurements using Type K thermocouple Utilizes precision photo diode and color correction filter Cosine and color corrected light measurements Auto power off, Low Battery and overrange indication Complete with built-in Humidity sensor, Light
Find Suppliers by Category Top
Featured Products Top
-
This TDLAS methane (CH4) module incorporates a laser, photodetector (PD), and gas cell in a miniaturized integrated package, giving you high precision, stability, and reliability (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
product line features sensors with excellent linearity, low hysteresis, fast response times, and high chemical resistance. IST provides exclusive humidity sensors with directly integrated platinum temperature sensors that cater to a wide range of applications. A variety of different layouts and (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
for sophisticated mass applications, industrial handheld devices and precise humidity transmitters. Like all representatives of the HYT family, the sensor combines the advantages of a precise, capacitive polymer humidity sensor with the high integration density and functionality of an ASIC. The signal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
employment of high quality materials and manufacturing techniques has allowed IST to produce a thin-film humidity sensor with miniature dimensions that features excellent linearity and hysteresis behavior. The P14 202 offers a linearity error of < ±1.5% RH (15 … 90% RH at 23°C, after (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
error and temperature drift are corrected "OnChip" through computation. Because of the special robust construction, the sensor also withstands peak loading at high temperatures. Therefore, this special model is also ideal for extremely sophisticated industrial applications in drying systems and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Temperature and environmental aspects of the individual application have significant impact on the long term stability requirements. Often, humidity sensors show their weaknesses when it comes to high or low humidity, temperature cycling or when exposed to aggressive chemicals. Within (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
IST Humidity Sensors – P14 Thermo P14 Thermo sensor products are designed to measure humidity, temperature and heating on one chip. They have excellent accuracy due to optimized thermal coupling, high chemical resistance and could measure comfortably at dew (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
CSS 014 The smart sensor measures temperature and air humidity and transmits signals digitally. The converted measured values are passed on as a standardized digital IO-Link signal. Control and monitoring units for industrial systems and machines receive the data from the smart (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
More Information Top
-
Neural Networks Based Sensor Design and Evaluation
Abstract – This paper mainly focuses on the modelling of the frequency output and evaluating the performance of the high precision humidity and temperature sensor which is designed for a wireless sensor network based on a kind of neural networks.
-
Improvement of the architecture for MEMS resonator quality factor measurement
Thanks to its high quality factor hence high stability in resonance frequency, it is broadly used as high precision sensors such as humidity sensors, temperature sensor, accelerators etc.
-
Response of wild C 4 crop progenitors to subambient CO 2 highlights a possible role in the origin of agriculture
Both air temperature and vapour pressure deficit (VPD) within each chamber were logged at 1-min intervals using high - precision sensors (SHT75 Humidity and Temperature Sensors, Sensirion AG, Staefa ZH, Switzerland), showing that conditions remained constant throughout the full period of plant…
-
Moisture content and CO2 exchange of lichens
…was then moistened at room temperature in a humidifier (H), and passed a Peltier-controlled water vapor trap (T) in order to set a given dew point which then was recorded by a humidity sensor (S, high precision dew point mirror, Walz…
-
Mechanical Engineering, Materials and Energy
The data acquisition and transmission of temperature and humidity node in distributed network is realized by the effective use of high - precision temperature and humidity sensor and CAN-bus.
-
Mechanics and Mechatronics
…/ PRO wireless sensor network (WSN) compared with ZigBee2006 of wireless sensor network (WSN) biggest difference lies in its support for the latest ZigBee2007/PRO network, provide more accurate sensors (such as high precision temperature and humidity digital sensors , etc.), to provide more…
-
Education and Educational Technology
The data collection terminal includes a high precision of temperature and humidity sensor namely AM2303, power supply module, serial ports module, GPRS communication module.
-
Advances in Automation and Robotics, Vol. 2
…to get the wind speed in GCMCPF surface and accurately master the temperature and humidity changes of experimental environment, it is necessary to employ the EE65 wind speed sensor and the EE21 high - precision temperature and humidity sensor which are introduced by…
-
Smart Sensing Technology for Agriculture and Environmental Monitoring
Since RMP is equipped with high - precision temperature/ humidity sensors , the tem- perature and humidity readings from RMPs are treated as true weather condi- tion in the area.
-
Effects Of Grazing On Soil Respiration Of Leymus Chinensis Steppe
Two air mixture fans (12 V, 0.13 A) and a high quality precision temperature and humidity sensor (type: NKHT, Beijing Northking Electronic Technology Development Co., Ltd.) were fitted inside the chamber and connected with a Thermohygrograph (type: 3DD150, Beijing JunFang Technical…
Indicates content that may require registration and/or purchase.