-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas
- Maximum Discharge Flow: 7.3309090909091 GPM
- Maximum Discharge Pressure: 1,500 psi
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum
-
Supplier: Johnson Pump, An SPX Brand
Description: The MCHZ family, a range of horizontal high pressure self-priming pumps, has a high interchangeability in parts to other Johnson pumps, like the MCV or MCH. There are six different sizes, each built up with one or more stages. The MCHZ family is self-priming by
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 248 F
- Water Temperature: -4 to 248 F
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to
- Maximum Discharge Flow: 3.0303 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps, Hydraulic Pumps
-
-
Supplier: Macnaught USA, Inc.
Description: The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump with
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Pump Solutions Group
Description: Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Macnaught USA, Inc.
Description: The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump along with the
- Maximum Discharge Pressure: 8,700 psi
- Power Source: Air / Pneumatic
-
Supplier: SC Hydraulic Engineering Corporation
Description: operating from 0 to rated hydraulic pressure, air consumption will be approximately 14 scfm of free air at 100 psi output. At lower air pressures and higher hydraulic pressures, air consumption will be reduced proportionately to flow rates indicated.
- Maximum Discharge Pressure: 29,500 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
- Features: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Split Case Pumps, Water Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to 12,800-psi at 100-psi drive air
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 7 inch
- Power Source: Air / Pneumatic, Hydraulic
- Features: Booster Pumps, Hydraulic Pumps, Other
-
Supplier: Haskel International LLC
Description: can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Double Acting Single Stage “AGD” boosters
- Maximum Discharge Pressure: 300 to 25,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Haskel International LLC
Description: can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Two-Stage “AGT” boosters provide efficient
- Maximum Discharge Pressure: 1,250 to 25,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the
- Maximum Discharge Flow: 2.25108 GPM
- Maximum Discharge Pressure: 12,000 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: SC Hydraulic Engineering Corporation
Description: The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for
- Maximum Discharge Pressure: 0 to 11,200 psi
- Features: Booster Pumps, Hydraulic Pumps, Other
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
Supplier: Haskel International LLC
Description: can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Single Acting Single Stage AG boosters are the
- Maximum Discharge Pressure: 39,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Haskel International LLC
Description: H-Drive, Haskel’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven
- Maximum Discharge Pressure: 3,200 to 13,050 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Wilo AG
Description: Highly efficient water-supply unit (non self-priming) ready for connection with 2 to 4 vertically arranged Helix EXCEL stainless steel high-pressure centrifugal pumps switched in parallel; each pump is equipped with an integrated air-cooled, high-efficiency
- Maximum Discharge Flow: 1,276.8313333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 158 F
- Water Temperature: 158 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Legendary P3TR 50:1 Air-Operated Grease Pump for 5 Gallon / 35 LB containers. Industry Leading 10 Year Warranty. Includes Booster Gun, Hose and Trolley. Low Air Consumption (3CFM) Macnaught’s 50:1 P3-TR air-operated grease pump system is engineered
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F)
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Features: Booster Pumps
-
Supplier: Kaeser Compressors, Inc.
Description: discharge temperatures. A water-cooled aftercooler version is also available to achieve even lower “delta T” results High-pressure pumps The high-pressure pumps with two or three cylinders are completely manufactured by Kaeser and feature lower RPMs for
- Discharge / Operating Pressure: 45 to 650 psi
- Flow Capacity: 27 to 283 SCFM
- Horse Power: 10 to 30 HP
- Gases Handled: Air / Plant Air
-
Supplier: Taco Comfort Solutions
Description: cartridge can be used to service the entire line, making servicing a snap. Taco 1600 Series pumps are available in 15 models ranging in performance capacity from 10 GPM to 235 GPM with head capacities up to 68 ft. Features Rugged Casing Design—Maximum operating pressure of 175 PSI and
- Maximum Discharge Flow: 10 to 235 GPM
- Maximum Discharge Pressure: 175 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: EBARA Pumps Americas Corporation
Description: air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: technology for static-seal, without any leakage for ever Can run with hot water (230° F) and at high pressure (145 Psi) Over voltage protection, Over load protection function, PV operated, Soft start-up, Automatic polarity protection Applications Solar Water Heating Systems Air
- Horsepower: 0.0067011019245141 to 0.0335055096225705 HP
- Maximum Discharge Flow: 1.056 GPM
- Maximum Discharge Pressure: 145 psi
- Media Temperature: 32 to 230 F
-
Supplier: Vortec
Description: Air Amplifiers are round-throated air amplifiers: one end provides a strong airflow while the other creates suction as free air is entrained. As the free air is entrained, jets amplify air volume up to 25 times more than the compressed air supplied,
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: EBARA Pumps Americas Corporation
Description: The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent
- Discharge Size: 1 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5.5 to 66 GPM
- Maximum Discharge Pressure: 226.0525526 to 565.1313815 psi
-
Supplier: Interface Devices, Inc.
Description: The H-Series air driven pumps uses the economical P-SERIES aircap and E-SERIES air cylinder and hydraulic body for demanding applications that require long life, without the need for high flow rates.
- Maximum Output Pressure: 5,600 psi
- Pressure Intensification Factor: 75
- Bore Size - LP Inlet: 0.375 inch
- Fluid Compatibility: Oil-based Hydraulic Fluid
-
Supplier: Tecmark Corporation
Description: Series PT transmitters provide air pressure needed to activate remote air switches which turn a variety of electrical devices on/off including motors, lights, pumps, air blowers, or other associated equipment. Basic Construction Field-tested critical components
- Type: Electric / Pneumatic Relay
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and
- Maximum Output Pressure: 5,801.508 to 11,603.016 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 3,049.203049203049 to 4,878.724878724878 in³/min
- Maximum Outlet Flow: 121.96812196812195 to 1,085.5162855162855 in³/min
-
Supplier: Rogers Machinery Company, Inc.
Description: demand and increate the life cycle. Benefits Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining High Performance: high pumping speed at all inlet pressures
- Mechanical: Rotary Screw
-
Supplier: Goulds Water Technology, a xylem brand
Description: Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl rubber.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Jergens, Inc.
Description: deliver one cubic inch of working oil at seven times the input pressure. Note(s): Not recommended with the High Volume Air Powered Breadbox™ Pump.
- Technology Type: Hydraulic
-
Supplier: Goulds Water Technology, a xylem brand
Description: Separates air and water, maintains air charge. Interior Tank Lining: Fusion bonded polymeric lining (durable polypropylene liner used on V15P). Both meet FDA requirements. Maximum Working Pressure: 100 PSI for V45PST and V60PST, 125 PSI for V15P. Tank Temperature Rating: Maximum
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Harwood Engineering Company
Description: to develop the pressure required. The table below gives the general characteristics of Harwood Series 2.5 intensifiers. In general, an air operated pump is used to supply the drive and inlet pressures. For pressures above 140K a shrink fit mild steel jacket is
- Maximum Output Pressure: 200,000 psi
- Features: Other
-
Supplier: Rogers Machinery Company, Inc.
Description: Vacuum boosters are used to “supercharge” vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. Kinney vacuum boosters are utilized worldwide in the manufacture of chemicals, petrochemicals, plastics,
- Air Flow Rate: 0.321 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Kaeser Compressors, Inc.
Description: (Omega PV). Rotary lobe vacuum pumps for fine vacuum applications (Omega WVC) in combination with a booster pump. Your advantages Long service life Heavy-duty cylinder roller bearings completely absorb the continuously changing radial gas-forces that are exerted on the rotors.
- Air Flow Rate: 5,650 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Pump Thermal Relief Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. The portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and, therefore, robs space for new (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
• Skid mounted pumps: with or without motor but suitable for horizontal or vertical mounting. • High efficiency Air/Oil Heat Exchangers: up to 14,000 kCal/h (16kW). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
and operating method is similar to that of a side channel pump. The TPM is able to generate high discharge pressures, even at comparatively low flow rates. It is featured by low NPSH requirements, ideal for applications with limited suction head. Speed-regulated, the TPM can be optimally adjusted to (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
systems and access the LectricAir® SAFPAC technical details Tecmark designs, develops and manufactures pressure and temperature controls for OEMs in a wide range of (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Rio Blanco: Nuclear Operations and Chimney Reentry
the immediate area, there was a truck-trailer mounted bank of nitrogen cylinders, a compressed air driven pressure booster pump , and very high pressure nitrogen bottles (Fig. 39).
-
http://www.ipcc.ch/pdf/special-reports/srccs/srccs_chapter3.pdf
They have virtually identical power consumptions but in a pumped cycle, a high - pressure air booster compressor provides a means .
-
Natural Gas Hydrates
The high-pressure gas source comprised a high - pressure CO2 gas cylinder, an air booster pump , and an air-driven gas booster and stabilized-pressure output device.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59247/666859327-MIT.pdf?sequence=2
The system high pressure side was set by controlling the air -powered booster pump .
-
Performance Of Formate Based Drilling Fluids For Gas Hydrates Drilling In Deep Water
… programmable temperature apparatus, as shown by the dashed rectangle in Fig. 1, providing the temperature environment for hydrate formation and dissociation; (3) a pressure-control system, including a high - pressure switching desk, a booster pump unit, an air compressor and a vacuum …
-
Journal of Jet Propulsion > Miscellaneous
The Ac- cessories Division manufactures auxiliary power units, turbine-driven rocket pro- pellant pumps, air turbine-driven fuel pumps , aircraft booster pumps, high - pressure fuel pumps, speed and flow con- trol units, and hot air turbine power drives.
-
Waterflood Operability-Process and Chemical Issues
In that project, the emphasis was on getting the right balance between cost, availability, redundancy, sparing, schedule and quality for components such as: ¾ High pressure pump ¾ Power source, power shedding strategy ¾ Booster pumps and air / nitrogen blowers ¾ …
-
Research on Dynamic Properties of Long Pipeline Monitoring System of Air Cushion Surge Chamber
chamber-1) is used to simulate reservoir, with water booster pump (to maintain the inside air pressure of the chamber) and air compressor ( highest pressure: 0.8MPa) connected; another (named chamber-2) is used to simulate the ACSC.
-
Experimental solubility of CO2 and CH4 in imidazolium based ionic liquid; [C6mim][BF4] at high pressures
Schematic diagram of high pressure gas solubility equipment,where ABP: Air driven non lubricated gas booster pump ,MV: Mixing vessel ,TB: Thermostated bath ,EC: Equilibrium cell ,MS: Magnetic stirrer,GC: Gas chromatograph ,TMVP: Turbo-molecular vacuum pump ,SV: Sample vessel ,RMP: Reciprocating …
-
New Air Driven Liquid Pumps Featured In Updated Catalog
Maxpro Technologies offers a complete line of air driven pumps , air amplifiers and gas boosters as well as a complete line of high pressure valves, fittings and tubing.
Indicates content that may require registration and/or purchase.