Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: High shear dispersing and emulsifying is often required when efficiently, rapidly and uniformly distribute one or several phases into another continuous phase, while normally these phases are immiscible. Working Principle The high tangential velocity produced by high
-
Supplier: Charles Ross & Son Company
Description: The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at
- Capacity: 0.04010416388165528 to 0.6684027313609214 cubic feet
- Motor Speed: 6,900 to 10,000 rpm
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
-
Supplier: Charles Ross & Son Company
Description: The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results
- Media Viscosity: 1 to 10,000 cps
- Capacity: 0.6684027313609214 to 133.68054627218427 cubic feet
- Motor Power: 10 to 200 HP
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle
- Feed Rate: 1,200 to 13,200 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 40 to 175 HP
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: Charles Ross & Son Company
Description: Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This
- Motor Speed: 2,400 to 15,000 rpm
- Motor Power: 10 to 300 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Sanitary Processing
- Operating Condition: Batch Operation
-
Supplier: Bepex International LLC
Description: shear paddle mixer. Adjustable paddle angles and tip-to-wall clearance provides flexibility for control of residence time and mix intensity. High paddle tip speeds delivers added mixing capabilities and imparts shear on the materials. Residence times of 2-30 seconds is
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Ore / Mineral Processing
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Mixer Type: Homogenizer, Paddle
-
Supplier: ARDE Barinco, Inc.
Description: High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic,
- Feed Rate: 54,300 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 15 to 25 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
-
Supplier: Accuris
Description: Procedure for the Preparation of a Vinyl Dispersion Using a High Shear Mixer
-
Supplier: Pump Solutions Group
Description: Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use permanent blades and are offered in higher horsepowers. All Neptune Bung-Entering Drum
-
Supplier: NETZSCH Premier Technologies LLC
Description: dispersion disk in the tank can be adjusted by means of a hydraulic lifting column. Technique The dissolver is a fast, high-capacity disperser with a wide range of speeds and high level of efficiency Push-button speed control Speed indicator and automatic speed reduction The product is
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: Admix
Description: high shear mixer (complies with 3-A Standard #73-01) No bottom seals or wearing parts in product zone Designed for full process automation when integrated with flowmeters and gain-in-weight controls on load cells. Also available as manually operated pilot scale mixer.
- Operating Condition: Batch Operation
- Market / Application Trigger: Industrial, Laboratory
- Media Type: Powders or Granules
- Features: Rotor-Stator
-
Supplier: Cole-Parmer
Description: high-shear applications. Mixing shafts may be cut to suit tank depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application.| TEFC models operate on 208-230/460 VAC, three-phase power and requires power wiring to the
- Motor Speed: 1,750 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the small batch mixers. Use these batch mixers in a wide range of applications. Choose a direct-drive model
- Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Walker Engineered Products
Description: Walker’s Multi-mixer™ is a high shear mixing tank with much more than the name implies because it actually does the work of multiple pieces of equipment. High speed mixing of heavy-bodied, viscous products. Efficient chopping of mixture components (from room-temperature
-
Supplier: Admix
Description: Sanitary Inline High Shear Mixer Designed as a high speed, high shear mixer and emulsifier for continuous processing, the DynaShear® sets the standard for what in-line mechanical mixers should provide. It is constructed completely of 316SS
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Market / Application Trigger: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the small batch mixers. Use these batch mixers in a wide range of applications. Choose a direct-drive model
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Market / Application Trigger: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Market / Application Trigger: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Market / Application Trigger: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the small batch mixers. Use these batch mixers in a wide range of applications. Choose a direct-drive model
- Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Custom Milling & Consulting, Inc.
Description: CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary
- Operating Condition: Batch Operation
- Mounting: Benchtop, Stand Mounted
- Additional Capabilities: Drying
- Features: Industrial, Laboratory
-
Supplier: NETZSCH Premier Technologies LLC
Description: MaxShear Inline Disperser Extreme high-shear performance General Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise
- Features: Agricultural Products, Homogenizer, Interchangeable Rotors, Rotor-Stator
- User Interface: Analog Front Panel
- Operating Condition: Continuous Feed
- Applications / Industry: Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: MXD Process
Description: The ShearPro Hanging Rotor Stator Mixer - Your Portable, Ultra High Shear Solution for Batch Processing! Experience the ultimate convenience of batch processing with our ShearPro Hanging Rotor Stator Mixer. This portable mixer offers a quick and effortless lift and
- Motor Speed: 3,600 rpm
- Motor Power: 10 HP
- Operating Condition: Batch Operation
- Market / Application Trigger: Industrial
-
Supplier: APV, An SPX Brand
Description: Designed for batch mixing, inline mixing over one or more hydration tanks or continuous mixing in closed systems with vacuum powder transport. Advantages Unique high shear mixing enables a high powder intake Air is efficiently removed during mixing prolonging running time and
- Capacity: 66.84027313609214 to 106.94443701774742 cubic feet
- Pressure Range: 0 to 22 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: IKA Works, Inc.
Description: The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS
- Feed Rate: 52,834.4104 GPH
- Motor Power: 2.9484848467862 to 214.435261584451 HP
- Features: Agricultural Products, Homogenizer, Rotor-Stator
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
-
Supplier: Bepex International LLC
Description: The Turbulizer paddle mixer is a continuous high shear mixer with adjustable paddle angles and tip-to-wall clearance provides flexibility for control of residence time and mix intensity. High paddle tip speeds delivers added mixing capabilities and imparts
-
Supplier: Bepex International LLC
Description: The Bepex FlexTurbulizer bridges the gap between high-shear agglomeration and the need for self-cleaning mixing operation. Using a consistently flexible mixing chamber this technology can process materials that would otherwise build-up in wet agglomeration processes. Our proven
- Additional Capabilities: Agglomerating
- Applications / Industry: Agricultural Products, Chemical Processing, Paint / Coating Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: IKA Works, Inc.
Description: The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000
- Media Viscosity: 100,000 cps
- Feed Rate: 13,208.6026 GPH
- Motor Power: 5.36088153961128 to 60.3099173206269 HP
- Features: Agricultural Products, Homogenizer, Rotor-Stator
-
Supplier: Armstrong International
Description: The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Admix
Description: top-entry, high shear mixer with the following advantages: High-Intensity Optimum Shear One Piece Clean-in-Place Mix Head Meets 3-A TPV Standard #73-01 Meets USDA-AMS and USDA-Dairy Requirements Single Shaft, Obstruction Free Design All Stainless Mix Head, Shaft,
- Market / Application Trigger: Industrial, Laboratory
- Media Type: Powders or Granules
- Features: Rotor-Stator
-
Supplier: APV, An SPX Brand
Description: Gentle agitation, internal circulation High shear mixing for emulsification Handles paticulate inclusion Heating via jacket or direct steam injection Closed system with vacuum/flash options Quick batch preparation (flip-flop) The mixing principle High viscosity products are
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Supplier: GEA Process Engineering Inc.
Description: The basic UltimaGral™ design is a high-shear mixer-granulator without drying capacities. The features of a basic UltimaGral™ high-shear mixer-granulator are the following: Standard Features Top driven mixer and chopper Vertical chopper shaft No seals
-
Supplier: GEA Process Engineering Inc.
Description: the opportunity to test all these techniques alone or in combination and select the most appropriate one for your product, all within the same equipment. Ultima™ 400/600 /1200 The new range of high shear mixer-granulator-dryers, the Ultima™ range, also includes large capacity
Find Suppliers by Category Top
Featured Products Top
-
The ROSS Inline Ultra High Shear Mixer 700 Series is designed for challenging shear requirements, a more efficient alternative to colloid mills which generally suffer from low throughput. Depending on the application, it can replace high pressure homogenization; or serve as a pre-mixer to high (read more)
Browse Rotor-Stator Mixers Datasheets for Charles Ross & Son Company -
The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
ROSS manufactures Inline High Shear Mixers for versatile usage in a wide range of dispersion, emulsification and homogenization requirements. Completely portable explosion (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS Batch High Shear Mixers equipped with the Solids/Liquid Injection Manifold (SLIM) Technology deliver powders in an efficient manner for quick wet-out and complete dispersion into low-viscosity liquids. In a conventional rotor/stator mixer, materials are continually drawn from below (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS X-Series Inline Ultra-High Shear Mixer is designed for efficient high-throughput emulsification, dispersion, and homogenization. Available in both sanitary and industrial configurations, this versatile machine produces quality dispersions, suspensions and emulsions in a variety of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
By combining scraped surface agitation with a reversible high shear rotor stator mixer homogenizer, high quality fine grain emulsions and dispersions can be made in the shortest time. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Axial reversible flow rotor stator mixer can be raised and lowered into 55 gallon drums. Mixer can be moved to different mixing stations easily. Draws in powders and quickly emulsifies. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
is formed at over 500 degrees F. The high shear impeller can develop shear rates in the 30,000 reciprocal seconds area while pumping low viscosity liquids at over 1000 GPM. Powered by a 25 to 40 horsepower motor, the C5/6 series Reversible Homogenizing Mixers can mix batches as large as 5000 gallons. Learn More (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
High flow homogenizer mixer disperses powders and emulsifies immiscible liquids The Model C-5-3 Reversible Homogenizer is a high shear rotor/stator mixer with a rotor/stator gap of 0.020 inches that pumps 1750 gallons per minute. The unique Reversible (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Power Consumption Characteristics of an In-Line Silverson High Shear Mixer
High shear rotor-stator mixers are widely used in process industries including the manufacture of many food, cosmetic, health care products, fine chemicals and pharmaceuticals. Rotor-stator devices provide a focused delivery of energy, power and shear to accelerate physical processes such as mixing
-
Mixer Options for Pureeing and Liquefying Solids (.pdf)
A variety of mixers are suitable for pureeing requirements - from single-shaft rotor/stator mixers and high speed dispersers to multi-agitator equipment for higher viscosity formulations, and even ultra-high shear mixers which are used to achieve a high level of smoothness and consistency in some
-
New Rules of Mixer Specification and Testing
and engineering have made mixers in most categories ("categories" such as Double Planetary Mixers, Multi-shaft Mixer hybrids, and rotor/stator High Shear Mixers) far more versatile than they were before.
-
The Art of High Shear Mixing
The high-shear rotor/stator mixer (HSM), once relegated to a relatively narrow niche of mixing applications, has become a mainstay in many applications in the chemical process industries (CPI). The ability to apply intense shear and shorten mixing cycles gives these mixers broad appeal
-
Scale Up of High Shear Rotor-Stator Mixers
mixer, and as a high speed "saw tooth" disperser.
-
High Flow, High Shear Rotor/Stator Mixer Combines with Scraped Surface Agitation to Prepare Fine Grain Creams and Lotions
that incorporates both scraped surface agitation along with a reversible axial flow high shear rotor/stator homogenizing mixer.
-
Ultra High Shear Mixing Technology
Since most industrial processes don't take place in a beaker, we must always consider the real world behavior of high-shear batch mixers in large vessels. Thinking on a molecular level, we ask, "How many times does each particle or droplet pass through the high shear zone?" Backing up to see
-
Planetary Mixers
require, and Ross technical experts are available in our laboratory to help optimize your mixing process. The new DPM Double Planetary Mixer can handle many ultra-high viscosity materials that have generally required a double-arm kneader. The Double Planetary Mixer provides an alternative
More Information Top
-
Engineering development of selective agglomeration. Final report
The solids concentration to the high- gallon high shear mixer , except a portion of Run 72 and shear mixer and first-stage flotationcell feed were kept at the last part of the demonstration run, as discussed 20 and 6%, respectively,and the…
-
POC-scale testing of oil agglomeration techniques and equipment for fine coal processing
High Shear Mixer M220 .
-
Handbook of Industrial Mixing: Science and Practice Complete Document
Fluid dynamics and emulsification in high shear mixers , Proc. 3rd .
-
Solvent-Free Melting Techniques for the Preparation of Lipid-Based Solid Oral Formulations
The most common equipment in the industry used for melt process- ing are the extruder, the high shear mixer , the fluid bed, the pan coater and the spray dryer, which all allow for upscaling.
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
Applicability of a scale-up methodology for wet granulation processes in Collette Gral high shear mixer -granulators.
-
POC-SCALE TESTING OF OIL AGGLOMERATION TECHNIQUES AND EQUIPMENT FOR FINE COAL PROCESSING
Next, the bridging oil is added and the coal slurry is processed in either high shear mixer (s) or a jet processor.
-
Amorphous Solid Dispersions
High Shear Mixer .
-
Physico‐chemical and technological properties of sodium naproxen granules prepared in a high‐shear mixer‐granulator
High shear mixer granulators.
Indicates content that may require registration and/or purchase.