Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeZURIK, Inc.
Description: sewage and dirty service applications. The ASU Combination Air Valve meets performance requirements of AWWA C-512 standard “Air Valves for Water & Wastewater Service.” The unique venting design provides varied and predictable air flow over a wide range of
- Features: Air
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line,
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: Aries Engineering Co., Inc.
Description: Standard Features: Power-stroke only operation High Cycle Rates – up to 300 CPM Linear output force Operates in any position Hydra-Pneumatic Power Stroke Only Operation Available in 1-20 Ton Size Range Total Air/Oil Separation Long Service Life (20 Million cycles) Compact design for
- Stroke: 0.25 to 0.5 inch
- Rated Load/Force: 2,000 to 20,000 lbs
- Shaft Diameter: 1.749 to 2.99 inch
- Mounting: None
-
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e
- Flow (Cv): 0.35
- Features: Air, Aluminum, Cartridge / Manifold Valves, Compressed Air, Control Valves, Gas, Steel
- Valve Type: Directional Valves, Servo Valves, Solenoid Valves
- Actuation: Electro-pneumatic
-
Supplier: Exsenco, LLC
Description: SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec
- Pressure Rating: 5,076.28937750189 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Features: Air, Hydraulic Fluid
-
Supplier: Kaeser Compressors, Inc.
Description: Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Features: Air, Compressed Air
-
Supplier: Mixer Direct
Description: Product Description For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP3 high speed disperser has the power you need
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: ASCO
Description: • No minimum operating pressure required • The original 3-way valve design • High-speed general service • Simplest valve for basic 3-way piloting operation, only a spring and two moving parts • Moderate flow pilots, smaller control valves and actuators • Can also
- Valve Size: 0.375 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: SAE International
Description: The paper demonstrates the potentials of a high speed flap installed upstream of the intake valve of a HSDI diesel engine, to control the amount of fresh mixture and its composition. This switching device will not only enable the impulse charging or Miller-Cycle, but also a new
-
Industrial Mixers - 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift -- DP4Supplier: Mixer Direct
Description: Product Description For high speed dispersing there is no better value than the DP4 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP4 high speed disperser has the power you need to get the
- Motor Power: 30 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Mixer Direct
Description: gives you access to a machine that is designed for this volume. With an 24" lift the DP2 high shear mixer can easily accommodate up to 20 Gal of material, and stay in a size that can still fulfill mixing in 1L beakers. The air lift moves smoothly in and out of position using a 3-way
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: New Type Low Profile M12x1.5 Dual Stage Vent Valve for Battery Pack,Gearbox,Chemical Enclosure. Performance: 1. Low Profile of Head at 10mm 2.Dual Stage: Vent+ Over pressure release Valve. 3.Oil resistance: not affect venting after contact oil or cover oil such as at Gearbox
- Valve Size: 0.4724412 inch
- Features: Air, Aluminum
- Valve Type: Pressure Relief Valves
- Connection Description: Threaded
-
Supplier: Taylor Products / Smoot
Description: Taylor's Model C Packers are engineered for most granular, free-flowing materials, such as seed, fertilizer, plastic pellets, grain and sand. These pneumatic packers introduced Taylor's patented reverse flow, and are designed to yield exact measurements at high speeds. For more
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HSC FRECON Series Screw Compressors, the ideal choice for all kind of industry and applications. Replaceable dry type paper filter element eleminate dusty ambient problem. Piston controlled intake valve is chosen of the right size, which means high capacity and low
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 194.23085 SCFM
- Horse Power: 294.84848467862 HP
- Compressor Technology: Rotary Screw
-
Supplier: Taco Comfort Solutions
Description: Vents include: The Taco Automatic Coin Vent Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow air to be released from the system.
- Features: Air
- Valve Type: Pressure Relief Valves
-
Supplier: Alfa Laval Inc.
Description: The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency and low power consumption The complete range for all needs Within
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Food and Beverage
-
Supplier: ASCO
Description: Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/1 for valve unit to base interchangeability. Direct solenoid, solenoid pilot and air pilot
- Pressure Rating: 14.5 to 232 psi
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 5
- Features: Air, Compressed Air
-
Supplier: DEPRAG, Inc.
Description: Speed Regulator with a consistency of ± 5 rotations/min - reaction time of maximum 2 seconds when load changes. Large Speed-Range – up to 80,000 rpm The full range of the DEPRAG air motors is cover ed with this speed regulator. So - even a motor with a very low
- Features: Adjustable
-
Supplier: Clippard
Description: top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is
- Pressure Rating: 105 psi
- Media Temperature: 30 to 180 F
- Features: Air, Breathable Air, Compressed Air, Gas, High Purity Gas
- Actuation: Electric
-
Supplier: Radwell International
Description: PNEUMATIC LOGIC CONTROL VALVE, MINIATURE, HIGH-SPEED, LINE MOUNTED ELEMENT, 180 L/MIN FLOW RATE, 3 TO 8 BAR, -15 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Control Valves
- Actuation: Pneumatic
-
Supplier: Radwell International
Description: AIR VALVE, TYPE D13, PRECISION PNEUMATIC PRODUCTS, MINIATURE HIGH SPEED, 24 VDC, ELECTRONIC CONNECTOR, MANIFOLD MOUNTING, 3 WAY (3/2) VALVE FUNCTION, ORIFICE: .062 INCH (1.6 MM), 1.2 WATTS POWER, REM: RED. FREE 2 YEAR RADWELL WARRANTY
- Features: Air
- Actuation: Pneumatic
-
Supplier: Alfa Laval Inc.
Description: design Compact and robust, the hygienic SB Anti Vacuum Valve easily fits onto the top of any closed tank. The valve size and setting is based on the tank vacuum rating, maximum allowable emptying speed, cleaning procedure and process requirements. Superior valve hygiene
- Valve Size: 3.93701 to 15.74804 inch
- Pressure Rating: 58.01508 to 87.02262 psi
- Features: Air, Stainless Steel, Vacuum Relief / Anti-siphon Valves
- Valve Type: Safety Valves
-
Supplier: ASCO
Description: The Numatics 75, 125, and 250 Automotive Series valves comply with automotive interchangeable and S.A.E. industrial standards. These are high speed, heavy duty valves designed for general service on all types of automation. Manifold or base mounted. Features: Comply with
- Pressure Rating: 13.7536 to 150 psi
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Supplier: FineTek
Description: diameter than the pilot valve orifice when so equipped). When the orifice is opened, the air in the upper chamber is exhausted, at a much faster rate than the speed of which air enters through the air passage, therfore the air pressure in the upper chamber
- Features: Air
- Valve Type: Diaphragm Valves, Pilot Valves, Solenoid Valves
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Clippard
Description: top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is
- Number of Ports/Ways: 2
- Media Temperature: 32 to 180 F
- Features: Air, Compressed Air, Control Valves, Gas, Other
- Actuation: Electric
-
Description: protector device Internal Muffler-reduces sound level Throttle Valve - precision throttle valves meter the air for smooth operation Chain container optional Lifetime warranty Metric rated Made in U.S.A.
-
Supplier: Enfield Technologies
Description: The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Allied Electronics, Inc.
Description: VQ valves are ideal for applications requiring high speed, frequent operation, stable response time and long service life. Innovative mounting methods allow valves to be changed without entirely disassembling the manifold. Built-in one-touch fittings save piping time and
-
Supplier: DynaQuip Controls
Description: Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: jbj Techniques Limited
Description: ACN series oil-air coolers » Compact oil-air cooler. » Aluminium matrix ensures high cooling / size ratio. » Low pressure drop. » Maximum dissipation 3.5 kW / °C. » Max. flow 600 lpm. » Three phase or single phase versions available including NEMA. » Reduced motor speeds
- Liquid Flow Rate: 158.4 GPM
- Gas / Air Flow Rate: 487.34286 to 9,492.59136 SCFM
- Maximum Working Pressure: 290.0754 psi
- Technology: Air-Cooled
-
Supplier: ALMiG USA Corporation
Description: separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through
- Discharge / Operating Pressure: 190 psi
- Flow Capacity: 150 to 2,500 SCFM
- Horse Power: 50 to 700 HP
- Lubrication Style: Lubricated
Find Suppliers by Category Top
Featured Products Top
-
One of the innovations that sets Air Bearings apart is the Roller Air Bearing. Designed for high speed precision rotation in a compact all-in-one package, this bearing directly replaces (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
Direct Acting High-Speed Servo Valve (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
DASV is the fastest servo valve available on the market. This unique high-speed valve is developed to serve hydraulic and pneumatic applications with high precision and highly less power consumption. Learn More (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
Every product is custom tailored to your specific needs. Get in touch, let us know how we can help. The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve (read more)
Browse Industrial Valves Datasheets for Exsenco, LLC -
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
move axially, and the setup is able to move freely together. When current is supplied to the intense magnetic fields in the valve, the voice coil itself generates a strong thrust, moving together with the spool in an axial direction. It is supplemented by detecting magnets at the opposite end of the (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
ft. to 8 ft. x 20 ft. High-Speed Screening Applications Some typical applications include: Fine mesh sizing of a mixture of granulated copper wire and insulation prior to air separation. The horizontal screen is preferred over the inclined for precision sizing (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
Like Clippard’s NIV and PIV lines of Isolation Valves, the AIV series features Clippard’s unique multi-functional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that is that it also provides the added benefit of air (read more)
Browse Air Valves Datasheets for Clippard
Conduct Research Top
-
Why Use Proportional Control Valves?
. With proportional valves, output flow isn't exactly linear in relation to the control signal. Despite their nonlinear nature, proportional valves offer an inexpensive way to control force, velocity, and position on machinery needing high-speed responses at high flow rates. So, why use proportional control
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
-
CABINET COOLERS END COSTLY SHUTDOWNS
incorporating vinyl tubing with adhesive clips permitted routing of the cold air to those electronic components most susceptible to high temperature. The Key Feature. Most important to Lasercraft was the fact there are no moving parts to wear out, meaning the Cabinet Coolers were maintenance free
More Information Top
-
An Experimental Study of Surge Control
in the
Allied Signal LTS-101 Helicopter Turboshaft Engine
Figure 2.7 Schematic of High Speed Air Injection Valve .....................................
-
Ballistics 2014: 28th International Symposium - VOLUME 1 GENERAL EXPLOSION MECHANICS INTERIOR BALLISTICS EXTERIOR BALLISTICS LAUNCH DYNAMICS
with high speed releasing air valve off until the air presure settled is attained, .
-
Time—distance relations in shifting attention between locations on one’s body
A set of eight manifold-mounted high - speed air valves (Neumatics II SAD4) located outside the sound-attenuating test chamber di- rected air from pressurized tanks to the nozzles via 0.31-cm i.d. Tygon tubing.
-
A New Wear Tester To Determine Valve Seat Insert Wear Resistance
When the timing cam lobe on the back of the motor approaches to the first proximity switch, it actuates a high speed electromagnetic air valve letting compressed air fill into the air cylinder thus completing the loading cycle.
-
The development of a high-performance tape handler
High - speed air valve and sleeve assembly.
-
Dynamic Measurement of Displacement and Air Match Phase of Air Valve Based on DSP Microprocessor
In the displacement measurement of air valve , high speed displacement sensor detects open displacement of air valve, encoder produces pulse signal to activate A/D channel function of microprocessor.
-
Applied Mechanics and Mechanical Engineering III
As Fig.°1 shown, pneumatic seed-metering device consists of seed box, V-grooved board, "L" tube, photoelectric sensor, high - speed valve , air compressor, pneumatic vibrator, ect.
-
System for NDE of Thermal Spray Coating Bonds
The high - speed valve and air heater are located between the radiometers.
-
Adaptive nonlinear boundary control of a flexible link robot arm
Compressed air at 90 psi was supplied through the li htweight flexible air tubes controlled by high - speed proportionaf air valves .
-
Adaptive nonlinear boundary control of a flexible link robot arm
Compressed air at 90 psi was supplied through the lightweight flexible air tubes controlled by high - speed proportional air valves .
Indicates content that may require registration and/or purchase.