-
Supplier: Elsys AG
Description: The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: Elsys AG
Description: High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: Interface, Inc. - AZ
Description: 24 bit resolution 3750 Hz update rate Peak and valley capture Log to SD card at 1000Hz USB Port with software ±5V analog output Rechargeable battery 20 Hour battery life/ 300 hour standby Stores up to 6 sensor calibrations Powers up to 4x 350 ohm sensors
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: DC Voltage Input
- Data Acquisition: Datalogger / Recorder
-
-
Supplier: OMEGA Engineering, Inc.
Description: high-speed correlated analog and digital data without a computer. OM-LGR-5320 devices perform high-speed, correlated measurements, up to 200 kS/s, directly to a Secure Digital (SD) or SDHC memory card. Utilizing the advanced analog and digital triggering
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: Prosig USA, Inc.
Description: requirement to accurately measure rotational speed at several points in a drivetrain. The high speed and resolution of this card mean it is suitable for in-depth rotational machine analysis such as torsional and angular vibration. The 8420 card measures the time
- Features: Data Acquisition Instrument / System
-
Supplier: Mars Labs LLC
Description: Filter Compact size, low weight Low Power (<2.5 Watts typical) Expansion Slot Analog Processor Available in Low speed and High speed versions: Low speed = 1200 samples per second per channel High speed = 10000 samples per second per channel Data
- Features: Data Acquisition Instrument / System
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's PCIe-7360 is a high-speed digital I/O board with 32-CH bi-directional parallel I/O lines. Data rate up to 400 MB/s is available through the x4 PCI Express® interface. Clock rate can support up to 100 MHz internal clock or 200 MHz external clock, ideally suiting
- Digital I/O Channels: 32 #
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: ADLINK PCIe-7300A is an ultra-high-speed digital I/O card. It consists of 32 digital input/output channels. High performance designs and state-of-the-art technology make this card ideal for a wide range of applications, such as high-speed data
- Digital I/O Channels: 32 #
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: external clock, which is ideal for the applications of high-speed and large-scale digital data acquisition or exchange, such as digital image capture, video playback and IC testing.
- Digital I/O Channels: 32 #
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 200 MB/s data throughput—ideal for large-scale digital data exchange.
- Digital I/O Channels: 32 #
- Data Acquisition: I/O Module
- Features: PCI
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is
- Digital I/O Channels: 24 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
- Accuracy: 0.008 % FS
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: processor speed. Real-Time for Complex Applications The new Pro-II system’s extraordinary speed enables applications demanding a high data rate. In addition, the fast T12 processor allows an intelligent pre-selection of relevant data, mathematical functions or
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
Supplier: Gantner Instruments, Inc.
Description: Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The
- Digital I/O: 6 points
- Operating Temperature: -20 to 60 C
- Operating Humidity: 5 to 95 %
- Network and Connectivity: CANbus, Ethernet / TCP/IP, MODBUS®
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data
- Analog Input Channels: 20 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 0.066 kHz
- Resolution: 22 bits
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM.
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data
- Analog Input Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: ACCES I/O Products, Inc.
Description: Features Easy access and serviceability via a removable railed card cage subassembly Ethernet enabled data transfers for simplified cabling Embedded, high-performance fanless operation and conduction cooling Environmental enclosure ideal for use in rugged and harsh applications
-
Supplier: OMEGA Engineering, Inc.
Description: ¢Provides 8 High-Voltage Input Channels ¢Per-Channel Selection of Three Voltage Ranges Via Jumper ¢Buffered Inputs on Each Channel for High-Speed Scanning The OMB-DBK8 provides eight high-impedance, high-voltage input channels for OMEGA's OMB-LOGBOOK and
- Digital I/O Channels: 8 #
- Input Impedance: 10 Mohms
- Features: DC Voltage Input
- Differential Channels: Differential Channels
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM.
-
Supplier: AMETEK Programmable Power
Description: ADC's outperform commonly used audio grade ADC's Fully programmable excitation (2 mA to 20 mA) Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response The EMX-4380 Smart 4-channel dynamic signal analyzer (DSA) and digitizer is the first integrated
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: Measurement Computing
Description: Stand-alone, high-speed 200 kS/s, multifunction data logger; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS The LGR-5320 Series of stand-alone, high-speed, multifunction data loggers provide analog input along
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: ValueTronics International, Inc.
Description: The 34923A is a Data Logger card from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
- Data Acquisition: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Teledyne Controls
Description: aircraft/engine health monitoring, in addition to daily flight operations monitoring. The iDMU also integrates a data recording function via PC Card media for QAR/DAR and message data recording, as well as Ethernet capability for high speed data connectivity
-
Supplier: Kipp & Zonen, Inc.
Description: 4 differential and 4 single-ended analogue inputs, 4 digital inputs Connect up to 8 Kipp & Zonen Smart radiometers Quad-band GSM/GPRS modem with external antenna Send data to an e-mail address or FTP server LOGBOX SE is a data logger with analogue and digital inputs that allow
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: CAS DataLoggers
Description: Powerful data loggers for standard and high speed applications Up to 20 Max readings per second on 1 channel Fully configurable via the integrated keypad 128*97 dot graphical LCD display Compatible with B, C, D type thermocouples Up to 16 universal inputs High precision
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: Monarch Instrument
Description: DC voltage, current, thermocouples, RTD's or Dry Contact. 15 total channels including virtual/math channels. High speed storage capability: up to 8 samples per second per channel. Compact Flash card data storage (up to 2 GB). 5.6" Brilliant TFT active matrix color
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Hi-Techniques, Inc.
Description: The Synergy 8 supports up to eight input modules in a compact, card modular form factor capable of 32 high-speed channels or 128 using the 16-channel high density module. System can be configured with a flexible carrying handle for either field or factory use. Features
- Application: Aerospace / Military
- Features: Computer Programmable, Data Acquisition Computer Board, Data Acquisition Instrument / System, Datalogger / Recorder, Modular Bay / Slot System
- Computer Bus: USB
-
Supplier: ELMA Electronic Inc.
Description: The SigPro1 OpenATR box is an OpenVPX™ based signal acquisition system intended for use in signal processing and recording applications such as data acquisition, radar, beamforming, and other high speed signal processing applications. Based on a Virtex™-6 series
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost per point than externally-racked solid-state relay modules Optically isolated
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Channel-to-Channel Isolation, Computer Programmable, Data Acquisition Computer Board, Direct Backplane Interface, Input Module, Isolated Digital Input, Other, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost per point than externally-racked solid-state relay modules Optically isolated
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Channel-to-Channel Isolation, Computer Programmable, Data Acquisition Computer Board, Direct Backplane Interface, Input Module, Isolated Digital Input, Other, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost per point than externally-racked solid-state relay modules Optically isolated
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Channel-to-Channel Isolation, Computer Programmable, Data Acquisition Computer Board, Direct Backplane Interface, Input Module, Isolated Digital Input, Other, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
-
Supplier: ValueTronics International, Inc.
Description: The DDA120 is a data analyzer from LeCroy. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output
-
Supplier: American Portwell Technology Inc.
Description: Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: InfraTec GmbH
Description: image IRBIS® 3 online High-speed data collection of digital infrared thermographic images Digital data is collected at the camera’s maximum imaging frequency Online differential image mode and temperature profile display External trigger option, retrigger, multiple signal
Find Suppliers by Category Top
Featured Products Top
-
network. At the same time, the ibaN-2E can also be operated using standard Ethernet infrastructure. Seamless Integration and High Accuracy The ibaN-2E card provides a future-proof solution for applications that demand maximum speed and precision. Integration into the iba system is (read more)
Browse Data Acquisition Datasheets for iba America LLC -
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
High-speed circuit design is rapidly moving to include miniaturization and high density as new chip materials and sensors provide highly mobile and remote data acquisition devices. COB, chip on board circuitry offers ruggedized circuits that support military and space designs through to everyday (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
data acquisition. It is offered in capacities of 32, 64, and 128 GB. Data-protection features include advanced power-fail protection, end-to-end data-path protection, SRAM ECC, RAID mechanisms, and a TLC-direct operating mode. Security capabilities include AES (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
measurement speed High availability also with fastest data acquisition and handling large amounts of data Thermal behaviour of fast turning objects can be analysed Special Components Provide High Frame Rate of Infrared Cameras Fast (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
. Key features: - Spectral performance: With a spectrum response ranging from 1100 nm to 2500 nm, it can generate up to 275 spectra per second, offering the high-speed needed for inline industrial applications and analytical testing (read more)
Browse Infrared Spectrometers Datasheets for Hamamatsu Photonics Europe -
& Measurement: Used in high-speed test rigs, rotating machinery condition monitoring, and sensor data acquisition systems requiring long-distance, low-loss communication. 7.Aerospace & Marine: Applied to aircraft antenna systems, shipboard radar, and marine surveillance platforms (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-speed data acquisition systems Video and communication signal chains (read more)
Browse Line Drivers Datasheets for Win Source Electronics -
. This allows large measuring objects to be detected with high accuracy. Innovative exposure control to master difficult surfaces On inhomogeneous or dark surfaces, the HDR (High Dynamic Range) data acquisition mode and the improved auto exposure optimizes the (read more)
Browse 3D Scanners Datasheets for Micro-Epsilon Group
More Information Top
-
Advances in Power and Electrical Engineering
Then the signal sampling from the high speed data acquisition card is treated by the industrial computer.
-
Manufacturing Engineering and Automation II
Jet generating system consists of three parts : high pressure pump station, walking control mechanism and a nozzle, signal acquisition system signal acquisition system is composed of a sound transducer, high speed data acquisition card and the acquisition and storage system.
-
Mechanical and Electrical Technology IV
Design of ultra- high speed data acquisition card based on PCIe bus[J].
-
Fast photoacoustic tomography by use of acoustic lens
To simplify the experimental system and improve the imaging speed of multilayer PAT images, we used one high speed data acquisition card (ADC, Model: PCI-4712AS1) to replace the card employed in the previous system (ADC, Model: Advantech PCL-818HG).
-
Future Material Research and Industry Application
A solution of intelligent test system for mechanical property of geotextile material which based on high speed data acquisition card PCI-1714 is introduced in this paper.
-
Species-specificity and individual variation in the song of male Nathusius’ pipistrelles (Pipistrellus nathusii )
…only from adult males, were recorded via the high frequency output of a Pettersson D-980 bat detector (Pettersson Elektronik AB, Uppsala, Sweden) connected to a laptop computer incorporating a DAQ- Card-6062E high speed data acquisition card (National Instruments, Austin, TX…
-
A hybrid piezoelectric/fiber optic diagnostic system for structural health monitoring
…simple and efficient way to integrate a large network of transducers onto a structure; diagnostic hardware consisting of an arbitrary waveform generator and a high speed fiber grating demodulation unit together with a high speed data acquisition card to provide actuation input…
-
Design and implementation of water flow capacity in their plane performance of geotextile material test system based on PCI-1711
Abstract—To improve the level of automatic detection of Geotextiles,a solution of intelligent test system for water flow capacity in their plane performance of geotextile material is introduced in this paper,which based on high speed data acqui- sition card PCI-1711.
-
Research and application of testing and analyzing system for sealed relay's time parameters
The scheme of high speed data acquisition card .
-
Development of Electrode Biasing and Real Time MHD Control System to Suppress the MHD Instability in the HT-7 Tokamak
Here, an AD- LINK DAQ2010 high speed data acquisition card is adopted [13].
Indicates content that may require registration and/or purchase.