Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Brawn Mixer
Description: Accurately and intensely move product while running at the lower speeds required for high viscosity blending. Designed for the lower power required for bulk motion, blending and heat transfer applications especially in high viscosity and/or non-Newtonian fluids.
- Application: Chemical, High Viscosity Media, Mixing, Water / Wastewater
- Type: Helical, Radial Flow Anchor
-
Supplier: Accuris
Description: Pigments and extenders - Methods of dispersion for assessment of dispersion characteristics - Part 3: Dispersion using a high-speed impeller mill
-
Supplier: Accuris
Description: Pigments and Extenders - Methods of Dispersion for Assessment of Dispersion Characteristics - Part 3: Dispersion Using a High-Speed Impeller Mill
-
-
Supplier: Accuris
Description: Testing Pigments for Paints Part D3: Method of Dispersion for Assessment of Dispersion Characteristics Using a High-Speed Impeller Mill
-
Supplier: Accuris
Description: Test methods for pigments - Part 1: Methods of dispersion for assessment of dispersion characteristics - Section 3: A high-speed impeller mill
-
Description: This method is restricted to mill bases of moderately high viscosity due to either high binder concentration and/or high pigment concentration which produces high shear forces. This part is for use in conjunction with the methods of assessment described in ISO 8781, using
-
Supplier: CSA Group
Description: This method is restricted to mill bases of moderately high viscosity due to either high binder concentration and/or high pigment concentration which produces high shear forces. This part is for use in conjunction with the methods of assessment described in ISO 8781, using
-
Supplier: SAE International
Description: combustion process. The compression ratio for modern diesel engines can be up to 5:1, which can be only achieved using a complex impeller design and very high rotation speeds (up to 150,000 rpm for small impellers). The complex geometry and very high running
-
Supplier: NETZSCH Premier Technologies LLC
Description: dispersion disk in the tank can be adjusted by means of a hydraulic lifting column. Technique The dissolver is a fast, high-capacity disperser with a wide range of speeds and high level of efficiency Push-button speed control Speed indicator and automatic
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 1.3 head 16 psi Motor - 12VDC Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polypropylene Impeller - Polypropylene Seal - Nitrile lip seal
- Discharge Size: 0.375 inch
- Maximum Discharge Flow: 1.3 GPM
- Maximum Discharge Pressure: 16 psi
- Media Temperature: 180 F
-
Supplier: Cole-Parmer
Description: High-Torque, Constant-Speed Mixer provides up to 117.6 in-oz of torque with the 7:1 reduction gear. The specially designed gear head maintains constant rotational speed regardless of viscosity changes as mixing progresses
ideal for pseudoplastic or thixotropic fluids. - Motor Speed: 0 to 1,000 rpm
- Motor Power: 0.1 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: High-Torque, Constant-Speed Mixer provides up to 117.6 in-oz of torque with the 7:1 reduction gear. The specially designed gear head maintains constant rotational speed regardless of viscosity changes as mixing progresses
ideal for pseudoplastic or thixotropic fluids. - Motor Speed: 0 to 1,000 rpm
- Motor Power: 0.1 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Mixer Direct
Description: Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 10.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) 60 Motor Speed No
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Industrial Mixers - 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift -- DP4Supplier: Mixer Direct
Description: Impeller Geometry Dispersion Blade Impeller Hand No Impeller Pitch No Impeller Diameter 14.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) No Motor Speed No
- Motor Power: 30 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Cole-Parmer
Description: high-shear applications. Mixing shafts may be cut to suit tank depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application.| Variable-speed, electric mixers feature surge-protected TENV motors with 150% momentary overload
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: high-shear applications. Mixing shafts may be cut to suit tank depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application.| TEFC models operate on 208-230/460 VAC, three-phase power and requires power wiring to the motor.
- Motor Speed: 1,750 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: ASTM International
Description: 1.1 This practice covers the dispersion of pigments using a laboratory size high-speed impeller mill. It is similar in technical content to ISO 8780-3. Note 1--This practice is restricted to mill bases of moderately high viscosity due to either high vehicle
-
Supplier: Mixer Direct
Description: No Impeller Material 304SS Impeller Qty 1 Mixer Size Small Motor Drive No Variable Speed Drive Needle Valve Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 4.0 Shaft
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: MultiDimension Technology Co., Ltd.
Description: turbine meter and lobed impeller flow meter applications which requires low power consumption, fast frequency response and harsh operating environment. FSD-TMR1005 rotational speed sensor measures the flow rate by detecting rotational velocity of turbine rotor in turbine meter or
- Operating Temperature: -40 to 212 F
-
Impellers - IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL -- 70067427Supplier: Allied Electronics, Inc.
Description: Maximum Operating Temperature of 149°F (65°C) Impeller Blades Made of Plastic PA66 or Galvanized Steel Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation 24 VDC or 48 VDC and Select 12 VDC Models
-
Supplier: Caframo Limited
Description: Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of
- Media Viscosity: 20,000 cps
- Motor Speed: 40 to 6,000 rpm
- Motor Power: 0.201033057735423 HP
- Operating Condition: Continuous Feed
-
Supplier: Jaygo, Inc.
Description: The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the
- Motor Power: 10 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Description: High shear dispersing and emulsifying is often required when efficiently, rapidly and uniformly distribute one or several phases into another continuous phase, while normally these phases are immiscible. Working Principle The high tangential velocity produced by high
-
Supplier: KSB AG
Description: Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: KSB AG
Description: impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication Grease / Oil / Pressurized oil lubrication Max.
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive has a 7.5:1 worm gear reduction and allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The variable speed option allows precise speed
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: National Bronze & Metals Inc.
Description: BUILDERS HARDWARE: Brackets FASTENERS: Washers for Engines, Nuts INDUSTRIAL: Crank Shafts, Bushings, Machine Parts, High Speed, Heavy Load Bearings, Pumps, Pressure Tight Castings, Impellers, Corrosion Resistant Castings, Bushings for high speed and heavy
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.5 to 8 inch
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 sealless in the liquid section safe dry running of the pump inner tube and
- Pump Type: Drum Pumps
-
Supplier: ODG (Origin Data Global)
Description: High Speed / Modular Connectors IMPEL 1.9MM 6x10 RA DAUGHCRD UNGUID
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 9 to 30 inch
- Overall Thickness: 9 to 30 inch
-
Supplier: U.S. Plastic Corporation
Description: potentially explosive atmospheres. (Protection class in accordance with standard EN 50 014). PTFE stators and PTFE filled fabric stuffing box. The impeller is EFTE and both the tube and shaft are 316 SS. The speed reducer regulates the motor speed down to approx 690rpm. It also
- Pump Type: Drum Pumps
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Pump Type: Centrifugal Pumps, Grinder Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: MXD Process
Description: Features of our 1 gallon dual shaft disperser: Equipped with an anchor impeller and dispersion blade for efficient high shear mixing Designed to handle ultra-high viscosity products, up to 1.5mil cps. Independent operation of mixer impellers allows for speed
- Media Viscosity: 15,000,000 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. This compact fan is speed controllable. It
- Outside Diameter: 18 inch
- Application: Air Movement, Compressor / Refrigeration, Heat Exchangers / Radiators
- Type: Axial Flow Fan Turbine
- Features: Coated / Plated, Other
-
Supplier: AENOR
Description: PIGMENTS AND EXTENDERS. METHODS OF DISPERSION FOR ASSESSMENT OF DISPERSION CHARACTERISTICS. PART 3: DISPERSION USING A HIGH-SPEED IMPELLER MILL. (ISO 8780-3:1990).
Find Suppliers by Category Top
Featured Products Top
-
. They are 30% more powerful than the previous "Generation 2" motors of the same size. The operating temperature range is -25°C to +40°C at full speed. The new fans also feature Rosenberg’s high-efficiency aluminum B-wheel impeller. The B-wheel features a seven-blade design (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg was honored recently with the announcement that the company's unique new high-efficiency B-Wheel backward curved impeller has received an HONORABLE MENTION in the Ventilation Category of the AHR Expo Innovation Awards Competition. The competition was (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
like industrial HVAC systems, refrigeration units, and data centers. The new Gen 3+ EC motor operates at consistently high efficiency, even in partial load ranges. It is compatible with AC voltage inputs from 460V to 600. Fan speed is (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
The control panel is able to vary the speed of the mixer along with changing the direction of the mixing impeller. By reversing the impeller direction, the directed flow through the rotor housing switches from the upward pumping action known as the up-mode to the downward (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Centrifugal compressors for hydrogen service operate at high rotating speeds and require flexible rotors to accommodate the multiple stages needed to successfully compress the lightweight gas. Waukesha Bearings (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure (read more)
Browse Slurry Pumps Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
How to Optimize Performance and Minimize Size in High Speed Applications
There is a current increasing trend in requests for Brushless DC motors for high speed applications. For instance, new impeller technology changed the way modern respirators are designed to be more compact and quieter. Such performance requires motors that rotate up to 50 to 60 Krpm
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
By Christina Galitsky, Sheng-chieh Chang, Ernst Worrell and Eric Masanet, Berkeley National Laboratory, Environmental Energy Technologies Division When considering whether to rewind a motor or to replace it with a higher-efficiency model, consider the following rules of thumb: High
-
Ensuring Better Control of Granulation
liquid is normally required with high- than with low-shear mixers [5]. In addition, impeller rotation speed influences the liquid requirements, as does evaporation of the solvent, usually water, in the binder solution. Especially with high-shear mixers, intense agitation results in a temperature rise
-
Mixer Viscometry
at the vessel wall and vertical mixing of the fluid (Rai et al. 2000), with operating speeds generally within the range 30 - 100 rpm. In-situ rheological evaluation of food hatches, post mixing and prior to pumping, would facilitate improved process control. Use of mixer viscometry, where high
More Information Top
-
Handbook of Industrial Mixing: Science and Practice Complete Document
dust and flooding problems YES NO high speed impeller end or edge mill ribbon is degradation acceptable orbiting screw pan mixer .
-
A Formulary of Paints and Other Coatings
Dispersed with high speed impeller mixer .
-
Production, Handling and Characterization of Particulate Materials
High speed impellers or knives are utilized in the mixing chamber to create .
-
Agitation of a gas-solid-liquid system in a vessel with high-speed impeller and vertical tubular coil
Results obtained for a coalescencing gas–solid– liquid system agitated in a vessel equipped with a ver- tical tubular coil and a high speed impeller (Rushton turbine or A 315 impeller) show that critical speed de- pends on the impeller type, concentration of …
-
Factors influencing the particle size distribution of flaked meat. I. Effect of temperature, aperture size and prebreaking before flaking
The machine, first introduced in the 1970s, employs a high speed impeller which propels meat across the surface of a stationary cutting head.
-
Adhesion and cohesion phenomena in pigment dispersion
Mechanism of dispersion - High speed impeller mixer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36553/33222429-MIT.pdf?sequence=2
hydrodynamic cell damage caused by high speed impeller agitation.
-
CR4 - Blog Entry: Drivelines For High Efficiency Centrifugal Compressors-Direct Drive
The high speed impeller shaft is driven by the gear shaft through a pinion.
-
The Printing Ink Manual
High speed impeller -type mixers originally used a serrated blade (Cow- les type) which creates high turbulence and intense shearing action.
-
http://waset.org/publications/12467/three-dimensional-analysis-of-sequential-quasi-isotropic-composite-disc-for-rotating-machine-application
This analysis is necessary to evaluate mechanical integrity of fiber reinforced multi-layer laminates used for high speed rotating applications such as high speed impellers .
Indicates content that may require registration and/or purchase.