-
Supplier: Honeywell Analytics, Inc.
Description: The Fire Sentry FS20X is the latest generation high technology Multi-Spectrum (UV/Dual IR/VIS) Fire and Flame Detector, which is part of the FSX family of advanced technology Electro-Optical Flame detectors. Based on the foundation of the highly successful and
- Maximum Response Time: 3 to 10 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Siemens Analytical Products
Description: of a filter that is free of wear and resistant to corrosion, and the use of a quartz capillary as the measuring gas capillary. The high, adjustable operating temperature for the internal gas path and the detector also allows the measurement of high-boiling mixtures and
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: Electro Optical Components, Inc.
Description: detectors and IR sources in this high temperature packaging. Applications include: Fire & Flame Detection NDIR gas analysis for industrial and medical applications Explosion detection Non-contact temperature measurement Spectrometers Process temperature
- Responsivity: 2 to 275 mV/µW
- Detectivity: 2.2 to 4.32 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Operating Temperature: -4 to 356 F
- Detectivity: 7.2 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Detectivity: 7.2 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Temperature Range: -13 to 374 F
- Response Time: 30,000 milliseconds
- Operating Temperature: -4 to 356 F
- Detectivity: 1.11 10^8cmHz^(½)/W
-
Supplier: Hamamatsu Photonics Europe
Description: High-sensitivity, for gas density measurement, built-in thermistor The T11361-01 is a thermopile detector equipped with an internal thermistor for compensating for output variations caused by changes in the ambient temperature. It uses a TO-18 package with a window having
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Hamamatsu Photonics Europe
Description: Back-illuminated infrared detector with band-pass filter (4.45 μm) The P16112-045MF is InAsSb photovoltaic detectors that use a band-pass filter for the window. By using a back-illuminated structure, we greatly improved the sensitivity temperature coefficient compared to the
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: LAND
Description: SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The pyrometer provides accurate temperature measurement needed for
- Fahrenheit Scale: 572 to 3,272 F
- Celsius Scale: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Features: "Output" is a switch or alarm signal, Digital Front Panel, Digital Thermometer, Industrial
-
Supplier: LAND
Description: With an increasing demand for products to work in hazardous conditions, our non-contact infrared pyrometers play an important role in modern industrial processing. EX SPOT The new EXSH1 flame-proof housing allows EX SPOT pyrometers to be used in hazardous areas. Its high specification
- Spectral Range: 1 to 2.4 microns
- Display / Scale Characteristics: Celsius, Fahrenheit
- Features: Industrial
- Thermometer Type: Other, Thermal Pyrometer / Detector
-
Description: This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal when
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: CO2Meter.com
Description: Carbon Monoxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Oxygen (O2)
- Features: Other
-
Supplier: SAE International
Description: UV-chemiluminescence from the excited hydroxyl-radical (OH*) has been used as a marker for the high-temperature reacting zone in spark-ignited engines for quite some time. In research engines with large optical access, sensitive camera systems make it possible to obtain images of the
-
Supplier: CO2Meter.com
Description: Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: The Hydrogen H2 Combustible Fixed Gas Detector is designed for continuous monitoring of hydrogen toxic gases between 0-1000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed H2 gas detector, which measures between 0 - 1000ppm. The
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: Detector PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1194-A-01 - Gaslab Fixed Combustible Hydrogen Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Integrated Board All-imported miniature proportional valves and flow/pressure sensors Automatic temperature compensation ensures accurate flow and pressure control to 0.01Psi 2. Industry-Leading detector design All detectors are high-precision electronic flow/pressure
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Emerson Automation Solutions – Rosemount
Description: has dual-detector capabilities in one application. Benefits include shorter analysis time and improved sensitivity. This instrument also supports TCD (thermal conductivity detectors), FID (flame ionization detectors) and FPD (flame photometric detectors).
- Oven Temperature Range: 302 F
- Inlet Pressure Range: 15 to 100 psi
- Number of Injection Ports: 6
- Operating Temperature: 0 to 130 F
-
Supplier: Transcat, Inc.
Description: ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Shimadzu's versatile GC-2014 gas chromatograph offers exceptional performance, value, and ease of use. Ideal for routine analysis in the R&D lab or industrial setting, the GC-2014 utilizes the high-end technology of the GC-2010 Plus to cover a wide range of applications from capillary to
- Oven Temperature Range: 44.6 to 752 F
- Inlet Pressure Range: 0 to 140.685734176481 psi
- Number of Injection Ports: 3
- General Features: Built in Chromatogram, Data Storage Options, Programmable, Self-Test Diagnostics
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Realize dramatic improvements in productivity with the GC-2010 Plus. Out of the box, it's ready to perform high-speed GC utilizing the latest in ultra narrow-bore capillary columns. The fourth generation Advanced Flow Controller delivers up to 1200 ml/min, 140 psi of pressure and supports
- Oven Temperature Range: 122 to 536 F
- Inlet Pressure Range: 0 to 140.685734176481 psi
- Remote Interface: Application Software Included, Computer Interface, Other
- General Features: Built in Chromatogram, Programmable, Self-Test Diagnostics
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: High resolution spectral selective temperature measurement in MWIR With a bandwidth of 2 - 5 microns the new VarioTHERM® InSb camera covers a wide spectral range ideally suited for spectral selective measurements in R&D, for example on glasses, flames or polymers. An integrated
- Spectral Range: 2 to 5 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.002 C
- Maximum Frame Rate: 50 to 60 frames per second
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The MDGC/GCMS-2010 is a MDGC system which gives you a excellent separation performance and high reproducibility with the multi-deans switching technology, and supports analyses of complex matrixes like petroleum products, aromas, and optical isomers, with intuitive operation, and ease of
- Oven Temperature Range: 39.2 to 662 F
- Application: Agricultural Chemicals / Pesticides, Industrial Gases, Inorganic Chemicals, Organic Chemicals, Petroleum
- Remote Interface: Application Software Included, Computer Interface
- General Features: Built in Chromatogram, Programmable
-
Supplier: Siemens Process Instrumentation
Description: operating temperature for the sample gas channel and detector also facilitates the measurement of high-boiling mixtures and the measurement of hydrocarbons at water vapor concentrations of up to 100%. Committed to safety Special attention was paid to safety functions. After
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
-
Supplier: Ensinger North America
Description: superheated steam resistant Good heat deflection temperature High creep resistance Inherent flame resistance Good machinability Target Industries: Food Processing Food Technology Engineering for Beverage Filling Systems Packaging and Paper Machinery Conveyor Technology
- Tensile Strength (Break): 14,500 to 16,100 psi
- Tensile Modulus: 624 ksi
- Elongation: 4 %
- Electrical Resistivity: 100,000,000,000,000 ohm-cm
-
Supplier: Cole-Parmer
Description: • Built-in dual thermocouple inputs for additional flexibility • Clamp Meters Feature: • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2) • Built-in non-contact Voltage
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Ensinger, Inc.
Description: Features detectable via metal detector very good chemical resistance hydrolysis and superheated steam resistant good heat deflection temperature high creep resistance inherent flame resistance good machinability Target industries food processing food technology
- Tensile Strength (Break): 14,500 to 16,100 psi
- Tensile Modulus: 624 to 638 ksi
- Elongation: 4 %
- Use Temperature: 500 to 572 F
-
Supplier: Cole-Parmer
Description: • Built-in dual thermocouple inputs for additional flexibility • Clamp Meters Feature: • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2) • Built-in non-contact Voltage
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Allied Electronics, Inc.
Description: True RMS Measurements for Accurate AC Voltage and Current Measurements Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2) Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C) Built-In Non-Contact Voltage
-
Supplier: ASTM International
Description: full wafers. The detailed procedures of Method A and Method B, as well as, the difference between them, are described in Section 4 and 7. 1.6 Safety precautions must be followed when handling organic solvents and compounds, hot materials subjected to propane flame, the propane flame
-
Supplier: UL Standards & Engagement
Description: applications. This International Standard is applicable • to a complete burner control system , • to a separate programming unit , • to a separate electronic high-voltage ignition source , • to a separate flame detector and • to a separate high-temperature
-
Supplier: UL Standards & Engagement
Description: applications. This International Standard is applicable • to a complete burner control system , • to a separate programming unit , • to a separate electronic high-voltage ignition source , • to a separate flame detector and • to a separate high-temperature
-
Supplier: ASTM International
Description: 1.1 This test method covers the testing of components for total hydrocarbons (THC) contribution to a gas distribution system at ambient temperature. In addition, this test method allows testing of the component at elevated ambient temperatures as high as 70°C. 1.2 This test
-
Supplier: ASTM International
Description: 1.1 This test method covers the testing of components for total hydrocarbons (THC) contribution to a gas distribution system at ambient temperature. In addition, this test method allows testing of the component at elevated ambient temperatures as high as 70°C. 1.2 This test
Find Suppliers by Category Top
Featured Products Top
-
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
The FieldServer FGFD ProtoAir Gateway gives you the flexibility to stay connected to your fixed gas and flame detectors when you’re away from the facility or (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Mid-Mountain’s ARMATEX® range provides outstanding durability and high resistance to numerous hazards. FLAME RETARDANT FABRICS AT MID-MOUNTAIN For more than 45 years, Mid-Mountain has been supplying advanced, high-performance coated fabrics for use in other (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
high temperature resistance of polyimide film to provide a durable label material that meets the challenging requirements for the aerospace industry including: FAR 25.853 and 25.855 Smoke and Toxicity testing BSS7238 and BSS (read more)
Browse Label Materials Datasheets for Polyonics -
combines special coatings and halogen free flame retardant technologies with the high temperature resistance of polyimide film to provide a durable label material that meets the challenging requirements for the aerospace industry including: FAR 25.853 and 25 (read more)
Browse Datasheets for Polyonics -
Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Features: A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with (read more)
Browse Datasheets for Dexter Research Center, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Micross’ High-Performance and Standard-Performance Nuclear Event Detectors (NEDs) provide functional replacements for 40-year old legacy NED device, while providing higher sensitivity and reduced response times. Micross also continues production of its First Generation (Technograph) NED (read more)
Browse Radiation Detectors Datasheets for Micross Components, Inc. -
Voltage Presence Detectors: Ensuring Safety in High Voltage Test Cells In today’s era of rapid electrification and advanced manufacturing, safeguarding personnel working around high-voltage systems is more crucial than ever. With plant floor and factory-side test (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
More Information Top
-
Power Online Newsletter: Fungus Reveals Capabilities For Improved Biofuel Production
General Monitors Introduces High Temperature Flame Detector For Gas Turbines And Other Process Applications .
-
Flame Failure Detection Systems as Applied to Glass Melting Tanks and Annealing Lehrs
With the advent of miniaturized higher temperature dependable flame detectors , and advances made in reliable solid-state electronic circuitry, steps have been taken such that the use of flame failure protection systems on lehrs and glass melting furnaces is now prac- tical…
-
DISCUSSION: CARBON MONOXIDE ESTIMATION IN GASES AND BLOOD BY GAS CHROMATOGRAPHY * †
A high temperature flame ionization detector : a critical evaluation of design and operating characteristics.
-
Supercharging HCCI to Extend the Operating Range in a Multi-Cylinder VCR-HCCI Engine
HC emissions are measured with a High - temperature Flame Ionization Detector (HFID), a Horiba model FIA-22-2, as ppm Carbon.
Indicates content that may require registration and/or purchase.