Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BellowsTech, an MW Industries company
Description: Bellows are used to isolate vibration from one end of the bellows to the other while sealing hermetically. With custom mounting and sizing available, edge welded bellows create an all-metal conduit to minimize or eliminate the effects of vibration from one point in a system to another.
- Features: Other, Stainless Steel Construction
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: Brake Vibration Absorber The brake vibration absorber shown is attached to the brake calipers and serves to reduce brake caliper vibrations, making it possible to lessen or entirely eliminate specific brake noise. The elastomer spring, with high temperature- and
- Type: Bushing Mount
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: Internal tube vibration absorbers are used in hollow drive shafts. The component shown here is pressed into the shaft of a front-wheel drive where it serves to reduce this shaft's flexural vibration. The resulting reduction in noise and vibrations makes for a noticeable
- Application: Vibration Isolation
-
-
Supplier: Isotech, Inc.
Description: frequency, high vibration isolation damping in a failsafe design. Features & Benefits Corrosion resistant Perform well over a wide range of temperatures Three-plane, all axes isolation Excellent shock attenuation Small size isolator requires minimum space while delivering
- Features: Other
- Application: Vibration Isolation
-
Supplier: Newport MKS
Description: air bearing stage mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators. ND40 isolator settling time. Super High Damping Material NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room
- Maximum Load Capacity (Per mount): 1,323 lbs
- Height or Thickness (Before loading): 3.63 inch
-
Supplier: Newport MKS
Description: mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators. ND40 isolator settling time. Super High Damping Material NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in
- Maximum Load Capacity (Per mount): 1,764 lbs
- Height or Thickness (Before loading): 3.63 inch
-
Supplier: Newport MKS
Description: mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators. ND40 isolator settling time. Super High Damping Material NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in
- Maximum Load Capacity (Per mount): 882 lbs
- Height or Thickness (Before loading): 3.63 inch
-
Supplier: Smiths Interconnect, a Molex company
Description: Features & Benefits Temperature stable, multipaction free SSPA Isolators and Circulators designed for SSPA applications Variants available in a variety of mechanical arrangements operating in assigned bands from 1.1-2.3GHz In-house facility for CW, multipaction, corona discharge power
- Component: Circulator, Isolator
- Configuration: Coaxial
-
Supplier: ContiTech AG
Description: exhaust gas system caused by roadway excitation. At the same time, they offer high temperature stability, high resistance to wear and long service life.
- Features: Other
- Application: Vibration Isolation
-
Supplier: Vlier
Description: Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels 15° off
- Maximum Load Capacity (Per mount): 400 to 1,200 lbs
- Height or Thickness (Before loading): 1.63 inch
- Application: Leveling
- Features: Swivel Head
-
Supplier: Enidine Inc.
Description: Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion
- Maximum Load Capacity (Per mount): 39.2 lbs
- Height or Thickness (Before loading): 1.3 inch
- Features: Anchoring Holes, Metric Design, Oil Resistant, Other, Stainless Steel Construction
- Application: Vibration Isolation
-
Supplier: Hutchinson Aerospace and Industry
Description: Mid-frequency, low profile, high deflection mounts for protection from severe vibration and shock. Barry TT-B Mounts are mid-frequency isolators with a large deflection capacity, designed to give both shock and vibration isolation protection. The standard Neoprene version
-
Supplier: Hutchinson Aerospace and Industry
Description: An effective isolation solution for installations where instrumentation is subjected to rugged environmental conditions. ME Series Mounts are low frequency, free standing isolators which are environmentally resistant and operate over a wide temperature range. They are for use in
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to 1/4-28, 0.82 inch mounting pad, 1 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks, ground
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to M8-1.25, 0.82 inch mounting pad, 1 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks,
-
Supplier: Wilcoxon Sensing Technologies
Description: Isolating accelerometer mounting pad, 1/4-28 to 1/4-28, 0.94 inch mounting pad, 1.25 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500 volts of electricity from high voltages, static electricity build-up, ESD shocks,
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING BASE: Aluminum Alloy, Anodized RETAINING CAPS: Aluminum Alloy, Anodized SPRING & CENTER TUBE:Stainless Steel ISOLATOR: Knitted Stainless Steel Pads FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • LIGHT
- Maximum Load Capacity (Per mount): 0.88 lbs
- Height or Thickness (Before loading): 1.02 inch
- Mounting Size (To Machine): 0.205 inch
- Mounting Size (To Support Structure): 0.205 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING PLATE: Mild Steel, Painted SPRING: High-Tensile Steel; Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS •
- Maximum Load Capacity (Per mount): 430 lbs
- Height or Thickness (Before loading): 3.7 inch
- Mounting Size (To Machine): 0.433 inch
- Mounting Size (To Support Structure): 0.433 inch
-
Supplier: Acromag, Inc.
Description: calibration via USB with Windows configuration software Single unit supports ±15V, ±75V, and ±150V DC input ranges Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium,
- Operating Temperature: -40 to 176 F
- Vibration Rating: 5 g
- Shock Rating: 50 g
- User Interface: Computer Programmable
-
Supplier: Columbia Research Labs, Inc.
Description: customized versions of this sensor. Features High Sensitivity (2100 pC/psi ) High Temperature To +500 Deg F Electrically Isolated Vibration Compensated
- Frequency Response: 2 to 8,000 Hz
- Dynamic Range: 79.6929400022103 to 191 dB re 20µPa
- Actual Diameter / Size: 1.375 inch
- Thickness / Height: 2.25 inch
-
Supplier: ACE Controls Inc.
Description: For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control
- Maximum Load Capacity (Per mount): 278 lbs
- Application: Leveling
-
Supplier: OnLogic Inc.
Description: an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: OnLogic Inc.
Description: input, an operating temperature range of -40 to 70°C, and testing to MIL-STD-810 shock and vibration standards. The Karbon 803 has been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Newport MKS
Description: The SLM-12A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 1200 lb maximum loads and has an 80 psi air pressure maximum. It can be used to isolate machinery from floor
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Acromag, Inc.
Description: calibration via USB with Windows configuration software Single unit supports ±15V, ±75V, and ±150V DC input ranges Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium,
- Accuracy: 0.05 % FS
- Input Impedance: 0.5 Mohms
- Common Mode Rejection Ratio: 138 dB
- Operating Temperature: -40 to 176 F
-
Supplier: OnLogic Inc.
Description: the system, while providing space for a range of expansion options below. Rugged features include 12 to 48 V DC power input, an operating temperature range of -40 to 70°C , and testing to MIL-STD-810 shock and vibration standards. The Karbon 804 has been tested for reliable operation
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Terra Universal, Inc.
Description: work station from blower vibration Terra customizes to your requirements for special dimensions, cut-outs, low/high temperature and humidity control
- Number of Glove Ports: 2
- Main Chamber Width: 22.38 to 49 inch
- Main Chamber Depth: 25 inch
- Main Chamber Height: 22.25 to 30.25 inch
-
Supplier: Larson Electronics LLC
Description: Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking
-
Supplier: BelAire
Description: Make air - Not Noise The BelAire QP is a fully featured piston air compressor that includes a high strength sound dampening enclosure. Standard features include a magnetic starter, low oil level switch, triple-pass pump mounted aftercooler, automatic tank drain, and vibration
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 7.5 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Reciprocating Piston
-
Supplier: Panametrics
Description: through reduced installation costs, wiring runs and services support using MV meter with no moving parts Certified for Division 1/Zone 1 Explosive Atmospheres —US/CAN/ATEX/IEC Ex Applications Ideal for high temperature and high velocity steam Power Generation—steam applications
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or
- Cooling Capacity: 207,999.99999999997 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Central Marine Diesel
Description: unit features a Perkins 402C water-cooled diesel engine, cast iron crankcase with reborable liners, brushless generator end (fan-cooled), +/- 1% AC voltage regulation to protect your electronics, low oil and high water temperature shutdown, high volume air filter,
- Wattage: 5,750 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Acromag, Inc.
Description: input ranges (TC Type J, K, T, R, S, E, B, N or ±100mV) 1500V input isolation 24-bit A/D microcontroller High accuracy, linearity, stability, and reliability Low temperature drift (<75ppm/°C) Fast response time (as low as 90ms) User selectable filtering (none, low, med., high)
- Sensed Temperature: -436 to 3,308 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: Acromag, Inc.
Description: temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Computer Interface
- Mounting Options: DIN Rail Mounting
-
Supplier: ValueTronics International, Inc.
Description: The 254 is physical measurement equipment from Starrett. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters,
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
Find Suppliers by Category Top
Featured Products Top
-
Rope Isolators are environmentally stable, high-performance shock and vibration isolators that are unaffected by temperature extremes, chemicals, oils, ozone and abrasives (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Shock and Vibration with Isotech Elastomeric Mounts Isotech’s elastomeric products are the solution to preventing (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
issues such as: – Slight image instability – Unstable laser beam alignment or positioning – Increased sensitivity to vibration during high-magnification observation or precision measurement – Reduced positioning or measurement (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Use Enidine's Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine Inc.'s Compact Wire Rope (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any application. By selecting wire rope with the proper characteristics - wire diameter, number of (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
possible seismic solutions for your projects. Seismic rated mounts and restraints will control the motion of equipment, piping and ductwork during a seismic event. Isotech seismic isolators are IBC compliant. Rugged steel housing is designed to handle high wind and seismic (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
·Operating Temperature: -40°C to 85°C Product Advantages Summary The 5o04360 Surface Mount Isolator provides an ideal protection solution for modern communication systems with its outstanding isolation performance, low insertion loss, and compact surface mount (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Comprehensive Vibration Testing Services The E-Labs test applications include transportation load simulations, fatigue due to vibration, reliability testing, squeak & rattle testing, fragility (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
shock and vibration resistant. The most heat resistant models can tolerate temperatures as high as 250° C and as low as -25° C. In addition to our own Locon-manufactured products, we carry high temperature inductive sensing equipment from (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Dynamic Interferometry Handles Vibration
Mechanical vibration and turbulent airflow present significant problems for most interferometric test methods. Conditions on the factory floor and in industrial clean rooms with high-capacity air filtration systems, for example, can hamper the use of interferometry. Another key problem area
-
Dynamic Interferometry: Getting Rid of the Jitters
Conditions on the factory floor and in industrial cleanrooms with high-capacity air filtration systems can hamper the use of interferometry. Another problem is the testing of large-aperture mirrors where it is difficult to mechanically isolate them and the structures needed to support the optical
More Information Top
-
Frontiers of Mechanical Engineering and Materials Engineering
The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature .
-
The Finite Element Analysis of Omni-Direction Side-Loading Forklift Truck Lifting System Based on COSMOSWorks
• The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature p.525 .
-
Design and Experimental Research on Isolation Mechanism for Opto-Electronic Platform in Moving Carries
The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature .
-
Study on the Damage Diagnosis of the Cantilevered Machine Tool Beam Based on BP Neural Network
• The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature p.525 .
-
Study on 3D Strain Distribution Characteristics Using Etched Grid Method in Tube Bending
• The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature p.525 .
-
The Influence of Cobalt Starting Sheet Stamping Molding
• The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature p.525 .
-
Using Taguchi Method in Fabricating of MWCNT/Natural Rubber Vibration Isolator
The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature .
-
Scientific.Net: Materials Science
The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature .
-
The Experimental Study on Dense Paste’s Rheological Characteristic
• The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature p.525 .
-
Applied Mechanics and Materials
The Experimental Research of Vibration Isolation Performance of MR Isolator at High Temperature .
Indicates content that may require registration and/or purchase.