Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in
- AC Input Voltage: 100 to 253 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 10,000 volts
- DC Output Current: 0 to 0.1 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: flexibility and latitude. Combining standard DC technology and our patented pulsed-DC technology, the Pinnacle Plus+ power supplies provide higher deposition rates, more repeatable performance, and exceptional film quality compared to complicated and expensive AC-power
- DC Output Voltage: 325 to 800 volts
- DC Output Current: 15.4 to 30.8 amps
- DC Output Power: 5,000.000000000001 to 10,000.000000000002 watts
- AC Input Voltage: 200 to 480 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
-
Supplier: HiTek Power Ltd.
Description: The Series CC1000 is a range of high performance, high reliability capacitor charging power supplies intended for use as a component power supply in medical and industrial environments. It features high frequency switching techniques to combine a
- Type: High Voltage Power Supply
-
Supplier: Process Technology
Description: and Choice of Low Frequency Pulse or High Frequency Pulse Output High Frequency Pulse (0-5000 Hz) 0 - 40 volts average (DC) or peak (pulsed) voltage 0 - 250 amps average current (or maximum DC current) 10 - 400 amps peak (pulsed) current Low Frequency Pulse (0-200
- DC Output Voltage: 0 to 20 volts
- DC Output Current: 50 to 200 amps
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 208 to 240 volts
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Supplier: AMADA Weld Tech
Description: The HF2 is a 2kHz, state-of-the-art DC inverter resistance welding control used to join small parts at high speed. Model HF2S includes a built-in Weld Sentry for resistance weld monitoring with SPC capability. High speed digital adaptive feedback controls weld current, voltage,
- Output Current Range: 50 to 4,000 amps
- Output Voltage Range: 0.1 to 5 volts
- Process Capability: Brazing Equipment, Resistance - Spot, Welding Equipment
- Features: Current, High Frequency, Other, Power, Programmable / Recall, Pulsed Feeding, Remote Control, Resistance, Voltage
-
Supplier: Lumina Power, Inc.
Description: Lumina Power has the expertise and experience to design for almost any requirement in the laser, electro-optic or specialty power supply industry. With experience in high voltage (>300kV) and high power (>130kW), our R&D department can adapt configurations
- Type: DC Power Supply, Laser Power Supply
-
Supplier: HVM Technology, Inc.
Description: battery-powered systems, these high performance power supplies have been optimized for maximum power efficiency. Manufactured with extensive use of surface mount technology and encapsulated in high performance potting compounds, HVM’s night vision power
- Type: DC/DC Converter, High Voltage Power Supply
-
Supplier: ValueTronics International, Inc.
Description: Readback Power Supply (100W) 2303 - High Speed Precision Readback Power Supply (45W) 2303-PJ - High Speed Precision Readback Power Supply (45W, 500mA range replaces 5mA range) Accessories Supplied: User and service manuals CS-846 output connectors mating terminal
- DC Output Power: 45 watts
- Type: DC Power Supply
-
Description: MI1.5PN24 has a large, high quality capacitance and rugged output network, this allows high energy pulsed loads to powered continuously withoutsignificant voltage drop or damage to the unit circuitry. The unit has remote 0-10Vdc = 0-100% rated voltage programming
- DC Input Voltage: 24 volts
- DC Output Voltage: 300 to 1,500 volts
- DC Output Power: 9.750000000000004 watts
- Type: High Voltage Power Supply
-
Supplier: AMETEK Programmable Power
Description: low-power, fixed-voltage supplies are needed to provide electrical power for any periphery within the ATE cabinet. For this purpose, the XG 1500 DC output power supply provides two standard auxiliary DC output channels. Both auxiliary power channels are
- DC Output Current: 2 to 187 amps
- DC Output Power: 1,500 to 1,560.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 187 amps
-
Supplier: AMETEK Programmable Power
Description: high or -low is free selectable. Thus, enabling the XG 1700 to replace existing DC power supplies with little or no system engineering required. Free Selectable Analog Control Range Most DC power supplies provide a 0 to 5 or 0 to 10V analog control range to control
- DC Output Current: 2 to 220 amps
- DC Output Power: 1,330 to 1,710.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 220 amps
-
Supplier: Texas Instruments
Description: High Speed Voltage Mode Pulse Width Modulator 8-VSSOP 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Dynapower Corporation
Description: Dynapower offers the latest generation of air-cooled switchmode DC power supplies. Featuring an innovative design that provides operational and installation advantages, Dynapower air-cooled switchmode power supplies provide the reliability and functionality you need,
- DC Output Voltage: 6 to 30 volts
- DC Output Current: 10 to 300 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 60 Hz
-
Supplier: Texas Instruments
Description: High Speed Voltage Mode Pulse Width Modulator 8-VSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Texas Instruments
Description: High Speed Voltage Mode Pulse Width Modulator 8-SOIC 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Lumina Power, Inc.
Description: The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of
- DC Output Voltage: 500 to 4,000 volts
- AC Input Voltage: 180 to 264 volts
- AC Input Current: 36 amps
- Type: DC Power Supply, Laser Power Supply
-
Description: The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 10,000.000000000002 to 15,000 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Renesas Electronics Corporation
Description: ISL8112 is a dual-output Synchronous Buck controller with 2A integrated driver. It features high light load efficiency which is especially preferred in systems concerned with high efficiency in wide load range, like the battery powered system. ISL8112 includes two constant on-time PWM
- Output Voltage (Volt): 0.7 to 5.5 volts
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL62392 controller generates supply voltage for battery-powered systems. It includes two pulse-width modulation (PWM) controllers, adjustable from 0.6V to 5.5V, and a linear regulator (LDO3) that generates a fixed 3.3V and can deliver up to 100mA. The ISL62392 includes on-board
- Output Voltage (Volt): 0.6 to 5.5 volts
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Other
-
Supplier: ANVS, Inc.
Description: Solid state high voltage nanosecond pulse generator
- AC Output Voltage: 2,500 to 10,000 volts
- Output Frequency: 0.01 MHz
- Number of Outputs: 1 #
- Features: Adjustable Frequency, Adjustable Voltage
-
Supplier: Aerovox Corp.
Description: final electrical test, a high voltage five-minute burn-in/aging test is performed on all UPS capacitors, followed by five high current discharge pulses. Developed specifically for UPS capacitors, this testing protocol effectively screens out the potential for infantile or early
- Capacitance Range: 90.00000000000001 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 310 volts
- Operating Temperature: -40 to 70 C
-
Supplier: PTB Sales, Inc.
Description: power transformer. Secondary voltage is rectified and double L/C filtered to provide a low ripple DC output. The Lambda EMI ESS series is a high power Constant Voltage, Constant Current Programmable DC power supply. It features a pulse-by-pulse current limit
-
Supplier: Infineon Technologies AG
Description: It is designed to supply microcontroller controlled systems especially in automotive applications. Summary of Features Operating DC Supply Voltage Range 5 V to 28 V Transient Supply Voltage up to 40 V Extremely low Quiescent Current in Standby Mode High Precision Standby Output
- Operating Temperature: -40 to 125 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features Wide Range AC Input Five-Year Warranty Fully Regulated Output High Efficiency Medical Grade Approval Over Voltage Protection Over Current Protection Short Circuit Protection — Pulsing Mode, Auto Recovery General Specifications 100-240 VAC (90-264 VAC for MSM40 Series) Input
-
Supplier: OSRAM Opto Semiconductors
Description: Laser diodes with integrated driver circuit for automotive applications Product Features High-Speed operation (< 30 ns pulse width) Strained InAlGaAs/GaAs QW-structures Low cost, small size plastic package Integrated FET and capacitor for pulse control High power
- Wavelength Range: 905 nm
- Laser Power: 70,000 milliwatts
- Pulse Length: 30 ns
- Laser Wavelength: Infrared
-
Supplier: GE Power Conversion
Description: Designed to meet electric propulsion needs of the Navy GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s two-level Pulse Width Modulated Medium-Voltage Converter is a multi-megawatt power converter designed for
- Configuration: Stand Alone
-
Supplier: XCEL Power Systems, Ltd.
Description: • Pulse Load Capability • Efficiency >75% • Over Voltage Protection • Over Current Protection GENERAL SPECIFICATION ¨ 200 V AC 3-Phase @ 320 – 500Mhz Input ¨ Multiple Outputs +5V DC @ 3A, ±18V @ 2A, -300V @ 300mA, 7V DC @ 5A, +30V @ 40A ¨ Operating Temperature Range -40°C to +65°C ¨
- DC Output Voltage: -300 to 30 volts
- DC Output Current: 0.3 to 40 amps
- AC Input Voltage: 200 volts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: for use in electrical power installations and their assembly into electrical power installations Test voltages of up to 800 V High pulse energy of up to 1 .9 kJ Internal pulse shaping Pulse width adjustable from 0.3 to 1 .3 ms Extremely low internal impedance High
- Device Type: Generator
- Generator Type: Pulse
-
Description: Metallized polypropylene foil, non-inductive winding structure, low loss. Small internal temperature rise, high pulse capability, flame retardant epoxy powder encapsulation. Widely used in high voltage and high frequency pulse circuits. Applications: Consumer electronics,
- Capacitance Range: 0.001 to 0.036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 3,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: Comdel, Inc.
Description: Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 500 delivers 500 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Trumeter Company, Inc.
Description: decimal point selection, count direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery life Bi-directional counting Counts pulses up to 10Hz frequency External reset input. CE, UL and cUL/CSA approved
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 8
- Digit Height: 0.3543307086614173 inches
- Operating Temperature: 14 to 140 F
-
Supplier: Synrad, Inc.
Description: The pulstar p100 features: Average output power of 100W Peak pulse power of 400W (typical) Peak pulse energy of 190mJ (typical) Max pulse width of 600µs Fast rise time of less than 40µs Pulsed up to 100kHz Duty cycle range of 0% to 37.5% Excellent mode quality Hybrid free-space
- Laser Type: Carbon Dioxide Lasers
- Laser Output: Pulsed
Find Suppliers by Category Top
Featured Products Top
-
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC single/nominal output voltages range (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom high voltage power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
VMI offers High Voltage Power Supplies custom designed to meet your project requirements. With a full staff of engineers and technicians, we are here to assist you throughout the production process — from design development to production manufacturing. (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
. About VMI... Established in 1980, VMI has years of experience in high voltage design and we are committed to quality and service. We specialize in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Request. About VMI... Voltage Multipliers, Inc. specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
TDK Corporation (TSE 6762) announces the introduction of an isolated 5V 1A standby voltage option to the RWS1000B and RWS1500B industrial AC-DC power supplies. Applications include industrial, test & measurement, broadcast, communications and LED signage equipment. Rated at (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Knowles’ high-energy pulse discharge capacitors are engineered for maximum performance in the most demanding pulsed power applications. Ideal for use in medical defibrillators, directed energy weapons, particle accelerators, and pulsed lasers, these custom capacitors combine high energy (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Designing Power Supplies for Global Applications (.pdf)
Switched-mode power supplies (SMPS) provide an ideal solution for meeting global power requirements. SMPS designs can automatically adjust for variations in input voltage by changing the pulse width to maintain a constant output voltage. A straightforward design approach using two power
-
A Simple Circuit for Driving Microcontroller Friendly PWM Generators
for designing a switching power supply as a peripheral to a microcontroller: a set/reset flip-flop, a high-speed voltage comparator and an op amp to implement the error amplifier. The microcontroller controls the MCP1630 through its clock input. The frequency of the clock determines the pulse
-
Glass vs. Metal CO2 Laser Tubes
cooling system also presents some significant safety concerns. The DC power supplies that excite the CO2 gas in a glass laser tube need to operate at very high voltages. When you combine such levels of voltage with a water cooling system, the results can be lethal should something go wrong
-
Relays: Principle of Operation for Engineers
High current switching technology. Ledex-BLP-200 In the drive towards smart metering and control for domestic power supplies, the solenoid-operated power contactor is a key enabling technology. Utility companies and equipment manufacturers are increasingly looking for added value in this type
More Information Top
-
Mechatronics and Industrial Informatics
Simulative and Experimental Research of High Isolate High Voltage Pulsed Power Supply .
-
An ECRH control and data acquisition system on the gas dynamic trap
An accelerating voltage applied to the electron gun of the gyrotron is supplied from a high voltage pulse power supply unit that was developed at the Budker Institute of Nuclear Physics.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4970/Baba_Rina.pdf?sequence=1
[39] J. H. Kim, B. D. Min, S. V. Shenderey, G.H. Rim, “ High Voltage Pulsed Power Supply Using IGBT Stacks”, IEEE Trans.
-
Research on the calibration equipment for electrostatic dynamic high voltage
2 Research on controllable high voltage pulse power supply Nowadays, the maximum range of electrostatic dynamic voltmeter is usually 20kV.
-
Advanced Physicochemical Treatment Technologies
Electric circuit for high voltage pulse power supply using SI thyristor switching.
-
System Controller for High Power Electromagnetic Generator
The microwave generator consists of high voltage pulse power supply , vacuum equipment, gas supply equipment, cooling system, magnet and its power supply.
-
PIG Ion Source with Permanent Magnets: Model Based Anode Current Return Circuit
A new high voltage pulsed power supply for use in penning ion gauge ion sources is proposed in this paper.
-
New Repetitive Bipolar Solid-State Marx Type Modulator
[11] J. H. Kim, M. H. Ryu, B. D. Min, S. V. Shenderey, J. S. Kim and G. H. Rim, “ High voltage pulse power supply using Marx generator & solid- state switches”, in 31st IEEE IECON Annual Conference, 2005.
-
200KV pulse power supply implementation
In this paper, high voltage pulse power supply based on IGBT stacks and Marx circuits is proposed.
-
Subject Index 2007
High Voltage Pulsed Power Supply Using IGBT Stacks .
Indicates content that may require registration and/or purchase.