Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3020 Hopper Conveyor Pre-Feeder (Light duty) Model UF-3020 includes a bulk hopper which is incorporated into the sidewalls of the conveyor. Advanced Poly configures this item for the part or customer requirements including the size of the hopper, infeed height
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3040 Vibratory Hopper/ Pan-Feeder Conveyor System (Medium Duty) Model UF-3040 incorporates a large bulk Hopper which is supported on its own stand to hold bulk products. Tied to the hopper, a conveyor is positioned at the end of the vibratory feed pan with parts
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space
- Conveyor Type: Vertical Continuous Conveyor
-
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 12″ (305mm) screw step feeder with a hopper suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S12.0 Screw Step Feeder With Conveyor Hopper is designed to be a low-maintenance, durable, and
- Part Diameter: 1.968505 inch
- Part Length: 5.0000027 inch
- Bowl Diameter: 12 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 12″ (305mm) screw step feeder with a hopper suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S12.0 Screw Step Feeder With Enclosure & Conveyor Hopper is designed to be a low-maintenance,
- Part Diameter: 1.968505 inch
- Part Length: 5.0000027 inch
- Bowl Diameter: 12 inch
- Configuration: Bowl and Drive
-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. If
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: Metalfab, Inc.
Description: pieces from getting into the system. Dump hopper exit cone that is easily transitioned to accommodate other Metalfab upstream or downstream equipment, such as a feeder, flexible screw conveyor, rotary valve for pneumatic conveying systems and so forth.
- Length: 27.25 inch
- Width/Diameter: 33.5 inch
- Type: Metering
- Material: Stainless Steel, Steel
-
Supplier: Nilfisk Industrial Vacuums
Description: The 9505 stainless steel pneumatic conveyor is designed for the transfer of empty 00-5 sized capsules. Capsules are emptied into a collection container and dispensed at an adjustable rate into a capsule-filling machine. This unique conveyor uses air power to push the capsules through
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nilfisk Industrial Vacuums
Description: Pneumatic conveyors move powder and granules from sacks, big bags or other containers to the required location in selected quantities and within the desired time. The Nilfisk product conveying process takes place in perfect hygienic conditions, respecting both the environment and the
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Flexicon Corporation
Description: Free-flowing and non-free-flowing materials and blends Flexicon flexible screw conveyors (also known as helix conveyors, screw conveyors, spiral conveyors and auger conveyors) offer efficiency and versatility, conveying bulk materials ranging from large pellets to
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Portable
-
Supplier: Schutte & Koerting
Description: made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Feedall Automation
Description: designed to feed longer cut to length bars, tubes and machined parts with diameter ranges within a 2:1 ratio. Parts are hand stacked, bundle loaded or with modifications to the hopper loaded from a conveyor from a previous operation or a drop bottom gondola. This type of feeder is very
-
Supplier: Kase Industries, Inc.
Description: Elevating material from one level to another-loading trucks, soil carts, etc. Will take discharge from soil mixer, soil feeder, continuous mixing systems, etc. Load skirt with holes for attaching hopper Roller and slider bed construction Manual motor starter switch Ideal for stockpiling media
- Speed: 110 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: FABCO Equipment Company, Inc.
Description: Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Metering Conveyor, Model F78-MC. Constructed of T304 stainless steel and food grade polymers, the Metering Conveyor is USDA approved
-
Supplier: Accuris
Description: TRUCKS, HOPPER: COAL DELIVERY, CONVEYOR TYPE, DIESEL ENGINE DRIVEN, 24,000 GVW, 4X2 AND 39,500 GVW, 6X4, MODIFIED COMMERCIAL
-
Supplier: Dorner Manufacturing Corp.
Description: conveyor for cleaning and maintenance Safest chain in the industry with chain openings less than 4 mm even on curves Unique chain design virtually eliminates friction providing capacity for up to 4 curves on a single conveyor Specifications Belted, Cleated Belt, Modular Belt, Modular
- Maximum Load: 750 lbs
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of AquaPruf 7600 (VBT) Vertical Belt Technology Conveyor: Our sanitary incline conveyor technology will save your facility both time and money. Here at Dorner, we have only FDA approved belting and plastic components in our AquaPruf series, including the VBT. This vertical
- Speed: 100 ft/min
- Features and Options: Sanitary
-
Supplier: Feedall Automation
Description: designed for gentle/non-mar orienting and non-orienting parts feeding. This feeder is easily adjusted for various part size ranges. Part shapes may be disc, ring, cylindrical, shaft type, solid or tubular. Parts are loaded from tote pans, bulk floor metering hoppers or by conveyors
-
Supplier: Feedall Automation
Description: finishing, heat treating, assembly, and many other machine operations. These conveyers are often used with Feedall magazine and hopper feeders to provide a complete automatic feed system.
-
Supplier: Cablevey Conveyors
Description: Variable Position Discharge for Tube Conveyor Discharge Valve Choose Cablevey’s variable position discharge option for your tube conveyor discharge valve. The variable position discharge valve allows users to drop fractions of the product from the tube at several locations. The valve
- Valve Size: 4 to 6 inch
- Valve Type: Diverter Valves
- Actuation: Electric
- Media: Powder / Solids
-
Supplier: James Eagen Sons Co.
Description: Tapering flight conveyor screws are frequently used as feeder screws for handling friable, lumpy materials from bins or hoppers. Tapered screws draw material uniformly from the entire length of the feed opening.
- Type: Tapered Flight
-
Supplier: EXAIR
Description: Convey parts, materials, waste - with no moving parts! High Conveying Rates! Ideal for Long Distance! Mounting Brackets Available! Line Vac conveyors are ideal for moving large volumes of material over long distances. A small amount of compressed air is injected through directed nozzles to
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: EXAIR
Description: Low cost conveyor uses ordinary pipe! EXAIR’s Threaded Line Vac Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. Threaded Line Vac attaches easily to plumbing pipe couplers, making it easy to build a complete
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Eriez
Description: Model VFM 15-1-20 FEEDING UP TO 2 TONS (10.9 MT) PER HOUR 1 cu ft (.03 m3) Conical Polyethylene Hopper (Food Grade Material) Model 15A w/4 x 20 (100 x 500 mm) Mild Steel Tray 20N Bin Vibrator NEMA12 Unicon Control Capacity 40 cu ft/hr (1.13 m3/hr) of Dry Granular Material Weight Approximately
- Conveyor Type: Vibrating Conveyor
-
Supplier: EXAIR
Description: EXAIR's most powerful Line Vac now has larger 2-1/2" and 3" models, moving high volumes of material while resisting wear! What Is The Heavy Duty Line Vac? The Heavy Duty Line Vac is EXAIR's most powerful conveyor. The appearance is similar to the standard Line Vac but performance has been
- Mass Flow of Material: 0.26200000000000023 t/hr
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Komline
Description: and conveyors. Uniform, Non-Surging Feeder Komline-Wyssmont’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary screw feeders
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: EXAIR
Description: brackets are desired, see our original Line Vac models.) Applications Hopper loading Fiber tensioning Material conveying Waste/trim removal Chip removal Part transfer Filling operations
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Universal Industries, Inc.
Description: You'll find a host of solutions in the MP Series! Typical applications include unloading hopper cars, tanks or trailers, feeding bins and tanks, packaging and transport operations and loading and unloading at the dock in your plant. For these and many similar applications, the Universal MP
-
Supplier: ATS Automation
Description: suitable for cleanrooms. In these models the Hopper is coated with a poly-urethane film and the belt is also built with Poly-urethane fabric for FDA approval. Elevators can be equipped with casters that can be locked in position, or with leveling feet for fixed installations.
- Features and Options: Portable, Sanitary
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: Flexicon Corporation
Description: hopper lid is opened, the vacuum fan is activated, and material is dumped through the hopper screen. Airborne dust in the vicinity of the hopper opening is drawn into the dust collector, protecting workers, preventing plant contamination, and reducing material waste. An
- Features: Bag, Dumper / Tilter
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin
-
Supplier: Total Plastics, Inc.
Description: eliminate arching, ratholing and erratic material flow challenges in bins, bunkers, hoppers and chutes, railcars, etc. Belt scrapers Bunker liners Chain conveyor flights Chute liners Conveyor skirting Cyclones Drag chain conveyor liners Dragline buckets Dust collection
Find Suppliers by Category Top
Featured Products Top
-
Screw Press: A physical dewatering equipment that separates liquids from solids using mechanical pressure. It consists of a drive system, feed hopper, screw conveyor, screen mesh, pneumatic back-pressure device, water collection tank, and a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Tridyne Scale with APM Vertical Conveyorized Sealing System. Precise and dependable. Turn-key packaging for any free flowing dry material! Accurate weigh, consistent fill, secure seals. Fill the hopper on top of the Tridyne Scale/Filler with product. The computerized scale pre (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
quickly rinse and apply cleaning and sanitizing agents to a variety of equipment, including conveyors, hoppers, bins, and mixers, as well as other critical process areas. The FlexiSan is designed to handle everything from light washdowns to heavy cleanups of thicker, more stubborn build (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, hoppers and similar rotating equipment used in bulk process industries. The HB Seal model is used on horizontal, inclined and vertical shafts for unsplit installations. The HB seal is highly versatile, with the (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. Compact: For tight spaces such as chutes, conveyors, pipes, or small hoppers. Get all your probing questions answered about this versatile level detector in the (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Low-dielectric materials or materials with limited reflectivity Mounted over piled material in flat storage warehouses Over conveyors, belts to prevent overloading or detect when belts are running empty Measure levels within the equipment, such as (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses are available with hoppers, fill shoes (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
HA seal can be used on horizontal, inclined, and vertical shafts. Several common machines and process material applications are listed below. Machine Applications: ♦ Screw conveyors ♦ Small blenders ♦ Bucket elevators ♦ Hoppers (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
APCO Packaging Moves Perlite in Low Headroom Area with Flexible Screw Conveyor
A packager contracted to blend and package expanded perlite, delivered in bulk bags too large to be emptied into the packaging equipment. A Flexicon flexible screw conveyor proved the best way to move the perlite mixture to a ceiling-high surge hopper above the packaging machine.
-
Mobile Flexible Conveyor Cuts Dispersion Time by 30% at Paint Manufacturer
A flexible conveyor and hopper on wheels slashed mixing time by 30% to speed throughput in manufacturing Transtar Autobody Technologies, Inc.'s automotive paints and primers. Compared to the previous manual method, the automated conveying arrangement causes five different dry materials to disperse
-
Bulk Food Processor Boosts Capacity 3 Fold With Flexible Screw Conveyor
Food and Spice Product Manufacturing Ltd. increased production of vegetable puree products from 5 tons/week to 15-20 tons/week after installing a new bulk solids handling system consisting of flexible screw conveyors, hoppers and controls. F&S also received a more consistent mix with better taste
-
Tubular Drag Cable Conveyors Help Company Turn Green Coffee Beans into Smooth Blends
A coffee roaster specifies tubular drag cable conveyors for a new facility 's production process to reduce operating costs and improve production efficiency. The freshly roasted coffee beans discharge from the roasters into a hopper that directs them to the conveying system that gently moves them
-
Tubular Cable Drag Conveyors Help Coffee Maker Expand Production
How a conveying system can transfer coffee from 11 roasters to bagger hoppers above the packaging equipment.
-
Drum Dump and Conveying System Speeds Hairspray Manufacture
In manufacturing hairspray, Statestrong Ltd. improved product stability, increased throughput, and eliminated dusting by installing an enclosed system consisting of a drum dumper, hopper and flexible screw conveyor that transfers hair fixative powder to a 11,500-gallon (5000 liter) capacity mixer.
-
MEI Case Study - Grupo Modelo - Biomass Fly Ash
. The biomass is dried and transferred to a boiler where it is burned with #6 oil. The biomass fly ash is gathered from four electrostatic precipitator (ESP) hoppers and pneumatically conveyed to an ash silo. The bottom ash is crushed and transferred a short distance via customer's mechanical
-
Mixed Mortar Conveying Systems, Holland.
The low velocity dense-phase pneumatic conveying system supplied conveys in 90t/h of mixed mortar over a distance of 360ft horizontal and 115ft vertical. The system uses a 52 cu.ft. vessel with a 8" pipe line. The system is located under a mixer which in turn is fed by multiple product feed hoppers
More Information Top
-
Processing Cost Analysis for Biomass Feedstocks
Cost Estimates for Conveyors and Hoppers ( conveyor length dimensions are pulley to pulley and are installed costs .
-
Combustion 2000
Type: vibrating Delivers to: dump hopper conveyor Material: coal, 4 in x 0 (10.16 cm x 0 cm) Capacity: adjustable from 0 to 500 tph (0 to 454 tonnes/h) Enclosure: dust tight Liners: repacable, abrasion resistant steel .
-
Lignocellulosic Biomass to Ethanol Process Design and Economics Utilizing Co-Current Dilute Acid Prehydrolysis and Enzymatic Hydrolysis Current and Futuristic ...
Reclaim Hopper Conveyor .
Indicates content that may require registration and/or purchase.