Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: Hydraulic impulse calibrator system, 200 psi to 20,000 psi. Includes PCB 913B02 exciter and 136A tourmaline standard.
- Environmental Properties: Pressure / Vacuum
-
Supplier: PCB Piezotronics, Inc.
Description: **Please contact The Modal Shop for Product Information on K9905C** High pressure dynamic and static calibrator, 0 to 100k psi Hydraulic Pump Calibrator, to 100,000 psi (690 MPa), for ballistic and high pressure transducers.
- Environmental Properties: Pressure / Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: RS232 interface. The OMEGA DPI 610PC and DPI610HC pressure calibrators are available as a pneumatic calibrator with pressure ranges from -22 inHg to 300 psi with an internal pump that generates both pressure and vacuum. The pneumatic calibrator is compatible
- DC Voltage Range: 0 to 24 volts
- DC Current Range: 4 to 20 amps
- Operating Temperature: 14 to 122 F
- Calibrator Style: Battery Powered, Portable
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 5,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pneumatic Range: Vacuum to 300 PSI Hydraulic Range: 0 to 6,000 PSI Overall Accuracy: ±0.05% F.S. +1 digit Built-in Pressure Pumps: Pneumatic Pump, Hydraulic Pump DC Current : Active Loop: 50mA Passive Loop: 25mA
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 10,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit
- Environmental Properties: Pressure / Vacuum
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: AMETEK Sensors, Test & Calibration
Description: and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm of a quality matching marine requirements. The calibrator is easy to operate and the hydraulic pump very rapidly produces the required testing pressure. The gauges
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: ASTM International
Description: 1.1 This practice outlines procedures for the calibration of U-tube density cells. It is applicable to instruments capable of determining fluid density at temperatures in the range -10 °C to 200 °C and pressures from just greater than the saturation pressure to 140 MPa. The practice
-
Supplier: OMEGA Engineering, Inc.
Description: A compact, lightweight, portable pressure standard with 0.25% accuracy gauges, the DWT1327D Test Set is ideally suited to field testing or remote in-plant applications. The test set consists of a two-stage hydraulic pump and a manifold which is pressurized during operation. An integral
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
-
Supplier: Carr Lane Manufacturing Co.
Description: Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi.
- Working Pressure Range: 0 to 7,500 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2.5 inch
-
Supplier: AMETEK Sensors, Test & Calibration
Description: 3,000 psi Pressure range, T-620H 0 to 350 bar / 5,000 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: AMETEK Sensors, Test & Calibration
Description: hydraulic oil or water. Pressure range 350 bar / 0 to 5,000 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a
- Calibrator Style: Fixed
- Environmental Properties: Pressure / Vacuum
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: Barksdale Control Products
Description: Barksdale's 9617 Series Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston Pressure Switches are ideal for applications demanding rapid cycling at high
- Switch Point Range: 80 to 7,100 psi
- Deadband: 40 to 400 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Delta Controls Ltd.
Description: Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Precise and accurate operation guaranteed by use of hydraulic formed bellows, or capsule stack. Ranges
- Pressure Measurement: Absolute
-
Supplier: Micro Sensor Co., Ltd.
Description: control Level measurement Gas or liquid pressure/temperature measurement Pressure detection instruments Hydraulic system and switches Refrigeration equipment and air conditioning systems Medical oxygen pressure measurement
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure switches and high
-
Supplier: ES Systems S.A.
Description: The MEMS pressure sensor dies are underpinned by ES Systems’ innovative microfabrication process for silicon capacitive sensors. The capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and resolution, excellent
- Working Pressure Range: 145.04 to 5,076.32 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Winters Instruments
Description: when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Cole-Parmer
Description: • Available for sale only in the United States and Canada • Generate pressure up to 10,000 psi with accurate and reliable handhelds The Fluke 700HTP-2 is a hand operated hydraulic pressure pump designed to generate calibration pressures up to 10,000 psi/690 bar. Designed
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: without set-up or calibration. The modules can be changed in a few seconds to re-range an instrument at a fraction of the cost of a new one. The pressure modules can be used in conjunction with the relevant pneumatic or hydraulic pressure station and the DPI 620 multifunction
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: without set-up or calibration. The modules can be changed in a few seconds to re-range an instrument at a fraction of the cost of a new one. The pressure modules can be used in conjunction with the relevant pneumatic or hydraulic pressure station and the DPI 620 multifunction
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: without set-up or calibration. The modules can be changed in a few seconds to re-range an instrument at a fraction of the cost of a new one. The pressure modules can be used in conjunction with the relevant pneumatic or hydraulic pressure station and the DPI 620 multifunction
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Allied Electronics, Inc.
Description: Pressures Absolute Pressure Typical Applications: Industrial Controls Hydraulic Controls Tank Pressure Pressure Transmitters Process Control Systems
-
Supplier: Watts
Description: The WATTS ACV Rate of Flow Control Valve with Hydraulic Check Feature is designed to automatically limit flow rate to a constant, adjustable, maximum, and close drip-tight when downstream pressure becomes greater than upstream pressure. The throttling action of the valve is
- Valve Type: Check Valves, Control Valves
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cylinder mounted at the bottom of the machine Picture of principle of hydraulic pressure Characteristic of principle of hydraulic pressure Adopt import high pressure pump, lower noise, steady pressure Dynamical Systems and console integration design, easy to
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: SAE International
Description: hydraulic components and subsystems driven by pressure differentials above 1 bar, and was anticipated by the task force to be invoked for components and subsystems for which pressure response characteristics are critical for the operation of the system (such as service brake
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
Find Suppliers by Category Top
Featured Products Top
-
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensated SPI, I2C, or analog output. A variety of output configurations (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
measure from 0-50 kPa up to 1 MPa. A compound pressure range is also available from -100 kPa to +100 kPa. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated, and converted to digital data that is proportional to the applied pressure. The AD3 is a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Measuring just 8.5 mm x 11.1 mm, the MIS-2500 series is one of the most compact piezoresistive pressure sensors available. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
made available with the ignition protection type “intrinsically safe” on request. With these versatile attributes, the sensors are suitable for an incredibly wide range of applications. You can find them in process controls, water pipe systems or even in pneumatic and hydraulic applications. Various pressure ranges from 0.35 bar up to 0-1000 bar. Voltage or 4-20 mA output. (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
The PHPS-7500 is an OEM pressure sensor for gases and liquids. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The total accuracy of typically 0.75% over the whole temperature range from 0…70° C, the 5 V supply, the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Products & Services 2
are made with a stainless steel frame that is polished to a 150 grit finish. The device's hydraulically operated platen is made of 316 L stainless steel and includes a Viton sealing ring, which allows the device to operate at pressures up to 50 psi. The unit features a hinged Lexan safety enclosure
More Information Top
-
Industrial Instrumentation and Control Systems II
The static pressure characteristics of the sensor were experimental studied by the hydraulic pressure calibrator and Q8384 spectrometer, and the experimental result errors were analyzed.
-
Implantation Dynamic Testing and Calibration Techniques
The traditional calibration method is to calibrate the sensitivity of the sensor with a hydraulic pressure calibrator and calibrate the electronic device with a charge calibration meter respectively, then calculate the sensitivity of the internal piezo-gauge.
-
Micro and Smart Devices and Systems
The photograph of a Hydraulic Pressure Calibrator , procured from M/s.
-
Gauges Manufacturers (Page 11). Gauges Product Catalogs Directory
HX6100AY Automatic Hydraulic Pressure Calibrator .
-
The dynamic calibration method of high-pressure transducer under high-static pressure
The dynamic calibration system was built on a high- pressure hydraulic calibrator with 800MPa range.
-
CR4 - Thread: In-compressible Liquid Flow
Next in Forum: Hydraulic Hand Pressure Calibrators .
-
CR4 - Thread: How to Connect Tubing From Piping Isolation Valve Which Has Graylok Hub Type
Previous in Forum: Hydraulic Hand Pressure Calibrators .
-
Safety and accuracy in the clinical recording of cerebrospinal fluid pressure
Hilton, J.S., P.S. Lederer, and g.D. Sethian, A simple hydraulic sinusoidal pressure calibrator .
-
hydraulic pressure quick coupling - offers from hydraulic pressure quick coupling manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Hydraulic Comparator, loop pressure calibrator , hydraulic pressure generator, hydraulic pressure controller ] .
-
Process and Supply-Chain Optimization for Testing
and Verification of Formation Tester/Pressure-While-
Drilling Tools
Different sources of downtime of hydraulic pressure controller/ calibrator (HPC) were causing interruptions in the operations.
Indicates content that may require registration and/or purchase.