-
Supplier: Accuris
Description: SWIVEL JOINT, HYDRAULIC
-
Supplier: Accuris
Description: JOINTS, HYDRAULIC SWIVEL
-
Supplier: Eaton Hydraulics Group
Description: Swivel Joints With their compact, robust designs, Eaton swivel joints are ready to perform in virtually any dynamic hydraulic system. Available with a broad range of end configurations, these flexible joints eliminate the need for adapters and tubing in
-
-
Supplier: National Oilwell Varco
Description: Power Swivels The National Oilwell Varco® Power Swivels are hydraulic motor driven, pipe rotating machines. These simple, compact units are supplied with a power unit of the correct size and horsepower output to match the swivel and with either air or electric remote
-
Supplier: Radwell International
Description: SWIVEL JOINT, HYDRAULIC, FEMALE X MALE, 3/4 INCH SWIVEL, 3/4 INCH NPSM. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Swivel
-
Supplier: G.L. Huyett
Description: G.L. Huyett is your source for high-pressure liquid, pneumatic, and hydraulic carbon steel swivel adapters, couplers, and joints. NPT, NPTF, NPSM adapters are available in straight/in-line, 90 degree, 180 degree, and 360 degree swivel couplers. Male to male, male to
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter, Elbow, Swivel
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Freudenberg Sealing Technologies
Description: The rotary/swivel seals of Freudenberg Sealing Technologies are characterised by their high performance - even under a static load. They are particularly suitable for use in hydraulic joints and withstand high pressure loads, even in conjunction with translational motion and the
- Features: Hydraulic / Pneumatic Seal, Other
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 80 rotary pressure seal is a seal designed specifically for use in hydraulic swivel joints.The Hallite 80 is manufactured in Hallites high specification polyurethane, Hythane 181, to provide ease of installation and excellent sealing characteristics.Please call your
- Shaft O.D. or Seal I.D.: 3.149608 to 4.9212625 inch
- Housing Bore Diameter or Seal O.D.: 3.543309 to 5.33071154 inch
- Axial Cross Section or Thickness: 0.1968505 inch
- Maximum Operating Speed: 19.6850393700787 ft/min
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: vehicales excavators and other special construction machinery. Our advantage 1. Product advantage: Single-way liquid swivels are offered by a large number of providers. However, this type of rotary joint is not easy to combine with electric, optic rotary joints, because they do
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision liquid rotary joint for metallurgical machinery, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline Drawing
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant long life Liquid Rotary Joint For Lifting Equipment, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、slip、Slip Ring、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Application Filed Ingiant pneumatic &
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Liquid Rotary Joint For Rolling MachineryDHS156-1Y, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Specification Standard Product Outline Drawing Application Filed Ingiant hydraulic
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Air rotary joints also are known as rotary swivels, widely used in numerous manufacturing processes to transfer pneumatic or hydraulic. This is light weight, compact size, two air flow passage rotary union with aluminum alloy and stainless steel construction
- Pressure Range: 0 to 72.5184196785985 psi
- Temperature Range: -4 to 140 F
- Diameter: 0.1181103 inch
- Media / Application: Air / Pneumatic, Hydraulic Fluid
-
Description: GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 9.73 inch
-
Description: SE Series Rotary Unions with SAE-4 Connections The SE Series 8-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility.
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 300 rpm
- Temperature Range: 0 to 220 F
- Length: 7.36 inch
-
Description: GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 3.347 inch
-
Description: The SE Series 24 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 24
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 300 rpm
- Temperature Range: 0 to 220 F
- Length: 21.97 inch
-
Supplier: Hannay Reels
Description: payout of hose from the reel. Direct drive hydraulic motor (no chain and sprocket maintenance). 1" swivel joint with 1" FNPT threads. Heavy-duty spool and frame design. Steel hub assembly – rated to 3000 psi (207 bar). Other models and capacities are available upon request.
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 350 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: Hannay Reels
Description: To handle single 3/4" or 1" I.D. hose Water Blasting / Sewer Cleaning / Rodding Heavy-duty construction. Strong spool and frame to control hose expansion. Standard Inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard Outlet: 1" female NPT threads. Hydraulic
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: Hannay Reels
Description: To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. 90° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads. Pressures to 10500 psi (724 bar). Temperatures from
- Maximum Pressure: 10,500 psi
- Hose / Cable Length: 100 to 200 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
-
Supplier: Positech Corporation
Description: Transfer fluids (liquids and/or gases) when 360° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary joints,
- Pressure Range: 5,000 psi
- Length: 36 inch
- Features: > 8, Other
- Number of Ports: 1, 2, 3, 4, 5, 6, 7, 8
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: A rotary union is sometimes referred to as an electrical rotary union, rotary valve, swivel union, hydraulic coupling, pneumatic rotary union or vacuum rotary union. It transmit water, oil and some chemical liquid media e.c.t .Both air and liquid rotary union are in rotary union
- Pressure Range: 145.036839357197 psi
- Speed Range: 0 to 100 rpm
- Temperature Range: -4 to 140 F
- Length: 8.49606758 inch
-
Supplier: JINPAT Electronics
Description: This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical rotary
- Number of Circuits: 6
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 2 amps
-
Supplier: Mile-X Equipment, Inc.
Description: on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. Features: Alloy-plated ram Swivel casters for easy mobility Professional model designed for heavy use
-
Supplier: Unique Welding & Fabricating (UWF)
Description: For 1/2" to 1" I.D. Hose Outlet: 1/2" to 1" standard male / female NPT gooseneck threads. Inlet: 1/2" up to 1" Female/Male NPT 90° Swivel Joint. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by AC or DC. Explosion or Non-explosion proof electric motor,
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 300 ft
- Flange Diameter: 31 inch
- Core Diameter: 11.25 inch
-
Supplier: Kontek Ecology Systems Inc.
Description: one-piece molded high-density polypropylene corrosion resistant filter plates. Kontek Filter Presses feature: Heavy duty welded cold rolled steel or stainless steel frame Patented universal follower tail plate swivel joint for precise alignment of filter plates Painted with two coats
-
Supplier: Garage Equipment Supply
Description: accommodates low ground-clearance vehicles Swivel casters for easy mobility "Quick-pump" feature for faster lifting speed Professional model designed for heavy use Universal-joint, pressure release system Roller-cam, dual plunger pump assembly Heavy steel construction for maximum
-
Supplier: Kontek Ecology Systems Inc.
Description: one-piece molded high-density polypropylene corrosion resistant filter plates. Kontek Filter Presses feature: Heavy duty welded cold rolled steel or stainless steel frame Patented universal follower tail plate swivel joint for precise alignment of filter plates Painted with two coats
-
Supplier: Ralston Instruments, Inc.
Description: HP0V-0000 3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint.
- Maximum Discharge Pressure: 0 to 3,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: XH0V-0000 5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint.
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Trelleborg Sealing Solutions Americas
Description: PEEK composite HiMod® Advanced Composite Bearing Plus – enhanced dual-layer bearing with a low friction modified PEEK liner, bonded to continuous carbon fiber PEEK composite backing Applications Petrochemical pump wear rings Oil & Gas swivel joint back-up rings Aerospace landing gear
- Design Units: Metric
- Bushing Type: Sleeve
Find Suppliers by Category Top
Featured Products Top
-
-Fluid Compatibility for Diverse Systems – The specially formulated inner tube is compatible with petroleum-based hydraulic fluids, water-glycol, synthetic esters, lubricating oils, and compressed air. This single assembly type simplifies spare parts management and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Power reels not supplied with brake Standard inlets: 90° ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand for gas Rollers may (read more)
Browse Hose Reels Datasheets for Hannay Reels -
inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in (read more)
Browse Hose Reels Datasheets for Hannay Reels -
actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads. Standard outlet: flanged riser, 2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads Standard outlet: 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
CR4 - Thread: Slip Rings
I'm feeling psychic today: Hydraulic Swivel Joint On GlobalSpec .
-
Two-axis hydraulic joint for high speed, heavy lift robotic operations
One problem, however, is that because the bottom two-axis joint pivots azimuthally as well as elevating, any wires or hoses traversing the joint are twisted, leading to rotation limits, slip rings, hydraulic swivel joints , and other complications.
-
Highly Maneuverable Nursery Straddle Vehicle
Flow to the lower frame is plumbed through a Poclain Hydraulics, Inc., Model No. 5H15-3B15 hydraulic swivel joint .
-
High-Pressure Multipath (HPMP) Swivel Joint
The study does not concern electrical nor hydraulic swivel joints as they are of already known designs and can be easily added to the basic swivel unit.
-
EATON Swivel Joint,1/2 In,Zinc Plated Steel - Swivel Joints - 1RKU5|FS65000-0808-01 - Grainger Industrial Supply
• Hydraulic Swivel Joints (17 .
Indicates content that may require registration and/or purchase.