-
Supplier: BLM GROUP USA Corporation
Description: possibility of lights-out operation Compact machine with small footprint (compact layout) Suitable for the bending of tubes up to diam. 28 mm, SMART offers the following advantages: Fixed or variable radius bending All critical machine setting parameters are fixed
- Max. Round Size: 1.1023628 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: J&S Machine, Inc.
Description: has developed a complete line of hydraulic and electromechanical machines. With the application of several control options available Tre C has a bending machine to fit your bending needs. The CR13-R, CR14-R, & CR16- are high performance hydraulic
- Max. Round Size: 3.93701 inch
- Power: Electric, Hydraulic
- Type: Roll
- Shape: Round
-
Supplier: transfluid Maschinenbau GmbH
Description: Transportable, versatile and thoroughly tried and tested: the mobile bending machine is a smart companion for any bending directly on the object, because of its simple and effective technology.
- Max. Round Size: 0.25 to 3.5 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic
- Shape: Round
-
-
Supplier: transfluid Maschinenbau GmbH
Description: Mobile wheeled machine suitable for maintenance and site pipework, drop-on quick-hange tooling – no adjustments necessary, fully hydraulic, can be controlled easily, manual or semi automatic operation
- Max. Round Size: 0.25 to 4 inch
- Max. Bending Angle: 9.8 degrees
- Power: Hydraulic, Manual
- Type: Rotary Draw / Mandrel
-
Supplier: J&S Machine, Inc.
Description: High performance hydraulic bending machine for metal profiles. Machine body in cast iron, gears in hardened steel and three steel driving shafts mounted on conical bearings and controlled by a gearmotor. The machine can be equipped with different control solutions,
- Shape: Angle / Channel, Rectangle, Round, Square
- Power: Hydraulic
- Features: Other
- Type: Roll
-
Supplier: J&S Machine, Inc.
Description: YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or
- Max. Round Size: 1.5 inch
- Max. Bending Angle: 0 to 180 degrees
- Power: Hydraulic, Manual
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: transfluid Maschinenbau GmbH
Description: Energy savings up to 70% by control of the hydraulic pump via a servo motor. On demand system only runs when hydraulic pressure is required; reducing the overall duty cycle and increasing lifecycle of all hydraulic components. The DB 3A-CNC mandrel bending machine
- Max. Round Size: 0.25 to 1.625 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Tube Bending Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: transfluid Maschinenbau GmbH
Description: With servo-hydraulic motors. Energy savings up to 70%. Bends steel, stainless steel and aluminum. Bends to the same radius as purchased elbows. Accuracy allow for the rail to be used as a template.
- Max. Round Size: 2.375 to 10.75 inch
- Max. Bending Angle: 32.2 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders is a full service tube bending operation, specializing in 1D Bending and offering full CNC tube bending of pipes and tubes ranging from 1/4" to 5" in diameter. J & D works with all grades of carbon steel, stainless steel and
- Outside Diameter / Width: 0.3125 to 5 inch
- Materials: Aluminum, Carbon Steel, Stainless Steel
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Low Volume Production, Prototype
- Industry Served: Automotive, General Purpose, Marine
-
Supplier: J&S Machine, Inc.
Description: operate the machine easily • Emergency stop of two safety plates with bending arm for working safety Bending tooling (one set is provided with machine): • Bending die • Clamping die • Pressure die / guide die • Mandrel (bullet shape) • 8 pieces of stoppers for
- Max. Round Size: 3 inch
- Max. Bending Angle: 0 to 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: Sharpe Products
Description: With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for
- Outside Diameter / Width: 0.25 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: BLM GROUP USA Corporation
Description: one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar. The machine offers the following advantages: Very high productivity rate thanks to double head simultaneous bending and to the advanced working cycle generated by the VGP3D
-
Supplier: Garage Equipment Supply
Description: three-button control for automatic or manual bending operations. Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 202 die package Comes complete with quick release bending
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: three-button control for automatic or manual bending operations. Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 202 die package Comes complete with quick release bending
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: three-button control for automatic or manual bending operations. Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 202 die package Comes complete with quick release bending
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: three-button control for automatic or manual bending operations. Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 202 die package Comes complete with quick release bending
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Description: Scope The requirements of this standard apply to any power-driven machine designed for bending pipe, tube, and shapes by means of bending dies, clamp dies, pressure dies, mandrels, wiper dies, vertical bending punches, radius dies, wing dies, and associated
-
Supplier: Production Tube Cutting, Inc.
Description: tube to suit the needs of simple bends to demanding specifications. Size ranges from .040" to 2" OD with multiple radii can be bent, formed or fabricated. We provide comprehensive services for tube cutting, tube bending, tube forming, engineered tubes,
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Comco USA
Description: Comco Hydraulic Bender The "Hydraulic Pressure Bending System" realizes higher quality, less production time and environmental improvement than conventional method ! Effect: Reducing finishing process educing correction loss Saving exchange time Saving adjustment time Much
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies. Our capabilities include Tube Bending, Welding, Brazing, Hydraulic Tube Assemblies, End Forming, Cutting, Machining, and Laser Cutting.
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Low Volume Production, Prototype
- Industry Served: Automotive, General Purpose, Hydraulic Fluid, Marine
- Capabilities: Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Threading, Welding / Brazing
-
Supplier: Bobcat Company
Description: safe operation of the rebar bender from outside the cab, and also allows operators to start and stop their idled loader or Toolcat™ utility work machine from outside the cab. An optional mandrel is available for bending #7, grade 60 rebar. For increased efficiency, this attachment also
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Marshall Manufacturing Company
Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits:
- Outside Diameter / Width: 0.06 to 0.315 inch
- Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Greenlee Textron, Inc.
Description: HYDRAULIC TYPE STEEL REINFORCED (FOLLOW BAR) MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS NO HANDLE INCLUDED 0 TO 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND
- Max. Round Size: 2.5 to 4 inch
- Max. Bending Angle: 0 to 90 degrees
- Power: Hydraulic, Manual
- Shape: Round
-
Supplier: Comco USA
Description: device to our bender that will help to increase your production. Maintenance is never an issue with a Keins machine. Other than changing hydraulic fluid in the first six months, a Keins machine only needs a check up once a year. This guarantees your machine will be
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England
- Outside Diameter / Width: 0.016 to 0.5 inch
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Refrigerant, Water
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: management, prototyping, and design assistance, Leonhardt's abilities go well beyond tube fabrication. Tube Fabrication Capabilities Complicated, Decorative, Shiny, Tubular Assemblies Compound Tube Bends / Multi-Radius and Variable Radius Tube Bending Tight
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: BLM GROUP USA Corporation
Description: Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks) All critical machine setting
- Max. Round Size: 5.118113 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: SAE International
Description: This standard establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints with high strength hydraulic tubes of
-
Supplier: SAE International
Description: This recommended practice establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints for hydraulic tubing materials such as
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders has the in-house capability to provide welded and brazed hydraulic tube assemblies and manifolds. We are also able to provide brackets and plates welded to our customers' parts. Our team of AWS certified welders work on projects ranging from hydraulic
- Materials: Aluminum, Steel - Stainless, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Robotic Welding, Testing and Inspection
- Brazing & Soldering: Gas Torch Brazing, Induction Brazing
- Arc / Resistance Welding: MIG (GMAW), TIG (GTAW)
-
Supplier: Mile-X Equipment, Inc.
Description: components and a legacy of dependability--get your hands on these massive machines and bring a higher level of service to your garage or shop. Dimensions: BendPak's HDS-Truck Series four-post lifts are a whole new breed of rugged. They’re newly engineered heavy-duty truck lifts that make
-
Supplier: CSA Group
Description: ISO 7257:2016 specifies a flexure test procedure to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints with high-strength hydraulic tubes of
-
Supplier: Mile-X Equipment, Inc.
Description: and a legacy of dependability--get your hands on these massive machines and bring a higher level of service to your garage or shop. Description: BendPak's HDS-Truck Series four-post lifts are a whole new breed of rugged. They’re newly engineered heavy-duty truck lifts that make light work out
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: capable of providing include. Shearing Sawing Punching Drilling Milling Turning Grinding Threading Tapping Brake Forming Tube Forming Rolling Deep drawing Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish grinding and
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
Find Suppliers by Category Top
Featured Products Top
-
chromed bar, high precision & cold-drawn tube. We are equipped with 18 centerless grinders, 5 polish machines, 10 CNC turning controlled machines, and 3 cylindrical grinder for the bars project. 4 sets hydraulic hard (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Supercharge your tube and wire bending operation with optical measurement technologies. Measure bent tubes in seconds and boost manufacturing productivity. TUBEINSPECT has been designed for the fast, automated inspection of bent tubing, brake lines, hydraulic lines, exhaust pipes (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
machine, connect the parts and convey the liquid or gas, it is the blood vessel of machine, and provide some function. Tube fabrication have many many structures, and need adopt different process, such as bending with mandril,rolling, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
geometry of tubes in seconds, providing immediate feedback and enabling automatic corrections to your bending machines. This integration ensures optimal accuracy, reduces material waste, and enhances overall production efficiency. Contact us now to schedule a demo and transform your tube measurement process at 800-535-5798 (read more)
Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Savage has manufactured more of these straightening presses than anyone. This has allowed us to develop accessories for a wide range of applications for straightening as-forged, rough bars or ground bars. Press configurations also allow straightening of tubes/bars with multiple diameters (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
exceptional burst resistance and structural integrity under demanding hydraulic conditions. Both ends are crimped with metal fittings to ensure a strong, stable connection at 42 MPa working pressure. The 530 mm minimum bend radius supports correct routing and helps prevent over-bending in high (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Follow us on: YouTube (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
:: New Materials Zone ::
Perhaps most significant to Walker Exhausts was the high level of product precision and total manufacturing repeatability that could be enjoyed by switching from traditional hydraulic tube bending machines to our all electric models, commented Peter Chapman.
-
An Algorithmic Study of Manufacturing Paperclips and Other Folded
Structures
(Such is the case for the hydraulic tube - bending machines at Boeing’s factory, where this problem was first suggested to us.) .
-
hairpin tube bender,China hairpin tube bender Manufacturers, Suppliers - ECOL
Dual-Head Hydraulic Tube /Pipe Bending Machine /pipe machining/bending machinery/tube bender/pipe bender/ .
-
NEWS
About 2 years ago, the production method employed by Gates was to preform the hydraulic tubes into the required complex shapes on pro- grammable bending machines .
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 344. RIGID METAL CONDUIT: TYPE RMC
The "other bend column applies to bends made with hickeys or with hydraulic machines that do not have shoes that support the walls of the conduit or tubing throughout the bend .
-
Handbook of Loss Prevention Engineering, 2 Volume Set
…Single- and Multiple-Spindle Automatic Screw/Bar and Chucking Machines Coil Slitting Machines – Safety Requirements for Construction, Care, and Use Safety Requirements for Pipe, Tube , and Shape Bending Machines Safety Requirements for Powder/Metal … Safety Requirements for Horizontal Hydraulic Extrusion Presses Safety Requirements…
-
:: New Materials Zone ::
Capable of bending tubing of a maximum diameter of 90mm, the electricallypowered DB 89 machine offers significant advantages over its conventional hydraulic counterparts, where issues such as temperature, setting and .
Indicates content that may require registration and/or purchase.