-
Supplier: Brawn Mixer
Description: Though the traditional Pitched Blade Turbine is a good all-purpose impeller for a wide range of applications, Brawn has refined the standard design through testing with varied pitch angles, blade width, and other adjustments by application. The results have been
- Features: Adjustable Pitch
- Application: Chemical, Mixing, Water / Wastewater
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Designed using the latest computer aided technology, ELTA AxialImpellers incorporate an advanced airfoil blade design that isexceptionally quiet and efficient. Integrating innovative pressure castaluminum hubs and adjustable pitch blades, ELTA axial impellers deliveran
- Number Of Blades / Vanes: 12
- Outside Diameter: 79 inch
- Bore Size: 3.625 inch
- Features: Adjustable Pitch, Custom Fabricated, Other
-
Description: R763 - gas dispersion impellers utilize a unique blade design that pushes a greater amount of fluid volume, reducing system drag and making power draws more consistent.
-
-
Supplier: Mixer Direct
Description: shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.
- Number Of Blades / Vanes: 4
- Outside Diameter: 18 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.
- Number Of Blades / Vanes: 4
- Outside Diameter: 32 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.
- Number Of Blades / Vanes: 4
- Outside Diameter: 12 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: shear energy. This impeller has a reduced blade width (RBW)design to drop the power requirements at the same diameter.
- Number Of Blades / Vanes: 4
- Outside Diameter: 30 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Taylor Products / Smoot
Description: loaded into the impeller blades.
-
Supplier: Taylor Products / Smoot
Description: loaded into the impeller blades.
- Type: Weigh Module / Assembly
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: ease of installation and maintenance. Moreover, the fan blades have a cutting-edge design with a sleek and smooth appearance. SW/SE series impellers are ideally suited for corrosive conditions. The fiberglass blades are corrosion resistant to moisture and over 150
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Pelonis Technologies, Inc.
Description: 24V 1471 CFM (2500 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 7.5 amps
- Diameter: 15.04 inch
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency, low noise
- Air Flow Rate: 8,824.95 SCFM
- Static Pressure: 4.014638341329109 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
-
Supplier: SAE International
Description: combustion process. The compression ratio for modern diesel engines can be up to 5:1, which can be only achieved using a complex impeller design and very high rotation speeds (up to 150,000 rpm for small impellers). The complex geometry and very high running speeds of
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single-sided centrifugal fans in compact scroll housings with forward curved blades and impeller diameters from 180 to 225 mm. Attributes and special features: Optimal motor cooling and a compact construction achieved through integrating the three-phase asynchronous
- Maximum Diameter (Fan or Blower Wheel): 8.8582725 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Impeller with 9 backward curved blades with impeller diameters from 355 to 630 mm. Made of galvanized sheet-steel. Steel scroll housing of stitch welded construction, additionally powder coated. Static pressure increases are possible up to ca. 7,500 Pa. Attributes
- Static Pressure: 30.10978755996832 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Motorless RH..C impeller with 7 rear curved blades. Impeller diameters from 225 to 1,120 mm, made from sheet steel with surface protection achieved through powder coating. Equipped with hub (taper lock hub or fixed hub) and inlet ring. Attributes and special
- Air Flow Rate: 64,716.3 SCFM
- Static Pressure: 10.036595853322774 in H2O
- Maximum Diameter (Fan or Blower Wheel): 44.094512 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
-
Supplier: Milton Roy
Description: Simple and Efficient Design for Intermediate Bulk Containers Mixing The Helimix folding blade agitator has been specifically designed to overcome the constraints of intermediate bulk containers (IBCs). Products within the IBC must be regularly mixed to prevent separation, but the short
- Motor Speed: 300 to 1,000 rpm
- Motor Power: 0.495881542414043 HP
- Mixer Type: Agitator
-
Supplier: Walker Engineered Products
Description: The Walker range of process vessels draws from a wide portfolio of agitator designs to match the specific application needs. Rely on Walker engineers to apply their experience in mixing tank design to your specific process need. OFFSET TURBINE WITH SCRAPER BLADE AGITATION This
- Mixer Type: Agitator
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 765~1754 CFM (1300~2980 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
- Operating Current: 17 amps
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
- Bearings: Ball / Roller
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 706~1913 CFM (1200~3250 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
- Operating Current: 10 amps
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
- Bearings: Ball / Roller
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 706~1913 CFM (1200~3250 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
- Operating Current: 7 amps
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
- Bearings: Ball / Roller
-
Supplier: ebm-papst Inc.
Description: and air performance levels Optimum efficiency levels and noise development thanks to the sophisticated aerodynamic design of the fan blades Highly efficient, energy-saving axial fans featuring GreenTech EC technology and standardized integration of control functions and sensor signals
- Air Flow Rate: 676.5795 SCFM
- Static Pressure: 0.3010978755996832 in H2O
- Media Temperature: 104 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: and air performance levels Optimum efficiency levels and noise development thanks to the sophisticated aerodynamic design of the fan blades Highly efficient, energy-saving axial fans featuring GreenTech EC technology and standardized integration of control functions and sensor signals
- Air Flow Rate: 10,589.94 SCFM
- Static Pressure: 1.4051234194651883 in H2O
- Media Temperature: -13 to 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Moore Fans LLC
Description: blade or the Extended Chord (EC) blade. The Extended Chord (EC) blade has increased chord width over the Standard Chord (SC) blade. The EC gives a higher pressure capability per blade allowing fewer blades to be used to achieve the same total performance as
- Number Of Blades / Vanes: 8
- Outside Diameter: 132 inch
- Bore Size: 3.75 inch
- Features: Adjustable Pitch, Other
-
Supplier: MXD Process
Description: Features of our 1 gallon dual shaft disperser: Equipped with an anchor impeller and dispersion blade for efficient high shear mixing Designed to handle ultra-high viscosity products, up to 1.5mil cps. Independent operation of mixer impellers allows for speed variations Available
- Media Viscosity: 15,000,000 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
-
Supplier: Fläkt Woods Group SA
Description: precision balanced to minimize vibration levels and assure smooth operation. Impeller blades are mounted into a hub and clamp plate assembly, which allows manual blade pitch angle adjustment that offers performance flexibility. Our design incorporates our innovative "VCC"
- Air Flow Rate: 18,638.2944 SCFM
- Media Temperature: 392 to 752 F
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 24.803163 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Badger Meter
Description: The PVC Tee industrial flow sensor features a six-bladed impeller design with a proprietary, non-magnetic sensing mechanism. The forward swept impeller shape provides higher, more constant torque than four-bladed impeller designs and is less prone to be fouled by
- Pipe Diameter: 1.5 to 4 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 0.5 to 30 ft/sec
- Operating Temperature: 35 to 110 F
-
Supplier: Badger Meter
Description: The Series 228 flow sensors from Badger Meter feature a six-bladed impeller design with a proprietary non-magnetic sensing mechanism. The forward swept impeller shape provides higher, more consistent torque than four-bladed impeller designs and is less prone to be
- Pipe Diameter: 0.5 to 2.5 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 0.03 to 30 ft/sec
- Operating Temperature: 0 to 221 F
-
Supplier: Plansee SE
Description: to unlimited design possibilities More effective stirring through small shafts and large blade diameters Higher mechanical strength Improved thermal shock resistance No contamination of the glass melt Substantially longer service life
-
Supplier: Plansee SE
Description: to unlimited design possibilities More effective stirring through small shafts and large blade diameters Higher mechanical strength Improved thermal shock resistance No contamination of the glass melt Substantially longer service life
-
Supplier: RS Components, Ltd.
Description: diameters, wall rings and mounting brackets (purchased separately). IP54 protection rated Blade Diameter = 254mm Blade Depth = 52mm Blade Angle = 34° Direction of Air Flow = Toward Motor
-
Supplier: Allegro Industries
Description: For very large confined spaces this large, 16"axial blower delivers high output for drawing or pushing air. The durable and tough metal housing holds a 6 blade impeller. It is designed for easy stacking for multiple blower use.
-
Supplier: Cole-Parmer
Description: safe operation through thermal overload shut-off. Quiet operation and a robust, ergonomic design ensure a long service life. Complete system adds: four-blade propeller and telescopic mixer stand.|Four-Blade Propeller|Standard stirring element for drawing the
- Motor Speed: 57 to 1,300 rpm
- Motor Power: 0.625 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Allied Electronics, Inc.
Description: DC Series Tubeaxial Cooling Fan 7-blade impeller design Solid-state brushless motor Higher temperature extremes Lower noise over time Maximum shock and vibration resistance Auto restart Low input power Lower operating voltages Reduced noise Improved performance High efficienc
-
Supplier: State Safety & Compliance
Description: "For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp
Find Suppliers by Category Top
Featured Products Top
-
. They are 30% more powerful than the previous "Generation 2" motors of the same size. The operating temperature range is -25°C to +40°C at full speed. The new fans also feature Rosenberg’s high-efficiency aluminum B-wheel impeller. The B-wheel features a seven-blade design (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The "E" is for ENERGY EFFICIENT. Rosenberg's new E-Series impeller design produces significant increases in energy efficiency and major reductions in operating noise levels. It features AIRFOIL design blades for high-flow and low to medium pressure applications like computer (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
judged by a panel of industry professionals selected for their knowledge and expertise in the HVACR industry. The B-Wheel features a unique seven-blade design (instead of the standard eight) in which the blade diameter is smaller than the outside diameter of the cover and support plate (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
infinitely adjustable. The I-Series impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency-optimized circumferential diffuser. Depending on fan size and operating point, the new impeller boosts efficiency by up to 11% and cuts noise levels (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
in outdoor and extreme environments. Rugged Design For Effective Cooling The Intelligent Motion series Brushless DC Axial fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. They also include IP51, IP54, IP56, or IP67 levels of (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
comply with the requirements of the AMCA Certified Ratings Program. The fan’s seven-blade backward curved impeller design (instead of the standard eight) and unique wheel geometry provide for impeller efficiencies up to 78% while reducing noise by up to three dB(A). It also increases (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg new high efficiency, low noise I-Series Gen 3 EC plug fans deliver up to 70% efficiency. Our Gen 3 EC motor operates at high efficiency, even in partial loads, and is paired with our new, advanced-design aluminum I-impeller (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc.
More Information Top
-
Effect of Impeller Design and Spacing on Gas Exchange in a Percutaneous Respiratory Assist Catheter
The six impeller blade designs evaluated are shown in Fig. 3.
-
Fluid Machinery and Fluid Mechanics
The proposed device has two impellers rotating in counter directions for both the left and right ventricles and will have similar impeller blade design but with different output volutes to cater to differential output .
-
http://www.doiserbia.nb.rs/img/doi/0354-9836/2012/0354-98361200195B.pdf
The fan impeller blade designed according to the unequal distribution of specific work of the elementary stages (fig. 4), has a smaller spatial curvature than the fan blade constructed .
-
Computation of Viscous Incompressible Flows
For assessing the preliminary design concept, the impeller blade design was first optimized to obtain a reasonably performing pump design.
-
Justification of turbopump design, e105-TPA03-W121f16
Impeller Blade Design Procedure .
-
http://www.scientific.net/NH.2.87.pdf
The weight percentage of nano-clay, impeller blade design , .
-
Design of a high‐efficiency hydrofoil through the use of computational fluid dynamics and multiobjective optimization
The efficiency of the method is ruled by its reproduction operators: classical crossover, directional crossover, mutation and selection.35 This project employed the multiobjective genetic algo- rithm to determine a Pareto optimal set of impeller blade designs , with each member offering a …
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/72958
This simplified modeling approach assumes an isothermal surface temperature of 75 °C and no flow deviations from a general impeller blade design with a swept angle of 45°.
-
A new design and computational fluid dynamics study of an implantable axial blood pump
Due to some charac- teristics, the NACA 44 series are used for the impeller blade design [12].
-
CFD simulation of stirred tanks: Comparison of turbulence models. Part I: Radial flow impellers
… wall regions (mainly for heat transfer) (4) Local distribution of turbulent kinetic energy with respect to geometric and operating variables (5) Quantification of local length scale distribution (6) Trailing vortices (a) Shape with respect to impeller blade design (b) Quantification of associated …
UOM - Each -- 9515-01" title="16" Axial Blowers - Explosion-proof > UOM - Each -- 9515-01"/>
Indicates content that may require registration and/or purchase.