Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The 1240i is a stand-alone programmable step motor driver suited for a wide range of motion control applications. It includes a sophisticated controller integrated with a 48-watt microstepping amplifier. The 1240i includes easy to use software for the rapid development of stand-alone motion
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 12 to 42 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Accuris
Description: SMOKE INDEX - VOLATILITY OF COMBUSTIBLE FOR GAS TURBINE MOTORS
-
Supplier: WEISS North America, Inc.
Description: NR rotary indexing rings Freely programmable rotary indexing ring with very large central opening, extremely flat design and a high level of parts accuracy. The ring-shaped design allows extra free design space. The rotating aluminium ring can be adjusted to your specifications in
- Features: Indexing
-
-
Supplier: Texas Instruments
Description: 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) 24-HTSSOP -40 to 85
- Peak Output Current: 2.2 amps
- Supply Voltage (DC): 2.5 to 10.8 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: WEISS North America, Inc.
Description: TW with hybrid drive A direct drive motor integrated with a high-precision gear, absolute encoder and built-in brake combined with a robust mechanical platform. The TW sets new standards in the compact rotary indexing table-area in the following characteristics: dynamic, precision,
- Features: Indexing
-
Supplier: ETEL S.A.
Description: This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque
- Work Table Diameter: 6.5354366 inch
- Thru Hole Diameter: 0.9842525 inch
- Maximum Axial load: 26.46 lbs
- Table Rotation Speed: 550 to 1,100 rpm
-
Supplier: ETEL S.A.
Description: The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By
- Work Table Diameter: 12.598432 to 12.84646363 inch
- Thru Hole Diameter: 3.149608 inch
- Maximum Axial load: 1,124 lbs
- Table Rotation Speed: 102 to 243 rpm
-
Supplier: WEISS North America, Inc.
Description: CR heavy duty rotary indexing rings/freely programmable Flat heavy duty ring with large central opening. The extremely flat design frees up space and offers flexibility for creating ergonomically sound workplaces. Using the WAS control system, the ring is completely freely programmable. The
- Features: Indexing
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 16-HTSSOP -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: Stepper Motor Pre-Driver with On-Chip 1/256 Micro-Stepping Indexer and Stall Detect 38-HTSSOP -40 to 85
- Peak Output Current: 0.4 amps
- Supply Voltage (DC): 8 to 52 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 1.5A Dual Bipolar Stepper Motor Driver with 1/8 Microstepping Indexer (Step/Dir Ctrl) 48-HTSSOP -40 to 85
- Peak Output Current: 1.5 amps
- Supply Voltage (DC): 8 to 32 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: IntelLiDrives, Inc.
Description: Setup & Tuning: Java based configuration software is powerful and intuitive. Comprehensive diagnostics, auto-tuning and advanced oscilloscope tools simplify system commissioning. Auto-phasing eliminates time consuming rewire-and-try for encoder/Halls/motor connections. Set-up software
-
Supplier: Centricity
Description: The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial
- Load Capacity: 75 lbs
- Maximum Torque: 54 In-lbs
- Rotary Velocity / Speed: 6,000 deg/sec
- Positioning Accuracy: 0.0028 degrees
-
Supplier: Haas Automation, Inc.
Description: Triple-Spindle Servo 5C Heads with heavy-duty motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Abtex Corporation
Description: For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer’s application. The pictured unit has a proven process rate of 360 parts
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Spindle Options / Orientation: Horizontal, Variable / Multi-speed
-
Supplier: Accuris
Description: Petroleum products - Determination of octane number, cetane number and calculation of cetane index - Part 2: Motor octane number
-
Supplier: QC Industries Conveyors
Description: Precision Indexing. High Speeds. Precision indexing tolerance to register a part to within ±.015" without sensors. High speeds up to 2000 fpm with ramp up/down capacity. Custom molded cleats to integrate perfectly with your part or application. Cleats are high frequency welded to the
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Utmel Electronic Limited
Description: 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 20-SOIC -40 to 125
- Operating Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: Classic Automation LLC
Description: Ultra3000 240V drive, 2 KW, 10A/30A with Indexing & DeviceNet
-
Supplier: Tecnotion
Description: The QTL 385 and QTL485 torque motors supersede the QTL-210 -310 series as the biggest torque motors that Tecnotion has to offer. It has the same efficient and space-saving electromagnetic design scaled up for even higher torque demands. With a big inner diameter, it is very suitable to
- Continuous Current: 0 to 16.2 amps
- Continuous Torque: 0 to 4,952.035398230091 In-lbs
- Diameter / Width: 15.1574885 inch
- Operating Temperature: 41 to 104 F
-
Supplier: PdMA Corporation
Description: The MCE™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE™ testing allows for the detection of
- Input Voltage: 250 to 5,000 volts
- Operating Humidity: 20 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
- Features: Battery Powered, Computer Interface, Data Storage, Graphic Results, Integrated Data Logger, Printer / Plotter Interface
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, HALF-STEP INDEXER/DRIVER, MNEMONIC PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: Omegamation™ offers a robust line of 2-phase biploar step motors ranging in frame size from NEMA 11 to NEMA 34. Most of our models are the high torque style, with holding torques up to 1845 oz-in. All motors conform to industry-standard NEMA mounting dimensions, and are offered with a
- Other DC Voltage: 2 to 7.4 VDC
- Number of Leads: 8 #
- Static / Holding Torque: 15 to 1,845 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Radwell International
Description: SERVO ROTARY INDEXER, WITH CUST SUPPLIED ROCKWELL MOTOR W/RISER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed without
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Electro-Sensors, Inc.
Description: Synchronous Controller for Motor Drives Features • Index-follower (event/phase synchronization), Ratio-follower (electronic line-shaft) and Master modes • Smooth, tight closed-loop PID control re-calculates 1024 times/s • 6 digit setpoint precision with full decimal point flexibility •
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: H2W Technologies
Description: Dual Axis linear stepper motor is a complete positioning stage with the motor, the bearings and the positioning system all built into one compact package. Integrating a linear encoder with the stepper motor provides a closed loop system. Advantages: Low profile and small cross
- Linear Motor Type: Linear Stepping Design
-
Supplier: Radwell International
Description: INDEXER, SINGLE BOARD, PROGRAMMABLE PULSE GENERATOR, FRONT PANEL THUMBWHEELS, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Magmotor Technologies, Inc.
Description: Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a
- Design Units: English
- Features: Modular Stator
- Linear Motor Type: Moving Magnet
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 11-V, 1.5-A, dual H-bridge or stepper motor driver with 1/32 microstep indexer 24-HTSSOP -40 to 85 Product overview: DRV8834PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial
- Operating Temperature: -40 C
-
Supplier: Red Line Synthetic Oil Corporation
Description: Recommended for small cars and hybrids, and some trucks like Honda Insight and Civic Hybrids, Toyota Solara, Camry, Rav4 and Tundra 5.7L, Venza Lightest passenger car motor oil available from Red Line Increased fuel economy and improved wear at cold start Better flow at extremely cold
- Kinematic Viscosity (@ 40°C): 8.2 to 43 cSt
- Viscosity Index: 166
- Pour Point: -76 F
- Flash Point: 420.8 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: Most popular oil for modern road cars and light trucks, as specified for most late-model BMW, General Motors, and Nissan vehicles Also suitable for VW/Audi 500.00, 501.01 and 502.00, Ford WSS-M2C946-A Thicker oil film at operating temperature than a petroleum 10W40 Recommended for API
- Kinematic Viscosity (@ 40°C): 10.6 to 62 cSt
- Viscosity Index: 162
- Pour Point: -49 F
- Flash Point: 485.6 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: natural viscosity index (VI) provides thicker oil film in bearings and cams Less evaporation than other synthetics for improved efficiency and ring seal All products are completely compatible with other conventional and synthetic motor oils
- Kinematic Viscosity (@ 40°C): 25.5 to 173 cSt
- Viscosity Index: 182
- Pour Point: -49 F
- Flash Point: 494.6 F
Find Suppliers by Category Top
Featured Products Top
-
The RTMC series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. This (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
RTMB+ is a family of high precision indexing tables proposed with 2 different diameters, active lengths and windings per size. Integrating ETEL TMB+ direct drive torque motors, the RTMB+ (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
performance in positioning/indexing applications. Please watch our webinar recording to find out more in-depth information. Click here - Motors types overview (read more)
Browse AC Motors Datasheets for Tecnotion -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
Designed to be pressed into a machine’s housing, the SDP/SI NH1-D series Frameless Brushless Motors provide a compact, lightweight, and powerful motor (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The QTL 385 is one of the high-torque Tecnotion motor series. With a big inner diameter, it is very suitable to integrate into an (existing) application in a wide variety of markets like rotary indexing tables (read more)
Browse Brushless Motors Datasheets for Tecnotion -
, it is suitable to integrate into an (existing) application like rotary indexing tables, and materials handling. It will deliver 659-907 Nm continuous torque and 1651-2202 Nm ultimate torque, depending on the motor height. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
The QTL210 series provides more torque than the smaller QTR series. The QTL 210 is the smallest of the QTL range and is available in three heights, 65, 85 and 105 mm. It has a large inner diameter suitable to route multiple cables through, allowing flexibility in the application. It therefore suits a wide variety of markets including rotary indexing tables, printing machinery and materials handling. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
With its superior stall torque, this series is particularly well-suited for demanding machine tooling applications, such as cutting, grinding, metrology and rotary indexing tables. Outstanding torque in a (read more)
Browse Brushless Motors Datasheets for Tecnotion -
BX4 series brushless motors are available in two lengths of 42 or 68 mm and in 12 or 24 V windings. The BX4 demonstrates excellent linearity with an impressive (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Indexing
Indexing is a type of application where a motor moves a load for a pre-defined distance, decelerates to rest, pauses for some defined interval, and repeats this motion cycle. Common applications for indexing are conveyors, rotary tables, and feed-to-length rolls. Common industries for indexing
-
Crucible Indexer
The e-Vap® Crucible Indexer is a micro stepper controlled motor drive unit used to position and rotate a multi-hearth electron beam source. The crucible indexer will rotate and position up to eight pocket positions, additional eight preprogrammed configurations can be selected via dip switch
-
Impact of Thermal Limits on Motor Performance
For semiconductor equipment, motors are essential components, and are used in various systems such as indexing (theta) tables and wafer-handling robots. Motor torque is extremely important, but to get higher torque, you need to apply higher current. As current increases, motor winding temperature
-
Improved Performance of Motor-Drive Systems by Saw Shaft Torque Feedback
The paper describes the application of a non-contact, high bandwidth, low cost, SAW-based torque measuring system for improving the dynamic performance of industrial process motor-drive systems. Background to the SAW technology and its motor integration is discussed and a resonance ratio control
-
Pulse Control Basics for Motion Control
let's take a look at controlling a stepper motor or servo with a driver or amplifier in between the controller and motor with the emphasis on the pulse signals used from the controller or indexer.
-
Industrial Adhesive Applications
DeepMaterial is low temperature cure bga flip chip underfill pcb epoxy process adhesive glue material manufacturer,supply industrial appliance structural bonding epoxy adhesive glue,low refractive index epoxy resin adhesive glue,high refractive index optical adhesive glue,best glue for magnet
-
Advantages of Linear Encoders Over Rotary Encoders
with Index mark duration and counting direction. It provides complete adaptability, versatility and freedom for any type of industrial application. Thanks to their rugged frame and encapsulated electronics, they are optimally protected against dust, oils, liquids, contaminants, shocks and vibrations
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
substitute oil in your car. Some car and truck owners wouldn't think twice about. switching from a manufacturer's 'genuine' motor oil. to a comparable, often less expensive aftermarket oil. - especially after the warranty period has ended. But. there's a big difference between substituting motor oil
More Information Top
-
Future Financing Options to Meet Highway and Transit Needs
Florida and North Carolina have indexed motor fuel taxes.
-
Collaborative Design and Planning for Digital Manufacturing
This assembly of components is comprised of a spindle, drive motor, lead screw, indexing motor , and tool, as discussed in the following: .
-
Assessment of upper and lower motor neurons in Kennedy's disease: Implications for corticomotoneuronal PSTH studies
Subjects were instructed to maintain steady recruitment of a single index motor unit.
-
Comparison of corticomotoneuronal EPSPs and macro‐MUPs in amyotrophic lateral sclerosis
Subjects were instructed to maintain a steady recruitment of a single ( index ) motor unit during subthreshold transcranial magnetic stimulation.
-
Hydrocarbon composition of high-viscosity-index (95–100) motor oils
The saturated hydrocarbon content of the high index motor oils from Uzen' and Mukhanovskoe crudes reaches 85%, while the aromatic hydrocarbons do not exceed 30%.
-
Sensory and motor attentional modulation during the manual gap effect in humans: a high-density ERP study
… cording to our results, where a slowly rising positivity can be observed from around target onset until 120 ms after target presentation, the previously de- scribed vertex and prefrontal components could be a continuum of activation, indexing motor preparation irrespective of whether …
-
Development of a Robust Gyroscopic Orientation Tool for MWD Operations
To cancel this bias each time power is applied, an indexing motor must be used to rotate the gyro around its spin axis in the presence of the Earth’s rotational field.
-
POLLY III: A FOUR-VIEW SYSTEM FOR ANALYZING FILM FROM LARGE BUBBLE CHAMBERS.
Indexing Motor .
Indicates content that may require registration and/or purchase.