Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: for locating, positioning, indexing and securing on applications such as gym equipment, medical aids, catering equipment, conveyors etc.Non-Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They are used for locating, positioning,
- End Force (depressed): 1.9108 lbs
- Plunger Type: Index Plunger
- Features: Other
- Ball / Plunger: Plastic, Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: orientation by fastening with two socket-head cap screws (also available with a slightly oversize unground body to allow custom grinding to size). Flange mounting is designed for installations where a cross hole for a set screw is not practical. Order plunger and bushing separately.
- Body Diameter (non-threaded): 0.5 to 0.75 inch
- Plunger Type: Index Plunger
- Ball / Plunger: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: orientation by fastening with two socket-head cap screws (also available with a slightly oversize unground body to allow custom grinding to size). Flange mounting is designed for installations where a cross hole for a set screw is not practical. Order plunger and bushing separately.
- Body Diameter (non-threaded): 0.5 to 0.75 inch
- Plunger Type: Index Plunger
- Ball / Plunger: Steel
-
-
Supplier: Reid Supply
Description: for locating, positioning, indexing and securing on applications such as gym equipment, medical aids, catering equipment, conveyors etc.Non-Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They are used for locating, positioning,
- Body Diameter (non-threaded): 0.7086618 inch
- End Force (depressed): 2.4728 lbs
- Plunger Type: Index Plunger
- Features: Other
-
Supplier: Reid Supply
Description: for locating, positioning, indexing and securing on applications such as gym equipment, medical aids, catering equipment, conveyors etc.Non-Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They are used for locating, positioning,
- End Force (depressed): 4.496 lbs
- Plunger Type: Index Plunger, Locking Plunger
- Features: Other
- Thread Size: Other Metric Thread
-
Supplier: Jergens, Inc.
Description: Jergens ZPS Indexing Keys are designed for use with our ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking. They are also designed for use with our ZPS Pull Studs to prevent rotation of tooling in single-module applications. Features, Benefits, &
-
Supplier: Allied Machine & Engineering Corp.
Description: x
- Thickness: 0.08 inch
- Material: Carbide
- Features: Coated, Other
- Coating: None, TiAlN, TiCN, TiN
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1868 Indexing Pulley Clutch is based off of our SP75B Wrap Spring Clutch. This clutch features a 48 tooth, XL pitch pulley & a 2 lug (Half Revolution) collar. It has a 1/2" bore, mounts with a set screw & crosshole, & replaces Federal APD Part # 30-4117.
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 1.25 inch
- Length: 1.63 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: ALTiN+ coating or ZrCN coating and are available as diamond-shaped or triangle-shaped. Sets include a bar, inserts, screws, and a key and are available in many sizes.
- I.C. (Inscribed Circle): 0.156 inch
- Thickness: 0.04 inch
- Radius (if applicable): 0.003 inch
- Chamfer Angle (if applicable): 15 degrees
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1478 Indexing Sprocket Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 48 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A8523.
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 0.26 inch
- Length: 1.32 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1930 Indexing Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 19 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A18676.
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 0.26 inch
- Length: 1.32 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: ALTiN+ coating or ZrCN coating and are available as diamond-shaped or triangle-shaped. Sets include a bar, inserts, screws, and a key and are available in many sizes.
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: ALTiN+ coating or ZrCN coating and are available as diamond-shaped or triangle-shaped. Sets include a bar, inserts, screws, and a key and are available in many sizes.
-
Supplier: Imao-Fixtureworks
Description: One-Touch Indexing Clamps are quick fasteners with precise locating for position adjustment by sliding or rotation. Tapered surface contact provides +/- 0.05 repeatability and ON/OFF marking and click eliminate human error.
- Clamping Force: 31.472 to 38.216 lbs
- Features: Adjusting Screw, Other, Specialty / Other
- Application: Light Duty
- Actuation: Manual
-
Supplier: Sandvik Coromant Co.
Description: surface finish Four true cutting edges with Wiper Features Wiper geometry for best surface finish or higher feed possibilities Optimized chip channels for accelerated chip evacuation Easy identification due to laser marking with drill-, insert- and screw codes on the drill shank Two or four
- Cutting Diameter: 0.5 to 1.687 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: SAE International
Description: A new high speed forming process for fatigue rated index head rivets used in wing panel assembly using ball-screw based servo squeeze actuation has been developed. The new process is achieved using a combination of force and position control and is capable of forming to 40,000 lbs at rates of
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: ISO 5611-4:2015 applies for cartridges type A, with hole(s) for fastening screw(s), of style J, i.e. with cutting edge angle κr = 93° for end cutting. Cartridges are intended to be used with indexable inserts made of hard metal, ceramic or other cutting materials and are primarily mounted to
-
Supplier: CSA Group
Description: This part of ISO 5611-10:2015 applies for cartridges type A, with hole(s) for fastening screw(s), of style U, i.e. with cutting edge angle κr = 93° for end cutting . Cartridges are intended to be used with indexable inserts made of hard metal, ceramic or other cutting materials and are
-
Supplier: CSA Group
Description: ISO 5611-8:2015 applies for cartridges type A, with hole(s) for fastening screw(s), of style S, i.e. with cutting edge angle κr = 45° for end cutting. Cartridges are intended to be used with indexable inserts made of hard metal, ceramic, or other cutting materials and are primarily mounted to
-
Supplier: CSA Group
Description: ISO 5611-7:2015 applies for cartridges type A, with hole(s) for fastening screw(s), of style R, i.e. with cutting edge angle κr = 75° for side cutting. Cartridges are intended to be used with indexable inserts made of hard metal, ceramic or other cutting materials and are primarily mounted to
-
Supplier: PennEngineering®
Description: The STICKSCREW® system offers manufacturers an extremely fast, accurate and efficient method of small screw insertion. This simple low-cost system combines a lightweight driver and “sticks” of up to 110 serially connected hex head screws. Simply insert the stick in the driver, index
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Handheld Cylindrical
- Head Style: In-line
-
Supplier: ASG, Division of Jergens, Inc.
Description: Accommodates wide variety of screw sizes by plugging in interchangeable rails Large Storage Capacity Screw scooping chamber holds up to 300cc Speedy Screw Pickup Radial Indexing escaper function loads three screws in a row for fast and continuous feeding Motor
-
Supplier: Allied Electronics, Inc.
Description: All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous —
-
Supplier: Allied Electronics, Inc.
Description: All products feature dovetail interlocking, which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous —
-
Supplier: PennEngineering®
Description: The STICKSCREW® system offers manufacturers an extremely fast, accurate and efficient method of small screw insertion. This simple low-cost system combines a lightweight driver and “sticks” of up to 110 serially connected hex head screws. Simply insert the stick in the driver, index
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Visumatic Industrial Products
Description: placement in a variety of assembly processes: as an assembly line conveyor screwdriving station installing different fasteners, nuts, screws, and plastic clips inserting barbed darts and pins integration into rotary indexing systems The Viper MBC end-of-arm tooling is designed for your
- Number of Axes: 4 #
- Robot Type: Articulated Robot, Robot System, SCARA Robot
- Industry / Application: Assembly
- Features: Cleanroom, Other / Specialty
-
Supplier: Visumatic Industrial Products
Description: Visumatic - The Experts in Fastener Feeding and Driving Technology Visumatic Industrial Products designs and builds the best specialty automated screw feeding and driving equipment on the market. Visumatic systems are engineered for your parts and your business, built and tested in house. We
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Computer, Defense / Military, Electronics, General Industry / Manufacturing, Medical, Plastics, Telecommunications
- Equipment Type: Automated Assembly Equipment
- Features: Automatic Insertion, Brazing and Soldering, Carousel Systems, Continuous Motion, Conveyors, Flexible Assembly, High Speed Assembly, Inline Indexing, Insert Drivers, Lifts, Linear Motor Integration, Multi-station, North America, Other, Other Automation Equipment, Pallet Transfer Systems, Parts
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design
-
Supplier: Design Tool, Inc.
Description: pattern. The X-Y screw feeding and screw driving machines can also utilize a Z axis to accommodate various fastener vertical heights. These machines can be equipped with either pneumatic or DC electric screwdrivers for increased versatility. If the machine uses multiple pneumatic
- Bowl Diameter: 6 to 18 inch
- Features: Couples to a Machine Tool, Other, Parts Counter, Programmable
- Configuration: Drive Only
-
Supplier: Interpower
Description: Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115,230 Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: PBT Color: Black CE Marking:
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: PBT Color: Black CE Marking:
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: LED, HB, WHITE, 2379LM, SCREW; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:47W; Luminous Flux @ Test:2100lm; Forward Current @ Test:550mA; Viewing Angle:115°; Forward Voltage VF Typ:42V; Nominal CCT (K):3000 K RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, HB, WHITE, 2560LM, SCREW; COB Color:Cool White; Colour Rendering Index Max:70; Power Rating:47W; Luminous Flux @ Test:2260lm; Forward Current @ Test:550mA; Viewing Angle:115°; Forward Voltage VF Typ:42V; Nominal CCT (K):5000 K RoHS Compliant: Yes
-
Supplier: Interpower
Description: Style: Screw Mount General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Design Tool, Inc.
Description: Fully Automatic or Semi-automatic fastener feeding and driving systems from Design Tool, Inc. provide: The fastest assembly times Build on any screwdriver Multiple spindle screwdriving Fully automatic screwdriving with quality control and inspection Single station, standalone systems Fully
- Drive Type: Adjustable Size Drive
- Actuation: Button / Trigger, Push-to-Start
- Drive Style: Electric, Pneumatic
- Screwdriver Style: Fixtured
Find Suppliers by Category Top
Featured Products Top
-
earth symbol) is provided for fitting the earthing screw, nut and serrated washer (supplied with enclosure). An eyelet or spade terminal connection can then be used to connect the cable to the base. Stylish and robust UNIMET is perfect for medical and wellness devices, test and measurement (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE’s advanced new TECHNOMET instrument enclosures can now be ordered with bail arms for portable electronics applications. The bail arm is comfortable to hold and also doubles as a desk stand which can be indexed in 30o increments. The 5.90” high desktop models also (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
other manufacturers’ enclosures, as well as bespoke OEM equipment housings. Applications include networking, communications, laboratory instrumentation, industrial control, test/measurement, peripherals, interfaces and medical devices. Bail arms with 30° indexing double as desk (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
feet and the option to specify a bail arm. This indexable handle can be adjusted to the perfect viewing angle. Both enclosures are available as standard in a light gray (RAL 7035) and window gray (RAL 7040) color combination. UNIMET has a single front bezel, and mounting pillars in the base (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
axes located above the work envelope which makes them ideal for overhead work processes. Gantry robots can be used to hold and position a variety of end-effectors such as those used in: Assembly Dispensing & Filling Fastening & Screw Driving Flying (read more)
Browse Robots Datasheets for Isotech, Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with the. specific products they build, sell and stand behind. EQUIPMENT ADVANCES. Over the past few decades, the refrigeration industry has. transitioned from reciprocating compressors to rotary. screws in most applications. Screw compressors used on. ammonia maintain much lower discharge temperatures. than
More Information Top
-
Source storage and transfer cask: Users Guide
Source Index Screw .
-
10. Deutscher Wirbelsäulenkongress Jahrestagung der Deutschen Wirbelsäulengesellschaft 10.–12. Dezember 2015, Frankfurt am Main
Additionally, risk factors were evaluated, which might cause relevant reduction loss, such as fracture level, fracture classification, patient age, and surgical technique (implant, index screw , laminectomy, cement augmentation of pedicle screws).
-
Biomechanics of thoracic short versus long fixation after 3-column injury.
… 4-level fixation plus cross-link; Step B, 2-level fixation; Step C, 2-level fixation plus cross-link; Step D, 2-level fixation plus screws at fracture site (index); and Step E, 2-level fixation plus index screws plus cross-link.
Indicates content that may require registration and/or purchase.