Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Inductotherm Group
Description: IROSS™ Fluxmanager® Pipe-End Heating Units are designed for heating a variety of tubular products. These systems utilize patented Fluxmanager® induction heat treatment technology that yields superior temperature uniformity compared to conventional medium frequency designs. Aftermarket
- Heater Type: Induction Heater
-
Supplier: Accuris
Description: Hearing aids - Hearing aids with induction pick-up coil input
-
Supplier: Accuris
Description: Hearing aids - Part 1: Hearing aids with induction pick-up coil input
-
-
Supplier: Inductotherm Group
Description: InductoVise™ Adjustable Induction Heating System Radyne’s patented InductoVise™ adjustable induction heating system combines the speed, quality, precision and repeatability of induction heating with the flexibility to easily accommodate a large variety of parts, sizes and
- Heating Capacity: 0 to 10 kW
- Output Power: 0 to 10 kW
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Accuris
Description: Hearing Aids Part 1: Hearing Aids with Induction Pick-UP Coil Input
-
Supplier: Ambrell Induction Heating Solutions
Description: EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels,
- Heating Capacity: 10 kW
- AC Voltage Required: 360 to 520 volts
- Output Power: 10 kW
- Output Current: 35 amps
-
Supplier: Ambrell Induction Heating Solutions
Description: EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel,
- Heating Capacity: 125 kW
- AC Voltage Required: 360 to 520 volts
- Output Power: 125 kW
- Maximum Air Temperature: 115 F
-
Description: Specifies a method of determining the electroacoustic performance of hearing aids fitted with an induction pick-up coil and used in an audio-frequency magnetic field. The induction pick-up performance is measured in a loop simulating conditions of use in room applications.
-
Supplier: Inductotherm Group
Description: Process spring wire at high speeds: the Radyne Spring Wire Line is the world’s fastest Induction Tempering Spring Wire System, setting the industry standard for speed. Radyne high speed Spring Wire Systems operate at line speeds up to 590 ft./min [180 m/min], producing up to 6600 lb./hr [3000
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: Handheld Transformer VersaPower® Xtreme™ Power Supply Closed loop Cooling System Assist Lift and Swing Arm Power and Water Cables Manuals Optional Induction Coils
- Heating Capacity: 10 kW
- Output Power: 10 kW
- Features: Drying, Other
- Heater Type: Induction Heater
-
Description: Describes a method of determining the physical performance of hearing aids using an induction pick-up coil within an audio-frequency magnetic field.
-
Supplier: Accuris
Description: Hearing Aids Part 1: Method for Measurement of Characteristics of Hearing Aids with Induction Pick-up Coil Input
-
Supplier: Radwell International
Description: FERRITE COIL,INDUCTION, DC CURRENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LTG Incorporated
Description: operation Highest thermal comfort: Induction control operated individually by user, adjustable air baffle elements Very low operation costs: energy-saving, maintenance-free and hard-wearing induction technology The perfect alternative to fan coil solutions: easy integration,
-
Supplier: Exsenco, LLC
Description: digital signal. ◆ Robust The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern. ◆ Absolute type The sensor is single turn absolute type which has the 14 bit per
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: LTG Incorporated
Description: Comfortable even in complex installation situations in single and banded configuration: draftfree air conditioning even for critical projects. Designed for installation in band grid ceilings of low height. Optimized for cooling office rooms. Matching product to supplement fan coil unit VDC
-
Supplier: UL Standards & Engagement
Description: transmitter employs a magnetic induction coil(s) transmitting energy to a receiving coil in a device placed near the power platform. 1.4 An induction receiver is a device intended for powering a low energy product. The receiver may be an incomplete device intended for
-
Supplier: Microtest Corporation
Description: turn, lead to poor induction in terminal products or even induction failure and data communication interruption. PCB coil micro-short circuit meter 933 is a non-destructive tester. By applying voltage at both ends of the coil, this resonates a cluster of energy by
- Operating Temperature: 10 to 40 C
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Output Interface: RS232
-
Supplier: Mesta Electronics, Inc.
Description: dual output induction heating inverter consists of two-phase locked inverters that will support multiple induction heating coils in order to produce very complex and demanding temperature profiles. Both inverters are continually phase-locked; each is independently controlled and
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 2 #
- AC Input Voltage: 380 to 480 volts
-
Supplier: Mesta Electronics, Inc.
Description: dual output induction heating inverter consists of two-phase locked inverters that will support multiple induction heating coils in order to produce very complex and demanding temperature profiles. Both inverters are continually phase-locked; each is independently controlled and
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 700 volts
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 1 #
-
Supplier: Mesta Electronics, Inc.
Description: dual output induction heating inverter consists of two-phase locked inverters that will support multiple induction heating coils in order to produce very complex and demanding temperature profiles. Both inverters are continually phase-locked; each is independently controlled and
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 300 to 950 volts
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 1 #
-
Supplier: EFD Induction a.s.
Description: The FIM range of moving coil furnaces is ideal for melting copper, gold, bronze and aluminum alloys. FIM’s prefabricated crucible remains static during the full melting cycle, thereby avoiding any stress. Dedicated crucibles eliminate inter-alloy contamination. To learn more about our
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedure for sorting ferrous metals using the electromagnetic (eddy current/magnetic induction) method. The procedure relates to instruments using absolute or comparator-type coils for distinguishing variations in mass, shape, conductivity, permeability,
-
Description: IEC 60118-4:2014 is applicable to audio-frequency induction-loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids operating with an induction pick-up coil (telecoil). Throughout this standard, it is
-
Supplier: CSA Group
Description: IEC 60118-4:2014 is applicable to audio-frequency induction-loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids operating with an induction pick-up coil (telecoil). Throughout this standard, it is
-
Supplier: Coilcraft, Inc.
Description: Designed for Near Field Magnetic Induction (NFMI) for syncing earbuds/headphones, hearing aids, and other IoT wearable devices in audio data streaming applications. Optimized for use at 10.579 MHz Small surface mount package, only 5.95 × 2.48 × 2.2 mm (L × W × H)
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Induction hardened, long-lasting cutting knives Knurled jaws for sure wrapping and looping Curved handles provide greater tool control Spring-loaded action for self-opening
-
Supplier: Aremco Products, Inc.
Description: Induction coils
- Use Temperature: 3,000 F
- Coeff. of Thermal Expansion (CTE): 0.32999999999999996 µin/in-F
- Dielectric Strength: 200.00000000000003 kV/in
- Substrate Compatibility: Ceramic / Glass
-
Supplier: SMS Elotherm North America
Description: reductions. In the case of longitudinal-field induction heating, the strip is enclosed by one or more coils with round, rectangular or oval cross-sections. Minimal investment outlay for innovative technology. When it comes to the replacement of existing oil- or gas-heated systems, SMS
-
Supplier: Mesta Electronics, Inc.
Description: dual output induction heating inverter consists of two-phase locked inverters that will support multiple induction heating coils in order to produce very complex and demanding temperature profiles. Both inverters are continually phase-locked; each is independently controlled and
- Features: Electric, Other
- Heater Type: Induction Heater
- Applications: OEM / Custom
- Phase: Three Phase
-
Supplier: SAE International
Description: This specification covers a corrosion and heat-resistant cobalt alloy in the form of round wire 0.001 to 0.140 inch (0.025 to 3.56 mm) inclusive in nominal diameter supplied in straight lengths or coils (see 8.6 ).
-
Supplier: ASTM International
Description: frequencies 50 to 60 Hz. It is also acceptable for measurements at frequencies from 25 to 400 Hz. This method is customarily used on nonoriented electrical steels at inductions up to 10 kG (1.0 T) and for grain-oriented electrical steels at inductions up to 15 kG (1.5 T). 1.5 For
-
Supplier: AENOR
Description: HEARING AIDS. PART 1: HEARING AIDS WITH INDUCTION PICK-UP COIL INPUT
-
Supplier: AENOR
Description: Hearing aids - Part 1: Hearing aids with induction pick-up coil input
Find Suppliers by Category Top
Featured Products Top
-
We're pleased to release our eBook, the 28-page "Complete Guide to Induction Coil Design." Induction coil design can have a major impact on part quality, process efficiency, and manufacturing costs. This (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
The flexible modular design results in a much finer and more accurate control of the billet temperature. The heavy-duty, single size forging coil consists of cast end boards, copper windings and long-life removable liner for heating a wide range of billet diameters and shapes (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Large, oddly shaped parts and unique heating requirements can make using a traditional copper coil challenging. Luckily, that’s no longer a barrier thanks to Ambrell’s flexible EASYCOIL. It is perfect for slow heating and bulk heating applications such as preheating for welding (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
Induction power supplies are available ranging from 40kW to 400kW at operating frequencies from 3kHz to 3.9MHz, depending on the application. Similarly, induction coils are available in lengths ranging from 2" to 80", as required. There are many applications calling for single wire (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
at Ambrell's renowned applications laboratory, commonly known as THE LAB. 4. ACCESSORIZE: GET THE RIGHT INDUCTION COIL Coil design and time for the heat to flow are critical in a successful induction (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
ahead of your competitors. The equipment technology is designed for all your induction heating applications. Hardening Tempering Annealing Induction power supplies Coils Single, dual and multi-axis induction scanners Conveyor (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
as pickling. Bar, Bloom & Billet Heaters: These heaters use high-efficiency, solid-state Inductotherm power units to supply the electrical energy to the induction heating coil sets. Standard units are available in frequencies between 60 Hz and 6000 Hz. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Inductotherm Group companies manufacture Radyne I.T. (Induction Tempered) Spring Wire Lines, designed to produce spring wire suitable for cold coiling as used in a wide variety of wire-based products including automotive suspension springs, overhead garage door springs and general mechanical (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
• Automated coil tap variations for different billet lengths giving the ability to vary the temperature profile along the billet length • Ability to process billets from different materials with minimum oxidation and scale • No billet sticking and no glass lubricant build (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Inductotherm Group companies manufacture Banyard induction heating systems which offer special mechanical handling technology designed specifically to address the needs of the Aluminium micro-tubing sector. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group
Conduct Research Top
-
How to Get the Most Out of Your Induction Coils
Induction coils are crucial components. They are, after all, what actually delivers heat to the workpiece during the heating process. But all too often basic coil maintenance is neglected. The results? Sub-standard performance, off-grade products, unnecessarily high costs and acute production
-
Induction Instruction
'Induction Instruction' is a new series of short articles where EFD Induction experts write about various aspects of induction heating. For this first article, Leif Markegård, senior R&D engineer at EFD Induction Norway, describes what's important when designing induction coils.
-
Industrial Induction Heating: All You Need to Know
Induction heating is a safe, non-contact, and meticulous process for heating electrically-conductive materials like steel, graphite, copper, brass, silver, gold, aluminium, and carbide. It involves a complex amalgamation of electromagnetic energy and heat transfer through an induction coil, melting
-
RFID Coil Design
. Alternatively, a small loop antenna coil that is resonating at the frequency of the interest (i.e., 125 kHz) is used. This type of antenna utilizes near field magnetic induction coupling between transmitting and receiving antenna coils.
-
Tempering an audio speaker screen [PFS]
The speaker screen was placed over the induction coil and the power was turned on. The screen heated to the desired temperature within just one second...
-
Tempering an audio speaker screen [IH]
The speaker screen was placed over the induction coil and the power was turned on. The screen heated to the desired temperature within just one second...
-
Melting the end of a plastic tube to create a seal
Induction is used with a single turn coil encapsulated in custom blocks sealing the tube. Two tubes are placed between the coil blocks and a 7lb (3.2kg) load is applied to the top of the coil.
-
Bonding an Arthroscopic Device (.pdf)
Induction heating provides localized, even heating of sheath, reduced discoloration, innovative coil design which eliminates fixture heating...
-
Brazing brass tube and fitting assemblies [OH]
This smaller assembly was fluxed and placed into the induction. heating coil. A braze pre-form was placed onto the tube and. the induction power was turned on. After 28 seconds the braze. pre-form had flowed and made a perfect fillet. The parts were. then rinsed with warm water to remove the flux
-
Preheating steel rods for forging in a fastener manufacturing process
Induction is effective heating steel rods to 2100 ºF (1149 ºC) evenly across their length in 25 seconds. This innovative solution employs eight coils to heat eight rods to the desired temperature in a parallel process...
-
Brazing a brass tube assembly [valve manufacturing] [MEC]
With the recommended coil configuration, the cycle time turned out to be 25% less than what the client was targeting, resulting in increased production efficienc; a good braze joint was formed, and induction's consistency and repeatability proved valuable...
More Information Top
-
Elements of Induction Heating: Design, Control, and Applications
components of an induction heating system are an induction coil , an alter- .
-
Practical Induction Heat Treating
To my father, Omer, who started my interest and training in induction heat treating; my brother Dave, who does impossible things with induction coils ; my brother, Kurt, who has always asked good questions; and my wife, Carol, who gives me inspiration.
-
Omnidirectional Inductive Powering for Biomedical Implants
An alternating current through an induction coil at the transmitting side induces an AC magnetic field.
-
Electrical Craft Principles, Volume 2
The spark ignition system of a gas hob generates a high voltage from a 1.5 V dry battery using an induction coil with two windings.
-
Failure Analysis of Heat Treated Steel Components
Thus, preheating, either in the induction coil with a suitable delay or in a furnace, can be employed to reduce heat transfer inward.
Indicates content that may require registration and/or purchase.