-
Supplier: Allied Electronics, Inc.
Description: ELECTRICAL COATING;15 OZ W/BRUSH TOP APPLICATOR
-
Supplier: NACE International Training
Description: Today, the coatings industry is a highly technical field that requires skilled personnel to perform quality surface preparation and protective coatings application. The Industrial Coating Application eCourse is a comprehensive training program based on the NACE No.
- Technology / Subject Expertise: Coatings / Surface Engineering, Corrosion, Fall Protection, Safety / Personal Protective Equipment (PPE), Standards
- Type: Course, Professional Development Hours (PDH)
- Delivery: Internet / Online, Self-Paced, eLearning (Video / CBT)
- Industry: Materials / Chemicals
-
Description: GP4850 Polyaspartic Floor Coating is a high-solids, slower-set polyaspartic coating that provides applicators greater flexibility for flooring applications: Extended working time helps to eliminate roller lap marks Greater scheduling flexibility with recoat window of 6 to 36
- Wet / Applied Thickness: 0.006 to 0.015 inch
- Cure / Dry Temperature: 35 to 77 F
- Operating / Use Temperature: 35 to 120 F
- Features: Chemical / Oil Resistant, Coating, Other
-
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that get the very best
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Description: FIRETEX FX5090 Water-Based Thin-Film Intumescent Fire Protection Coating is designed to meet the highest peformance, aesthetic, and environmental demands of today’s commerical construction industry. It delivers a cost-effective passive fire protection solution for both interior and exterior
- Wet / Applied Thickness: 0.018 to 0.04 inch
- Cure / Dry Temperature: 41 to 73 F
- Operating / Use Temperature: 50 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: TIGER Drylac Powder Coatings
Description: Fluoropolymer hyper durable powder coating with superior weatherability for architectural applications. Designed to meet AAMA 2605 prescribed performance levels. Typical Applications By Approved Applicators only: Highest performance architectural coatings. Curtain walls. Store
- Features: Coating
- Type: Powder Coating
-
Supplier: Newark, An Avnet Company
Description: CONFORMAL COATING, PEN, 6ML; Coating Type:Conformal; Coating Applications:Delicate Electronic Components, PCB Traces; Coating Colour:Transparent; Product Range:-; Dispensing Method:Pen Applicator; Volume:-; Weight:6g; Pack Quantity:1RoHS Compliant: Yes
-
Supplier: Sherwin-Williams
Description: Paint A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats,
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Enamel Paint, Primer, Sealer / Surface Sealant, Stain
- Dispensing Method: Brush / Roll-on
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that get the very best
- Functional Capabilities: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Mold Release / Nonstick, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Ellsworth Adhesives
Description: AdTech PRO 200 Hot Melt Applicator is an affordable workhorse applicator that's perfect for light-duty industrial hot melt applications such as packaging and product assembly. It features an ergonomic trigger for maximum grip and heats up in just six minutes and operates at a
- Features: Spray / Atomization (Wet Coating)
-
Supplier: GAF
Description: Elastomeric Roof Coating Topcoat® 322 White Elastomeric Coating is a styrene acrylic-based roof coating that forms a seamless and flexible layer of protection for your roof. This coating is designed to seal and dramatically reduce the surface temperatures and to resist
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, Thermal Insulation / Heat Insulating
-
Supplier: DigiKey
Description: LOCTITE 3900 CONFOR COATING 11OZ
-
Supplier: Newark, An Avnet Company
Description: Bare Conductive Electric Paint 10ml Pen; Coating Type:Conductive; Coating Applications:Electronic Assemblies, PCBs; Coating Colour:Black; Product Range:-; Dispensing Method:Hand Held Applicator; Volume:10ml; Weight:- RoHS Compliant: NA
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite BONDERITE® M-CR 871 AERO Touch-N-Prep® Conversion Coating is a one component, non-hexavalent chromium liquid that is used for corrosion protection and repairing of aluminum surfaces. This product comes in an easy-to-use applicator. 40 mL Pen. Please see related products
- Features: Other
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Type / Shape: Paint / Coating Brush
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Type / Shape: Paint / Coating Brush
-
Description: High solids polyester/amino aluminum extrusion coating system formulated for low content of Hazardous Air Pollutants (HAPs) POLYLURE@3500 is a high solids polyester/amino aluminum extrusion coating system formulated for low content of Hazardous Air Pollutants (HAPs).This system is
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior
- Chemistry: Resin Base / Polymer Binder
-
Supplier: LS Industries
Description: The LS Industries Powder Coating product line includes pressure washers, spray systems, flow-thru washers, integrated blast systems for cylinders, rims and many other parts, industrial washers, rotary washers, jet spray washers and other aqueous cleaning systems as well as infrared
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Corona Charging (HV Power Supply), Electrostatic Coating, Powder Coating
-
Supplier: Walther Pilot North America
Description: A high performance spray gun for industrial heavy duty applications. Front body is made of stainless steel Weight: 760 g.
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: FORREST Technical Coatings
Description: applicator tips Precision application Meets AASHTO M237 Type II Epoxy Adhesive
- Substrate: Asphalt, Concrete / Masonry, Wood
- Form: Cartridge
- Features: Coating, Other
- Location / Orientation: Exterior, Pavement / Walkway
-
Supplier: ASTM International
Description: 1.1 This practice has been prepared for use by the designer, specifier, and applicator of IRCCS (Interior Radiation Control Coating Systems) for use in building construction. The scope contains instructions related to the use and installation of IRCCS, including a surface(s) having a
-
Description: Industrial horizontal shut-off gun with flow through design and balanced trigger. Ergonomic construction with smooth trigger action reducing operator fatigue. Special safety lock to prevent unintentional operation. Stainless steel seat and ball assures thousands of continuous cycles.
- Fluid / Output Pressure: 0 to 4,000 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Description: Industrial dump gun with lance eliminates the need for a regulator or unloader valve. Directs flow to outer low pressure lance when gun is shut-off, thus eliminating pressure spikes to the pump. Also acts as a weep gun to prevent freezing. Lance length 25"(635mm)
- Fluid / Output Pressure: 0 to 3,000 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: Sames North American Corporation
Description: The Nanobell 803 Robotic is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to all industrial plants! Highest productivity
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Sames North American Corporation
Description: The Nanobell 803 is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to all industrial plants! Highest productivity Paint and
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: RS Components, Ltd.
Description: 2" Professional Coating Paint Brush (Box
- Width: 1.968505 inch
- Features: Paint / Coating Brush
- Brush Filament / Fill Material: Specialty Blend / Other, Synthetic Filament
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® TS 300 TempSeal Masking Compound is a high temperature, non-flammable, temporary mask that is used to protect and cover circuit boards during conformal coatings. It can be easily peeled, contains no ammonia, and will not prevent thermal cure of silicone coatings. It is
- Features: Masking Compounds
- Type: Sealer / Surface Sealant
- Form: Water Based
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® TS 300 TempSeal Masking Compound is a high temperature, non-flammable, temporary mask that is used to protect and cover circuit boards during conformal coatings. It can be easily peeled, contains no ammonia, and will not prevent thermal cure of silicone coatings. It is
- Features: Masking Compounds
- Type: Sealer / Surface Sealant
-
Supplier: Carlisle
Description: Available in a variety of manual and automatic models, the Model 95 is ideal for industrial applications, touch-up spraying, automated spray systems, and test coating labortories.
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: Sames North American Corporation
Description: The Nanobell 805 is a world-class electrostatic rotary bell atomizer designed for robotic application of solvent or water-based coatings with internal/direct charge. It perfectly fits hollow wrist large painting robots for high productivity. Sames automotive expertise accessible to all
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Industrial Brushes - Brush; kanegoat bristle 1/8round x 11/32; 3 in polypropylene handle -- 70125648Supplier: Allied Electronics, Inc.
Description: MG Chemicals Applicator Brush. Ideal for precision application of conformal coatings, adhesives, and solvents.
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This SSPC/NACE joint standard defines the process for preparing a carbon steel surface to the Industrial degree of surface cleanliness using a wet abrasive blast (WAB) method of cleaning. This standard is intended for use by
-
Supplier: Carlisle
Description: Construction Corrosion Control General Industrial General Metal Leather Miscellaneous Painter-Decorator-Contractor Rail Recreational Vehicles Sporting Goods Truck & Bus Tub & Shower Wood (Cabinets) Wood (Furniture) Wood (Other)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Spray Technology: HVLP
- Mounting: Handheld
-
Supplier: Saint-Gobain Coating Solutions
Description: Siemens industrial touch screen control board with 30.5 cm (12”) TFT display ProPlasma PR80-8 power source – operates up to 65 kW (88 hp) up to 800 amps ProPlasma DP TWIN powder feeder – an open-loop dual feeder designed for multi-layer coatings ProPlasma DP CL powder feeder – a
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Power Source: Electric
- Mounting: Machine / Reciprocator, Reciprocator / Robotic Arm
Find Suppliers by Category Top
More Information Top
-
Robotics in Smart Manufacturing
This enterprise is an industrial coating applicator whose goal is to cooperate to solve problems of surface adhesion, dry lubrication or corrosion.
-
A low-cost laser scanning solution for flexible robotic cells: spray coating
This SME is an industrial coatings applicator that usually works with small production series and with very different products (industrial bakeware, automotive parts, housewares, etc.).
-
Steel Designers' Manual 7th Edition Complete Document
To this end, the Institute of Corrosion, through its wholly owned subsidiary company Correx Ltd., has established a training and certification scheme Industrial Coating Applicator Training Scheme (ICATS) for coating applicators to be trained and certificated.
-
Advanced zinc phosphate conversion coatings. Final report, June 1996--December 1996
A full-scale demonstration to evaluate the reproducibility of this new coating technology on mini-sized automotive door panels made from EGS was carried out in collaboration with the Palnut Company (as industrial coating applicator ) in New Jersey.
-
Corrosion news and views
KECO Engineered Coatings was established in Indianapolis, Indiana, over 25 years ago as a provider, developer and applicator of industrial coatings to markets as diverse as aerospace, automotive, lighting, per- formance racing, packaging, food and glass.
-
NEWS
Whitford Plastics has introduced a new range of fluoropolymer coatings offering industrial ap- plicators low friction performance together with resistance to high point loads.
-
CR4 - Thread: Solar Coatings
I have been working in the coatings of advanced aerogels for over 14 years, and i am a stockholder and exclusive distributor and certified applicator of two industrial grade coatings called Nansulation and ASTEC ceramic coatings.
-
Industrial Coatings
Industrial coatings are used in production plants and by qualified applicator shops to coat discrete parts, finished assemblies (automobiles, trucks, aircraft, vessels), tanks, piping, metal sheet, continuous webs, wood panels, paper, and paperboard.
-
Adhesion and flammability of water based acrylic resins with silica nanoparticles
Paints were coated on the panels by using a Baker industrial film applicator (TQC Co.) to achieve at the same thickness for all samples (120 mm) according to ASTM D 82353-FMTS standard method.
-
William Wilkins Joins Minerals Technologies As Vice President, Global Supply Chain & Logistics
Before starting his consultancy, Mr. Wilkins was president and chief executive officer of Sermatech International Inc., an engineered coatings applicator and specialty process business serving the aerospace and industrial gas turbine industries in North America, Europe and Asia.
Indicates content that may require registration and/or purchase.