Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xsens Technologies BV
Description: system. With the Development Kit you have will have your measurement unit up and running in just a few minutes to start your first R&D. Highlights 3 products: MTi-10 IMU, MTi-20 VRU and MTi-30 AHRS MTi-10 IMU: inertial dynamic data (rate of turn/acc or delta_q/delta_vel) and
-
Supplier: DigiKey
Description: i400 Inertial Measurement Unit
-
Supplier: ContiTech AG
Description: The sensor cluster provides all control units in the vehicle with the vehicle’s current movement status (yaw rate, longitudinal and lateral acceleration and, optionally, pitch and roll rates) in the form of electronic signals. The verified signals are transmitted to the data bus via a
-
-
Supplier: Northrop Grumman Corporation
Description: The LN-200S inertial fiber-optic gyro for space applications offers outstanding accel/gyro bias and random walk performance. The LN-200S is a small, lightweight, highly reliable, state-of-the-art fiber-optic inertial measurement unit (IMU). The LN-200S comprises three
-
Supplier: Memsense, LLC
Description: tuned to your application with configurable bandwidth, sample rate, gyro ranges, 1 PPS input and other measurement parameters. Streamline your global operation and improve performance with the MS-IMU3020 IMU that requires no export license. The inertial measurement unit
- TJ: -40 to 85 C
- Features: Other
- Technology: RS422, USB
- Device Type: Transmitter
-
Supplier: Accuris
Description: Specifying Inertial Measurement Units (IMUs)
-
Supplier: ODG (Origin Data Global)
Description: iNEMO 6DoF inertial measurement
-
Description: 6D INERTIAL MEASUREMENT UNIT W/M
-
Supplier: Gladiator Technologies, Inc.
Description: LandMark™005 IMU is our 0.6 cubic inch and featuring our low noise MEMS gyros and accelerometers that also offer exceptional bias in-run and bias over temperature. This low cost NON-ITAR MEMS Inertial Measurement Unit (IMU) provides internally temperature compensated RS422/RS485
-
Supplier: Win Source Electronics
Description: Manufacturer: CEVA Technologies, Inc. Category: Sensors, Transducers -Motion Sensors IMUs (Inertial Measurement Units) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensor Type: Accelerometer, Gyroscope, Magnetometer, Temperature, 9 Axis Output Type: Output Type
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354059-BMI323 Category: Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Bosch Sensortec Package: Tape & Reel
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: Precise calibration of gyroscope zero point, zero temperature coefficient, sensitivity, sensitivity High performance under vibration condition. 500Hz fast calculation, 128kSPS high speed synchronous sampling ensure motion calculation in detail Data packet max speed 250Hz, RS232 interface. Low power
-
Supplier: Exail
Description: ASTRIX is made of four independant closed loop FOG 120 gyrosope channels offering one redundancy and a failure direction capability. Moreover, this configuration improves the nominal performances by using four channels ON at the beginning of the mission, then three ON after one failure.
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX4-15™ is a miniature high end industrial Inertial Measurement Unit (IMU), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, pressure altimeter and dual on-board processors running a
-
Supplier: Kistler Group
Description: The IMU (inertial measurement unit) Type DTI5002A06 of the DTI technology is designed to measure linear acceleration and angular rate in all three orthogonal directions. Therefore the unit consist of 3 accelerometers, 3 angular rate sensors and 2 triaxial DiMods Type
- Acceleration: -1,500 to 1,500 g
- Angular Acceleration: -139.6264 to 139.6264 rad/sec²
- Maximum Shock: 4,000 g
- Operating Temperature: 32 to 104 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: The AH/VG610B is a high reliable, vibration-rejecting solid state inertial measuring unit. It consists of three vibrating ring gyroscopes and three internal damping accelerometers mounted orthogonally in each axis of space. Each device is factory calibrated over the working temperature
-
Supplier: LORD MicroStrain Sensing Systems
Description: static and dynamic orientation, and inertial measurements. Its form factor is ideally suited for OEM applications. The 3DM-GX3® -15-OEM offers a range of fully calibrated inertial measurements including acceleration, angular rate, deltaTheta and deltaVelocity vectors. It
-
Supplier: Acme Chip Technology Co., Limited
Description: MEMS IMU MODULE INERTIAL + MAG
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1204613-LSM303D Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): FXOS8700CQR1; LSM303DTR; LSM303C; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
- Features: Inertial Sensor
-
Supplier: SAE International
Description: A new measurement system for dummy movement and chassis deformation in crash tests overcomes the restriction of blind areas in the existing photo camera observation. An inertial platform technique with micromechanical acceleration and rotation speed sensors is applied. Reconstruction
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 802902-LSM6DS3HTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package:
- Operating Temperature: -40 to 85 C
- Features: Inertial Sensor, Other
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell 6-D Motion Variant 6DF (six degrees of freedom) Inertial Measurement Unit (IMU) sensors are designed to provide motion, position, and navigational sensing from a durable single device over six degrees of freedom. This is achieved by using MEMS
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell 6-D Motion Variant 6DF (six degrees of freedom) Inertial Measurement Unit (IMU) sensors are designed to provide motion, position, and navigational sensing from a durable single device over six degrees of freedom. This is achieved by using MEMS
-
Supplier: ContiTech AG
Description: detection. Proven automotive design with USCAR connector and communication via CAN protocol. Universal Inertial Sensor covers all applications, except of ESC-Applications. Benefits and Features Measurement directions in x-, y-, and z-axis Measurement of angular rate (z-axis)
-
Supplier: LORD MicroStrain Sensing Systems
Description: Inertial Measurement Unit (IMU) includes direct measurement of acceleration, angular rate, and atmospheric pressure. Sensor measurements are processed through a sophisticated estimation filter algorithm to produce high accuracy computed outputs with compensation
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, pressure altimeter, and dual on-board
-
Supplier: Exail
Description: PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue's fiber-optic gyroscope technology coupled with an embedded digital signal processor that runs an
-
Supplier: Exail
Description: PHINS 6000 is a subsea inertial navigation system (INS) providing position, true heading, attitude, speed, depth, and heave for deep water operations. Its high-accuracy inertial measurement unit is coupled with an embedded digital signal processor that runs an advanced
-
Supplier: SBG Systems SAS
Description: grams) includes a MEMS-based Inertial Measurement Unit (IMU) and runs an enhanced Extended Kalman Filter (EKF) which fuses inertial and aiding information to provide accurate real time orientation and navigation data. High Accuracy for Such a Small Sensor: 0.1° Roll and
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: Silicon Designs, Inc.
Description: Featuring an average bias repeatability better than 2 mg, the 1527 is SDI's tactical-grade inertial measurement accelerometer. Years of exhaustive R&D have generated an exceptional MEMS accelerometer with superb Allan Variance, long term bias repeatability, scale factor stability, axis
- Operating Temperature: -55 to 125 C
- Sensor Type: Acceleration Sensor
- Applications: Automotive, Industrial, Military
- Features: Other
-
Supplier: SBG Systems SAS
Description: Ekinox-U is an ITAR Free Underwater Inertial Navigation System. Designed for Subsea applications, Ekinox-U is operational up to 6,000 m. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF), and can be connected to several
- Linear Acceleration Range: 2 g
- Maximum Dimension: 6.1 inch
- Weight: 5.2 lbs
- Operating Temperature: -4 to 140 F
-
Supplier: SBG Systems SAS
Description: Ekinox-E is an ITAR Free Inertial Navigation System which accepts aiding data from external equipment. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with aiding
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: Xsens Technologies BV
Description: system. With the Development Kit you have will have your measurement unit up and running in just a few minutes to start your first R&D. Highlights 3 products: MTi-10 IMU, MTi-20 VRU and MTi-30 AHRS MTi-10 IMU: inertial dynamic data (rate of turn/acc or delta_q/delta_vel) and
-
Supplier: ContiTech AG
Description: algorithm and existing inertial and driving dynamics sensors are used to determine the accurate position of a car. M2XPro sensor uses an intelligent fusion algorithm to provide other control units with a vehicle’s motion information and therefore is called the Application Unit.
Find Suppliers by Category Top
Featured Products Top
-
BMI423 IMUs offer a measurement range of ±32g and ±4000dps while maintaining low power consumption. Designed for always-on sensing applications, these IMUs feature advanced on-sensor functionality, including voice activity detection, gesture recognition, and step counting. I3C, I²C, and SPI interfaces make the BMI423 ideal for wearables, hearables, and robotics applications. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
Engineers designing industrial control and autonomous systems often struggle with accurate motion tracking, high vibration environments, and GPS-denied conditions. Inconsistent inertial data can degrade system (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
While compass was the first navigation instrument used by sailors to keep their course, today’s vessels, subsea vehicles and AUV (Autonomous Underwater Vehicles) are equipped with IMU (Inertial Measurement Units) or MRU (Motion Reference Unit) for high (read more)
Browse Datasheets for Tronics Microsystems -
ensure precise motion control of ships and vessels. Our high-performance digital MEMS inertial sensors offer high accuracy acceleration and angular rate measurement for integration into MRU (Motion Reference Units) used by marine applications such as ship dynamic positioning and platform (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Miniature MEMS accelerometers and gyros can be combined into a compact Inertial Measurement Unit (IMU) (read more)
Browse Datasheets for Tronics Microsystems -
The Bosch BMI160 is a versatile 6-axis Inertial Measurement Unit (IMU) combining an accelerometer and gyroscope in a compact 14-LGA package. Designed for efficient motion sensing, it supports I2C and SPI interfaces, making it highly adaptable for various (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Tronics is the only provider of both closed-loop MEMS Accelerometers and Gyros, taking MEMS inertial sensors to an unrivalled level of performance. Closed-loop electronics, also called force-feedback, brings several key advantages to inertial sensors, including superior (read more)
Browse Datasheets for Tronics Microsystems -
Meet the ideal candidates for integration into AHRS for eVTOL and helicopters!
(read more)
Browse Datasheets for Tronics Microsystems -
Achieving this certification reaffirms Tronics proficiency in providing high performance MEMS inertial sensors for advanced air mobility, avionics, space, and railway applications. It further enhances the company’s quality system established on IATF16949 since 2018 and places (read more)
Browse Datasheets for Tronics Microsystems -
The ADIS16505-2BMLZ provides precise and stable inertial measurement: Consistent Output: Gyroscope bias stability 3.2°/hr, ultra-low noise density (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics
Conduct Research Top
-
The Role of Inertial Measurement Unit (IMU) in 3D Time-of-Flight Cameras
An Inertial Measurement Unit (IMU) detects movements and rotations across six degrees of freedom, representing the types of motion a system can experience. When paired with ToF cameras, it ensures accurate spatial understanding and enhances robotic navigation systems. Get expert insights into how
-
Grégoire - Using Inclination Sensor Technology for Harvesters
The advantage of the Inertial Measurement Unit is that it has a CANopen interface which ensures an easy handling.
-
Different Types of Mass Flow Meters
A mass flow meter, or inertial flow meter, measures the mass flow rate of gases or liquids traveling through a tube. The gas passes by a fixed point within the meter and it measures the mass per unit time, not the volume per unit time. There are many different types of mass flow meters that produce
-
INS600 RTK INTEGRATED NAVIGATION SYSTEM
? INTRODUCTION The INS600 series is a dual-antenna GPS/INS integrated navigation system built by RION. The dual-antenna differential positioning measurement unit (IMU) is precisely calibrated in the full temperature to meet the performance requirements in different environments. The multi-data
More Information Top
-
INS/CNS/GNSS Integrated Navigation Technology
Chapter 4 mainly introduces gyro error modeling, test and compensation, calibration methods for strapdown inertial measurement unit , and high-dynamic strapdown inertial navigation system algo- rithm, etc.
-
http://etd.auburn.edu/bitstream/handle/10415/329/FLENNIKEN_WARREN_52.pdf?sequence=1
MODELING INERTIAL MEASUREMENT UNITS AND ANALYZING THE EFFECT OF THEIR ERRORS IN NAVIGATION APPLICATIONS .
-
Mechatronics - Ideas for Industrial Application
Determination of Motion Parameters with Inertial Measurement Units – Part 1: Mathematical Formulation of the Algorithm . . . . . . . . . . . . . . . . . . . .
-
Strapdown Inertial Navigation Technology
7.7 MEMS based inertial measurement units 213 .
-
Handbook of Unmanned Aerial Vehicles
The presented system architectures integrate a low-cost inertial measurement unit , a GPS receiver, and a triad of mag- netometers to generate a navigation solution which, in turn, is used in the guidance and control algorithms.
-
http://dspace.mit.edu/bitstream/handle/1721.1/58137/24527904-MIT.pdf?sequence=2
A gyro production system was hypothesized in which gyros were assembled, tested, installed in the inertial measurement unit , sent to the field, returned from the field after failure, removed from the IMU, failure-identification tested, disassembled, reassembled, etc.
-
Converging Clinical and Engineering Research on Neurorehabilitation
An inertial measurement unit (IMU) will be fixed to the topside of the head to control the effective acceleration profile of the head (in particular at high frequency stimuli).
-
The Apollo Guidance Computer
Inertial Measurement Unit . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Apollo
This had been anticipated in the cabin, since the cold coolant lines from the radiator to the environment control unit and from the environment control unit to the inertial measurement unit were not insulated.
-
Advanced Microsystems for Automotive Applications 2006
A Path through the Automotive Inertial Measurement Unit ?
Indicates content that may require registration and/or purchase.