Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Elsys AG
Description: The TraNET FE’s are a compact and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Up to 16-channels SE, 8-channels differential Stand alone operation for remote unattended capture of
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Connection to Host: Ethernet, Other
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Haida International Equipment Co., Ltd.
Description: program. and latest data base. Technical parameter: Memory: 5MB(user space2.2MB); 9MB(user space 5.8MB) Display: Black and white dot matrix LCD display screen Dot matrix: 132×72; Figure display: English - 9lines×22; Chinese - 6lines×11
- Application: General Lab and Industrial
- Connection to Host: RS232/422/485, USB
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Operating Temperature: 41 to 122 F
-
Supplier: AMETEK Programmable Power
Description: simplifies transducer identification and instrument configuration. RJ-45 connectivity reduces cost of cabling and simplifies wiring efforts. ACCURACY AND RELIABILITY YOU CAN TRUST With unmatched performance, accuracy and reliability, the EX1629 is the go-to solution for the most complex
- Analog Input Channels: 48 #
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Signal Input: DC Voltage Input
-
-
Supplier: Taylor Dynamometer, Inc.
Description: The DynTek-PC engine dynamometer instrumentation is the ideal display and data acquisition system for basic engine testing requirements. DynTek-PC provides the data for Engine RPM, Engine Torque and Engine Power along with an optional two (2) pressure and two (2) temperature
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: AMETEK Programmable Power
Description: Seamless integration with the EX1000A, EX1016A, EX1032A, EX1000A-TC and EX1000A-TCDC Turnkey support with EXLab Data Acquisition Software 1500Vrms isolation (module) 300V isolation (input to chassis) nput protection to 240VAC continuous ANSI/IEEE C37
- Analog Input Channels: 16 #
- Connection to Host: Ethernet
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Sensor Input: Thermocouple Input, RTD Input, Strain Gauge / Bridge Input
-
Supplier: AMETEK Programmable Power
Description: /sec/ch Standalone, compact 1U footprint LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements Unlimited expansion for High-Channel counts EX1000A-TC is an advanced full-featured thermocouple and voltage measurement instrument providing
- Analog Input Channels: 48 #
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Sensor Input: Thermocouple Input, RTD Input, Strain Gauge / Bridge Input
- Signal Input: DC Voltage Input
-
Supplier: AMETEK Programmable Power
Description: -featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration. FLEXIBLE
- Analog Input Channels: 48 #
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Sensor Input: Thermocouple Input, RTD Input, Strain Gauge / Bridge Input
- Signal Input: DC Voltage Input
-
Supplier: Marposs Corp
Description: DESCRIPTION EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air controlled measurement equipment, gauges with Digimatic or serial outputs, I/O signals and thermocouples. The system can
- Connection to Host: USB
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Taylor Dynamometer, Inc.
Description: The DynTek-PC 2+2 engine dynamometer instrumentation system is a display only system intended for the most basic engine dynamometer testing requirements. This system provides for the measurement of torque in either tension or compression (both clockwise and counter-clockwise engine rotation), speed
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Allied Electronics, Inc.
Description: The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher performance
- Application: General Lab and Industrial
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Operating Temperature: 32 to 131 F
-
Supplier: Marposs Corp
Description: acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management of linear and
- Analog Input Channels: 16 #
- Connection to Host: USB, Ethernet
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Digital I/O Channels: 32 #
-
Supplier: Elsys AG
Description: The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: Data Acquisition Computer Board
-
Supplier: Elsys AG
Description: The TraNET PPC is a powerful and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Portable turnkey Data Acquisition System LCD Size: 17” Up to 24-channels SE, Remote
- Analog Input Channels: 24 #
- Application: General Lab and Industrial
- Connection to Host: Ethernet
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Rochester Electronics
Description: AD7890 - Data Acquisition System, 8 Channel
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Rochester Electronics
Description: 10-Channel, 12-Bit Data Acquisition System,
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Rochester Electronics
Description: AD7890 - Data Acquisition System, 8 Channel
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Rochester Electronics
Description: AD7890 - Data Acquisition System, 8 Channel
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Elsys AG
Description: High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: Data Acquisition Computer Board
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy Data Acquisition for Windows-Based Computers • 16 Single-Ended/8 Differential 14 Bit Analog Inputs, 8 Analog Outputs and 8 Digital I/O • Controller
- Analog Input Channels: 16 #
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Differential Channels: Yes
- Digital I/O Channels: 8 #
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VD 3 Data Logger is a miniaturized universal Data Logger with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Data Logger measures acceleration force along the X, Y, and Z axes with a measurement range of ±18 g per
- Application: General Lab and Industrial
- Data Acquisition Device Type: Datalogger / Recorder
- Form Factor: Stand Alone
- Operating Temperature: 32 to 104 F
-
Supplier: RIGOL Technologies, Inc.
Description: Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ system requirements.
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Kistler Group
Description: Controller for KiDAQ Data Acquisition (DAQ) suitable for hardware models Portable, Rack and DIN Rail. Ethernet-Interface 6 digital inputs PTP support 2 USB interfaces
- Application: General Lab and Industrial
- Connection to Host: Ethernet
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Data Storage: 4000 MB
-
Supplier: CAS DataLoggers
Description: ADwin-Gold Real-Time Data Acquisition System The ADwin-Gold Real-Time Data Acquisition System is a powerful real-time data acquisition system in a very compact and robust design. It includes many functions in a small package at a reasonable price. The
- Analog Input Channels: 16 #
- Application: General Lab and Industrial, Vehicular
- Application Software Included: Yes
- Connection to Host: RS232/422/485, USB, TTL, Ethernet
-
Supplier: Measurement Computing
Description: Low Cost, Simultaneous USB Data Acquisition (DAQ) Module, 16-bit, 50kHz per channel, 6 AI, 16 DIO, 1 C/T. KEY HIGHLIGHTS The DT9816 Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device
- Analog Input Channels: 6 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB
-
Supplier: Prosig USA, Inc.
Description: Prolog is a data acquisition controller that can replace your laptop or PC to allow remote, unattended or standalonedata acquisition. Operate your P8000 without a laptop Remote data acquisition via Ethernet Allows standalone and unattended operation Up to 256GB
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Mars Labs LLC
Description: Portable, compact data acquisition solutions available with or without direct data recording. Both Titan modules offer seven standard input adapters to support a wide range of sensor connections (custom configurations are available). A high-performance analog processor section
- Data Acquisition Device Type: Data Acquisition Instrument / System
-
Supplier: Fluidwell bv
Description: M853 is an ultra-low power “all-in-one” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers
- Analog Input Channels: 4 #
- Application: General Lab and Industrial, Environmental, Vehicular, Marine, Weather / Meteorology
- Application Software Included: Yes
- Connection to Host: RS232/422/485
-
Supplier: Thermotron Industries
Description: The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection
- Analog Input Channels: 32 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: Ethernet
-
Supplier: Gantner Instruments, Inc.
Description: relay outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be
- Analog Input Channels: 8 #
- Application: General Lab and Industrial, Environmental, Vehicular, Aerospace / Military
- Connection to Host: RS232/422/485, USB, Ethernet
- Data Acquisition Device Type: Data Acquisition Instrument / System, Datalogger / Recorder
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS TracerDAQ and TracerDAQ Pro data acquisition (DAQ) software provides four virtual instruments to acquire, analyze, and display data, and generate signals. No programming experience is needed to create DAQ applications within minutes of installing a MCC DAQ
-
Supplier: Silicon Designs, Inc.
Description: SDI's Model 3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3340 gives users a quick, powerful, and comprehensive real-time
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, Other
- Data Acquisition Device Type: Data Acquisition Instrument / System, Datalogger / Recorder
-
Supplier: ABB Measurement & Analytics
Description: STAR DMS is a client-server platform designed to centralize and manage critical data from legacy and current process analyzer networks. Archival and retrieval, trending, reporting and statistical analysis are all essential data management tools provided by STAR DMS. The remote user
- Application: General Lab and Industrial
- Connection to Host: Ethernet
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Form Factor: Rack Mount
-
Supplier: PMC Engineering LLC
Description: This CAN Signal Acquisition Module integrates a high quality multi-channel data acquisition system, high performance Micro-controller (MCU) and CAN interface to provide access to external analog sensors via a Controller Area Network (CAN). The Module offers an array of
- Analog Input Channels: 8 #
- Application: Vehicular
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Form Factor: Stand Alone
-
Supplier: Vibration Specialty Corporation
Description: SV3X Data Collector At every step of the way, the SV3X? makes it easy for you. The data you collect are complete, accurate and consistent. With up to 4-channel simultaneous data acquisition you can capture data from a triaxial accelerometer or from two to four
- Application: General Lab and Industrial
- Application Software Included: Yes
- Data Acquisition Device Type: Data Acquisition Instrument / System
- Differential Channels: Yes
-
Supplier: ELMA Electronic Inc.
Description: Elma’s Low Power Data Acquisition System – LpDAS - is a small, lightweight, conduction cooled embedded computing solution for rugged environments. LpDAS can be configured to support a variety of avionic communication standards including ARINC 429, ARINC 825, MIL-STD-1553 and AFDX
- Application Software Included: Yes
- Data Acquisition Device Type: Data Acquisition Instrument / System, Datalogger / Recorder
- Form Factor: Stand Alone
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
IC DGTL POT 10KOHM 128TAP 8LFCSP
(read more)
Browse Digital Potentiometers Datasheets for Lingto Electronic Limited -
SCM5B Series from Dataforth - Specialist in data acquisition, signal conditioning and data communication. This fast, intelligent system is fully isolated and provides outstanding protection for your critical measurement systems. It is designed specifically for industrial factory automation (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Designs built its Models 3330 and 3340 G-Logger Data Acquisition Systems for seamless compatibility with the company's own MEMS DC accelerometer (read more)
Browse Data Acquisition Datasheets for Silicon Designs, Inc. -
In this white paper, the experts at VTI Instruments, an AMETEK Programmable Power brand, talk through the factors that contribute to a successful data acquisition strategy for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for AMETEK Programmable Power -
3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Silicon Designs, Inc. -
of these measurements is the goal of proper signal conditioning. Good signal conditioning preserves the quality of the measurements available and allows the plant systems to make best use of the control and data acquisition systems installed. Helping Dataforth customers achieve good signal conditioning is the goal of this handbook. (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Analog data is stored by modern acquisition systems in digital form. Therefore, analog information must first be transformed to its digital equivalent using an analog-to-digital converter (ADC). In this type of system, the sample rate MUST exceed the highest frequency contained in the (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
, discrete relay output module, and isolated process voltage and process current analog input modules. Find details on those modules as well as updated data on all MAQ20 system modules in the 2017 MAQ20 Product Catalog (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Reduce acquisition cost with Zatkoff's Integrated ZAP>IT® Solutions Introducing a revolutionary way to boost profitability and streamline your entire procurement process. Our Integrated ZAP>IT® Solutions offer a collaborative process that utilizes data from a (read more)
Browse Gaskets and Gasketing Datasheets for Zatkoff Seals & Packings
Conduct Research Top
-
Fundamentals of Data Acquisition
Data acquisition systems make various types of physical measurements, such as temperature, pressure, flow, strain, position, and speed, using electronic equipment. The data collected is usually sent to a computer for analysis and display. Data acquisition and control (DAC) systems also take action
-
The Building Block Data Acquisition System
Why is high-speed Data Acquisition fundamental?
-
Simple, Flexible Laboratory Data Acquisition
For a simple and flexible laboratory data acquisition system, Delphin Technology provides the ability to monitor and control lab processes with ease.
-
Plug-and-Play PC Data Acquisition
Delphin Expert Key devices are flexible, reliable solutions that provide PC data acquisition & data recording for your temperature monitoring applications.
-
TechTip: Choosing a Software Environment for Data Acquisition
Those new to data acquisition, new to MCC data acquisition products, or who have not decided which software solution is best for their situation.
-
Standalone Data Acquisition System Offers Secure Operation
Recording environmental data in the field away from PC support can be done easily with a versatile standalone data acquisition system.
-
Benefits of the Universal Serial Bus (USB) for Data Acquisition
This document describes both the benefits and potential dangers of using USB data acquisition modules for test and measurement applications.
-
Real-Time Data Acquisition for Shock Absorber Testing
CAS DataLoggers provided the real-time data acquisition system for an automotive manufacturer testing the quality of their shock absorbers.
More Information Top
-
Geomagnetic Observations and Models
In: Rasson JL (ed) Proceedings of the VIth workshop on geomagnetic observatory instruments data acquisition and processing. pp 70–72 Institut Meteologique du Belgique, Brussels.
-
The Dawn Mission to Minor Planets 4 Vesta and 1 Ceres
The second factor of SNR determines the usability of low gain antennas in the context of other instrument data acquisition that can lead to additional gravity data.
-
Land Remote Sensing and Global Environmental Change
Significant human intervention is required in the individual data request approval process as well as assistance with entering routine instrument data acqui- sition request schedules.
-
The History of Medical Informatics in the United States
With auto- mated instruments, the clinical laboratories began producing large amounts of data, which created an increasing need for computerization for instrument data acquisi- tion and to relieve the clerical burden associated with processing test requests, ana- lyzing specimens, and reporting test …
-
Advanced Measurement and Test III
LabVIEW Virtual Instrument Data Acquisition and Serial .
-
Advanced Materials and Computer Science II
The maneuver ship meteorological instrument real-time data acquisition and processing system composed as shown in Fig.2, the meteorological instrument data acquisition module, data preprocessing module, data transmission module and data center management module is composed of four parts.
-
Computer systems and software description for Standard-E+ Hydrogen Monitoring System (SHMS-E+)
Each of the SHMS-E+ systems will include two hydrogen Whittaker sensors, a BrU€?l&KjaerMulti-gasAnalyzer (B&K),a Gas chromatograph instrument (GO, and a National Instrument data acquisition system.
-
Introduction to Space Systems
The two subsections of this section analyze the interrelations between: satellite atti- tude control, instruments pointing, instruments data acquisition quality, and pointing perturbations.