Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: LISIPAROI IR LED Camera Light for Raspberry Pi; Accessory Type:IR Board; For Use With:Raspberry Pi Camera; Product Range:- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: LED IrLED 940nm
- Peak Wavelength: 940 nm
- LED Type: Infrared
-
Supplier: Larson Electronics LLC
Description: operators with a versatile and powerful LED lighting solution. The LED10W-21-IR infrared LED light emitter from Magnalight produces a light in the infrared 850NM or 940NM while drawing only 21 watts @1.75 amps from a 12 volt electrical system. Seven Edison Edixeon®
-
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-100-IR LED Light Bar offers high light output and a compact profile combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 18,000 lumens of infrared light while
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,D=5mm Infrared (IR) LEDs ROHS
-
Supplier: Utmel Electronic Limited
Description: LED IrLED 940nm 2-Pin Box
-
Supplier: LED Cool Lights
Description: Description General Description: LED Cool Lights â€"Camera Light Panel with 1000pcs 5mm round LED with in creditable light output could highly using at many location for photopgraph. LED COOL Lights energy-saving and environment friendly 5mm
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Theatrical / Photography
-
Supplier: Larson Electronics LLC
Description: volts DC. 3 Year Limited Warranty 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight
-
Supplier: Qioptiq
Description: temperatures of 5000 K and 7000 K Color LEDs in red, blue and green UV-LED with 405 nm, 375 nm and 365 nm IR-LED with 880 nm Long LED service life; up to 50,000 hours Easy to fasten; leaves no indentations Accessories: Diffusion disk, polarizer set, adapter
- Rated Average Life: 1,000 to 50,000 hours
- Color Temperature: 5,000 to 7,000 K
- Diameter: 66 mm
- Features: LED Lamps
-
Supplier: Interface Displays & Controls
Description: Navigation (position) lights compliant with the CS/FAR 27, CS/FAR 29, and JAR-OPS 3. The units are also NVIS-friendly in accordance to MIL-STD-3009 and optionally equipped with IR module for covert function. The units are equipped with embedded (optional) power supply (Smart version).
- Specialty Applications: ARINC / Avionics, Vehicle Safety
- Flash Type: Continuous Indication
- Supply Voltage: DC / Battery
- Visual Indicators: Flashing Light
-
Supplier: Larson Electronics LLC
Description: M infrared LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated infrared LED light bar
-
Supplier: Newark, An Avnet Company
Description: LED, STAR-BOARD, IR, 740NM; Product Range:OCX-440 Series; LED Colour:Infrared; Wavelength Typ:740nm; Luminous Flux @ Test:-; Supply Voltage:-; Power Module Configuration:Star; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
-
Supplier: Andax Industries
Description: Streamlight TL-2 LED IR. Need infrared light? A Streamlight TL-2 LED IR features the latest 850 nm infrared Streamlight LED technology. This Streamlight tactical flashlight has a one handed, push-button tail cap switch. The TL-2 LED includes 2 CR123A
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
- Power Source: Lithium
-
Supplier: Heilind Electronics, Inc.
Description: 3528 SMD LED TOP VIEW PKG IR-940
-
Supplier: Electro Optical Components, Inc.
Description: Light Emitting Diodes are designed for emitting in the mid-infrared (Mid-IR) spectrum from 1800nm to 4600nm. Heterostructures (HS) are grown on Gallium Antimonide (GaSb) or Indium Arsenide (InAs) substrates. The output emission is typically modulated at 2KHz with pulse lengths as short
-
Supplier: Fiberoptics Technology, Inc.
Description: digitally controlled using simple circuitry. Units could be made available for UV, IR, and narrow wavelength applications. Of course, the LED “Light Engine” is not a panacea for the shortcomings of traditional fiber illumination sources. LEDs also have the following
- Active Area Diameter or Length: 0.1968505 inch
- Lifetime: 50,000 hours
- Maximum Voltage: 240 volts
- Illuminator Output: 50 watts
-
Supplier: Newark, An Avnet Company
Description: Flexible Light Pipe Assembly, 1mm Fiber Optic Core, Right Angle, 4 mm Round IR Lens, 4.0 in., 3mm LED, IR940 / Bag
-
Supplier: Newark, An Avnet Company
Description: Flexible Light Pipe Assembly, 1mm. Fiber Optic Core, Vertical, 4.2mm. Low Profile Dia. IR Lens, 6.0in. Length, 3mm IR LED / Bag
-
Supplier: Ushio America, Inc.
Description: For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori™ portable
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
-
Supplier: ProPhotonix, Ltd.
Description: ProPhotonix SpecBright™ LED Spot lights offer several times the brightness, for modules of comparable size that use conventional through-hole or surface mount LED based illuminators. This is achieved by placing 4 high brightness large chip-on-board LEDs in an area that is
- Wavelength: 470 to 870 nm
- Light Source: LED
- Illumination Type: Spot
- Illuminator Features: Strobe
-
Supplier: ProPhotonix, Ltd.
Description: ProPhotonix SpecBright™ LED Ring lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators at the same distance. This is achieved by placing up to 100 chip-on-board
- Active Area Diameter or Length: 1.7716545 inch
- Wavelength: 470 to 740 nm
- Color Temperature: 6,700 K
- Light Source: LED
-
Supplier: ProPhotonix, Ltd.
Description: ProPhotonix SpecBright™ LED Area lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs, effectively
- Active Area Diameter or Length: 1.7716545 inch
- Wavelength: 470 to 740 nm
- Light Source: LED
- Features: Other
-
Supplier: Streamlight, Inc.
Description: Body available in Olive Drab Green High-intensity 100,000 hour LED available in Infrared (880nm).Light Output IR: 12 mW/sr measured system output.Compatible with most night vision goggles (night vision goggles required).3 "AAAA" size alkaline batteries.Features a momentary blink
- # of Batteries: 3
- Length: 6.21 inch
- Diameter: 0.375 inch
- Lumen: 2 to 11 lm
-
Supplier: Light in Motion LLC
Description: Description The QEB651 is a miniature Surface Mount LED incorporating a high efficiency AIGaAs LED chip encapsulated on a substrate designed to form a gold plated parabolic reflector for maximum projection of an axis photons. Features Wavelength 850nm HIgb Output Emission angle 30
- Peak Wavelength: 870 nm
- Forward Voltage: 1.7 volts
- Forward Current: 65 milliamps
- LED Type: Infrared
-
Supplier: ams
Description: The TMD2771 family of devices provides digital ambient light sensing (ALS), a complete proximity detection system, and digital interface logic in a single 8-pin package. The proximity detector includes a digital proximity sensor, LED driver, and IR LED, which are trimmed
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: Utmel Electronic Limited
Description: LED IrLED 940nm 2-Pin T-1
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: CL-220IR-X-TU from Citizen Electronics Co., Ltd. is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Lamp Type: LED Lamps
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. Like Ushio’s
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: ams
Description: crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation.
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: Xoxide
Description: strobe and disco this incredible LED bulb brings a party to every room! Description: 3 watt power Multicolor LED Light E27 LED Light Bulb multi-color operation (RGB Color Mixing) IR remote can turn bulb on/off and adjust colors, transitions, brightness
-
Supplier: Utmel Electronic Limited
Description: SMD Infrared (IR) LEDs RoHS
- LED Type: Infrared, Red
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, 3528 Tape Light introduces a Revolution in Lighting with the LED Adhesive Ribbon which features the latest energy efficient LED technology in an extremely low profile that will make you wonder where the light is coming from.
-
Supplier: Interface Displays & Controls
Description: IR/visible flash pattern regulation IR dimming capability Light color: Aviation red Equipment weight: 2.1 lbs. Input/output protection Lightning protection RTCA/DO 160E
- Specialty Applications: ARINC / Avionics, Vehicle Safety
- Flash Type: Continuous Indication
- Supply Voltage: DC / Battery
- Mounting: Flange Mount
-
Supplier: ams
Description: offset register allows compensation for optical system crosstalk between the IR LED and the sensor. To prevent false proximity data measurement readings, a proximity saturation indicator bit signals that the internal analog circuitry has reached saturation.
- Input (Supply) Voltage: 2.2 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ODG (Origin Data Global)
Description: IR PROX SENSOR I2C 1 LED DRIVER
- Sensor Technology: Optical Linear Encoder
Find Suppliers by Category Top
Featured Products Top
-
just 0.6 mm—making it ideal for space-limited applications such as bezel-less center control displays and infotainment systems. The sensor integrates both an ambient light sensor (ALS) and a highly sensitive IR photodiode, enabling precise light level measurements and light source (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
, plano-concave, plano-convex, concave-convex, and aspheric lenses. Light Sources and Optical Components Germanium infrared lenses are compatible with various light sources, including lasers and LEDs, ensuring reliable performance across different optical systems. They (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
/lens solution that measures the angular distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full distribution of NIR light in a single measurement up to ±70 degrees, giving you extremely (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
TT-AutomotiveDisplay™ - Evaluate in-vehicle displays TT-HUD™ - Evaluate automotive head-up displays TT-NIRI - Evaluate near-IR light sources used for sensing (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Optical Transmission Properties of Adhesives
in the wavelengths between 800 and 1500 nm range. Other applications include LED lights, display panels, and optical lens coupling, which might need optically clear adhesives, sealants, and encapsulants which transmit in the visible range. There are rare cases where a manufacturer of night vision goggles may
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/36184/74907293-MIT.pdf?sequence=2
However, on the other hand, the ON duration of the red and IR LED lights in each switching cycle& .
-
An analog front-end of a fire detection SoC for a fire alarm system
The smoke detector with active pixel structure works by optical detection measuring the amount of IR LED light scattered by smoke particles.
-
Transactions on Data Hiding and Multimedia Security VII
We evaluated the noise effect and perceivability of IR LED light at five peak wavelengths (780, 810, 850, 870, and 940 nm) when viewed by the naked eye and in recordings made using two digital camcorders (1/6-inch CCD-based and 1/3 …
-
Distributed Large-Scale Dimensional Metrology
The HiBallTM Optical Sensor is composed of 6 lenses and photodiodes arranged so that each photodiode can ‘view’ IR LEDs ( Light Emitting Diodes) of the Beacon Arrays mounted on the ceiling, through several of the six lenses (see Fig. 1.8), (Welch …
-
Bill Of Materials - Samsung Galaxy S5 (SM-G900S)
IR LED Light Pipe, Injection Molded Clear Tinted Polycarbonate .
-
Wide film detect system
The IR LED light source is worked.
-
Plant Methods | Full text | OSCILLATOR: A system for analysis of diurnal leaf growth using infrared photography combined with wavelet transformation
The hardware of the system consists of a climate controlled growth cabinet fitted with two IR LED light units (890ânm) and two modified single-lens reflex (SLR) cameras with the IR filter removed.
-
A slim and wide multi-touch tabletop interface and its applications
IR LED light strips, which are 0.4 - inch thick and attached on the sides of the 47 - inch HD LED display, are utilized as the light source for FTIR recognition.
-
Advanced Multimedia and Ubiquitous Engineering
This system comprises video CCD module, IR Led light , Pan/Tile control module, Video transmission module and water proof housing module.
-
Ambient Intelligence
IR illumination was provided by four IR LED light sources mounted at the corners of the area (highlighted by yellow boxes in Figure 2).
Indicates content that may require registration and/or purchase.