-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH - TRANS PRESSURE SWITCH
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCHES-PRESSURE SWITCH100 SF
-
Supplier: Newark, An Avnet Company
Description: 5PRESSURE SWITCHES-TRANS PRESSURE SWITCH
-
-
Supplier: Transcat, Inc.
Description: high-latching, low-latching or combination high-low latching circuits. That is, the equipment will hold in these respective positions once activated and until manually reset. This can be particularly useful for alarm and signal applications where control is accomplished by
- Pressure Measurement: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-15 psi, medium pressure option standard. High & Low Latching Circuits. Dwyer Photohelic®
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-30 psi, high pressure option standard. High & Low Latching Circuits. Dwyer Photohelic®
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-10 psi, medium pressure option standard High & Low Latching Circuits. Dwyer Photohelic®
- Pressure Measurement: Gauge
-
Supplier: OMRON Automation and Safety
Description: contact follow, contact pressure, etc. throughout its long life. Magnetic latching relay DPDT contact type 3A rated load Excellent vibration/shock resistance Built-in operation indicator ensures easy ON/OFF operation monitoring
-
Supplier: Lee Co. (The)
Description: pulse of less than a Joule to switch to and remain in state. This provides a dramatic reduction in overall power consumption, particularly when operating for extended “on” periods. Features Lohm Rate: 2000 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute max Weight: 0.20
- Pressure Rating: 3,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Qualitrol Company, LLC
Description: Patented mechanical device for detection of sudden pressure events based on the rate of pressure rise and safe limits established by transformer manufacturers. When a dangerous pressure rise has been detected, the Qualitrol rapid pressure rise relay (RPRR) will change
-
Supplier: Allied Electronics, Inc.
Description: SBF Emergency Stop Switch PVC material Red mushroom switch, latching in depressed position, twist to reset. With center of pressure for inadvertent operation.
-
Supplier: Lee Co. (The)
Description: This small (7 mm), low power, 3/2, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat sensitive pneumatic applications. Thanks to its magnetically latching design, the valve will hold its flow state without power and only
- Pressure Rating: 15 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: Qualitrol Company, LLC
Description: Mechanical over pressure protection device with integrated directional discharge outlet. Provides pressure relief and insulating fluid containment (requires optional piping) on transformers and load tap changers during over pressure conditions. Automatically reseals once
- Media: Gas
-
Supplier: Qualitrol Company, LLC
Description: directional shield for hot oil and gas exhaust control. Features World’s leading pressure relief device pioneered automatically resealing pressure relief Greater than 50 years and 400,000 units of field experience in pressure relief have enabled Qualitrol experts to refine
- Media: Gas
-
Supplier: BERNSTEIN AG
Description: Single pedal foot switch with enabling function and protective shroud with AS-Interface connection. Enabling function Pressure point Protective shroud UN With optional latching function
- Protection: Full Guard
- Configuration: Normally Closed (NC), Normally Open (NO)
- Pedals: One
-
Supplier: Panel Components & Systems, Inc.
Description: The M213 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 600 volts
- Operating Temperature: -13 to 122 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Chemically Aggressive Liquids SPDT Reed Switch (Mercury-Free) All PTFE Construction Maximum Temperature to 302°F Maximum Pressure to 15 PSIG KOBOLD Series NST float switches enable liquid levels to be monitored easily. Filling levels may also be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 15 psi
- Material Temperature Range: 302 F
- Maximum Current: 1 amps
-
Supplier: steute
Description: Features / Options Metal enclosure Without protective shield Wiring compartment High level of stability Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor Version "POTI": with potentiometer Available on request with
- Operating Temperature: -13 to 176 F
- Certification: CSA Certified
- Pedal Material: Metal, Thermoplastic / Plastic
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: BERNSTEIN AG
Description: Heavy duty enclosure for harsh operating conditions with particularly tough design of actuator and switching systems. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 240 volts
- Mechanical Life (Minimum): 10,000,000 (#)
- Operating Temperature: -30 to 80 C
-
Supplier: KOBOLD Instruments, Inc.
Description: controlled by installing at least two floats, one as a minimum switch, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids SPDT Mechanical Switch (Mercury-Free) Rugged Polypropylene Construction Maximum Temperature to 140 °F Maximum Pressure to 30 PSIG KOBOLD Series NSP float switches enable liquid levels to be monitored easily and cost effectively. Filling levels
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: Banner Engineering Corp.
Description: Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger, hand or whole palm Easily actuated with bare hands or work gloves Rugged, fully encapsulated IP69K construction for high-pressure wash-down
- Maximum Current: 0.04 to 0.075 amps
- Maximum DC Voltage: 12 to 30 volts
- Features: CE Certified, Illuminated Switch
- Actuator Specifications: Flush Pushbutton
-
Supplier: Allied Electronics, Inc.
Description: V7 Series Miniature Basic Switch Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical ratings and
-
Supplier: BERNSTEIN AG
Description: The BERNSTEIN three-stage-enable foot switch combines robust design and advanced technology. With many years of experience and expertise, BERNSTEIN is the prefered partner for industrial foot switches in industrial applications. Through the development of the first approved enable foot
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: -22 to 176 F
- Pedal Material: Metal, Thermoplastic / Plastic
-
Supplier: Allied Electronics, Inc.
Description: Miniature Basic Switch, Pin Plunger Actuator, 11 A Rated Current, 250 Rated Voltage Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A
-
Supplier: steute
Description: constant contact pressure up to switching point Actuator can be repositioned by 4 x 90° Good resistance to oil and petroleum spirit Gold-plated contacts available on request Available on request with mechanical latching V: release by means of push-button (only slow action) Ex version
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 4,000 volts
- Operating Temperature: -20 to 80 C
- Mechanical Life (Minimum): 1,000,000 (#)
-
Supplier: Allied Electronics, Inc.
Description: Simulated Roller Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators,
-
Supplier: MAMCO
Description: Momentary action- when the air button is pushed, the air switch is actuated. When the air button is released the air switch returns to its normal state. 2) Alternate Action (also referred to as latching)- The first push of the air button actuates the air switch. The
- Operating Temperature: 14 to 185 F
- Number of Throws: Double Throw, Single Throw
- Tech: Electro-mechanical
- Material: Gas, Liquid
-
Supplier: Schmersal Inc.
Description: Snap action with constant contact pressure up to switching point 1 Cable entry M 20 x 1.5 with latching Resetting by grooved pin in the ram Thermoplastic enclosure Good resistance to oil and petroleum spirit Wide range of alternative actuators 30 mm x 58,5 mm x 30 mm Double-insulated
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Time Mark Corporation
Description: pressure or other isolated contact) is connected between the L1 terminal and the control terminal. Each time the control switch is opened the output contacts will change states. Indicator lights on the case show the internal relay status. On the optional toggle switch versions,
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 120 volts
- Maximum DC Switching Voltage: 120 volts
- AC Coil Voltage: 140 volts
-
Supplier: Davies Molding, LLC
Description: actuator, but functionally separated or brought together on opening or closing of the door. Interlocking is carried out by a latching bolt, which prevents the actuator from being pulled out of the interlock. By opening and closing the door, switching contacts in the interlock are positively
- Height: 89 inches
- Handle Length: 178 inches
- Features: Other Handle Type
-
Supplier: Weiss Technik North America, Inc.
Description: to keep the dust in an agitated state. The pressure relief vent which is provided will prevent pressure buildup within the cabinet while preventing the escape of dust material. The Dust Chamber D Series is the perfect choice for all your Dust Testing requirements Product Features Total
- Features: Windows
-
Description: vs. Dual Switch Options Call Points are available with single (SPDT) and dual (DPDT) maintained switch options. A single-switch model should be chosen when working with an independent circuit, while a dual-switch model should be chosen when working with a dual circuit.
- Maximum DC Voltage: 48 volts
- Features: CE Certified, Other
- Switching Mechanism: DPDT
- Switch Function: Maintained Contact
-
Supplier: Gems Sensors & Controls
Description: Designed for use with switches or sensors monitoring flow, pressure, level, etc. They render non-voltage-producing sensors intrinsically safe for operation in potentially hazardous areas Streamlined housing suited for group-mounting on a common earth-grounded plate for multiple installation
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 2 amps
- Maximum AC Switching Voltage: 250 volts
Find Suppliers by Category Top
Featured Products Top
-
Metal push button switch with capacitive sensor technology offers latching-action with optical feedback SCHURTER launched its new CPS family of push button switches with capacitive touch sensor technology inside. The new switch family caters to the latest (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The MSS switching technology is extremely precise and is designed for applications where some degree of pressure is required to trigger the switching function. Not too little and not too much: Capacitive technology triggers switching with only a touch, while mechanical technology has moving (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
downs are typical. The AZM300 also offers adjustable latching which provides a holding force of 5 or 11 lbs. The AZM300 actuator includes a dampener pad so that the switch can be used as a door stop for small to medium sized guard doors. Lockout/Tagout can be achieved by (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Enclosure: NEMA 4X wet location rated (10.5” x 8.5”x 5.5”) Switching Interface: Double insulated Latching Mechanism: (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
design. It features large safety-glass windows and self-latching doors for secure access. The cabinet supports three cylinders, accommodating high-flow or ultra-high-flow demands using cylinder bundles, Y-cylinders, or tube trailers, making it versatile for applications like 65nm and 45nm chip (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
to 31 devices without loss of signal or safety level when monitored with a number of standard Schmersal safety controllers. The RSS36 also offers an optional, integrated magnet latch to provide over 5lbs of holding force, and allowing the switch to be used as an end-stop. (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of the LineGard® 30 Amp Portable Series GFCI are electro-magnetically latched so unit will not delatch under rough use or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
unique operating locations. Linegard products are environmentally hardened, and are the heaviest duty GFCI and ELCI solutions offered in the industry Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Improvements of the safety of performance of high pressure extraction vessels
Thereto, the cover through pressure switch is locked and probes must be opened.
-
Over the kinetics of the oxygen consumption by the acrylic acid stabilization
Thereto, the cover through pressure switch is locked and probes must be opened.
-
Investigations for explosion pressure relief of containers
Thereto, the cover through pressure switch is locked and probes must be opened.
-
Journal of Spacecraft and Rockets > Center-Loaded Duct Integral Rocket-to-Ramjet Transition Testing 105
This sequencer was modified to arm and hold a pressure switch latching relay indicating that the rocket motor had ignited.
-
The EXOS sounding rocket payload
This regulator is bookended by a pressure switch and latching solenoid valve.
-
Air-Sea Interaction Profiler: Autonomous upper ocean measurements
If the critical depth is reached, the pressure switch activates the latching relay and power to the thruster is removed.
Indicates content that may require registration and/or purchase.