-
Supplier: Alpha Wire
Description: Alpha Wire has two types of tapes for your wire management needs. Our CST series is a copper EMI tape which provides excellent EMI/RFI shielding by using highly conductive, pressure sensitive adhesive.
- Backing: Specialty / Other
- Performance Features: EMI / RFI Shielding
- Type: Cable, Electrical
- Width: 1 inches
-
Supplier: Budnick Converting, Inc.
Description: 904-1 is a 2.5 mil, polyester film used in masking metal parts during mild acid etching.
- Adhesive: Specialty / Other
- Backing: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 1.88 lbs/in
- Thickness: 0.0025 inches
-
Supplier: Budnick Converting, Inc.
Description: tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive.
- Adhesive: Specialty / Other
- Peel Strength / Adhesion: 3.48 lbs/in
- Thickness: 0.0020 inches
- Type: Electrical, Double-Sided
-
-
Supplier: Budnick Converting, Inc.
Description: tesa 60233 is a matte black single sided electrically conductive self adhesive tape. It consists of a matte black PET backing which is laminated with an aluminum foil and a conductive non-woven. The backing is coated on the non-woven side with an electrically conductive
- Adhesive: Specialty / Other
- Peel Strength / Adhesion: 2.85 lbs/in
- Thickness: 0.0024 inches
- Type: Electrical, Single-Sided
-
Supplier: Budnick Converting, Inc.
Description: 3M™ XYZ-Axis Electrically Conductive Adhesive Transfer Tape (ECATT) 9732 is an isotropically electrically conductive tape. The tape is a conductive acrylic-based pressure sensitive adhesive with a conductive nonwoven scrim. The result is a double-sided tape
- Thickness: 0.0040 inches
- Type: Electrical, Transfer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive
- Backing: Metal Foil / Sheet, Specialty / Other
- Type: Electrical, Single-Sided
- Width: 0.3937 to 9.84 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Polyimide tape,polyimide film as a substrate, coated on high-performance silicone pressure-sensitive adhesive. It has excellent insulation, Breakdown Voltage resistance, 260 ? high temperature resistance and other characteristics. Application: 1
- Adhesive: Silicone, Specialty / Other
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Type: Electrical, Single-Sided
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Acetate cloth tape is made from high quality acetate fabric and coated with high performance acrylic adhesive. It is resistant to high temperatures, solvents, ageing, insulation, peeling and flame retardant. Application: 1.For insulation of electronic products
- Backing: Cloth - Woven Fabric, Specialty / Other
- Type: Electrical, Single-Sided
- Width: 1.97 to 7.87 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: , resistance to handprint soiling, anti-oxidation treatment and other characteristics. Application: Conductive cloth tape is suitable for computers, mobile phones, wires, cables and other types of electronic and electrical products, mainly for masking or isolating electromagnetic waves
- Backing: Cloth - Woven Fabric, PET / Polyester, Plastic / Polymer, Specialty / Other
- Performance Features: Electrically Conductive, EMI / RFI Shielding, Transparent
- Type: Electrical, Single-Sided
- Width: 0.3937 to 9.84 inches
-
Supplier: DigiKey
Description: Tape Adhesive X
- Adhesive: Acrylic
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Temperature Resistance: -40 to 155 C
- Thickness: 0.0030 inches
-
Supplier: DigiKey
Description: Tape Adhesive X
- Adhesive: Rubber
- Backing: Specialty / Other
- Temperature Resistance: 0.0 to 105 C
- Thickness: 0.0080 inches
-
Supplier: DigiKey
Description: Electrical Tape Silicone Thermosetting Adhesive 1.00" (25.40mm) X 108' (32.9m) 36 yds
- Adhesive: Silicone
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Temperature Resistance: 180 C
- Thickness: 0.0025 inches
-
Supplier: DigiKey
Description: Electrical Tape Rubber Adhesive Yellow 0.25" (6.35mm) 1/4" X 216' (66.0m) 72 yds
- Adhesive: Rubber
- Backing: PET / Polyester, Plastic / Polymer
- Performance Features: Thermally Insulating / Insulative
- Thickness: 0.0023 inches
-
Supplier: Aremco Products, Inc.
Description: Pyro-Tape? 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape? products are availab
- Adhesive: Silicone
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Dielectric Strength: 2.76E8 V/m
- Electrical Resistivity: 1.50E17 ohm-cm
-
Supplier: Zippertubing Co. (The)
Description: Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing’s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material
- Backing: PET / Polyester, Plastic / Polymer
- Performance Features: Dielectric / Insulating, Electrically Conductive, EMI / RFI Shielding
- Temperature Resistance: -45 to 150 C
- Thickness: 0.0070 inches
-
Supplier: DeWAL
Description: tape is used primarily in electrical applications including splicing and positioning in coils and support rings, reinforcing slot insulation and armature coil insulation. It is also used in high temperature applications such as transformers, solenoids, appliances and thermal spray
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Specialty / Other
- Dielectric Strength: 1.38E8 V/m
- Peel Strength / Adhesion: 2.38 lbs/in
-
Description: Polyken 166 Flame-Retardant Wire Harness Tape Flame-Retardant Wire Harness Tape Applications --Ideal for use on instrument panel and other interior automotive wiring harnesses. -- Continuous operating temperature to 100ºC. --Fabric content eliminates 0ise
- Adhesive: Acrylic
- Backing: Plastic / Polymer
- Temperature Resistance: 100 C
- Type: Electrical, Single-Sided
-
Supplier: R. S. Hughes Company, Inc.
Description: M Scotch 35-WHITE-1/2 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically
- Adhesive: Rubber, Specialty / Other
- Thickness: 0.0070 inches
- Type: Electrical
- Width: 0.5000 inches
-
Supplier: Shurtape Technologies, LLC
Description: Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing: Plastic / Polymer, PVC / Vinyl, Rubber
- Dielectric Strength: 3.94E7 V/m
- Peel Strength / Adhesion: 1.75 lbs/in
-
Supplier: AA Thread Seal Tape, Inc.
Description: We carry a wide variety of colored electrical tapes to meet your needs. Each roll is individually wrapped in cellophane to keep dirt and dust away during transportation and storage. These are also packaged 10 roll sleeves. Our PVC Electrical Tape is suitable for use at no
- Type: Electrical, Single-Sided
-
Supplier: Allied Electronics, Inc.
Description: Scotch Super 33+ Vinyl Electrical Tape is a premium grade, 7 mil thick, all weather insulating tape. It is designed to perform continuously in ambient temperatures up to 105°C down to –18°C. It has excellent resistance to abrasion, moisture, alkalies, acids, corrosion and
- Backing: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: 80 C
- Thickness: 0.0070 inches
-
Supplier: NSI Industries LLC
Description: COLOR CODING, INSULATING TYPE VINYL MATERIAL GRAY FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWG MODEL
- Backing: Plastic / Polymer, PVC / Vinyl
- Temperature Resistance: 80 C
- Thickness: 0.0070 inches
- Type: Electrical
-
Supplier: Techsil Limited
Description: Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking
- Backing: PVC / Vinyl
- Type: Electrical, Single-Sided
-
Supplier: ICO RALLY
Description: TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its
- Adhesive: Silicone
- Backing: Fluoropolymer, Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.25 lbs/in
- Performance Features: Dielectric / Insulating, Transparent
-
Supplier: Fujipoly® America Corp.
Description: moisture, electrical and mechanical shock, temperature extremes, UV and ozone without degradation. Accordingly, its use in a wide range of situations, not normally handled by a tape product, is extremely feasible and offers a considerable cost reduction versus otherwise common or
- Adhesive: Specialty / Other
- Backing: Rubber, Silicone
- Performance Features: UV / Weather Resistant, Electrically Conductive, EMI / RFI Shielding, Anti-static / ESD Control, Permanent, Protective Tape
- Temperature Resistance: -45 to 250 C
-
Supplier: Waytek, Inc.
Description: Premium 111 Vinyl 7mil Electrical Tape is an all weather, professional grade, pressure sensitive vinyl tape that gives excellent performance over a wide range of temperatures. Premium 111 is used for general splicing purposes no more than 600VDC, and can be used as primary
- Backing: Rubber, Specialty / Other
- Performance Features: UV / Weather Resistant
- Type: Electrical
- Width: 0.7500 inches
-
Supplier: Lapp Tannehill
Description: Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety
- Backing: Plastic / Polymer, PVC / Vinyl
- Thickness: 0.0070 inches
- Type: Electrical
- Width: 0.5000 inches
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2255 is manufactured from modified high-modulus PTFE film coated with high-temperature silicone adhesive. The most outstanding properties of CHR 2255 are its high dielectric and tensile strength, which make it an extremely durable insulation tape. Applications: High
- Adhesive: Silicone
- Performance Features: Protective Tape
- Temperature Resistance: -73 C
- Thickness: 0.0035 to 0.0075 inches
-
Supplier: RS Components, Ltd.
Description: A non-woven glass cloth with a silicone adhesive used in electrical insulation of coils, insulation of square conductors in traction motors and generators and tensional strapping of coils and armature windings. Silicone adhesive. Flame retardant to UL510. Conforms to BS EN 60454-3-8 Type 3
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Specialty / Other
- Peel Strength / Adhesion: 2.51 lbs/in
- Temperature Resistance: 0.0 to 200 C
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of
- Adhesive: Pressure Sensitive (PSA)
- Backing: PET / Polyester, Plastic / Polymer
- Dielectric Strength: 5000 V/m
- Peel Strength / Adhesion: 3.12 lbs/in
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Black PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available
- Adhesive: Pressure Sensitive (PSA)
- Backing: Plastic / Polymer, PVC / Vinyl
- Type: Electrical
- Width: 0.7500 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Use as protective jacketing for high voltage cable splices and repairs. General purpose vinyl electrical tape. Vinyl electrical insulator. UL listed.
- Thickness: 0.0070 inches
- Type: Electrical
- Width: 0.7500 inches
-
Supplier: Princess Auto Limited
Description: Magic Wrap Tape
- Type: Electrical
- Width: 1 inches
-
Supplier: Deviser, Inc.
Description: UL Listed, Flame Retardant and Weather Resistant Vinyl Electrical Tape is designed for a multiplicity of applications where insulation and conformity are important considerations. This product has excellent performance in electrical wire harness wrapping. Resistant to acids,
- Adhesive: None / Non-adhesive
- Backing: Plastic / Polymer, PVC / Vinyl
- Dielectric Strength: 7500 V/m
- Peel Strength / Adhesion: 1.31 lbs/in
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
during plating operations. M851 is available in green. Solder Masking Over Bare Copper (SMOBC) Tape M803 is used in combination with a pre-applied protective solder mask and provides full protection to the exposed holes in the board. M803 is applied at the plating line (read more)
Browse Cable and Electrical Tapes Datasheets for Saint-Gobain Tape Solutions -
Green Glue Noiseproofing COMPOUND is used between two sheets of drywall for walls and ceilings or plywood for subfloors to significantly reduce the amount of sound transferring from one room to another. After hanging the first sheet of drywall you apply the Green Glue (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Saint-Gobain Tape Solutions -
. Curious about which colors are most popular or desirable on the market today? Let’s examine the different options that the majority of manufacturers offer to clients. Here are the seven most common types of PCB colors and tips for choosing the ones you need. Green If (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC. -
, and the Food and Drug Administration (FDA) mandates strict tissue temperature rise limits of 2°C on any approved device. Over the last few years, Resonant Link’s electrical, magnetics, and mechanical experts (including 7 PhDs) have been working to address these challenges but (read more)
Browse Capacitors Datasheets for Knowles Precision Devices
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… counterrevolutionary_J|2 intellectual_N|6 chaos_N|6 pesticide_N|13 high-yield_J|1 nucleotide_N|20 intramolecular_J|1 reorganization_N|1 drastically_R|2 degenerative_J|7 reversion_N|7 differentiated_J|2 electrical _disturbance_N|1 seep_V|1 whirlpool_N|3 … … cream_cheese_N|5 avocado_N|3 onion_N|70 noodle_N|4 veal_N|17 consomme_N|2 shellfish_N|8 dehydrated_J|2 chicken_broth_N|1 leek_N|8 okra_N|3 garnish_V|3 julienne_vegetable_N|1 green _turtle_soup_N|1 flavor_V|78 puree_N|8 … … yellow-brown_J|8 pinecone_N|1 plumlike_J|8 genus_citrus_N|4 reddish-orange_J|6 mandarin_orange_N|7 reddish_orange_N|2 seedless_J|10 mandarin_N|1 tangerine_N|1 grapefruit_N|5 lime _tree_N|2 lemonlike_J|2 almond_tree_N|5 … … victorian_J|4 disjoint_J|1 complex_number_N|4 convolute_V|1 iteration_N|2 url_N|1 pharmaceutical_N|7 nonnegative_J|1 metric_space_N|4 distributive_J|4 fifty_N|15 affiliate_V|12 red_ tape _N|1 international_organization_N|12 terrorist_group_N|44 …
-
States > Texas > State > Register > 2015 > 05/29/2015
… existing wastewater treatment facility must color-code and install detectable underground warning [tracer] tape for each pipe … 2) natural gas - red; (3) potable water - light blue; (4) chlorine - yellow; (5) sulfur dioxide - lime green with yellow bands; (6) sewage - grey; (7) compressed air - light green; … 9) power conduit - in compliance with the National Fire Protection Association 70 National Electrical [Electric] Code®; (10 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… glorify_V|2 mediocre_J|5 quantify_V|1 meter_N|3 mistime_V|1 marathon_runner_N|3 click_V|3 townspeople_N|1 defile_V|1 polluted_J|3 decontaminate_V|1 contaminate_V|4 demonetize_V|1 inmate_N|2 segregate_V|8 mining_N|7 ghettoize_V|1 bedroom_N|9 insulate_V|1 weatherstrip_V|1 cold_weather_N|2 proust_N|1 soundproof_V|1 cloister_V|2 sequester_V|4 quarantine_V|1 mutinous_J|3 maroon_V|3 electrical _circuit_N|1 bearskin_N|1 drench_V|4 calcify_V|3 … … froth_V|1 seething_J|4 sweeten_V|1 cut_in_V|2 greening _N|1 thrombose_V|1 take_effect_V|1 tremor_N|1 … … exterminate_V|1 gypsy_N|4 homosexual_N|1 stirrup_N|1 bramble_N|1 snag_V|1 necklace_N|6 cuff_N|3 hemstitch_N|1 tick_V|5 mattress_N|4 hotel_manager_N|1 scotch_ tape _N|1 paste_V|4 epoxy_V|1 … … wire_V|3 crape_V|1 coal_V|1 coapt_V|1 concrete_J|5 croquet_N|1 sling_V|2 stoop_V|6 walk_around_V|1 juggle_V|3 gravel_V|1 macadam_N|1 limber_N|2 lime _V|1 lance_N|2 loft_N|1 …
-
wn_g.pl (finlayson-gwc2014.zip)
… from the coagulated milky latex of gutta-percha trees; used for insulation of electrical cables'). g(114903942 … … having a low coefficient of thermal expansion; used in tuning forks and measuring tapes and other instruments' … … sugars'). g(114924602,'a semiprecious gemstone that takes a high polish; is usually green but sometimes whitish … … 'a soft porous rock consisting of calcium carbonate deposited from springs rich in lime '). g(114931472 …
-
Flat Panel Display Chemicals and Materials - 2005 Report
The frits used to make the rib-forming materials need to ultimately form a glass that will adhere to the substrate panel (usually a soda lime glass), possess appropriate physical properties and help provide an electrical environment most conducive to good plasma … It is important that the pseudoplasticity of the green tape fall within certain parameters for optimum formation of cell geometry.
-
China - Classification Catalogue for Occupational Disease Hazards, issued by the Ministry of Health March 28, 2002 and effective May 1, 2002.
… material industry light material powder, light material ball milling, light material saw side, lime tile fracture, barren … … 开坯, steel material finish, tubal raw perforation, seamless tube rolling, pipe 整 equally, strip steel take-up … … carbon, ship-borne tube department installation, ship-borne metal plate goldsmith, ship-borne electrical installation, ship-borne … … and pigment industry paint ingredients, lead chrome yellow synthesis, zinc chrome yellow preparation, lead chromium green system .
-
Flat Panel Display Chemicals and Materials - 2007 Report
The frits used to make the rib-forming materials need to ultimately form a glass that will adhere to the substrate panel (usually a soda lime glass), possess appropriate physical properties and help provide an electrical environment most conducive to good plasma … It is important that the pseudoplasticity of the green tape fall within certain parameters for optimum formation of cell geometry.
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
… 310 Grab bars, safety, 26 Grading, 1061 Granite, 229–231, 735 Gravel stops, 545 Gravity flow, 924 Gray cast iron, 254 Green buildings, 37 Green Globes, 41 Green Home Building Guidelines, 41 Green Star, 41 Ground fault … … cement, 156 portland cement- lime , 156 … defects, 692–693 for fire containment/control, 547–548 job conditions, 674 joint/fastener treatment, 689 joint taping and finishing, 689–692 … … 1128–1131 for design/construction, 1100, 1102– 1104, 1106–1120 dimensionless quantities, 1120 drawing scales, 1121 electrical engineering, 1112 electricity/magnetism …
-
noun.substance (finlayson-gwc2014.zip)
… from the coagulated milky latex of gutta-percha trees; used for insulation of electrical cables) } { terra_alba1, gypsum … … having a low coefficient of thermal expansion; used in tuning forks and measuring tapes and other instruments) } { … jadestone, opaque_gem,@ (a semiprecious gemstone that takes a high polish; is usually green but sometimes whitish … … a soft porous rock consisting of calcium carbonate deposited from springs rich in lime ) } { aa, lava,@ …
-
Studies on the recovery of phosphorus
The seal of caps on the gas cylinder takes place by means of two übergezogener rubber video tape rings. … is laterally soldered which allows and simultaneously serves as feeding conductor for the electric current the delivery … … the cavity of the bottom coal slightly of the distillation mixture of phospliorsauerem lime coal and silicic … … starts distilling what can easily thereby be shown that the WT asserstoff with green flame burns: soon …