Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sharp Microelectronics of the Americas
Description: High resolution. High speed. Low power. It's the winning formula for your next camera module product solution. Choose from solutions that include 4K2K, HD, Full-HD and HDR modes, among others. View our product line-up below for a variety of optical formats and features to match your program's
- Pixel Size: 5 µm
- Optical Format: 1 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
-
Supplier: Intellisense Microelectronics Ltd.
Description: 1. Product Overview The IMS ISL700_64A is a highly integrated CMOS photoelectric sensor that integrates 64 photodiodes(PDs) and their associated signal-processing circuitry. It is widely used in multi-mode smart photoelectric sensors based on distance measurement, including
- Features: Photoelectric Sensors
-
Supplier: CMOSIS nv
Description: Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its custom line scan sensor design. With the Dragster series of digital
- Pixel Size: 7 µm
- Dynamic Range: 44 dB
- Operating Temperature: 0 to 60 C
- Supply Voltage: 3.3 volt
-
-
Supplier: CMOSIS nv
Description: The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for
- Pixel Size: 5.6 µm
- Maximum Frame Rate: 160,000 fps
- Dynamic Range: 62 dB
- Operating Temperature: 0 to 50 C
-
Supplier: Hamamatsu Photonics Europe
Description: Hybrid structure combining TDI-CCD and CMOS readout circuit Front-illuminated type S14810 combines a TDI-CCD, which can ensure adequate brightness for images even during high speed imaging, with a CMOS readout circuit for digital output. Features -Sensors combining TDI-CCD and
- Horizontal Pixels: 1,024
- Pixel Size: 12 µm
-
Supplier: CMOSIS nv
Description: Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: Hamamatsu Photonics Europe
Description: High sensitivity, photosensitive area with vertically long pixels The S13496 is a high sensitivity CMOS linear image sensor using a photosensitive area with minute pixels. It has a long photosensitive area (effective photosensitive length: 28.672 mm) consisting of 4096 pixels, each
- Horizontal Pixels: 4,096
- Pixel Size: 200 µm
-
Supplier: Hamamatsu Photonics Europe
Description: 512 pixels, high-speed line rate near infrared sensor (0.95 to 1.7 μm) The G14714 series are InGaAs linear image sensors designed for foreign object detection. The CMOS chip consists of charge amplifiers, shift registers, and timing generator. Charge amplifiers are
- Horizontal Pixels: 512
- Pixel Size: 25 µm
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low power consumption and is
- Horizontal Pixels: 512
- Pixel Size: 2,500 µm
-
Supplier: Texas Instruments
Description: LVDS Quad CMOS Differential Line Driver 16-CFP -55 to 125
- Number of Transmitters: 4 #
- Number of Receivers: 4 #
- TJ: -55 to 125 C
- Bias / Operating Current: 25 mA
-
Supplier: Texas Instruments
Description: LVDS Quad CMOS Differential Line Driver 20-LCCC -55 to 125
- Number of Transmitters: 4 #
- Number of Receivers: 4 #
- TJ: -55 to 125 C
- Bias / Operating Current: 25 mA
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable
- Measurement Range: 0.393701 to 0.787402 inch
- Standoff: 1.574804 to 2.362206 inch
- Sampling Frequency: 1.5 to 49.14 kHz
- Linearity: 0.02 ±% Full Scale
-
Supplier: Texas Instruments
Description: CMOS Quad TRI STATE Differential Line Drivers 16-CFP -55 to 125
- TJ: -55 to 125 C
- Device Type: Line / Bus Driver
- Features: Other
-
Supplier: Teledyne DALSA
Description: Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better
- Horizontal Resolution: 1 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.8897648 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: IC CCD LINE SENSOR 1024X1
- Operating Temperature: -40 to 85 C
-
Supplier: Toshiba Imaging Systems Division
Description: fluorescing agents. While the IK-HD5 is not an approved IEC60601 medical device, its imaging capabilities are well-suited as a component of surgical microscopy, endoscopy, IR inspection and defense imaging systems. Image Sensor 3-CMOS, 1/2.9 inch, 2.1MP progressive Output Resolution
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Sentech America
Description: The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SCA503POE boasts a compact 35(w) x 35(H)
- Maximum Frame Rate: 14 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.10630035 inch
-
Supplier: RS Components, Ltd.
Description: CMOS Quad 3-State Line Driver ST26C31
- Number of Transmitters: 4 #
- Pin Count: 16 #
- Device Type: Line / Bus Driver
- Features: Other, RoHS Compliant
-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD image sensors.
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: Sentech America
Description: Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and C, F, M42 or M72 Mounts. Image Sensor 8k CMOS image sensor DR-8k-7 (AWAIBA)
- Resolution: 10 bits, 8 bits
- Features: CMOS, Other
- Format / Output: Camera Link®
- Specialty Camera Type: Line Scan
-
Supplier: Sentech America
Description: The STC-MBE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 60 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size. Utilizing the powerful USB3 Vision standard, this camera is machine vision ready! Scanning System Progressive Shutter Type
- Maximum Frame Rate: 60 fps
- Shutter Speed: 0.0000159999999999936 to 0.9700000000000021 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Smartmore Corporation Limited
Description: line frequency can be up to 50K, and the software can be set freely. - The color camera is three-line RGB independent output. - Black and white supports 3-line TDI mode, which doubles the brightness, reduces the requirements for the light source. Gigabit Ethernet port, supports
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 4K color line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Support image lossless compression function; - Compact
- Horizontal Resolution: 4,096 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.2598432 inch
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - Linear Hall sensor with SPC (Short PWM Code) protocol The linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The sensor provides a digital SPC (Short
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Teledyne DALSA
Description: hazard assessment, flood risk management, transportation engineering, urban planning, civil engineering, oil and gas exploration and geology. Capabilities Highest resolutions available--"push-broom" linear and TDI sensors with X resolution to 16000+ pixels and unlimited Y resolution High
- Horizontal Pixels: 16,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4998C3 highly accurate linear Hall IC for angle and position detection with SPC signal The Infineon linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Teledyne DALSA
Description: The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection
- Resolution: 12 bits, 8 bits
- Monochrome / Color: Color
- Features: Other
- Camera Function: Still
-
Supplier: WDI Wise Device Inc.
Description: Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models.
- Measurement Range: 0.0393701 inch
- Sampling Frequency: 4 kHz
- Features: CMOS, Class IIIa, Laser, Line / 2-Dimentional
- Output: Frequency
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: well as for measuring levels of liquid and bulk materials. The series includes six lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF600 - large-base and long range sensors, RF605 - compact sensors, RF602
- Measurement Range: 0.393701 to 19.68505 inch
- Sampling Frequency: 9.4 kHz
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: 14 to 140 F
-
Supplier: Infineon Technologies AG
Description: applications. Two capacitors are integrated on the lead frame, making this sensor especially suitable for demanding EMC requirements The sensor provides a digital SPC (Short PWM Code) signal, based on the standardized SENT (Single Edge Nibble Transmission, SAE J2716) protocol. The SPC
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Baumer Ltd.
Description: connector ensures a reliable data interface connection. VisiLine® IP protected cameras are available with CCD or CMOS sensors with up to 4 megapixel. FPN correction and integrated HDR in the CMOS models enable efficient image evaluation and recording of scenes with large
- Horizontal Resolution: 2,044 lines
- Maximum Frame Rate: 55 fps
- Width / Diameter: 1.8110246 inch
- Height: 1.8110246 inch
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5012B E5000 magnetic angle sensor with with PWM - push-pull configuration - interface The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA’s short-wave infrared (SWIR) GigE line scan camera features a cutting-edge InGaAs sensor in a compact package for a wide variety of machine vision applications. This high speed, high resolution camera is the first product in DALSA’s SWIR family. The uncooled sensor
- Horizontal Resolution: 1,024 lines
- Resolution: 12 bits, 8 bits
- Features: CMOS, Other
- Application / Industry: Industrial
-
Supplier: Allied Electronics, Inc.
Description: Honeywell has expanded our HIH Series Humidity sensors to include a Surface Mount Device (SMD) product line: The new HIH-5030/5031. The HIH-5030/31 Series complements our existing HIH-4030/4031 line of SMD humidity sensors by operating at lower supply voltage (down to 2.7
Find Suppliers by Category Top
Featured Products Top
-
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
1 Megahertz, or 16 Gigapixels per second data throughput. The Linea HS2 features a highly sensitive Backside Illuminated (BSI) multi-array charge-domain TDI CMOS sensor with 16k/5 µm resolution and optimized Quantum Efficiency, meeting the rigorous demands of current and future (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
. Powered by Teledyne’s multiline CMOS image sensors, AxCIS delivers superior image quality with up to a 60 kHz x 3-line rate of native RGB colors, at a pixel size of 28 µm or 900 dpi resolution, so that defects can be detected with (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
even in low-light and infrared environments. The sensors’ dynamic range of 3,500 and ultra-low dark current allow for the capture of faint signals, making them invaluable for applications where precision is paramount. Multi-line readout and integrate-while-readout functions provide (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Teledyne’s proprietary multiline CMOS image sensor design. This new 8k Super Resolution Monochrome camera uses two 4k/7 μm pixel rows with pixel offset. Data from two 4k/7 μm images is captured simultaneously and then reconstructed to achieve a super resolution image of 8k/3.5 μm in real time (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
, portable, robotic, space and body-mounted electronics all share in similar requirements their design. Advanced electronic systems are rapidly evolving in their use of advance chip technologies from CMOS, and GaN, (Gallium Nitride), to MEMs technologies. These new chips are operating at significantly (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
Conduct Research Top
-
SPECTRACAM™ - Random Access Charge Injection Device Cameras for Spectroscopy
Charge Injection Device (RACID) imager is a solid-state imaging device similar to CCD and CMOD image sensors. RACID84/86 imagers are silicon CMOS integrated circuits with large area RACID pixel arrays and the associated on-chip operating circuitry.
More Information Top
-
In-vivo retinal imaging by multi-beam spectral-domain optical coherence tomography with a novel spectrometer design
It consists of a single CMOS line sensor (Basler Vision Technologies), a transmission diffraction grating (1200 lines/mm), and lenses.
-
256 × 2 SPAD line sensor for time resolved fluorescence spectroscopy.
We demonstrate CMOS line sensors to be a versatile tool for time-resolved fluorescence spectroscopy by providing parallelized and flexible spectral detection of fluorescence decay.
-
Advanced Microsystems for Automotive Applications 2006
The prototype consists of an intermediate CMOS line sensor with 64 x 1 photosensitive elements, appropri- 27Three-Dimensional CMOS Image Sensor for Pedestrian Protection and Collision Mitigation .
-
Cyclic reconstruction of 4D retinal blood flow with pulse synchronization
The spectrometer consists of a volume diffraction grating (Wasatch, 1200lines/mm), an achromatic camera lens (f=150mm), and a high speed CMOS line sensor (Basler Sprint spL4096- 140km), with 4k pixels.
-
Impulsive stimulated Raman scattering in tetragonal GdVO4 single crystal: many-phonon Stokes and cross-cascaded lasing
FR: Faraday rotator; L1 and L2: frequency filters; NF: notch filter; L: lenses; G: diffraction gratings: InGaAs: Hamamatsu CMOS line sensor : see also text.
-
Multi-octave frequency comb generation by χ(3)-nonlinear optical processes in CVD diamond at low temperatures
The three portions have been recorded with the following detectors: (a) Si-CCD line sensor Hamamatsu S3924-1024Q, (b) InGaAs- CMOS line sensor Hamamatsu G9204-512D and (c) InGaAs-CMOS line sensor Hamamatsu G9208-254W.
-
Manifestations of nonlinear optical effects in a novel SRS-active crystal—natural topaz, Al2(F1−x(OH)x)2SiO4: many-phonon χ(3)-lasing, more than sesqui-octave ...
(c) Spectral sensitivity of the used Si- and InGaAs- CMOS line sensors (data taken from Hamamatsu Photonics K K datasheet). .
-
Basler Introduces The sprint 8k Line Scan Camera With Outstanding Speed
A unique dual line CMOS sensor design provides outstanding image quality at a maximum line rate of 70 kHz which has not been reached before at the resolution of 8192 pixel.
-
Stimulated Raman scattering in monoclinic non‐centrosymmetric guanylurea(1+) hydrogen phosphite (GUHP)
(c) Spectral sensitivity of the used Si-CCD and InGaAs- CMOS line sensors (data taken from Hamamatsu Photonics K.K. data sheet).
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
The latter consists of a vol- ume diffraction grating (Wasatch, 1200lines/mm), an achromatic camera lens (f=150mm standard res., f=85mm UHR), and the high speed CMOS line sensor (Basler Sprint spL4096-140km), with 4k pixels.
Indicates content that may require registration and/or purchase.