Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Technical Materials, Inc.
Description: Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
- Operating Frequency Range: 5.85 to 8.2 GHz
- EIA Waveguide Size (WR): 137
- VSWR: 1.07 :1
- Coupling: 50 dB
-
Supplier: Broadcom Inc.
Description: The HCPL-4200 4 to 20 mA receiver is designed to operate as a receiver in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a logic high state by transmitting 20 mA of loop current (MARK), and signal a logic low state by allowing no more
- Isolation Voltage: 3,750 volts
- Rise Time: 0.055 µs
- Collector Emitter Breakdown Voltage: 27 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: The HCPL-4100 isolated 20 mA currrent loop transmitter is designed to operate as a transmitter in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a logic high state by transmitting 20 mA of loop current (MARK), and signal a logic
- Isolation Voltage: 3,750 volts
- Rise Time: 0.016 µs
- Operating Temperature: -40 to 85 C
- Input: DC
-
-
Supplier: Accuris
Description: Plastics Pipe Institute Position Statement on Polyethylene Materials For Closed-Loop Ground-Coupled Refrigeration and Heating Applications
-
Supplier: Smiths Interconnect, a Molex company
Description: Ka-Band with coupler choice dependent on the application and the system considerations. Smiths Interconnect has supplied a large quantity of couplers over a relatively short period of time in WR34 and WR28. All of the space qualified couplers delicited to date are hybrid
- EIA Waveguide Size (WR): 28 to 430
- Features: Couplers, Transition Adapters
-
Supplier: ValueTronics International, Inc.
Description: amplitude monitoring loops, AGC loops and mixer applications. As in all directional couplers, the main line is isolated from the attenuated secondary line. This type of device can withstand extremely high power levels and may be utilized as a high power continuously variable
-
Supplier: Accuris
Description: Ground-Coupled Heat Pump Loop Design Using Thermal Conductivity Testing and the Effect of Different Backfill Materials on Vertical Bore Length
-
Supplier: ValueTronics International, Inc.
Description: The 3002-20 is a Directional Coupler from Narda. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Frequency
- Frequency Range: 2,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: West Control Solutions
Description: independently. For this required components including; bus coupler, control unit and an arbitrary number of I/O modules in different sizes (2, 4, 8, or 16 channels), are simply plugged together whereby all inter-connections are made automatically. The modular approach makes the KS Vario
- Form Factor: DIN Rail
- Interface: Ethernet / Networkable
- Control: Limit / Set Point Control, PID Control
- Control Signal: Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: OPW Engineered Systems
Description: OPW's Drylok™ dry disconnect coupler is designed to safely transfer hazardous corrosive, volatile liquids such as acids, solvents and petrochemicals. An interlocking handle averts accidental spills by preventing uncoupling while the valve is open. And, the unit’s flat face minimizes fluid
- English Size: 1 to 3 inch
- Features: English, Nonspill, Single Shut-Off
- Material: Exotic Metals, Stainless Steel
- Connection Type: Flange
-
Supplier: H2W Technologies
Description: accelerations previously unachievable with a linear stepper motor (up to 5 G’s). A linear stepper motor is mounted on a base plate as an "H" gantry with a single linear stepper motor top cross axis. Features: - Ability to run closed loop stepper motor - High accuracy and repeatability - Cable
- Stroke or X-Axis Travel: 8 inch
- Y-Axis Travel: 8 inch
- Features: Closed Loop Control, Electrical
- Drive Type: Direct Drive
-
Supplier: SAE International
Description: verification of powertrain components requires a closed-loop coupling to real-time simulation models, comparable to hardware-in-the-loop testing (HiL). The international research project Advanced Co-Simulation Open System Architecture (ACOSAR) has the goal to develop a non-proprietary
-
Supplier: Richardson RFPD
Description: The CMOD225-10-100 is a PLL module that phase locks an internal Ultra-low phase noise 100 MHz VCXO to an external 10 MHz input frequency reference. If no input reference is detected, then the module locks to its internal 10 MHz TCXO reference automatically. The module has 2 separate opto
- Supply Voltage: 15 volts
- Output Frequency: 10 MHz
-
Supplier: DigiKey
Description: WR-430 Waveguide 30 dB Loop Coup
- Frequency Range: 1,720 to 2,610 MHz
- Average Power: 4,000.0000000000005 watts
- Coupling: 29.3 to 30.7 dB
- Insertion Loss: 0.2 dB
-
Supplier: West Control Solutions
Description: mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC Universal input- also reduces stock keeping Second analog input - for external setpoint or heating current - as universal input (optional) Universal high-resolution output as combined voltage/current
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: H2W Technologies
Description: The voice coil stage can operate either under closed loop position control with force monitoring or closed loop force control with position monitoring. Force can be controlled in the range of 0.1-1.0lbs. The stage includes a cable carrier to yield high cycle counts. There are also
- Stroke or X-Axis Travel: 10 inch
- Y-Axis Travel: 10 inch
- Z-Axis Travel: 1 inch
- Features: Closed Loop Control, Electrical
-
Supplier: HUBER+SUHNER AG
Description: Features Compact size Low Insertion loss Insensitive to operation wavelength Bi-directional Environmentally stable and reliable Applications Telecommunications CATV Subscriber loop Local Area Networks (LAN) Optical fiber amplifiers
- Cable Type: Single Mode
-
Supplier: L-com, Inc.
Description: This insulated BNC female coupler provides the ability to interconnect two devices with BNC male interfaces. A common use for this device is to provide a coupling between two cables with BNC male connectors creating an extension cable. This coupler features an ABS non conductive body
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Werbel Microwave LLC
Description: Model WMC-0.5-20-20dB-S from Werbel Microwave is a directional coupler that covers 500 MHz to 20 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Many military and telecom bands are covered within a single, small size enclosure. Extremely
- Frequency Range: 500 to 20,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: R. STAHL, Inc.
Description: Enclosure in robust polyamide A switch incorporated into the socket body ensures safe operation Handy hanging loop Series 8575/14 couplers can be used to connect 16 A sockets with portable electrical equipment in hazardous areas. A switch incorporated into the socket body ensures safe
-
Supplier: U.S. Plastic Corporation
Description: opposed to the hit-and-miss adjustments with traditional timed electric drain valves; the Closed Loop Demand Solenoid Drain Valve has incorporated a technological breakthrough that allows only the necessary amount of compressed air needed to purge excess fluid. The Closed Loop Demand
- Valve Size: 0.5 inch
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: HUBER+SUHNER AG
Description: Features Low insertion loss Low excess loss Excellent uniformity Low PDL Environmentally stable and reliable Wide wavelength range Applications CATV Telecommunication FTTH Local area networks Subscriber loop Test equipment
- Coupler Type: Dual Window
- Cable Type: Single Mode
-
Supplier: SAE International
Description: Closed-loop coupling model, based on complex eigenvalue analysis, is one of the most popular and effective methods for brake squeal analysis. In the model, imaginary coupling springs are used to represent the normal contacting force between coupled nodes. Unfortunately, the physical meaning
-
Supplier: SAE International
Description: This paper introduces a method for conducting experimental hardware-in-the-loop (xHIL), in which behavioral-level models are coupled with an advanced power emulator (APE) to emulate an electrical load on a power generation system. The emulator is commanded by behavioral-level models running
-
Supplier: Infineon Technologies AG
Description: of only 1.1 x 0.7mm and a maximum height of 0.4 mm. Summary of Features Fully integrated coupler in RF CMOS Bi-directional coupler Fitted for feedback receivers to accomplish closed loop power control and antenna tuning Frequency range: 0.6 to 2.7 GHz Designed for low insertion
- Frequency Range: 600 to 2,700 MHz
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: MCX Multi-Coolant Exchangers MCX-2F adds Flush By-Pass Loop and Flow Indication to MCX-2. RTI coolant exchanger ships by truck and extra shipping charges will apply to ship to a non-commercial address ** Actual Product May Vary From Image Shown One machine for the quickest, most complete
-
Supplier: L-com, Inc.
Description: This isolated Type F jack feedthru rack panels is offered in a 2U high 32 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel. Optional cable
- Number of Ports: 32
- Height: 2
-
Supplier: L-com, Inc.
Description: This isolated Type F jack feedthru rack panels is offered in a 1U high 16 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel. Optional cable
- Number of Ports: 16
- Height: 1
-
RF Amplifiers - 5 GHz Wi-Fi 6 (802.11ax) Front-End Module with Integrated DPD Coupler -- SKY85791-11Supplier: Skyworks Solutions, Inc.
Description: allow for digital pre-distortion (DPD) in applications. In DPD applications, the coupler is also used in place of the power detector. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact,
- Frequency Range: 5,150 to 5,925 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: SAE International
Description: As the new features for driver assistance and active safety systems are growing rapidly in vehicles, the simulation within a virtual environment has become a necessity. The current active safety system consists of Electronic Control Units (ECUs) which are coupled to camera and radar sensors. Two
-
Supplier: Allied Electronics, Inc.
Description: RJ45/RJ45 Coupler, Model M22-RJ45-SA. Intended for use in telecommunication loop circuits. Also intended for use in isolated communication loop circuits, such as Industrial Ethernet applications.
-
Supplier: WEH Technologies Inc.
Description: the pin of the valve cartridge whilst simultaneously providing virtually instant connection to the cylinder valve thread. Type TW920 is equipped with a safety operating loop. Type TW920 with pneumatic linear valve As an option the WEH type TW920 filling connector is available with an
- English Size: 0.375 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: Radwell International
Description: BUS END TERMINAL, EXCHANGE BETWEEN THE BUS COUPLER AND BUS TERMINALS, K-BUS / LOOPED THROUGH, SIDE BY SIDE MOUNT, TERMINATES THE TERMINAL BLOCK ON THE RIGHT SIDE. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Right Angle
-
Supplier: Pepperl+Fuchs SE
Description: Triconex 3805E replacement FTA 32 channels of I/O Outputs: 4 x 8 channels, 4 mA ... 20 mA current loop, DC coupled Short-circuit protected HART analog output filters
-
Supplier: OPW Engineered Systems
Description: – Helps to reduce the hazards involved in the connection/disconnection process of transferring hazardous materials. Provides For Total Closed-Loop Loading Capabilities – When used with the OPW 2173N Vapor Recovery Dry Disconnect coupling protects people and property from dangerous and
- English Size: 0.75 to 3 inch
- Material: Aluminum, Stainless Steel
- Features: English, Nonspill, Single Shut-Off, Threaded
- Fitting Type: Pipe Fitting, Quick Coupler
Find Suppliers by Category Top
Featured Products Top
-
. The new QDNL series is also offered with optional self-lubricating O-rings. Non-latching quick disconnects are a great fit for applications where another part of the assembly will be latching system components together, such as in rack mounted cooling loops. Contact a Beswick (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
for liquid-cooling applications in demanding computing environments, these connectors provide a standardized approach to integrating cooling loops across high-density AI infrastructure. Based on Open Compute Project specifications, the UQD range supports interoperability across (read more)
Browse Quick Couplers Datasheets for STAUBLI Fluid Connectors -
, radar, space and thermal vacuum applications. The product line covers the DC to 110 GHz frequency range and includes directional couplers, directional detectors, 3 dB hybrids, MLDD power dividers, detectors, terminations, coaxial adapters, bias tees, Butler matrices, Butlers with phase shift and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Aren’t all directional couplers created equal? In designing directional couplers for practical bandwidths, computer modeling and attention to design details help minimize causes (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
New ULTRA+ 180 degree hybrid couplers cover 10 to 40 GHz ULTRA+ Models ULTRA4100400 and ULTRA4100400K offer 3 dB coupling, ±0.9 dB amplitude imbalance, ±8 degrees (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Directional Couplers are passive devices used for sampling incident and reflected microwave power, conveniently and accurately, with minimal disturbance to the transmission line (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Directional Couplers 107125-1535-10 KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Directional Couplers 107125-1535-20 KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The new directional coupler lends (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new 180-Degree Hybrid Coupler that delivers 3 dB of coupling over the frequency range of 7.125 to 15.35 GHz in a compact package. KRYTAR’s family of 3 dB, 180-Degree (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Fuel cell research collaboration with UTBM
Since 2007, a research team at ETH Zurich, from which Celeroton AG spun out of, has been part of a scientific collaboration in the area of fuel cells with the University of Technology of Belfort-Montbéliard (UTBM). This collaboration has lead to the development of a 10 kW fuel cell model coupled
-
Therapeutic Dose: Ready, Aim, Aim, Aim
, discussing plans to begin using NIR for raw materials. Her comment? "And I thought I was out of the loop. " I am fond of pointing out that NIR was being used for 100% of incoming raw materials by Sandoz in 1985! And that included "quality " (particle size, moisture, etc.) in a container-wise fashion
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
control: * Commutate the motor driving voltages * The motor must be moving at a minimum rate to * Control loop generate sufficient back-EMF to be sensed * Abrupt changes to the motor load can cause the The purpose of this application note is to explain the BEMF drive loop to go out of lock different
More Information Top
-
Fundamentals of Optical Fiber Sensors
where t1,2 = n L 1,2 /c is the propagation time from the phase modulator to the loop coupler with L 12 being the respective fiber lengths.
-
Fiber Optic Pulse Sequencers/Desequencers
Some properties of a loop coupler have been investigated in an optical fibre data link.
-
Passive components for the subscriber loop
The types of devices discussed will include the low cost Subscriber Loop Coupler and the new singlemode monolithic multiport coupler arrays.
-
Spacecraft-level testing and verification of an X-band phased array
The phases within each array element are measured using innovative loop couplers that may simply be removed once testing is complete.
-
Broadband flat coupling two-branch and multibranch directional couplers
The latter were first described in [6] and employ cascaded two-branch (single- loop ) couplers , internal half-wavelength com- pensating lines and external matching networks.
-
A directional coupler for installation near the waveguide-array mouth in lower hybrid heating of plasma
For the well-known resistive- loop coupler to be applicable, the loop must be inserted into the waveguide to pick up the electric field.
-
Criteria for the Design of Loop-Type Directional Couplers for the L Band
One of the most common varieties has been the loop coupler much shorter than a wavelength and having a built-in .
-
Fibre laser with adjustable fibre reflector for wavelength tuning and variable output coupling
With the operating wavelength arbitrarily set to 1064 nm, the output loop coupler reflectivity was then varied by temperature tuning.
-
Reentrant fiber Raman gyroscope
~ ~= 1, which requires the reentrant loop coupler to have a strong mul- tiplexing effect [lo], [19].
-
Power electronics
2437 17.3.2.2 Masse loop coupling .
Indicates content that may require registration and/or purchase.